-
Supplier: Microchip Technology, Inc.
Description: Precision Edge® product line. Additional Features Four identical LVDS outputs CLKIN accepts LVCMOS or LVTTL input levels Maximum output frequency: 650MHz Translates LVCMOS/LVTTL input signals to LVDS levels <40ps output-to-output skew <3ns propagation delay <400ps
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Translator LVPECL/LVDS/LVHSTL/SSTL/HCSL to LVCMOS/LVTTL 8-Pin SOIC
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V
- Output Type: CMOS, ECL, LVDS, LVPECL, PECL, TTL
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Translator CML/LVDS/LVPECL to LVCMOS/LVTTL 8-Pin SOIC N T/R
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
- Output Type: CMOS, ECL, LVDS, LVPECL, PECL, TTL
- Features / Standards: Lead Free, RoHS Compliant
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 047463-SY89327LMITR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Data Rate: 2.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML,
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 140009-SY89327LMG-TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Data Rate: 2.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML,
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Buffers & Line Drivers 1:4 CMOS/LVTTL-to-LVDS Translator+ Fanout Buffer
-
Supplier: Microchip Technology, Inc.
Description: wave, TTL, CMOS, or PECL to LVDS. Please consider this device SY89841U Additional Features Differential LVDS output Single AC coupled input (min. 100mV swing) Input range from DC to 1.0 GHz 2.5V to 3.3V operation Available in 8-Pin SOP or 3x3mm QFN
- Input Voltage: 2.5 to 3.3 volts
- Translation Voltage (Output): 2.5 to 3.3 volts
- Logic Family: LVDS
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 124550-LMK00301SQE/NOPB Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal Output: HCSL, LVCMOS,
- Supply Voltage: 3.15 to 3.45 volts
- Output Frequency: 3,100 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS, ECL, LVDS, LVPECL, PECL
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 123775-LMK00304SQE/NOPB Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal Output: HCSL, LVCMOS,
- Supply Voltage: 3.15 to 3.45 volts
- Output Frequency: 3,100 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS, ECL, LVDS, LVPECL, PECL
-
Supplier: Silicon Labs
Description: Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level. Configurable parameters to reduce EMI include a wide range of signal integrity
- Supply Voltage: 1.8 to 3.3 volts
- Clock Skew: 100 ps
- Output Frequency: 5 to 710 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Richardson RFPD
Description: dynamic range of the overall system.After digital processing, data can be routed directly to the two external 14-bit output ports. These outputs can be set from 1.8 V to 3.3 V CMOS or as 1.8 V LVDS. The CMOS data can also be output in an interleaved configuration
Find Suppliers by Category Top
Featured Products Top
-
2 x SMA LVPECL AC-coupled 4 x SMA CMOS 4 x SMA LVDS AC-coupled Power supply DC 12 V, 3 A barrel jack Clock processing devices HMC7044 (high performance, 3.2 GHz (read more)
Browse Motor Controllers Datasheets for DigiKey -
(LVDS) and complementary metal-oxide semiconductor (CMOS) conversion data output buses, which are selectable using the LVDS/CMOS pin. Between one and four lines of data output can be employed in CMOS mode, allowing users to optimize bus width and throughput. The 64-ball, 7.00 mm x 7.00 mm (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
duplexing applications. Additional key features of the ADRV9002 include: Serial interface links that consist of low voltage differential signaling (LVDS) and CMOS synchronous serial interface (CSSI (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
The XC5VLX30-1FFG676C combines high logic density with robust I/O support, providing engineers a powerful solution for mid-scale embedded systems and industrial applications. Built on 65nm CMOS and the second (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics
More Information Top
-
ACORDE - A Cosmic Ray Detector for ALICE
The ACORDE OR card will be located on top of the magnet as shown in Fig. 6.a. The ACORDE main card uses 1 Bus card to interconnect 6 LVDS to CMOS translator cards with the ACORDE main card.
-
TECHNICAL DESIGN REPORT OF THE FORWARD SILICON VERTEX (FVTX)
The Altera devices are both less than 50% necessitating the inclusion of LVDS to CMOS translators in order to use these devices.
-
Radiation tolerance of an SLVS receiver based on commercial
components
The concept of the test is to generate a signal in the FPGA, send it out as LVDS to the translator (and send out a copy as CMOS to an oscilloscope), then the translator converts it to an SLVS signal which is …
-
Silicon Labs Introduces Any-Rate, Any-Output Clock Generator
In addition to frequency, each output clock is independently configurable in terms of supply voltage (1.5V, 1.8V, 2.5V, 3.3V) and signal format (LVPECL, LVDS , CMOS , HCSL, SSTL, HSTL), eliminating … … need for external level translators and thereby reducing BOM …
-
PCB2134-2-210_00_nomenc_appro.txt (PCB2134-2_0_16636.zip)
… EPSON:EG2102CA125.0000MPHPA,Crystal,Oscillator,3.3V,LV-PECLP,or, LVDS ,SMD,Package:7x5x1.5 … … Line,Transformer,4.5MHz, to ,3000MHz 1 sot313_2 FT2232D … … BIT,Bidirectional,Low,Voltage, Translator ,Package:DHVQFN20 1 hc49s … … 1 sot96_1 PCF85102C_2T, NXP: CMOS ,EEPROM,256x8bits,With,I2C …
-
Translators - Clock & Data Distribution
ON Semiconductor offers an extensive portfolio of translators for interfacing different logic levels, including CMOS , TTL, PECL, NECL, CML, HSTL and LVDS . Add to Worksheet .
-
PCB2064-4-210_00_nomenc_fab.txt (PCB2064-4_0_14481-1.zip)
… Watchdog,Timer,Package:SOT23-6 IC9 tsop748_0.5 XCF32P_VOG48, XILINX:IC,Programmable,Package:TSOP48 IC10 cp64_4 AD9520_3BCPZ, ANALOG-DEVICES:12LVDS/24, CMOS ,Output,Clock,Generator,with … … mic_mlf24 SY89474UMG, MICREL:Precision, LVDS ,2:1,Multiplexer,With … … Dual,14-Bit,up, to ,750Msps,Digital,to, … 5.5V,Package:TSSOP8 IC17 sot360_1 GTL2003PW, NXP:8-BIT,Bidirectional,Low,Voltage, Translator ,Package:TSSOP20 IC18 …
-
PCB2064-4-210_00_nomenc_appro.txt (PCB2064-4_0_14481-1.zip)
… Three-Wire,Serial,EEPROM,256x8bits,or,128x16bits,2.7-5.5V,Package:TSSOP8 1 cp64_4 AD9520_3BCPZ, ANALOG-DEVICES:12LVDS/24, CMOS ,Output,Clock,Generator,with … … Ratio=2,0.4, to ,450MHz 4 int_b3s B3S_1000 … … BIT,Bidirectional,Low,Voltage, Translator ,Package:TSSOP20 1 hc49s … … With,Fail-Safe,Inputs,3.2Gbps,2.5GHz 1 mic_mlf24 SY89474UMG, MICREL:Precision, LVDS ,2:1,Multiplexer …
-
Page 2. Semiconductor parts with 898 in root number
2.5V/3.3V TWO INPUT , 1GHz LVTTL/ CMOS - TO -LVPECL 1:4 FANOUT BUFFER/ TRANSLATOR 2.5V, 2GHz (3.2 Gbps) Ultra-Precision, Differential 1:2 LVDS Fanout Buffer with Internal Termination …
-
Page 2. Semiconductor parts with 983 in root number
2.5V/3.3V TWO INPUT , 1GHz LVTTL/ CMOS - TO -LVPECL 1:4 FANOUT BUFFER/ TRANSLATOR 2.5V, 2GHz (3.2 Gbps) Ultra-Precision, Differential 1:2 LVDS Fanout Buffer with Internal Termination …
Indicates content that may require registration and/or purchase.