Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hebeler LLC.
Description: Patterson Kelley (PK) offers a full line of laboratory blenders to meet all of your Research and Development needs. Our yoke shell option includes 1 pint, 1 quart and 2 quart sizes for tumble blending applications. The Blendmaster model features a singular drive station capable of
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
- Operating Environment: Laboratory
- Features: Powders or Granules
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well as for the mixing and homogenisation of pastes and creams on a
- Capacity: 0.00035314670637870096 to 0.006709787421195317 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: Heinkel USA
Description: as possible to simulate the various processes. The new laboratory dryer was developed jointly with our partner in order to meet these requirements. Our partner's experience in the laboratory field, combined with our own know-how regarding the design and construction of contact dryers,
- Capacity: 0.005297200595680515 to 0.0529719859047232 cubic feet
- Operating Temperature: 32 to 248 F
- Pressure Range: -14.50377 to 7.251885 psi
- Style: Agitator, Conical Screw
-
-
Supplier: Qsonica, LLC
Description: small samples and for customers that do not plan to scale up to larger volumes in the future. This model offers the same programming and display features as the Q-500 unit. Features: 125 Watt Generator. Programmable Operation: Set time and amplitude for hands free operation. Pulse Mode:
- Capacity: 0.0000070636800650222175 to 0.0017657335318935047 cubic feet
- Frequency Range: 20,000 Hz
- Style: Agitator, Ultrasonic / Vibrational
- Operating System: Batch Operation
-
Supplier: Admix
Description: high shear mixer (complies with 3-A Standard #73-01) No bottom seals or wearing parts in product zone Designed for full process automation when integrated with flowmeters and gain-in-weight controls on load cells. Also available as manually operated pilot scale mixer. Stainless Steel
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
- Media Type: Powders or Granules
- Mixer Type: Rotor-Stator
-
Supplier: Heinkel USA
Description: granulating, etc. in a vacuum or under pressure, with or without heating. By using a suitable scale-up approach, drying processes can be reliably transferred from very small to very large volumes. The systematic mixing process used by the conical mixer can be easily transferred from a pilot
- Capacity: 0.35314657269815464 to 6.180065022217707 cubic feet
- Operating Temperature: 32 to 248 F
- Pressure Range: -14.50377 to 14.50377 psi
- Operating System: Batch Operation
-
Supplier: Custom Processing Services, Inc.
Description: Blending, Coating, and Batching Custom Processing Services offers several blending options for its toll processing customers. 100 L double stainless steel double ribbon blender 600 L stainless steel double ribbon blender 2850 L carbon steel double ribbon blender 6500 L stainless
- Materials Processed: Abrasives, Adhesives / Sealants, Aluminum / Aluminum Alloy, Carbon / Graphite, Ceramics, Coatings / Paint, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Foods / Beverages, Glass / Fiberglass, Metals / Elements, Minerals, Nickel / Nickel
- Chemicals Processed: Acetylenes, Alcohols, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Cosmetics / Soaps, Filler / Extenders, Inorganic Chemicals, Lubricants / Greases, Monomers and Intermediates, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers, Reagents,
- Services Offered: Blending / Mixing, Compounding, Process Optimization, Research and Development, Trial Facility Leasing, Warehousing / Distribution
- Waste, Scrap or Environmental Source: Brownfield / Plant Sites, Landfills, Mines / Mining Waste, Slag / By-products, Used Products / Goods
Find Suppliers by Category Top
Featured Products Top
-
rotates. The ROSS Double Cone Tumble Blender (Model DCB) is designed for large-scale yet intimate blending of free-flowing solids in a full suite of laboratory, pilot and production sizes. In a highly (read more)
Browse Powder and Solids Blenders Datasheets for Charles Ross & Son Company -
recycled glass and surface treating micron scale glass spheres to treating a variety of clays for tires, baseball fields and golf course landscape. The lighting industry has used the Continental Rollo-Mixer® Batch Mixer for many years to blend glass cullet and other constituents that are formed into (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
their years of experience testing a wide variety of products, helping accelerate the transfer from development to production. Scale up is 1:1 from pilot to production. Discover Our Rollo-Mixers Continental Products (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
minutes. This video shows scale up from a 5-cu ft. test, to a 1,000-cu ft. production machine. Available from 3.5 cu ft. to 1,286 cu ft. of working load volume. Call us for a free test blend with your recycled products, and we will make a (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
. Scale up is 1:1 from pilot to production. Discover Our Rollo-Mixers Continental Products currently designs and manufactures six, distinct rotary drum mixers, known as Rollo-Mixers. We recognize that one rotary drum (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Rollo-Mixer®. Visibility is a key factor in helping us learn how products behave and adapting our coating technology to suit the application. Continental is able to share their years of experience testing a wide variety of products, helping accelerate the transfer from development to production. Scale up (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
us learn how products behave and adapting our coating technology to suit the application. Continental is able to share their years of experience testing a wide variety of products, helping accelerate the transfer from development to production. Scale up is 1:1 from pilot to production (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Rollo-Mixer®. Visibility is a key factor in helping us learn how products behave and adapting our coating technology to suit the application. Continental is able to share their years of experience testing a wide variety of products, helping accelerate the transfer from development to production. Scale up is (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
blending. Trusted by leaders in the nutraceutical, dietary supplement, and contract manufacturing industries, it is the proven alternative to traditional V-blenders, cone, ribbon, and paddle mixers. Hear our customer explain why in this video. Custom made for high-purity applications, the Mk VIII (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
to suit the application. Continental is able to share their years of experience testing a wide variety of products, helping accelerate the transfer from development to production. Scale up is 1:1 from pilot to production (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp.
Conduct Research Top
-
Introducing PAT, Using NIR Analysis, to a Pharmaceutical Blending Process
By Krishel Naicker and Gareth Kilian, Nelson Mandela Metropolitan University, and Johan Olivier, Aspen Pharmacare This study investigates the use of a laboratory-scale blender fitted with a near-infrared (NIR) probe to monitor lubricant uniformity in a granule blend. A software method was developed
-
Introducing PAT, Using NIR Analysis, to a Pharmaceutical Blending Process
By Krishel Naicker and Gareth Kilian, Nelson Mandela Metropolitan University, and Johan Olivier, Aspen Pharmacare This study investigates the use of a laboratory-scale blender fitted with a near-infrared (NIR) probe to monitor lubricant uniformity in a granule blend. A software method was developed
More Information Top
-
Hazard assessment of high speed slurry blending using computer modelling of electric fields and potentials
The laboratory scale blender had a nominal 2 litre capacity with a normal stirrer and a high shear blender.
-
Process Systems Engineering of
Continuous Pharmaceutical Manufacturing
At these operating conditions, the laboratory scale blender was experimentally measured to have variance reduction ratios (VRR) from 177 to 336 and output relative standard deviations (RSD) of 9% to 13% depending on the nature of the input feed variance.
-
Oxidative Stability of Pistachio (Pistacia vera L.) Paste and Spreads
The formula- tions were obtained by blending the mixture of ingredients in a laboratory scale blender (Waring, Model HGBTWT, Torrington, USA) run at a low speed for 3 min.
-
Small‐scale twin‐screw extrusion – evaluation of continuous split feeding
Powder mixtures used for extrusion were blended for 15 min in a laboratory scale blender at 100 rpm (Turbula T2 F, W. A. Bachofen AG, Muttenz, Switzerland), and afterwards transferred to the gravimetric powder feeder (MiniTwin Feeder DDW-MD1-MT-1HD, Brabender…
-
Evaluation of the Impacts of Formulation Variables and Excipients on the Drug Release Dynamics of a Polyamide 6,10-Based Monolithic Matrix Using Mathematical T...
Thorough mixing of the respective solids was carried out for about 15 min using a laboratory scale blender (CG 100, Kenwood Ltd., Cambridge, UK).
-
Comparative analysis of nutritional quality of five different cultivars of sweet potatoes ( Ipomea batatas (L) Lam) in S ri L anka
These dices were dipped in ice water containing 100 ppm sodium metabisulfite to minimize browning and was wet milled at low speed in a laboratory scale blender with 1:2 w/v of tap water for 2 min and filtered through a gauze…
-
Quantification of Mass Transfer During Spheronisation
The powder substances were weighed and blended for 15 min in a laboratory scale blender (LM40, Bohle, Ennigerloh, Germany) at 25 rpm and transferred into the gravimetric pow- der feeder (KT 20, K-Tron Soder, Niederlenz, Switzerland) of the extruder.
-
Miniaturization in Pharmaceutical Extrusion Technology: Feeding as a Challenge of Downscaling
The powder was blended for 15 min in a laboratory scale blender (LM 40, Bohle, Ennigerloh, Germany) at 25 rpm and afterward transferred to the gravimetric powder feeder of the twin-screw extruder.
-
Effects of Supercritical Fluid Extraction Parameters on Unsaturated Fatty Acid Yields of Pistacia terebinthus Berries
Prior to the SFE runs, the plant material was ground using a Waring laboratory scale blender (the mean size was 500 lm) and sifted using a 10 MESH-sieve (800 lm, average).
-
New Insights into the Pelletization Mechanism by Extrusion/Spheronization
A pelletization aid and a filler (1,500 g) were weighed and blended for 15 min in a laboratory scale blender (LM40, Bohle, Ennigerloh, Germany) at 25 rpm.
Indicates content that may require registration and/or purchase.