Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: General purpose PVC foam tape manufactured for use in applications requiring positive seals on irregular surfaces.
- Thickness: 0.188 inches
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: V700.75 is a 3/4" thick, light density, closed cell, PVC foam used for sealing. No adhesive.
- Thickness: 0.75 inches
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: V710.375 is a 3/8" thick, light density, closed cell, PVC foam used for sealing.
- Thickness: 0.375 inches
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
-
Supplier: Budnick Converting, Inc.
Description: General purpose PVC foam tape manufactured for use in applications requiring positive seals on irregular surfaces.
- Thickness: 0.188 inches
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Accuris
Description: Static Dissipative Low Density Polyethylene Foam
-
Supplier: Accuris
Description: POLYURETHANE FOAM, LOW DENSITY-SKINNED-FOAM IN PLACE
-
Supplier: SEE
Description: Cost-efficient cushioning protection available for today's lighter weight products. Its exceptionally high strength-to-weight ratio reduces cube, and costs, by providing superior protection using less material than many alternative packaging methods.
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
- Material Type: Foam
-
Supplier: NADCO Tapes & Labels, Inc.
Description: PVC Industrial Foam is engineered to provide a cost-effective solution to your most demanding sealing and cushioning requirements. This closed cell polyvinyl chloride foam can be produced with or without adhesive.
- Bulk Density: 7 lbs/ft³
- Tensile Strength: 30 psi
- Elongation: 190 %
- Use Temperature: 68 to 176 F
-
Supplier: Accuris
Description: TAPE, LOW DENSITY EPDM FOAM, PRESSURE SENSITIVE, SUPERSOFT
-
Supplier: Epoxies Etc...
Description: 20-2024 is a low viscosity, two component, closed cell urethane foam. This is a rigid, non-CFC containing foam. 20-2024 can be used for potting, encapsulating, thermal insulation, flotation devices, sandwich panel cores, etc...
- Bulk Density: 2.2 lbs/ft³
- Tensile Strength: 37 to 40.35 psi
- Tensile Modulus (E): 1.036 ksi
- Thermal Conductivity: 0.16200000000000003 BTU-in/hr-ft²-F
-
Supplier: Newark, An Avnet Company
Description: LDF1-50 BULK CABLE, HELIAX? LOW DENSITY FOAM COAXIALCABLE, 1/4" BLK
-
Supplier: Newark, An Avnet Company
Description: HELIAX® LOW DENSITY FOAM COAXIAL CABLE, CORRUGATED COPPER, 1/2 IN, BLACK JACKET
-
Supplier: Newark, An Avnet Company
Description: LDF4-50A BULK CABLE, HELIAX? LOW DENSITY FOAM COAXIAL CABLE, 1/2" BLK
-
Supplier: Newark, An Avnet Company
Description: LDF4-50A BULK CABLE, HELIAX® LOW DENSITY FOAM COAXIAL CABLE, 1/2" BLK
-
Supplier: Epoxies Etc...
Description: 20-3036 is a light weight epoxy for potting, casting, and encapsulating electronic components and assemblies. It is formulated in a convenient 2:1 by weight mix ratio.
- Thermal Conductivity: 1.4000000000000001 to 0.30000000000000004 BTU-in/hr-ft²-F
- Dielectric Strength: 390.0000000000004 kV/in
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Molding Grade Resin (Pellets)
- Features & Approvals: Chemical / Fuel Resistant, Electrical Insulation / Dielectric
-
Description: to cut and process. ◆ Low stress relaxation properties help reduce maintenance costs associated with material failure. ◆ Ultra-soft characteristics offer protective seals with low closure forces to accommodate tolerances. ◆ Flame resistance rated at UL94 V-0, enhancing safety
- Bulk Density: 16.2292 lbs/ft³
- Tensile Strength: 17.40442072286364 psi
- Elongation: 70 %
- Noise Reduction Coefficient (NRC): 5
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal AGP200 is an unmatched bio-based polyurethane foam with superior sealing performance, perfectly suitable for applications requiring water tightness yet high softness and conformability. Applications: Automotive HVAC gasketing Instrument panel and windscreen sealing Roof and pillar
- Thickness: 0.1181103 to 1.181103 inch
- Operating Temperature: -40 F
- Features: Color Options
- Material: Foam, Polyurethane / Urethane
-
Supplier: Accuris
Description: CUSHIONING MATERIAL, RESILIENT, LOW DENSITY, UNICELLULAR, POLYPROPYLENE FOAM
-
Supplier: General Plastics Manufacturing Co.
Description: for decks and bulkheads, we recommend 10-15 lb densities of the FR-7100 foam. Prototypes and Models LAST-A-FOAM® FR-7100 is an economical polyurethane foam made in 4-40 lb densities. This foam is suitable for hand-carved models, CNC-machined topographical maps,
- Bulk Density: 7 lbs/ft³
- Tensile Strength: 174 to 235 psi
- Thermal Conductivity: 0.22699999999999998 BTU-in/hr-ft²-F
- Features: Board / Block
-
Description: to cut and process. ◆ Low stress relaxation properties help reduce maintenance costs associated with material failure. ◆ Ultra-soft characteristics offer protective seals with low closure forces to accommodate tolerances. ◆ Flame resistance rated at UL94 V-0, enhancing safety
- Bulk Density: 24.968 lbs/ft³
- Tensile Strength: 50.76289377501895 psi
- Elongation: 80 %
- Noise Reduction Coefficient (NRC): 5
-
Supplier: IES2000
Description: Acousti-Foam acoustical foams are designed to provide maximum absorption of airborne sound with minimum thickness and weight. These flexible polyurethane open cell foam products are manufactured to optimize pore size, air flow resistance, and density. Sound energy,
- Applications: Acoustics / Sound Proofing
- Features & Approvals: Chemical / Fuel Resistant
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast), Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
-
Supplier: IES2000
Description: urethane foams or fiberglass insulations. This fire retardant foam meets the flame spread, smoke density and fuel contribution requirements necessary to comply with Class-l building code regulations. The high performance thermal and acoustical characteristics of this flexible,
- Bulk Density: 0.7 lbs/ft³
- Tensile Strength: 18 psi
- Elongation: 15 %
- Tear Strength: 0.5 lbs/in
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal A Foam is a closed-cell, low density PVC foam sealant with a pressure-sensitive adhesive on one side. Applications: Door locks Side mirrors HVAC modules Instrumentation panel NVH seals Sunroofs
- Thickness: 0.09448824 to 0.62598459 inch
- Operating Temperature: -14.8 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Polyvinyl Chloride (PVC)
-
Supplier: Clark Foam Products Corp.
Description: Quality Filter Foam Products Filter foam, also known as reticulated foam, is a porous, low-density, reticulated flexible polyester/polyether urethane foam. With an open cell structure and three dimensional skeletal strand structure. Available in pore size
- Applications: Acoustics / Sound Proofing, Cushioning / Springs, Filtration, Shock / Vibration Dampening
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular, Reticular
- Material / Composition: Plastic / Polymer, Polyester, Polyether, Thermoset / Crosslinked
-
Supplier: Clark Foam Products Corp.
Description: Quality Polyester Foam Products Polyester foam™s most brilliant attribute is its evenly spaced cell structure with a high proportion of opened cells, this large amount of cells makes polyester foam ideal for it has a near-infinite amount of applications. Polyester foam is
- Bulk Density: 2 lbs/ft³
- Applications: Acoustics / Sound Proofing, Cushioning / Springs, Impact / Energy Absorption, Packaging / Casing, Shock / Vibration Dampening, Static / ESD Control
- Form / Shape: Board / Block / Bun, Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation
-
Supplier: ARC Technologies, Inc.
Description: halogen free, RoHS and REACH compliant. Product Overview The LS series is an open cell foam with carbon loading. It is available in sheet form, has low density, is light weight and can be custom carbon loaded to meet high or low loss requirements. It is effective mainly
-
Supplier: SEE
Description: Cell-Aire® Polyethylene Foam Packaging Products Resilient and cost/labor efficient Clean, non-abrasive and lightweight A high cling, low-slip material holds securely Leaves no greasy residue Resistant to moisture damage and provides excellent thermal insulation Made of recyclable,
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
- Material Type: Foam, Plastic
-
Supplier: Clark Foam Products Corp.
Description: Quality Polyurethane Foam Products As one of the most versatile foam materials ever created, polyurethane foam is used in hundreds of products to provide comfort, support, protection and safety. Polyurethane Foam can be adapted to meet the Fire Retardant requirements of
- Bulk Density: 1 lbs/ft³
- Applications: Acoustics / Sound Proofing, Consumer / Furniture, Cushioning / Springs, Filtration, Packaging / Casing, Sealing / Gasketing, Static / ESD Control
- Features & Approvals: Flame Retardant, Thermal Insulation, Waterproof
- Type: Open Cellular
-
Supplier: Clark Foam Products Corp.
Description: Quality Expanded Polystyrene Foam Products Expanded Polystyrene (EPS) foam is the leader in providing products for construction, geotechnical, industrial, and packaging applications. Expanded Polystyrene from Clark Foam Products is a lightweight yet strong material that gives
- Applications: Architectural / Construction, Cushioning / Springs, Impact / Energy Absorption, Industrial OEM, Packaging / Casing
- Type: Closed Cellular
- Material / Composition: Expanded Polystyrene (EPS, Styrofoam), Plastic / Polymer, Thermoplastic
-
Supplier: Teknor Apex Company
Description: Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide, 80% Filler by Weight Features General Purpose Uses Film Sheet Forms Pellets Processing Method Foam Extrusion Injection Molding Sheet Extrusion
- Melt Flow Index (MFI): 10 to 20 g / 10 minutes
- Type: Extrusion Grade Resin, Molding Resin, Thermoplastic
- Filler: Mineral
- Form / Shape: Pellets
-
Supplier: General Plastics Manufacturing Co.
Description: open-cell polyurethane foam products provide a high strength-to-weight ratio and extraordinary versatility, with absolute consistency from order to order, guaranteed. Whether you need high-temperature tooling boards, molded parts or submersible foams, expect identical quality,
- Capabilities: Low Volume, Fabrication, High Volume, Laminating, Machining, Molding
- Industry: Aerospace, Automotive, Building and Construction, Marine, Medical
- Services: Design, Model, Prototype, R&D, Test / Inspect
- Materials: Foam
-
Supplier: All-Spec Industries
Description: Cushioning and packaging grade Low density (SOFT) Low shedding, cross-linked urethane Non corrosive CFC FREE Nitrogen blown Black conductive: <105 ohms/sq.
- Type: Closed Cellular, Flexible
- Features & Approvals: Electrically Conductive
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® SC 870 A/B is a thixotropic, additioncuring, two-part silicone rubber, forming a mainly closed cell foam. Special features two-component system thixotropic fast foaming and cure medium foam density no ozone damaging blowing agents high compressibility low
- Viscosity: 25,000 to 50,000 cP
- Elongation: 100 %
- Industry: OEM / Industrial
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused by gasket failure due to large compression deformation and softening,
- Thickness: 0.1968503937007874 inches
- Temperature Resistance: 220 C
- Dielectric Strength: 3,582,677.1653543236 V/m
- Features: Adhesive Tape, Anti-static / ESD Control, Dielectric / Insulating, Electrical Tape, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative
-
Supplier: Saint-Gobain Tape Solutions
Description: compression rate but low deflection force need. K20 foams are very soft and highly conformable, with a very low force to deflect. K30 foams are soft, conformable, low deflection, urethane foams offering excellent compression set resistance. Ideal for
- Bulk Density: 43 lbs/ft³
- Use Temperature: -40 to 158 F
- Thermal Conductivity: 0.6000000000000001 BTU-in/hr-ft²-F
- Applications: Automotive / Transportation, Industrial OEM, Sealing / Gasketing
Find Suppliers by Category Top
Featured Products Top
-
structures can hold their payloads snugly or simply keep them separated from each other within their environment. From high-density, rigid foam for extremely heavy or metallic structures to low-density flexible foams used for munitions and electronics, General Plastics can custom-formulate your dunnage (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
can hold their payloads snugly or simply keep them separated from each other within their environment. From high-density, rigid foam for extremely heavy or metallic structures to low-density flexible foams used for munitions and electronics, General Plastics can custom-formulate your dunnage (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
LAST-A-FOAM® products. The low density of the material makes it easy to handle and process, whether machining to a final shape, assembling into composite panels, or installing panels in a space-frame radome. ADVANTAGES (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
throughput and primerless adhesion to a variety of substrates. This silicone foam will expand 2-3 times its liquid volume and will reach full cure in about 10 minutes. KEY FEATURES Flowable - low viscosity for easy dispensing Fast (read more)
Browse Foams and Foam Materials Datasheets for CHT USA Inc. -
FR-4700 HT Tooling Board Series FR-6700 Aerospace Grade Board Series EF-4000 Energy Absorption Low-Density (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
MEDICAL FOAM MANUFACTURER HIGH-DENSITY FOAM PRODUCTS FOR MEDICAL AND LIFE SCIENCE APPLICATIONS General Plastics’ rigid polyurethane foam makes a meaningful difference in the medical and life science (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
, LAST-A-FOAM® FR-4300 heat-formable foam is well-suited to composite panel cores and other structures with compound-curved surfaces or other details made with low heat-forming methods. Even though this high-density (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
stable at a wide range of frequencies and temperatures. While available densities range from 3 to 40 pounds per cubic foot, densities and formulations can be tailored to a customer’s needs and specific dielectric constant and loss tangent requirements. LAST-A-FOAM® (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
21025 Silicone Foam Key Features Include: Flowable – low viscosity for easy dispensing Fast curing – enhances process efficiency Primerless adhesion Medium density, closed cell Flame retardant, UL 94 V-0 Thermally (read more)
Browse Foams and Foam Materials Datasheets for CHT USA Inc. -
manufacturing process. It is critical enough where the quality of the finished part is dependent on choosing the right tool design. When conditions dictate the need for soft tooling, polyurethane foam (also known as high-density urethane or HDU) is commonly used because of the low cost of materials and (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Recent Developments in Polyisocyanate Polyaddition (PIPA) Copolymer Gives Foamers More Versatility
of foam densities with hardness up to 400 N in both standard and flame retardant grades for BS 5852 (Crib 5). Foams can be produced with a broad processing latitude, resulting in excellent foam properties such as load bearing, low standard and wet compression sets and dynamic fatigue hardness loss
-
How General Plastics' Tooling Foam Empowered Creation and Test of Prototype Missile Aeroshell Cover at Mach 4+ Speed
Applied Aerospace Structures Corp. looked to General Plastics' Multi-Use Core Series for it's fine-cell structure, stability, and easy-to-machine benefits. Already familiar with its physical properties and advantages, AASC selected the 30-pound density of this rigid polyurethane foam to mold tools
-
Subsea Foam Equipped ROVs to Dive Deeper
When Outland Technology, manufacturer of underwater systems, video cameras, and lights for diving companies and military operations expanded their product line 16 years ago, they faced a challenge. They needed a low-density flotation material that would allow their ROV to go down to depths of 500
-
Dielectric Materials for Use in Radomes
Mfg. Co. presents an overview of dielectric materials, as well as a comparison of polyurethane foam with other commonly used dielectrics. In addition, dielectric properties of three series of rigid polyurethane foam at low, medium and high densities are examined in frequencies ranging from 1 - 10 GHz
-
Interphex Stands Test of Time (and Economy)
magnetic drive seal-less design pump; VFD adjusts flow and automatically manages supply pressure; electric immersion heaters rated from 5 to 160 kW, low watt density design, flange mounted; and finger-safe electrical components. Offers custom air handling systems to address pharmaceutical
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/44750/298561589-MIT.pdf?sequence=2
Gibson and Ashby (1997) identified bending as the primary mode of deformation in low density foams in the linear elastic regime .
-
Metal Matrix Syntactic Foams: Processing Microstructure, Properties & Applications HC
Regarding the composite foams containing hybrid pores, they are characterized as low density foams and have relatively uniform cell siz- es and distribution.
-
Porous Metals and Metallic Foams (MetFoam 2007)
Low Density Foams Produced .
-
Foamed Plastics
The thicker skins allow this lower density foam to have the same flexural properties as the higher density foam produced by inside-out foaming; however, a smooth skin free of frosty appearance is said to be difficult to obtain (504214, 504340).
-
Polyurethanes
However for lower density foams , this approach can lead to the production of boardy foams.
-
Polyurethanes
Greater material usage means an increase in foam density, and more freon is required to compensate and to produce a low density foam .
-
Results from a Full-Scale Smoke Alarm Sensitivity Study
1) Smoldering, low density foam , cotton, bedroom, door open 1897 (130 .
-
Adagio 4.18 user's guide.
4.2.16 Low Density Foam Model . . . . . . . . . . . . . . . . . . . . . . . . . .
-
On the polymeric foams: modeling and properties
Most of the commercial softwares are built-in with foam material models like ABAQUS Hyperfoam, Crushable Foam Plasticity Model and for LS-DYNA, MATL 57 ( Low Density Foam ), MATL 83 (Fu Chang Foam), and PAM- CRASH material model 21.
-
Advanced Materials and Engineering Materials II
Due to its adjustable density, low density foam concrete can be used as insulation materials [1 2].
Indicates content that may require registration and/or purchase.