-
Supplier: HUBER+SUHNER AG
Description: Features 23 x 10 x 6 mm size low PDL very fast 0-5 V control single or dual channel Applications Power management in DWDM transceivers Amplifier gain control Array integration and optical subsystems
-
Supplier: Newport MKS
Description: Optic MEMS Switches offered by Newport are switches that have high durability greater than 1 billion cycles and low insertion loss. This 1x2 single-mode switch is a fully reversing optical bypass switch, which is used to insert or bypass nodes in fiber ring networks.
- Operating Temperature: -5 to 70 C
- Cable Type: Single Mode
-
Supplier: Newport MKS
Description: Optic MEMS Switches offered by Newport are switches that have high durability greater than 1 billion cycles and low insertion loss. This 2x2 single-mode switch is a fully reversing optical bypass switch, which is used to insert or bypass nodes in fiber ring networks.
- Operating Temperature: -5 to 70 C
- Cable Type: Single Mode
-
-
Supplier: HUBER+SUHNER AG
Description: Features 23 x 10 x 6 mm size Low Cost TTL or CMOS logic latching or non-latching 2x2, 2x1, 1x1 variants single or multimode Applications Protection Switching Reconfiguration Optical Subsystems Array integration
- Cable Type: Single Mode / Multimode
-
Supplier: Electro Standards Laboratories
Description: The switch may be controlled manually via the front panel only. Switch position state may be attained via the front panel LED's. Features: Allows quick connection or disconnection between two fiber optic networks or devices. MEMS-based mirror/prism switch technology
- Number of Ports: 2 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: 850 nm. Eliminates the need to plug/unplug fiber optic patchcords. Bit-rate and data transparent. Optical data throughput scalability. MEMS-based mirror/prism switch technology supports Gigabit data rates. Local control via front-panel pushbuttons. The remote port accepts RS232
- Wavelength Range: 850 nm
- Number of Input Ports: 1
- Number of Output Ports: 8
- Connector Type: LC
-
Supplier: Electro Standards Laboratories
Description: of rack space. The switch may be controlled manually via the front panel only. Switch position state may be attained via the front panel LED's. Features: Each channel allows quick connection or disconnection between two fiber optic networks or devices. Individual control of each
- Wavelength Range: 1,310 nm
- Number of Input Ports: 2
- Number of Output Ports: 2
- Switching Voltage: 100 to 240 volts
-
Supplier: Electro Standards Laboratories
Description: connection to any one of two LC fiber optic interface devices from one COMMON port. The switch ports are transparent to all data. All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology and supports Gigabit data rates. Switch
- Wavelength Range: 1,310 to 1,500 nm
- Number of Input Ports: 1
- Number of Output Ports: 1
- Data Rate: 1 Gbps
-
Supplier: HG Optronics, Inc.
Description: range. With our experienced optical design engineers, HG OPTRONICS can also provide custom designed C-lens per customer's requirement. 1.1. Application Collimator Isolator Switch MEMS Collimator Array Laser Assembly
- Surface Quality: 40-20 Scratch / Dig
- Features: Other
-
Supplier: Polytec, Inc.
Description: The MSV-400 Microscope Scanning Vibrometer is the successor to the award-winning MSV-300 for full-field vibration analysis of very small objects such as MEMS optical switches. Based on the laser Doppler principle, a HeNe laser maps the vibrational response of the structure with a
- Resolution: 1,000 nm
- Lateral Resolution: 1,000 nm
- Grade: Benchtop, Research
- Remote Interface: Computer Interface, Image Analysis Processing Software
-
Supplier: SPIE
Description: proving to be an attractive and low-cost solution to a range of device problems requiring high optical functionality and high optical performance. MOEMS solutions include optical devices for telecommunication, sensing, and mobile systems such as v-grooves, gratings, shutters,
-
Supplier: Shanghai Optics
Description: micro prism takes up very little space inside an assembly or optic switch, which helps keep the technology compact and efficient. All these benefits make a micro prism ideal for use as a circulator, interleaver or MEMS for fiber optic applications. Micro Penta Prism General
- Prism Material: BK7 Glass
-
Supplier: SemiProbe
Description: SA-8VP Semiautomatic Vacuum Probing System The ONLY vacuum probing system designed to grow with your requirements and your business Easily customized to meet a variety of applications and budgets Ideal for MEMS, Sensors, Switches, Microbolometers, or any product that is vacuum-packaged.
- Maximum Wafer / Part Size: 200 mm
- Measurements: Area Mapping, Electrical Test - Parametric / In-line
- Mounting / Loading: Manual Loading
- Technology: Optical / Imaging System
-
Supplier: Nikon Metrology
Description: effectively combining the advantages provided by stereo zoom microscopes and compound microscopes. Thanks to a smooth zooming mechanism and a unique triple nosepiece, the AZ100 can continuously switch magnifications, extending from macro to micro observation of the same specimen. Applications
- Total Magnification: 5 to 400 X
- Grade: Benchtop
- Application: Gemological, Metallurgical, Semiconductor Inspection
- Features: Mechanical Stage, Monocular, Other
-
Supplier: Trumeter Company, Inc.
Description: The 4HT600 has eight measuring ranges and three modes. Mode change is effected by pressing the MODE button. The instrument can be operated in optical or direct contact modes (using adaptor supplied). The power turns off automatically 30 seconds after the last operation to conserve the
- Rotational Speed Range: 1 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Sensors / Encoders Magnetic sensors indirectly measure properties such as direction, position, rotation, angle and current by detecting the magnetic field and its changes. Compared to other direct methods, such as optical or mechanical sensor, most magnetic sensors require some signal
- Industrial Magnets: Magnetic Assembly
-
Supplier: HydraCheck Inc.
Description: The Shimpo PT-110 Non-Contact Laser Tachometer is a simple to use, ergonomic, rugged test instrument that operates with optical laser technology. This velocity analyzing and measuring device is ideal for rotational machine inspection and process speed analysis. The PT-110 possesses a large
- Rotational Speed Range: 2.5 to 99,999 rpm
- Features: Battery Powered, Counter / Totalizer, Data Logger
- Display Type: Digital
- Interface / Control: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
threshold, and good crystal uniformity, making it well suited to large-aperture, high-extinction-ratio electro-optical switches. The cell utilizes the longitudinal electro-optical effect, with the applied electric field aligned with both the light transmission direction and the crystal's optical axis, and (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
threshold, and good crystal uniformity, making it well suited to large-aperture, high-extinction-ratio electro-optical switches. It uses the longitudinal electro-optical effect, with the applied electric field in the same direction as light transmission and the crystal optical axis, and can be used as (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
IP67 Rated Rangefinder Achieving IP67 Sealing Without Sealed Components Handheld laser rangefinders must survive tough field conditions. When a leading optical instruments manufacturer set out to achieve IP67 protection, they needed a compact solution that avoided the cost and bulk of fully sealed switches. (read more)
Browse Toggle Switches Datasheets for NKK Switches -
RTP Q-Switches for High-Speed Electro-Optic Switching RTP Q-switches are electro-optic devices designed for fast laser modulation and optical switching in high (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
The Optomax Basic Range of Fluid Level Switches provides a simple and reliable solution for liquid level detection using optical sensing technology. Designed for ease of use and integration, these switches deliver consistent performance in a wide range of (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
The Optomax Digital Range of Liquid Level Switches is designed to provide accurate and repeatable liquid detection using optical sensing technology with digital output capability. These switches support reliable performance in industrial automation and process (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
stability and performance. Our RTP Q-Switch delivers precision, efficiency, and reliability for demanding laser systems: High Performance: (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
. Core Engineering Advantages High extinction ratio for accurate optical switching and modulation Damage threshold up to (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
As laser systems continue demanding higher pulse energy, faster switching speeds, and improved beam quality, electro-optic devices must provide stable modulation performance, low optical loss, and high damage resistance. Based on high-deuterium-content (>97%) KD*P crystals, these Pockels (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
High Extinction Ratio Ensures precise optical switching and modulation, improving control accuracy (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc.
More Information Top
-
Optical Switching
[43] G. Shen, Tee Hiang Cheng, S. K. Bose, Chao Lu, and Teck Yoong Chai; "Architectural design for multistage 2-D MEMS optical switches ," IEEE J. Lightwave TechnoL, Vol. 20, No. 2, pp.178-187, Feb. 2002.
-
MEMS/NEMS
8 × 8 MEMS optical switch using rotating mirrors (SEM, some mirrors are rotated in the reflective position (© [2000] IEEE).
-
Applications of large-scale optical 3D-MEMS switches in fiber-based broadband-access networks
In Sect.2, we review the main differentiating characteristics of non-block- ing 3D- MEMS optical switches for scalable high port counts with low loss, low power consumption, and small size.
-
Micro-opto-mechanical switching and tuning for integrated optical systems
Agilent (HP) developed a MEMS optical switch using micro-bubbles to create a re- flective surface at the liquid-gas interface.
-
Optical MEMS for photonic switching-compact and stable optical crossconnect switches for simple, fast, and flexible wavelength applications in recent photonic ...
In addition, 3-D- MEMS optical switch technologies promise to provide full WDM OADM capability, with the ability to add or drop any number of channels through the switch architectures for input, add/drop, and output ports.
-
High-index-contrast electromechanical optical switches
TABLE 4.1: Proposed fabrication process sequence for the realization of MEMS optical switches .
-
MEMS: A Practical Guide to Design, Analysis, and Applications
7.6 2-D MEMS Optical Switches .
-
Considerations of optical microlens-array design for nano-MEMS-based optical switch arrays
Minimized MEMS optical switch cannot .
-
OSA | A bi-stable 2x2 optical switch monolithically integrated with variable optical attenuators
C. R. Giles, V. Aksyuk, B. Barber, R. Ruel, L. Stulz, and D. Bishop, âA silicon MEMS optical switch attenuator and its use in lightwave subsystems,â IEEE J. Sel. Top.
Indicates content that may require registration and/or purchase.