-
Supplier: Lingto Electronic Limited
Description: IC AUDIO CODEC 100TQFP
- TJ: 0 to 70 C
- Device Type: Codec, Sensor Interface
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Device Type: Codec
-
Supplier: Quarktwin Technology Ltd.
Description: Stereo Audio Interface I²C, Serial, SPI™ 20-QFN-EP (3x3)
- TJ: -40 to 85 C
- Device Type: Codec
- Features: Other, RoHS Compliant
-
-
Supplier: ODG (Origin Data Global)
Description: IC AUDIO CODEC STEREO 32HVQFN
- TJ: -40 to 85 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: CODEC, AUDIO, 16BIT, 3.3V, USB, 28SSOP; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:SSOP; No. of Pins:28Pins; No. RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface - CODECs Audio Codec
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Description: AUDIO CODEC , ULTRA LOW-POWER, 4
- TJ: -40 to 85 C
- Device Type: Codec, Sensor Interface
-
Supplier: DigiKey
Description: IC AUDIO CODEC STEREO 32HVQFN
- TJ: -40 to 85 C
- Device Type: Codec
-
Supplier: Cirrus Logic, Inc.
Description: converter signal-to-noise ratio (EIAJ) Analog volume control (CS4221 only) Differential inputs/outputs On-chip anti-aliasing and output smoothing filters De-emphasis for 32 kHz, 44.1 kHz, and 48 kHz Supports master and slave modes On-chip crystal oscillator 3 V to 5 V digital interface
- Supply Voltage: 5 V
- Device Type: Codec
- Package Type: SSOP
-
Supplier: Texas Instruments
Description: 1.3-V micro Power Single Channel Codec 32-VQFN 0 to 70
- TJ: 0 to 70 C
- Device Type: Codec
- Features: Other, RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1199280-TWL6040A3ZBHR Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Data Interface: I2C Voltage - Supply, Analog: 2.1V Voltage - Supply, Digital: 1.8V Number of ADCs / DACs: 2 / 4
- TJ: -40 to 85 C
- Device Type: Codec, Sensor Interface
-
Supplier: Cirrus Logic, Inc.
Description: The WM9714 is a highly integrated input/output device designed for mobile computing and communications. The chip is architected for dual codec operation, supporting hi-fi stereo codec functions via the AC link interface, and additionally supporting voice codec functions
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Interface>CODECS Packaging: Bulk Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV) Current - Average Rectified (Io): 80A Voltage - Forward (Vf) (Max) @ If: 350mV @
- Device Type: Codec, Sensor Interface
-
Supplier: Cirrus Logic, Inc.
Description: WM9715 operates at supply voltages from 1.8 to 3.6 Volts. Each section of the chip can be powered down under software control to save power. The device is available in a small leadless 7x7mm QFN package, ideal for use in hand-held portable systems. Features AC’97 Rev 2.2 compatible stereo
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Silicon Labs
Description: Features 84 dB dynamic range A/D and D/A converter with 16-bit resolution Microphone input; programmable gain of 0, +10, +20, +30 dB Line level input (1 V RMS) 3:1 analog input mixer Integrated handset hybrid Digital input/output gain; programmable range of +12.5 to –34.5 dB Line level output (1 V
- Pin Count: 16 #
- Number of Devices in Package: 1 #
- Supply Voltage: 3.3 V, 5 V
- Technology: ISDN
-
Supplier: Texas Instruments
Description: AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound 48-LQFP -40 to 85
- TJ: -40 to 85 C
- Device Type: Codec
- Features: Other
-
Supplier: Texas Instruments
Description: Very Low-Power Stereo CODEC with HP Amplifier, notch filters, ALC and 3D Effects 32-VQFN
- Device Type: Codec
- Features: RoHS Compliant
-
Supplier: Cirrus Logic, Inc.
Description: The CS42432 is a highly integrated audio codec featuring advanced multichannel surround sound performance for entry- and mid-level audio products. This IC includes four single-ended or differential inputs and six single-ended or differential outputs. An auxiliary serial input is available for
- Supply Voltage: 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: AUDIO CODEC, 32 BIT, 192KHZ, QFN-32; AUD; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1087023-PCM2900CDBR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: USB Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 89 / 96 Dynamic Range, ADCs / DACs (db)
- SFDR: 89 to 93 dB
- Operating Temperature: -25 to 85 C
- Features: Other
- Package Type: SOP, SSOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Cirrus Logic Inc. Win Source Part Number: 087479-CS4272-CZZR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 114 / 114 Family Name: CS4272
- SFDR: 114 dB
- Operating Temperature: -10 to 70 C
- Features: Other
- Package Type: SOP, SSOP, TSSOP
-
Supplier: Renesas Electronics Corporation
Description: The TW2968 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply voltage and
- Function: Decoders
- Features: Other
-
Video Processor ICs - 4-CH WD1 (960H)/D1 Compatible Video Decoders and Audio Codecs -- TW2964-LA2-CRSupplier: Renesas Electronics Corporation
Description: The TW2964 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply voltage and
- Number of Channels: 4 #
-
Supplier: Rochester Electronics
Description: TLC320AD50 Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR
- Device Type: Codec
- Features: Other, RoHS Compliant
- Package Type: SOIC
-
Supplier: DigiKey
Description: Telecom IC CODEC PG-TQFP-144
- Pin Count: 144 #
- Supply Voltage: 3.3 V
- Package Type: LQFP
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: QFN-20-EP(3x3) Audio Interface ICs ROHS
- TJ: -40 to 85 C
- Technology: I2C
- Package Type: QFN
- Features: RoHS Compliant
-
Supplier: Renesas Electronics Corporation
Description: based CODECs. In existing H264 CODECs, performance may be limited due to limitation in both memory bandwidth and hardware resources. With the H.264 encoder built in at the front-end, the number of encoding channel supported scales with number of TW5864 chips used. The front-end
- Package Type: BGA
- Device Type: Codec
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC AUDIO CODEC 3.3V 48-LQFP Product overview: UCB1400BE,151 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement
- TJ: -40 C
- Pin Count: 48 #
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC VOICE CODEC 3.3V/5V 16SOIC Product overview: SI3000-KS from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement
- TJ: 0 C
- Features: Other
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 24-Bit 2-Ch Audio Codec IC, 96KS/s, 1.8-3.3V, QFN-32 Product overview: CS42L51-CNZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- TJ: -10 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Acme Chip Technology Co., Limited
Description: SICOFI CODEC FILTER
- Device Type: Sensor Interface
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 3.3UF 25V 2.3 OHM 10%, 6032-28, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.3ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 3.3UF, 35V; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:428mA; Product Length:6mm RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: DTMF CODEC/FSK COMBO
- Supply Voltage: 3.6V
- Features: Other
- Package Type: SSOP, TSSOP
- Device Type: Sensor Interface
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 13-Bit PCM CODEC, 1 ADC/1 DAC, 3.4kHz, 2.7-3.3V, 68dB SNR, 20-TSSOP Product overview: TLV320AIC1106PW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for
- Resolution: 13 bits
- Operating Temperature: -40 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
drivers, flexible EQ, 3D surround, ALC, and noise gate, it simplifies audio design while maintaining industrial-grade reliability and low-power operation. Explore this highly integrated CODEC for your product designs. Contact us to request pricing, availability, or bulk supply information for seamless sourcing. (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
AMBE-2000-10: Embedded Vocoder for Efficient Low-Bitrate Voice Communication Texas Instruments’ AMBE-2000-10 is a compact, low-power voice codec chip designed (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics
More Information Top
-
Design of MP3 Audio Signal System Based on DSP
The system mainly includes the technology of digital signal processing, ]6[ the software of Matlab ]7[ , and the hardware of TMS320C5402 and MP3 codec chip STA031.
-
Analog and Mixed-Signal Connectivity IP at 65nm and below
… property (IP) for high-speed serial busses such as USB 2.0, PCI Express®, SATA, DDR2 and HDMI is increasing as these standard interfaces are included in SoCs designed for applications such as single chip recordable DVD CODEC 's and MP3 players.
-
High Performance Connectivity IP -- Avoiding Pitfalls When Selecting An IP Vendor
The demand for connectivity IP for high speed serial busses such as USB 2.0, PCI Express®, SATA, DDR2 and HDMI is increasing as standard interfaces in applications such as single chip recordable DVD CODEC ’s and MP3 players.
-
Micronas controller adds security features to MP3 players
But a change in the chip 's firmware has enabled Micronas to sell it as the MAS35x9F MP3 decoder with AAC and G.729 voice codec features.
-
SigmaTel Selects SPIRIT's High-Performance Audio Software for Portable Media Player ARM Technology-Based SoCs
SPIRIT's MP3 codec fine-tuned for the ARM9E(TM) processor family was successfully integrated into SigmaTel STMP36XX SoC (System on Chip ).
-
An efficient implementation of a low-complexity MP3 algorithm with a stream cipher
The on- chip RAM of ADSP 2181— 48 KB and 32 KB RAM for program and data, respectively, suffices to support the low-complexity MP3 codec .
-
Discrete-time battery models for system-level low-power design
… consists of a core processor (ARM720T) with 8 KB of cache and a DPM unit, 32 KB of static RAM (SRAM), an LCD controller (LCD CTRL), an MP3 codec (CODEC) and a memory … … Audio Decoder System-on- Chip by Cirrus Logic [18].
-
Integrated Dual-Display-Based 3G Mobile Phone / Wireless Terminal
• CPU – ARM 1136 (333–1000MHz, depending of version), with 256 MB of working memory and 2 GB disk-on- chip • Optimized power supply via … … or PC (analog/digital) • Supported codec : MPEG-4, H.263, H.264, MP3 , WMW and AAC.
-
http://www.nxp.com/documents/leaflet/75017498.pdf
KEY FEATURES ` 180 MHz Cortex-M3 LPC1837 - 1 MB dual-bank Flash - 2x HS USB with on- chip PHY - SD/MMC interface - BGA100 … … ` Peripheral interfaces - Audio codec plus audio in/out - SD … … Dual-USB application for MP3 audio playback - HS USB …
-
Bill of Materials - Clarion CM-LS2154BT
$2.51 - Bluetooth, Single Chip , BlueCore5 Multimedia, V2.1+EDR, Integrated 64MIPS Kalimba DSP Co-Processor, 16-Bit Internal Audio Codec - MFG: CSR PLC - MPN: BC57E687C-GITB-E4 - (Qty: 1 $2.32 - CD/ MP3 Processor, 24-Bit, 1Mb SRAM, 2-Channel DAC, w/ Audio Decoders, Automotive - MFG …
Indicates content that may require registration and/or purchase.