-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YXL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y3X; MOTORCYCLE SFT SHELL
-
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y2X; MOTORCYCLE SFT SHELL
-
Supplier: Heilind Electronics, Inc.
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Newark, An Avnet Company
Description: MSS140004=SP4T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Powell Electronics, Inc.
Description: Temp Connectors: Connector Accessories
-
Supplier: Powell Electronics, Inc.
Description: Crimp Tool Insulation Support-Mini Sure
-
Supplier: Newark, An Avnet Company
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: RAB Lighting
Description: FULL CUTOFF TYPE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 10 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 548 LUMEN EFFICACY 42 LPW INPUT POWER
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 10 watts
- Features: Ballast Included
- Lamp Type: LED
-
Supplier: Coilcraft, Inc.
Description: inductance values from 10 μH to 10 mH Low DCR and excellent current handling Magnetic shielding allows high-density mounting AEC-Q200 Grade 1 (-40°C to +125°C ambient)
- Inductance Range: 150 microH
- DCR: 0.12 ohms
- SRF: 3.8 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019920-MSS1038-154KLC Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 150 µH Tolerance: 10 % Test Frequency: 100 kHz Core
- Inductance Range: 150 microH
- Inductance Tolerance: 10 (+/- %)
- DCR: 0.506 ohms
- Testing Frequency: 100 kHz
-
Supplier: Win Source Electronics
Description: Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 2.30mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C Popularity: Medium Fake Threat
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988141-MSS1038-684KLC Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 680 µH Tolerance: 10 % Test Frequency: 100 kHz Core
- Inductance Range: 680.0000000000001 microH
- Inductance Tolerance: 10 (+/- %)
- DCR: 1.926 ohms
- Testing Frequency: 100 kHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080701-MSS1038-274KLC Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 270 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core
- Inductance Range: 270 microH
- DCR: 0.926 ohms
- Testing Frequency: 100 kHz
- Core Material: Ferrite
-
Supplier: ODG (Origin Data Global)
Description: COM SCHOTTKY, BEAMLEAD, B10B
- Tj: -65 to 150 C
- Features: Other, Schottky Barrier Diodes
-
Supplier: PHOENIX CONTACT USA
Description: Network cable, Ethernet CAT6 A (10 Gbps), 8-position, PUR, water blue RAL 5021, Plug straight M12 SPEEDCON / IP65, coding: X, on Plug straight M12 SPEEDCON / IP65, coding: X, cable length: 20 m
- Cable Length: 65.61683333333333 ft
- Rated Voltage: 0.06 kilovolts
- Cable Shielding: Braid, Foil / Copper Tape
- Features: Cable Assembly
-
Supplier: Accuris
Description: QUALITY STANDARD FOR EVALUATION OF CAST SURFACE FINISHES - VISUAL AND TACTILE METHOD - INCLUDES THE MSS SP 112 STANDARD AND THE THREE DIMENSIONAL CAST SURFACE COMPARATOR
-
Supplier: PHOENIX CONTACT USA
Description: Network cable, Ethernet CAT6 A (10 Gbps), 8-position, PUR, water blue RAL 5021, Plug straight M12 SPEEDCON / IP65, coding: X, on Plug straight M12 SPEEDCON / IP65, coding: X, cable length: 0.5 m
- Cable Length: 1.6404208333333334 ft
- Rated Voltage: 0.06 kilovolts
- Cable Shielding: Braid, Foil / Copper Tape
- Features: Cable Assembly
-
Supplier: PHOENIX CONTACT USA
Description: Network cable, Ethernet CAT6 A (10 Gbps), 8-position, PUR, water blue RAL 5021, Plug straight M12 SPEEDCON / IP65, coding: X, on Plug straight M12 SPEEDCON / IP65, coding: X, cable length: 15 m
- Cable Length: 49.212625 ft
- Rated Voltage: 0.06 kilovolts
- Cable Shielding: Braid, Foil / Copper Tape
- Features: Cable Assembly
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SCHOTTKY DIODE,BEAMLEAD, B10D Product overview: MSS20-141-B10D from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets,
- Tj: -65 to 150 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AG
-
Supplier: Inorganic Ventures
Description: 125 mL size, 10 µg/mL standard
- Form & Features: Inorganic Chemical / Salt, Liquid / Solution
-
Supplier: DigiKey
Description: Magnetic Ball Switch Magnet SPST-NC Wire Leads Module
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Features: RF Diodes
- Diode Type: Schottky Barrier Diodes
-
Supplier: Mencom Corporation
Description: Profibus PA, Cordset, 4 Pole, Female Straight, 10 Meters, 18awg, 8A, Orange, PVC, Stainless Steel
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 8 amps
- Operating Temperature: -40 to 105 C
-
Supplier: DigiKey
Description: RF Diode Schottky - Single 3V 150mW B10D
- VR: 3 volts
- Tj: -65 to 150 C
- CT: 0.12 pF
- Features: Other, RF Diodes
-
Supplier: ODG (Origin Data Global)
Description: SMD-6P,7.2x6.2mm Slide Switches ROHS
-
Supplier: Mencom Corporation
Description: Foundation Fieldbus, Cordset, 4 Pole, M12 Male Straight, 10M, 18awg, 4A, Orange, PVC
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 4 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Mencom Corporation
Description: Profibus PA, Cordset, 4 Pole, M12 Female Straight, 10 Meters, 18awg, 4A, Orange, PVC, Stainless Steel
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 4 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Fiber Optic Cable, Glass, Diffuse (Bifurcated Cable), Standard Bundle 1.2mm (0.046in), Stainless Steel, 1.2 mm (0.046 in) Diameter, Randomized Arrangement, .91 m (36 in.)
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH SLIDE SP4T 0.4VA 20V
- Maximum AC Voltage: 20 volts
- Maximum DC Voltage: 20 volts
- Operating Temperature: -4 to 185 F
- Maintained Switch Function: ON / ON (Low / High)
-
Description: SCHOTTKY DIODE,BEAMLEAD, B10D
- Tj: -65 to 150 C
- Features: Other, RF Diodes
Find Suppliers by Category Top
Featured Products Top
-
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
Severe duty 410 trim and carburized bushings Meets API 594 face-to-face dimensions Class 600/900/1500 RF Meets MSS SP-61 seat leakage Horizontal or vertical installation. For more information on the WLC® BF or other severe service DFT non (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
replacement for those constantly failing double door style check valves. The ALC® can be used in both vertical or horizontal orientations, available with an Inconel X-750 springs, 0.5 psi cracking pressure and it meets or exceeds MSS-SP 61 specifications. Metal-to-metal seats or soft seats for (read more)
Browse Check Valves Datasheets for DFT Inc. -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
vertical installation Protected spring Easy maintenance Versatile ASME 150 To 2500 - 1" to 36" Line size - 316 SS trim - RF Flanged Ends - MSS-SP61 seat leakage Options Inconel® X-750 Spring Soft Seat (read more)
Browse Check Valves Datasheets for DFT Inc. -
.34) Stainless steel trim (optional soft seat) Complies with API 594, MSS SP-61, API 598 (shell and seat). The TLW® is part of DFT’s full line of non-slam, silent (read more)
Browse Check Valves Datasheets for DFT Inc.