-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YXL; MOTORCYCLE SFT SHELL
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1227698-MSS50-1200 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y3X; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y2X; MOTORCYCLE SFT SHELL
-
Supplier: Win Source Electronics
Description: Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 928212-MSS50-B53-E45 Series: MSS50-xxx-x Operating Temperature Range: -65°C ~ 150°C Features: RF Diode Schottky - 1 Bridge 3V 50 mA 100 mW E45 Package: E45 Package: Tray Family Name: MSS50 Categories: Discrete Semiconductor
- Features: Other
- Package Type: SOT3
-
Supplier: Heilind Electronics, Inc.
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Newark, An Avnet Company
Description: MSS140004=SP4T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: General Pump
Description: Chemical nozzle, #50 Orifice, 15° Spray Angle, Stainless Steel, 1/4"; NPT-M Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning
- Maximum Pressure: 5,000 psi
- Maximum Flow: 3,354 GPH
- Orifice Size: 171.99999999999997 mil
- Media: Chemicals
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Features: RF Diodes
- Diode Type: Schottky Barrier Diodes
-
Supplier: General Pump
Description: MS high Pressure water plunger pumps have been designed for long life industrial duties and provided they are correctly installed and maintained will give long trouble-free operation.
- Maximum Discharge Flow: 68.7 GPM
- Maximum Discharge Pressure: 2,470 psi
- Pump Type: Gear Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Triplex Pumps, Water Jetting Pumps
- Power Source: None, Pump Only
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 70A, 1200V, SCR, ROHS COMPLIANT, PLASTIC, ISOTOP-4 Product overview: MSS50-1200 from STMicroelectronics is a Scrs Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 1227703-MSS5131-682MLC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
-
Supplier: Coilcraft, Inc.
Description: Coilcraft MSS5050T Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications. 5.1 × 5.0 mm footprint Low DCR and excellent current
- Inductance Range: 6.800000000000001 microH
- DCR: 0.058 ohms
- Operating Temperature: -40 to 125 C
- Core Material: Ferrite
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 831751-MSS1260-184KLD Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
-
Supplier: DigiKey
Description: RF Diode Schottky - 1 Bridge 4V 50mA 150mW E45
- VR: 4 volts
- Tj: -65 to 150 C
- CT: 0.35000000000000003 pF
- Features: Other, RF Diodes
-
Supplier: Powell Electronics, Inc.
Description: Connector Saver Accessory
-
Supplier: ODG (Origin Data Global)
Description: SCHOTTKY DIODE,BEAMLEAD, B10B
- Tj: -65 to 150 C
- Features: Other, Schottky Barrier Diodes
-
Supplier: Accuris
Description: QUALITY STANDARD FOR EVALUATION OF CAST SURFACE FINISHES - VISUAL AND TACTILE METHOD - INCLUDES THE MSS SP 112 STANDARD AND THE THREE DIMENSIONAL CAST SURFACE COMPARATOR
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AG
-
Description: MODULE SCR BACK TO BACK ISOTOP
- VDRM: 1,200 volts
- IT(RMS): 70 amps
- TJ: -40 to 125 C
- IGT: 50 mA
-
Supplier: Mencom Corporation
Description: Profibus PA, Cordset, 4 Pole, Male Straight / Female Straight, 50 Meters, 18 awg, 8A, Orange, PVC, Stainless Steel
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 8 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Mencom Corporation
Description: Profibus PA, Cordset, 4 Pole, M12 Female Straight, 50 Meters, 18awg, 4A, Orange, PVC, Stainless Steel
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 4 amps
- Operating Temperature: -40 to 105 C
-
Description: SCHOTTKY DIODE,BEAMLEAD, 0402
- Tj: -65 to 150 C
- Features: Other, RF Diodes
-
Supplier: ODG (Origin Data Global)
Description: CONN MSS RCPT STR 50 OHM PCB
- Frequency Range: 1 GHz
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Mencom Corporation
Description: MDC, Shielded, Cordset, 3 Pole, Female Straight, 50M, 4A, Yellow, PVC, Stainless Steel
- Number of Conductors: 3 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 4 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH SLIDE SP4T 0.4VA 20V
- Maximum AC Voltage: 20 volts
- Maximum DC Voltage: 20 volts
- Operating Temperature: -4 to 185 F
- Maintained Switch Function: ON / ON (Low / High)
-
Supplier: Acme Chip Technology Co., Limited
Description: COM SCHOTTKY-BL - E40
- Tj: -65 to 150 C
- Features: Other, RF Diodes
-
Supplier: PHOENIX CONTACT USA
Description: Power cable, 3-position, PVC, black, Plug straight M12 SPEEDCON, S-coded, on free cable end, cable length: 5 m, for AC current up to 16 A/230 V
- Cable Length: 16.404208333333333 ft
- Application: Cordage
- Standards / Certifications: RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Power cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, S-coded, on free cable end, cable length: 5 m, for AC current up to 12 A/630 V
- Cable Length: 16.404208333333333 ft
- Application: Cordage
- Standards / Certifications: RoHS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Diode Schottky 50V 1A 2-Pin Micro SMP T/R Product overview: MSS1P5-E3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets,
- Tj: -55 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE SCHOTTKY 1A 50V MICROSMP Product overview: MSS1P5HM3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Tj: -55 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
Find Suppliers by Category Top
Featured Products Top
-
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
M Stainless steel seat, disc & bushing Nitronic 60 stem Inconel® X-750 spring Seat leakage per MSS SP-61 Tapped holes in the body for lifting lugs Options: - Soft Seat / * NACE / - 316 SS spring (read more)
Browse Check Valves Datasheets for DFT Inc. -
vertical installation Protected spring Easy maintenance Versatile ASME 150 To 2500 - 1" to 36" Line size - 316 SS trim - RF Flanged Ends - MSS-SP61 seat leakage Options Inconel® X-750 Spring Soft Seat (read more)
Browse Check Valves Datasheets for DFT Inc. -
.34) Stainless steel trim (optional soft seat) Complies with API 594, MSS SP-61, API 598 (shell and seat). The TLW® is part of DFT’s full line of non-slam, silent (read more)
Browse Check Valves Datasheets for DFT Inc. -
Severe duty 410 trim and carburized bushings Meets API 594 face-to-face dimensions Class 600/900/1500 RF Meets MSS SP-61 seat leakage Horizontal or vertical installation. For more information on the WLC® BF or other severe service DFT non (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
steam applications for both horizontal and vertical installations. The TLW® is a spring-assisted, center-guided check valve with a lightweight compact wafer-style design (fits between mating flanges) that meets API 594 face-to-face dimensions. Its testing meets MSS SP-61 and (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Characterization of in vitro healthy and pathological human liver tissue periodicity using backscattered ultrasound signals.
SIMON obtained the best Ac of all (85%) with group ( MSS , mMSS, mc(foie)), an Ss of 100%, but with an Sp of 50 %.
-
The Skeleton Eroding Band Disease on Coral Reefs of Aqaba, Red Sea
… 12%, 4%, 4%, 16% of infected corals from shallow to deep), followed by MSS ‐north (19%, 28% … By far the most frequently encountered coral species were Acropora spp. and Stylophora sp., while relative infection‐rates were highest among Seriatopora sp. (75%), as well as Stylophora sp., Hydnophora sp., and Galaxea sp . ( 50 % each).
-
MgCr{2}O{4}
… 700 Davison 955 Davison 953 Davison 952 Davison 951 Snowtex XBA Acrifix 122 MSS 500/3H4 SMR 49 … … 53 Hipresica FQ Sylobloc 44H ST-X (oxide) Nipsil E 200 Sylobloc 45W Levasil 200S Fillite 52/7 Levasil 200A Nipsil E 220 Nipgel A Z00 Nanotek SiO2 Ultrasil 360 Tokusil AL 1 Zeosil 125GR FeCr2O4 ( Sp ) Silicadol 50 Mikrosil 300 Silicadol 40 …
Indicates content that may require registration and/or purchase.