-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YXL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y3X; MOTORCYCLE SFT SHELL
-
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y4X; MOTORCYCLE SFT SHELL
-
Supplier: Heilind Electronics, Inc.
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Newark, An Avnet Company
Description: MSS140004=SP4T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 1227655-MSS1048-474KLD Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 1227716-MSS7341-273MLD Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 1227725-MSS7341T-742NLD Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
-
Supplier: Accuris
Description: QUALITY STANDARD FOR EVALUATION OF CAST SURFACE FINISHES - VISUAL AND TACTILE METHOD - INCLUDES THE MSS SP 112 STANDARD AND THE THREE DIMENSIONAL CAST SURFACE COMPARATOR
-
Supplier: Win Source Electronics
Description: Self Resonant Frequency: 12 MHz Height: 6.2 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 82 mΩ Alternative Parts (Cross-Reference): #B953AS-470M=P3; MSS1260T-473MLD; MSS1260T-473MLB; SRP1265A-470M; SRR1280-470M; SRR1260-470M; Popularity: Low Fake Threat In the Open Market:
- Inductance Range: 47 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.082 ohms
- Testing Frequency: 100 kHz
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AG
-
Inductors, Coils, and Chokes - Automotive 680uH 100KHz 0.56A Inductor and Choke -- 71-MSS7341-684KLDSupplier: ERSAELECTRONICS PTE. LTD.
Description: Inductor Power Shielded Wirewound 680uH 10% 100KHz Ferrite 0.56A 1.98Ohm DCR Automotive T/R Product overview: MSS7341-684KLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for
- Inductance Tolerance: 10 (+/- %)
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Inductor Power Shielded Wirewound 56uH 20% 100KHz Ferrite 1.6A 0.202Ohm DCR Automotive T/R Product overview: MSS7341T-563MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for
- Inductance Tolerance: 20 (+/- %)
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Inductor Power Shielded Wirewound 5.6uH 20% 100KHz Ferrite 2.3A 0.042Ohm DCR Automotive T/R Product overview: MSS5131-562MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for
- Inductance Tolerance: 20 (+/- %)
- Standards and Certifications: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH SLIDE SP4T 0.4VA 20V
- Maximum AC Voltage: 20 volts
- Maximum DC Voltage: 20 volts
- Operating Temperature: -4 to 185 F
- Maintained Switch Function: ON / ON (Low / High)
-
Supplier: Cole-Parmer
Description: • Easily detect and diagnose issues quickly and accurately • Easy-to-use pop-up menu with built-in multilanguage system • 23 automatic measurements • Waveform math: add, subtract, multiply, and divide • Store and recall up to 1000 waveform screens and setups using the installed 2 G micro SD card •
- Bandwidth: 60 MHz
- Features: Integral Display
-
Supplier: ODG (Origin Data Global)
Description: Slide Switches ON-ON-ON 4 PIN SP3T SMD T/R
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY (HG) 1FA 500 O 12 V DW REV
- DC Coil Voltage: 12 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: DigiKey
Description: RELAY REED SPST 2A 24V
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 221 F
- Mounting: PC Board
- Poles: Single Pole (SP)
-
Description: RELAY REED SPST 2A 5V THRU-HOLE
- DC Coil Voltage: 5 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: ABB Inc.
Description: The thermistor motor protection relays of the CM-MSx.xx range monitor the winding temperature of motors which have PTC temperature sensors installed. These sensors are incorporated in the motor windings thus measuring the motor heat directly. This direct temperature measurement enables the
-
Description: standards – MSS SP-58 and MSS SP-89 relate to hanger materials, design, manufacture, fabrication and installation; MSS SP-127 relates to the design, selection, and application of bracing for piping systems subject to seismic – wind – dynamic loading. In
-
Description: instrument piping systems. (See MSS SP-99, Instrument Valves, and MSS SP-105, Instrument Valves for Code Applications). This Standard Practice applies to valves in which a compression packing assembly is used as the primary stem sealing system.
-
Description: Castings. For additional nondestructive examinations defining quality of steel castings, this Standard Practice may be supplemented by the following Standard Practices; SP-53 "Magnetic Particle Examination Method", SP-54 "Radiographic Examination Method", SP-93 "Liquid Penetrant
-
Description: Quality Standard for Steel Castings and Forgings for Valves, Flanges, Fittings, and Other Piping Components Liquid Penetrant Examination Method This MSS Standard Practice, SP-93, was originally adopted in 1982 for the purpose of providing a uniform method of Liquid Penetrant
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Type: welding neck, slip-on, threaded, lap-joint, socket welding, and blind Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS, and SP Pressure: ANSI class 150 to 2,500 Size range: 1/2 to 56 inches (DN15 to DN1,400mm)
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: ANSI, BS, JIS, UNI, MSS and SP Pressure: ANSI class 150 to 2,500 Size range: 1/2 to 56 inches (DN15 to DN1,400mm)
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: ANSI, BS, JIS, UNI, MSS and SP•Pressure: ANSI class 150 to 2,500•Size range: 1/2 to 56 inches (DN15 to DN1,400mm)
- English Size: 0.5 to 57 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable
- Valve Type: Butterfly Valves, Control Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable
- Valve Type: Butterfly Valves, Control Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Socket Welding Flange, Available in ANSI, BS, JIS, UNI, MSS and SP Standards.
- English Size: 0.5 to 64 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
Find Suppliers by Category Top
Featured Products Top
-
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
M Stainless steel seat, disc & bushing Nitronic 60 stem Inconel® X-750 spring Seat leakage per MSS SP-61 Tapped holes in the body for lifting lugs Options: - Soft Seat / * NACE / - 316 SS spring (read more)
Browse Check Valves Datasheets for DFT Inc. -
vertical installation Protected spring Easy maintenance Versatile ASME 150 To 2500 - 1" to 36" Line size - 316 SS trim - RF Flanged Ends - MSS-SP61 seat leakage Options Inconel® X-750 Spring Soft Seat (read more)
Browse Check Valves Datasheets for DFT Inc. -
.34) Stainless steel trim (optional soft seat) Complies with API 594, MSS SP-61, API 598 (shell and seat). The TLW® is part of DFT’s full line of non-slam, silent (read more)
Browse Check Valves Datasheets for DFT Inc. -
Severe duty 410 trim and carburized bushings Meets API 594 face-to-face dimensions Class 600/900/1500 RF Meets MSS SP-61 seat leakage Horizontal or vertical installation. For more information on the WLC® BF or other severe service DFT non (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
steam applications for both horizontal and vertical installations. The TLW® is a spring-assisted, center-guided check valve with a lightweight compact wafer-style design (fits between mating flanges) that meets API 594 face-to-face dimensions. Its testing meets MSS SP-61 and (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Over the prognostic meaning of positive cerebrospinal fluid by spätlatenter syphilis without neurological findings
As we came down also of the investigations of the neurologiseh, cerebrospinal fluid permanently negatively gewordenem Mssen , daft mR Fglle the Progredienz of the process mostly … … passes itself flit the therapy of the lat.enten of Sp ~ tlues the demand … Of 56 Fiillen with 10 had contracted the central nervous system, 2 died of it of paralysis …
-
The Burušaski-loan words in the Romany
Author p. 52 ft., MSS , 3, of the new pressure. … 2 in the presence of liquids from * bara-mi-~; the word became sp ~ iter again … … of Lorimers English ~ bersetzung with ,,catgut " inspired; Fiat present Hunza are the use yon of Katzendarra not more detectably as stringed instruments, that the German Hindukusch expedition raitgebracht durchgeftihrte under line of A. Frederick 1955-56 has, already, rait of …
-
Atophan intoxication
Serum-bilirubin 0,83 mg- %, bleeding time 2 min 56 lake, clotting time 4 min 55 … Erfahrungsgem / ~ $ is to expect an erfolgreiehe therapy sp / ~ terrmr noeh in rare … … geseh / ~ of digten of Capillarresistenz and Gerinnungsf ~ higkeit of blood (OBE ~ mSS ~.).
-
The Greek Aerzte in Arabic Uebersetzungen
… Aechtheit of which is indubitable while it hinzuffigte that it has drafted Galen sp'~ter as its Catalog. 2. l ~ ifti enth'alt not groove in the unvollstiindigen text Casiri's (I, 256), but also in the Mss. , a defecte and verwirge hbschrift of the list the Fihrist. N. 13, 30, 51, 52, 56 , 58, 61, 67, 70, 72, 73 is sought for nothing by …
Indicates content that may require registration and/or purchase.