-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YXL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y4X; MOTORCYCLE SFT SHELL
-
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y3X; MOTORCYCLE SFT SHELL
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AG
-
Description: RELAY REED SPST 2A 5V THRU-HOLE
- DC Coil Voltage: 5 volts
- Mounting: Other
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Single Throw
-
Supplier: DigiKey
Description: RELAY REED SPST 2A 24V
- DC Coil Voltage: 24 volts
- Mounting: PC Board
- Operating Temperature: -40 to 221 F
- Pole Specifications: Single Pole (SP)
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY REED SPST 2A 24V
- DC Coil Voltage: 24 volts
- Mounting: Other
- Operating Temperature: -40 to 221 F
- Pole Specifications: Single Pole (SP)
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY (HG) 1FA 500 O 12V BOM/MFG
- DC Coil Voltage: 12 volts
- Mounting: Other
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Single Throw
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY (HG) 1FA 500 O 12 V DW REV
- DC Coil Voltage: 12 volts
- Mounting: Other
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Single Throw
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY (HG) 1FA 2150 O 24 V DW RE
- DC Coil Voltage: 24 volts
- Mounting: Other
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Single Throw
-
Supplier: Heilind Electronics, Inc.
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: ODG (Origin Data Global)
Description: Slide Switches ON-ON-ON 4 PIN SP3T SMD T/R
-
Supplier: Powell Electronics, Inc.
Description: Connector Saver Accessory
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AU
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 1227726-MSS7341T-823 MLD Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 1227646-MSS1048-154K LD Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 1227649-MSS1048-223M LD Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
-
Supplier: ODG (Origin Data Global)
Description: SMD-6P,7.2x6.2mm Slide Switches ROHS
-
Supplier: Win Source Electronics
Description: % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 10 MHz Height: 6.2 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 89 mO Alternative Parts (Cross-Reference): MSS1260T-563MLB; MSS1260T-563MLD; SRR1210-560M; SRR1280
- Core Material: Ferrite
- DCR: 0.0890 ohms
- Inductance Range: 56 microH
- Inductance Tolerance: 20 (+/- %)
-
Supplier: Accuris
Description: QUALITY STANDARD FOR EVALUATION OF CAST SURFACE FINISHES - VISUAL AND TACTILE METHOD - INCLUDES THE MSS SP 112 STANDARD AND THE THREE DIMENSIONAL CAST SURFACE COMPARATOR
-
Description: three companion standards – MSS SP-58 and MSS SP-89 relate to hanger materials, design, manufacture, fabrication and installation; MSS SP-127 relates to the design, selection, and application of bracing for piping systems subject to seismic – wind – dynamic
-
Supplier: OPW Engineered Systems
Description: All Sure Seal LBV Series 100 Ball Valves conform to the following specifications: ASME B16.5, ASME B16.10, ASME B16.42, ISO 5211, and MSS-SP25. ISO 5211 mounting flange allows direct mounting of actuators, eliminating costly automation hardware Separate lined ball and stem
- Actuation: Manual / Hand
- Agency / Standard: ASME, MSS, ISO
- Connection: Bolt Flange
- Pressure Rating: 250 psi
-
Description: valves used in instrument piping systems. (See MSS SP-99, Instrument Valves, and MSS SP-105, Instrument Valves for Code Applications). This Standard Practice applies to valves in which a compression packing assembly is used as the primary stem sealing system.
-
Supplier: DigiKey
Description: MSS CENTRAL MODULE, ADVANCED, SP
- TJ: -20 to 60 C
-
Supplier: NIBCO INC.
Description: , Use in U.S. drinking water applications is prohibited after January 3, 2014 Conforms to MSS SP-110, Oxygen cleaning: Meets the requirements of NFPA99 and CGA Pamphlet G-4-1
- Actuation: Manual / Hand
- Agency / Standard: MSS
- Connection: Socket Weld / Solder
- Material: Brass / Bronze
-
Description: Quality Standard for Steel Castings and Forgings for Valves, Flanges, Fittings, and Other Piping Components Liquid Penetrant Examination Method This MSS Standard Practice, SP-93, was originally adopted in 1982 for the purpose of providing a uniform method of Liquid Penetrant
-
Description: Butterfly Valves This Standard Practice covers dimensions, design, testing, and marking requirements for butterfly valves. Further reference should be made to the MSS SP-68. This Standard Practice covers two types of butterfly valves: Type I – Valves for tight shut
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: iron, ductile iron, aluminum bronze, stainless steel and carbon steel Designs and manufacture standard: API6D, API608, ANSI/ASME B16.34, MSS-SP-72, BS5351 Test standard: API598, API 6D Operated way: lever, gear Suitable media: water, oil, gas and more
- Actuation: Manual / Hand
- Agency / Standard: ANSI, API, ASME, MSS
- Connection: Bolt Flange
- Material: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
-
Supplier: NIBCO INC.
Description: pressure, Y-pattern, Renewable PTFE disc, Regrindable seat, Class 125 threaded end connections, Use in U.S. drinking water applications is prohibited after January 3, 2014 Conforms to MSS SP-139
- Agency / Standard: MSS, NSF
- Connection: Threaded, Socket Weld / Solder
- Material of Construction: Brass / Bronze
- Media Description: Water, Hot Water, Cold Water, Gas, LP - Gas, Natural Gas, Steam
-
Supplier: NIBCO INC.
Description: saturated steam to 366°F/185°C, Iron body, bronze mounted (IBBM), Bolted bonnet, Renewable seat and disc, Bronze mounted trim, Class 150 flanged end connections Conforms to MSS SP-136
- Agency / Standard: MSS
- Connection: Bolt Flange
- Material of Construction: Ductile Iron
- Media Description: Water, Hot Water, Cold Water, Gasoline / Diesel Fuel, Steam
-
Supplier: NIBCO INC.
Description: psi/13.8 bar non-shock cold working pressure, Bronze mounted trim, Bolted bonnet, Renewable seat and disc, Class 125 flanged end connections, Use in U.S. drinking water applications is prohibited after January 3, 2014 Conforms to MSS SP-71 Type 1
- Agency / Standard: MSS
- Connection: Threaded, Bolt Flange, Socket Weld / Solder
- Material of Construction: Cast Iron
- Media Description: Water, Hot Water, Cold Water, Steam
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Socket Welding Flange, Available in ANSI, BS, JIS, UNI, MSS and SP Standards.
- Category: Flange
- Connection: Flange
- English Size: 0.5000 to 64 inch
- Material: Carbon & Alloy Steel
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable
- Valve Type: Butterfly Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable
- Valve Type: Butterfly Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Blind Flanges, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 013-FL6
- Category: Flange
- Connection: Flange
- English Size: 0.5000 to 56 inch
- Material: Carbon & Alloy Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Galvanized Carbon Stee Elbow , Made of Carbon Steel, Surface: galvanized Model Number: LD 011-PF3 Key Specifications/Speci al Features: Types: 90, 45, 30, 180° elbow Standards: ANSI/ASME B16.11/MSS-SP-79/MSS -SP-83/MSS-SP-95/MSS -SP
- Category: Elbow
- Connection: Weld
- English Size: 1 to 84 inch
- Material: Carbon & Alloy Steel
-
Supplier: Radwell International
Description: BRASS BODY BALL VALVE-SWEAT ENDS, LOW LEAD COMPLIANT, PC FULL PORT 600 WOG, MEETS MSS SP-110 STANDARDS. FREE 2 YEAR RADWELL WARRANTY
- Primary Material of Construction: Brass / Bronze
- Valve Type: Ball Valves
Find Suppliers by Category Top
Featured Products Top
-
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
vertical installation Protected spring Easy maintenance Versatile ASME 150 To 2500 - 1" to 36" Line size - 316 SS trim - RF Flanged Ends - MSS-SP61 seat leakage Options Inconel® X-750 Spring Soft Seat (read more)
Browse Check Valves Datasheets for DFT Inc. -
M Stainless steel seat, disc & bushing Nitronic 60 stem Inconel® X-750 spring Seat leakage per MSS SP-61 Tapped holes in the body for lifting lugs Options: - Soft Seat / * NACE / - 316 SS spring (read more)
Browse Check Valves Datasheets for DFT Inc. -
.34) Stainless steel trim (optional soft seat) Complies with API 594, MSS SP-61, API 598 (shell and seat). The TLW® is part of DFT’s full line of non-slam, silent (read more)
Browse Check Valves Datasheets for DFT Inc. -
Severe duty 410 trim and carburized bushings Meets API 594 face-to-face dimensions Class 600/900/1500 RF Meets MSS SP-61 seat leakage Horizontal or vertical installation. For more information on the WLC® BF or other severe service DFT non (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
steam applications for both horizontal and vertical installations. The TLW® is a spring-assisted, center-guided check valve with a lightweight compact wafer-style design (fits between mating flanges) that meets API 594 face-to-face dimensions. Its testing meets MSS SP-61 and (read more)
Browse Check Valves Datasheets for DFT Inc. -
replacement for those constantly failing double door style check valves. The ALC® can be used in both vertical or horizontal orientations, available with an Inconel X-750 springs, 0.5 psi cracking pressure and it meets or exceeds MSS-SP 61 specifications. Metal-to-metal seats or soft seats for (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
The Greek Aerzte in Arabic Uebersetzungen
… Aechtheit of which is indubitable while it hinzuffigte that it has drafted Galen sp'~ter as its Catalog. 2. l ~ ifti enth'alt not groove in the unvollstiindigen text Casiri's (I, 256), but also in the Mss. , a defecte and verwirge hbschrift of the list the Fihrist. … the following conversion substituirt is had: 16, 15 (s. down), 17--26, 27, 26, 32, 29, 31, 34, 36, 35, 37 69. 3, 33, 38--44, 46, 45, 47, 49, 48, 54, 50, 53, 55, 59, 57, 60, 62--66 , 68, 71.
-
Actively for the psyche
Medicine and Science in sport and of Exercise 43(7):1334-1359. doi: 10.1249/MSS.0b013e318213fefb Güllich A, Schmidt bleach D structure of (1999) the force capabilities and its exercise methods. Czwalina, Hamburg Isner-Horobeti ME Richard R Eccentric exercise, Dufour SP Geny B, Vautravers P, Coudeyre E … Swiss magazine for sports medicine and sport traumatology 62(1):24-31 Mayer F Müller S, Scharhag Rosa berger F Cassel M, Carl son A, Scharhag J (2011) The intensity and effects of strength exercise in the elderly.
-
Atophan intoxication
AllmghlieherAnstieg of the lib (51, 57, 62 , 72 %). Erfahrungsgem / ~ $ is to expect an erfolgreiehe therapy sp / ~ terrmr noeh in rare … … geseh / ~ of digten of Capillarresistenz and Gerinnungsf ~ higkeit of blood (OBE ~ mSS ~.).
-
Remarks on the History of the Text of the Elements of Euclide
Remind that the catalog of the mss of the Bodl ' eiane of the ' epoque indicates … II, p. 62 ). … r ' eelle, these remarks sugg ` erent, also, the that for the sp ' ecialistes id …
Indicates content that may require registration and/or purchase.