-
Description: standards – MSS SP-58 and MSS SP-89 relate to hanger materials, design, manufacture, fabrication and installation; MSS SP-127 relates to the design, selection, and application of bracing for piping systems subject to seismic – wind – dynamic loading. In
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YXL; MOTORCYCLE SFT SHELL
-
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y3X; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y2X; MOTORCYCLE SFT SHELL
-
Supplier: Heilind Electronics, Inc.
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Newark, An Avnet Company
Description: MSS140004=SP4T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1227698-MSS50-1200 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 1227628-MSS1038-224KLC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 1227715-MSS7341-123MLD Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
-
Inductors, Coils, and Chokes - Automotive 330uH 100KHz 0.69A Inductor and Choke -- 71-MSS1038-334KLCSupplier: ERSAELECTRONICS PTE. LTD.
Description: Inductor Power Shielded Wirewound 330uH 10% 100KHz Ferrite 0.69A 1.09Ohm DCR Automotive T/R Product overview: MSS1038-334KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for
- Inductance Tolerance: 10 (+/- %)
- Standards and Certifications: RoHS Compliant
-
Supplier: Accuris
Description: QUALITY STANDARD FOR EVALUATION OF CAST SURFACE FINISHES - VISUAL AND TACTILE METHOD - INCLUDES THE MSS SP 112 STANDARD AND THE THREE DIMENSIONAL CAST SURFACE COMPARATOR
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Inductor Power Shielded Wirewound 4.7uH 30% 100KHz Ferrite 6.9A 0.0115Ohm DCR Automotive T/R Product overview: MSS1048-472NLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for
- Inductance Range: 4.7 microH
- Inductance Tolerance: 30 (+/- %)
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AG
-
Supplier: Win Source Electronics
Description: Self Resonant Frequency: 29 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 35 mΩ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 4.05 A
- Inductance Range: 10.000000000000002 microH
- Inductance Tolerance: 30 (+/- %)
- DCR: 0.035 ohms
- Testing Frequency: 100 kHz
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH SLIDE SP4T 0.4VA 20V
- Maximum AC Voltage: 20 volts
- Maximum DC Voltage: 20 volts
- Operating Temperature: -4 to 185 F
- Maintained Switch Function: ON / ON (Low / High)
-
Supplier: ODG (Origin Data Global)
Description: Slide Switches ON-ON-ON 4 PIN SP3T SMD T/R
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY (HG) 1FA 500 O 12 V DW REV
- DC Coil Voltage: 12 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: DigiKey
Description: RELAY REED SPST 2A 24V
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 221 F
- Mounting: PC Board
- Poles: Single Pole (SP)
-
Description: RELAY REED SPST 2A 5V THRU-HOLE
- DC Coil Voltage: 5 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: RAB Lighting
Description: COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPERATURE RATING 104 DEG F MOUNTING TYPE JUNCTION BOX INCLUDES MINI SENSOR, WPLED MODEL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 10 watts
- Features: Ballast Included
- Lamp Type: LED
-
Supplier: ABB Inc.
Description: The thermistor motor protection relays of the CM-MSx.xx range monitor the winding temperature of motors which have PTC temperature sensors installed. These sensors are incorporated in the motor windings thus measuring the motor heat directly. This direct temperature measurement enables the
-
Description: instrument piping systems. (See MSS SP-99, Instrument Valves, and MSS SP-105, Instrument Valves for Code Applications). This Standard Practice applies to valves in which a compression packing assembly is used as the primary stem sealing system.
-
Description: Castings. For additional nondestructive examinations defining quality of steel castings, this Standard Practice may be supplemented by the following Standard Practices; SP-53 "Magnetic Particle Examination Method", SP-54 "Radiographic Examination Method", SP-93 "Liquid Penetrant
-
Description: Quality Standard for Steel Castings and Forgings for Valves, Flanges, Fittings, and Other Piping Components Liquid Penetrant Examination Method This MSS Standard Practice, SP-93, was originally adopted in 1982 for the purpose of providing a uniform method of Liquid Penetrant
-
Supplier: Pentair, Inc.
Description: " CLEVIS TYPE PLAIN FINISH 21 5/8 INCH 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE 4200 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 TYPE1 APPLICABLE STANDARD 4200 LB LOAD RATING 1 INCH HANGER MOUNTING SIZE ERICO[R] BRAND USED ON NON-INSULATED AWWA
- Pipe Size: 14 inch
- Maximum Load: 4,200 lbs
- Hanger Type: Clevis Hanger
-
Supplier: Pentair, Inc.
Description: " ADJUSTABLE WIDTH TYPE MALLEABLE IRON MATERIAL PLAIN FINISH M-CO[R] BRAND SUPPLIED WITH SCREW YES WEIGHT 223 LB PER 100 PIECES STANDARDS AND SPECIFICATIONS MSS SP-69 TYPE 30, WW-H-171 TYPE 30 360 MODEL "
- Features: Other
-
Supplier: Pentair, Inc.
Description: " FORGED CARBON STEEL MATERIAL 3/8 INCH NOMINAL DIAMETER 1200 LOAD RATING IN LB FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1200 LB LOAD RATING
- Maximum Load Capacity: 0.6 tons
- Inch: 3/8"
- Rating: Load Rated
- Eye Shape: Round
-
Supplier: Cooper Industries
Description: Society ANSI/MSS SP-69 & SP-58, Type 21. Finish: Plain or Electro-Galvanized
- Capacity / Opening: 10 inch
- Clamping Size Range: 10 inch
- Body Material: Steel
-
Supplier: Cooper Industries
Description: Society ANSI/MSS SP-69 & SP-58, Type 21. Finish: Plain or Electro-Galvanized
- Capacity / Opening: 10 inch
- Clamping Size Range: 10 inch
- Body Material: Steel
-
Supplier: Cooper Industries
Description: Society ANSI/MSS SP-69 & SP-58, Type 21. Finish: Plain or Electro-Galvanized
- Capacity / Opening: 6 inch
- Clamping Size Range: 6 inch
- Body Material: Steel
-
Supplier: Cooper Industries
Description: Society ANSI/MSS SP-69 & SP-58, Type 21. Finish: Plain or Electro-Galvanized
- Capacity / Opening: 12 inch
- Clamping Size Range: 12 inch
- Body Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
vertical installation Protected spring Easy maintenance Versatile ASME 150 To 2500 - 1" to 36" Line size - 316 SS trim - RF Flanged Ends - MSS-SP61 seat leakage Options Inconel® X-750 Spring Soft Seat (read more)
Browse Check Valves Datasheets for DFT Inc. -
.34) Stainless steel trim (optional soft seat) Complies with API 594, MSS SP-61, API 598 (shell and seat). The TLW® is part of DFT’s full line of non-slam, silent (read more)
Browse Check Valves Datasheets for DFT Inc. -
M Stainless steel seat, disc & bushing Nitronic 60 stem Inconel® X-750 spring Seat leakage per MSS SP-61 Tapped holes in the body for lifting lugs Options: - Soft Seat / * NACE / - 316 SS spring (read more)
Browse Check Valves Datasheets for DFT Inc. -
Severe duty 410 trim and carburized bushings Meets API 594 face-to-face dimensions Class 600/900/1500 RF Meets MSS SP-61 seat leakage Horizontal or vertical installation. For more information on the WLC® BF or other severe service DFT non (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
steam applications for both horizontal and vertical installations. The TLW® is a spring-assisted, center-guided check valve with a lightweight compact wafer-style design (fits between mating flanges) that meets API 594 face-to-face dimensions. Its testing meets MSS SP-61 and (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Strut Clamps - Grainger Industrial Supply
Cushioned Clamp, Strut Mounted, Width (In.) 1-5/8, For Strut Mounting of Tube, Pipe or Hose, Includes Clamp Halves with Captured Stud, Cushion, and Nylon Lock Nut and Standards Conforms with MSS SP-58 and MSS SP - 69 (Type 58); Varies by …
-
Pipe and Tubing - Plumbing - Grainger Industrial Supply
Range (F) -50 Degrees to 275 Degrees , Length 1.62 In., Width 0.94 In., Height 1.34 In., Standards MSS SP-58 and MSS SP - 69 (Type 58), Includes Clamp Halves with Captured Stud, Cushion, and Nylon Lock Nut .
-
ANVIL Plumbing - Grainger Industrial Supply
… 2 1/2 To 4 In, Insulation Thickness 1 1/2 To 2 In, Insulation OD 7 41/64 In, Length 12 In, Standards and Approvals A-A-1192A (Type 40), WW-H-171-E (Type 41), ANSI/ MSS SP - 69 , and MSS SP-5 …
-
Plumbing - Grainger Industrial Supply
450 Deg F At Roller, Rod Size 3/4 In, Length 10 5/16 In, Width 7 1/8 In, Standards and Approvals A-A-1192A (Type 43), WW-H-171E (Type 44), ANSI/ MSS SP - 69 and MSS SP-58 (Type 43 .
-
Tube Clamps - Pipe and Tubing - Grainger Industrial Supply
Range (F) -50 Degrees to 275 Degrees , Length 1.62 In., Width 0.94 In., Height 1.34 In., Standards MSS SP-58 and MSS SP - 69 (Type 58), Includes Clamp Halves with Captured Stud, Cushion, and Nylon Lock Nut .
-
Tubing Supports - Grainger Industrial Supply
Range (F) -50 Degrees to 275 Degrees , Length 1.62 In., Width 0.94 In., Height 1.34 In., Standards MSS SP-58 and MSS SP - 69 (Type 58), Includes Clamp Halves with Captured Stud, Cushion, and Nylon Lock Nut .
Indicates content that may require registration and/or purchase.