-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YXL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y3X; MOTORCYCLE SFT SHELL
-
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y2X; MOTORCYCLE SFT SHELL
-
Supplier: Heilind Electronics, Inc.
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Newark, An Avnet Company
Description: MSS140004=SP4T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Accuris
Description: QUALITY STANDARD FOR EVALUATION OF CAST SURFACE FINISHES - VISUAL AND TACTILE METHOD - INCLUDES THE MSS SP 112 STANDARD AND THE THREE DIMENSIONAL CAST SURFACE COMPARATOR
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AG
-
Inductors, Coils, and Chokes - Automotive 470uH 100KHz 0.76A Inductor and Choke -- 71-MSS1246-474KLCSupplier: ERSAELECTRONICS PTE. LTD.
Description: Inductor Power Shielded Wirewound 470uH 10% 100KHz Ferrite 0.76A 1.039Ohm DCR Automotive T/R Product overview: MSS1246-474KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for
- Inductance Tolerance: 10 (+/- %)
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 2.9 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.9 A Saturation Current: 4.76 A REACH SVHC: No
- Inductance Range: 47 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.0804 ohms
- Testing Frequency: 100 kHz
-
Supplier: Win Source Electronics
Description: Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 3.3 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 3.3 A Saturation Current: 1.76 A REACH
- Inductance Range: 2.2 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.02 ohms
- Testing Frequency: 100 kHz
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH SLIDE SP4T 0.4VA 20V
- Maximum AC Voltage: 20 volts
- Maximum DC Voltage: 20 volts
- Operating Temperature: -4 to 185 F
- Maintained Switch Function: ON / ON (Low / High)
-
Supplier: ODG (Origin Data Global)
Description: Slide Switches ON-ON-ON 4 PIN SP3T SMD T/R
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY (HG) 1FA 500 O 12 V DW REV
- DC Coil Voltage: 12 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: DigiKey
Description: RELAY REED SPST 2A 24V
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 221 F
- Mounting: PC Board
- Poles: Single Pole (SP)
-
Description: RELAY REED SPST 2A 5V THRU-HOLE
- DC Coil Voltage: 5 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: ABB Inc.
Description: The thermistor motor protection relays of the CM-MSx.xx range monitor the winding temperature of motors which have PTC temperature sensors installed. These sensors are incorporated in the motor windings thus measuring the motor heat directly. This direct temperature measurement enables the
-
Description: standards – MSS SP-58 and MSS SP-89 relate to hanger materials, design, manufacture, fabrication and installation; MSS SP-127 relates to the design, selection, and application of bracing for piping systems subject to seismic – wind – dynamic loading. In
-
Description: instrument piping systems. (See MSS SP-99, Instrument Valves, and MSS SP-105, Instrument Valves for Code Applications). This Standard Practice applies to valves in which a compression packing assembly is used as the primary stem sealing system.
-
Description: Castings. For additional nondestructive examinations defining quality of steel castings, this Standard Practice may be supplemented by the following Standard Practices; SP-53 "Magnetic Particle Examination Method", SP-54 "Radiographic Examination Method", SP-93 "Liquid Penetrant
-
Description: Quality Standard for Steel Castings and Forgings for Valves, Flanges, Fittings, and Other Piping Components Liquid Penetrant Examination Method This MSS Standard Practice, SP-93, was originally adopted in 1982 for the purpose of providing a uniform method of Liquid Penetrant
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable
- Valve Type: Butterfly Valves, Control Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable
- Valve Type: Butterfly Valves, Control Valves
-
Supplier: Cooper Industries
Description: Standardization Society ANSI/MSS SP-69 & SP-58, Type 25. Finish: Plain or Electro-Galvanized
- Capacity / Opening: 11 inch
- Clamping Size Range: 11 inch
- Body Material: Steel
-
Supplier: Cooper Industries
Description: Standardization Society ANSI/MSS SP-69 & SP-58, Type 25. Finish: Plain or Electro-Galvanized
- Capacity / Opening: 10 inch
- Clamping Size Range: 10 inch
- Body Material: Steel
-
Supplier: Cooper Industries
Description: Standardization Society ANSI/MSS SP-69 & SP-58, Type 25. Finish: Plain or Electro-Galvanized
- Capacity / Opening: 10.5 inch
- Clamping Size Range: 10.5 inch
- Body Material: Steel
-
Supplier: Cooper Industries
Description: Standardization Society ANSI/MSS SP-69 & SP-58, Type 25. Finish: Plain or Electro-Galvanized
- Capacity / Opening: 11 inch
- Clamping Size Range: 11 inch
- Body Material: Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Socket Welding Flange, Available in ANSI, BS, JIS, UNI, MSS and SP Standards.
- English Size: 0.5 to 64 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: PHD Manufacturing, Inc.
Description: PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES LOW CARBON STEEL SHIELD MATERIAL 22 INCH SHIELD INNER DIAMETER 25B SHIELD NUMBER 16 GAUGE SHIELD
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Galvanized Carbon Stee Elbow , Made of Carbon Steel, Surface: galvanized Model Number: LD 011-PF3 Key Specifications/Special Features: Types: 90, 45, 30, 180° elbow Standards: ANSI/ASME B16.11/MSS-SP-79/MSS-SP-83/MSS-SP-95/MSS-SP-97/BS 3799/JIS
- English Size: 1 to 84 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Elbow
- Features: English
-
Supplier: PHD Manufacturing, Inc.
Description: 2-PIECE TYPE PLAIN FINISH 18 INCH OVERALL LENGTH 2500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 7.6 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF
- Clamping Force: 2,500 lbs
- Clamp Type: Pipe Clamp
- Body Material: Steel
-
Supplier: Pentair, Inc.
Description: LOAD RATING IN LB WW-H-171 TYPE 12, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 350 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE USED TO SUPPORT PIPE OR CONDUIT ADJUSTABLE HEIGHT 15/16 INCH CENTER LINE DISTANCE 3-9/16 INCH ITEMS/FEATURES LIGHT DUTY LOAD
- Pipe Size: 3 inch
- Maximum Load: 350 lbs
- Hanger Type: Clevis Hanger
Find Suppliers by Category Top
Featured Products Top
-
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
M Stainless steel seat, disc & bushing Nitronic 60 stem Inconel® X-750 spring Seat leakage per MSS SP-61 Tapped holes in the body for lifting lugs Options: - Soft Seat / * NACE / - 316 SS spring (read more)
Browse Check Valves Datasheets for DFT Inc. -
vertical installation Protected spring Easy maintenance Versatile ASME 150 To 2500 - 1" to 36" Line size - 316 SS trim - RF Flanged Ends - MSS-SP61 seat leakage Options Inconel® X-750 Spring Soft Seat (read more)
Browse Check Valves Datasheets for DFT Inc. -
.34) Stainless steel trim (optional soft seat) Complies with API 594, MSS SP-61, API 598 (shell and seat). The TLW® is part of DFT’s full line of non-slam, silent (read more)
Browse Check Valves Datasheets for DFT Inc. -
Severe duty 410 trim and carburized bushings Meets API 594 face-to-face dimensions Class 600/900/1500 RF Meets MSS SP-61 seat leakage Horizontal or vertical installation. For more information on the WLC® BF or other severe service DFT non (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
steam applications for both horizontal and vertical installations. The TLW® is a spring-assisted, center-guided check valve with a lightweight compact wafer-style design (fits between mating flanges) that meets API 594 face-to-face dimensions. Its testing meets MSS SP-61 and (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Piping Handbook, Seventh Edition > BUILDING SERVICES PIPING
MSS SP - 76 .
-
Indo-Iranisches speech good of Alala
… arisen (cf. to the emphasis by this paying word H. Berger 20 f., MSS , 32 [1958]), n/cht … … out W6rtern to that that show the anticipation of sound laws entering " sp ~ tter particularly … is 76 speech residues, 92 f. Pu-ru-sa Pu-ru-~-za, The Nuzi name, Pu …
-
Outside an edition: LaBible of Macé of the Charité
.~, it is only ~ premiere, seen a reason sp ~ ciale having there to quote the … … ' ~ diteur: Vulgate, XII, 22: revelat, " induces the non informed reader in error: The mss . 75 Hons estoit noble nose 76 Quant shafts the premers hom fu form 77 And sitost fuille …
-
Preparation and economic use of coals, in particular lignites
76 r~mss.er J ~ o ~ keMe ei.n ~ rSB ~ rer ,Kr~f~ed~ar,i ~ IR ~ AS of Forfisaugea … ~hochges~oan,n%enii,ber-.M%zSen of W~asser@'an~fes g.egen~ib~r el'nero ni~d:rJg g-~- sp -~-nnten, ~es~t …
Indicates content that may require registration and/or purchase.