-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YXL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y3X; MOTORCYCLE SFT SHELL
-
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y2X; MOTORCYCLE SFT SHELL
-
Supplier: Heilind Electronics, Inc.
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Newark, An Avnet Company
Description: MSS140004=SP4T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: XAVAC9M/SS.0/AA
-
Description: Spot Facing for Bronze, Iron and Steel Flanges This MSS Standard Practice applies to the spot facing for U.S. customary (inch series) bolting of pipe flanges in bronze, gray iron, ductile iron or steel when cast integral with valves and fittings, as well as the companion flanges, when so
-
Supplier: Powell Electronics, Inc.
Description: Connector Saver Accessory
-
Supplier: Coilcraft, Inc.
Description: others. 15.5 × 15.5 mm footprint; 13.9 mm high shielded inductors High voltage rating of 800 V 6 inductance values from 33 µH to 1000 µH Low DCR and excellent current handling AEC-Q200 Grade 1 (-40°C to +125°C)
- Inductance Range: 220.00000000000003 microH
- DCR: 0.15 ohms
- SRF: 3 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024808-MSS1048-152NLB Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 1.5 µH Mounting: SMD (SMT) Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite
- Inductance Range: 1.5 microH
- DCR: 0.0051 ohms
- Testing Frequency: 100 kHz
- Core Material: Ferrite
-
Supplier: Accuris
Description: QUALITY STANDARD FOR EVALUATION OF CAST SURFACE FINISHES - VISUAL AND TACTILE METHOD - INCLUDES THE MSS SP 112 STANDARD AND THE THREE DIMENSIONAL CAST SURFACE COMPARATOR
-
Supplier: Win Source Electronics
Description: Material: Ferrite Self Resonant Frequency: 9.6 MHz Height: 4.1 mm Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 250 mΩ Alternative Parts (Cross-Reference): MSS7341T-683MLD; MSS7341T-683MLB; SRR7045-680M; SRN8040-680M; SRR1240-680M; VLS6045EX-680M; Popularity: Low Fake Threat
- Inductance Range: 68 microH
- DCR: 0.25 ohms
- Testing Frequency: 100 kHz
- Core Material: Ferrite
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080720-MSS1278T-392NLD Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 3.9 µH Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant
- Inductance Range: 3.9 microH
- DCR: 0.013 ohms
- Testing Frequency: 100 kHz
- Core Material: Ferrite
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AG
-
Supplier: Win Source Electronics
Description: Frequency: 120 MHz Height: 2.2 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 50 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 2.9 A RoHS: Compliant Min
- Inductance Range: 2.2 microH
- DCR: 0.05 ohms
- Testing Frequency: 100 kHz
- Core Material: Ferrite
-
Supplier: Mencom Corporation
Description: Foundation Fieldbus, Receptacle, 4 Pole, M12, Female Straight, 1M, 18awg, 4A, PG9, Front Mount, Stainless Steel
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 4 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Mencom Corporation
Description: Profibus PA, Receptacle, 4 Pole, M12 Male Straight, 2 Meters, 18awg, 4A, PG9, Front Mount, Nickel Brass
-
Supplier: PHOENIX CONTACT USA
Description: Power connectors, 3-position, Plug straight M12, S-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg9, external cable diameter 6 mm ... 8 mm, for AC current up to 16 A/230 V, Contact 4 leading
- Voltage Rating: 230 volts
- Current Rating: 16 amps
- Operating Temperature: 40 to 85 C
- Power Type: AC Power Connector
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH SLIDE SP4T 0.4VA 20V
- Maximum AC Voltage: 20 volts
- Maximum DC Voltage: 20 volts
- Operating Temperature: -4 to 185 F
- Maintained Switch Function: ON / ON (Low / High)
-
Supplier: Mencom Corporation
Description: Profibus PA, Receptacle, 4 Pole, M12 Male Straight, 2 Meters, 18awg, 4A, PG9, Front Mount, Nickel Brass
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 4 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 9 channel eDrive POWER ANALYZER GEN4tB: The POWER ANALYZER is a PC connected front end for testing inverter driven electrical machines and components. The PC then can display power results in real time, store results and raw data and analyze stored data in post process.The power analyzer
-
Supplier: Mencom Corporation
Description: MDC, Receptacle, 8 Pole, Male Straight, 0.15M, 24awg, 2A, PG9, Front Mount, Stainless Steel
- Voltage Rating: 60 volts
- Current Rating: 2 amps
- Operating Temperature: -40 to 105 C
- Mounting Style: In-Line / Cable End
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 2.9A 0.0804Ohm DCR Automotive T/R Product overview: MSS1278-473MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for
- Inductance Tolerance: 20 (+/- %)
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 1.9A 0.07Ohm DCR Automotive T/R Product overview: MSS5131-103MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for
- Inductance Tolerance: 20 (+/- %)
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Inductor Power Shielded Wirewound 470uH 10% 100KHz Ferrite 0.9A 0.7862Ohm DCR Automotive T/R Product overview: MSS1278-474KLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for
- Inductance Tolerance: 10 (+/- %)
- Standards and Certifications: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: Slide Switches ON-ON-ON 4 PIN SP3T SMD T/R
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY (HG) 1FA 500 O 12 V DW REV
- DC Coil Voltage: 12 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: DigiKey
Description: RELAY REED SPST 2A 24V
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 221 F
- Mounting: PC Board
- Poles: Single Pole (SP)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 1.9A 0.095Ohm DCR Automotive T/R Product overview: MSS5121-472MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for
- Inductance Tolerance: 20 (+/- %)
- Standards and Certifications: RoHS Compliant
-
Description: RELAY REED SPST 2A 5V THRU-HOLE
- DC Coil Voltage: 5 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS Small diameter applications Air & fuel lines CONSTRUCTION (WGC-MSS) Three-piece construction consisting of a 5/16" wide, 300 series stainless steel band; 300 series stainless steel hex screw with 1/4" head and one-piece, 300 series stainless steel housing. FEATURES AND
- Capacity / Opening: 0.5625 to 1.0625 inch
- Clamping Width: 0.3125 inch
- Type: Band Clamps, Worm Drive Hose Clamps
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: 90° JIC Female Swivel
- English Size: 0.4375 inch
- Fitting Type: Elbow, Swivel
- Features: English
Find Suppliers by Category Top
Featured Products Top
-
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
Severe duty 410 trim and carburized bushings Meets API 594 face-to-face dimensions Class 600/900/1500 RF Meets MSS SP-61 seat leakage Horizontal or vertical installation. For more information on the WLC® BF or other severe service DFT non (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
vertical installation Protected spring Easy maintenance Versatile ASME 150 To 2500 - 1" to 36" Line size - 316 SS trim - RF Flanged Ends - MSS-SP61 seat leakage Options Inconel® X-750 Spring Soft Seat (read more)
Browse Check Valves Datasheets for DFT Inc. -
.34) Stainless steel trim (optional soft seat) Complies with API 594, MSS SP-61, API 598 (shell and seat). The TLW® is part of DFT’s full line of non-slam, silent (read more)
Browse Check Valves Datasheets for DFT Inc. -
M Stainless steel seat, disc & bushing Nitronic 60 stem Inconel® X-750 spring Seat leakage per MSS SP-61 Tapped holes in the body for lifting lugs Options: - Soft Seat / * NACE / - 316 SS spring (read more)
Browse Check Valves Datasheets for DFT Inc. -
steam applications for both horizontal and vertical installations. The TLW® is a spring-assisted, center-guided check valve with a lightweight compact wafer-style design (fits between mating flanges) that meets API 594 face-to-face dimensions. Its testing meets MSS SP-61 and (read more)
Browse Check Valves Datasheets for DFT Inc.