-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 1 W, 5 %, 1ohm, SURFACE MOUNT, 1218
- Resistance Range: 1 ohms
- Tolerance: 5 +/- %
- Power Rating: 1 watts
- Category / Application: Current Sensing Resistor
-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 1 W, 5 %, 2000 ppm, 0.016ohm, SURFACE MOUNT, 1218
- Resistance Range: 0.016 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 2,000 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 1 W, 5 %, 700 ppm, 0.062ohm, SURFACE MOUNT, 1218
- Resistance Range: 0.062 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 700 ±ppm/°C
- Power Rating: 1 watts
-
-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 1 W, 5 %, 700 ppm, 0.068ohm, SURFACE MOUNT, 1218
- Resistance Range: 0.068 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 700 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Utmel Electronic Limited
Description: Fixed Resistor, Metal Glaze/thick Film, 0.0625W, 59000ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402
- Resistance Range: 59,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.063 watts
-
Supplier: Utmel Electronic Limited
Description: Fixed Resistor, Metal Glaze/thick Film, 0.1W, 499000ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603
- Resistance Range: 499,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: Utmel Electronic Limited
Description: Fixed Resistor, Metal Glaze/thick Film, 0.1W, 26100ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603
- Resistance Range: 26,100 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: Utmel Electronic Limited
Description: Fixed Resistor, Metal Glaze/thick Film, 0.1W, 4530ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603
- Resistance Range: 4,530 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0ohm, Chip Resistor(SMD). This
- Resistance Range: 0 ohms
-
Supplier: Allied Electronics, Inc.
Description: Metal Glaze on High Quality CeramicProtective OverglazeSolder Contacts on Ni Barrier LayerExcellent Stability in Different Environmental ConditionsHigh Volume Product Suitable for Commercial and Special Applications
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fixed Resistor, Metal Glaze/thick Film, 1W, 680000ohm, 200V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 2512, CHIP, ROHS COMPLIANT Product overview: 3520680KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and
- Resistance Range: 680,000 ohms
- Tolerance: 5 +/- %
- Operating DC Voltage: 200 volts
- Operating AC Voltage: 200 volts
-
Supplier: Allied Electronics, Inc.
Description: Metal Glaze on High Quality CeramicProtective OverglazeSolder Contacts on Ni Barrier LayerExcellent Stability in Different Environmental ConditionsHigh Volume Product Suitable for Commercial and Special Applications
-
Supplier: Allied Electronics, Inc.
Description: Metal Glaze on High Quality Ceramic Protective Overglaze Solder Contacts on Ni Barrier Layer Excellent Stability in Different Environmental Conditions High Volume Product Suitable for Commercial and Special Applications
-
Supplier: Allied Electronics, Inc.
Description: Metal Glaze on High Quality CeramicProtective OverglazeSolder Contacts on Ni Barrier LayerExcellent Stability in Different Environmental ConditionsHigh Volume Product Suitable for Commercial and Special Applications
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fixed Resistor, Metal Glaze/thick Film, 1W, 215ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW2512215RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination,
- Resistance Range: 215 ohms
- Tolerance: 1 +/- %
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fixed Resistor, Metal Glaze/thick Film, 1W, 100000ohm, 400V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 2010, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW2010100KJNEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing,
- Resistance Range: 100,000 ohms
- Tolerance: 5 +/- %
- Operating DC Voltage: 400 volts
- Operating AC Voltage: 400 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's chip resistors are highly reliable due to metal-glaze resistive element.
- Resistance Range: 10 to 1,000,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Current Rating: 1 amps
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's chip resistors are highly reliable due to metal-glaze resistive element.
- Resistance Range: 2.2 to 1,000,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 500 ±ppm/°C
- Current Rating: 1 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ARRAY/NETWORK RESISTOR, ISOLATED, METAL GLAZE/THICK FILM, 1.28W, 10000OHM, 50V, 2% +/-TOL, 100PPM/CEL, SMD-16. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 10,000 ohms
- Tolerance: 2 +/- %
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device employs metal-glaze base resistive element and is high-reliability device.
- Resistance Range: 1 to 9.1 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): -3 ±ppm/°C
- Power Rating: 0.05 watts
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's chip resistor networks employ the metal glaze resistive element with high reliability. They are suitable for the high-density mounting so that the use of this product can reduce the mounting frequency as well as the mounting space.
- Resistance Range: 10 to 1,000,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.06300000000000003 watts
-
Supplier: ROHM Semiconductor GmbH
Description: Chip resistors are highly reliable due to metal-glaze resistive element. They are long-seller in the market for needs from consumer electronics to industrial/automotive. The packages are available from the ultra-compact size best matching mobile communication appliances and
- Resistance Range: 10 to 3,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 250 to 300 ±ppm/°C
- Power Rating: 0.03099999999999999 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Excellent heat resistance and weather resistance are ensured by the use of metal glaze thick film High stability and high reliability with the triple-layer structure of electrode Superior to RK73 series chip resistors pulse withstanding voltage and high power Applicable to
- Resistance Range: 1,000,000 to 10,000,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.125 to 0.75 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material Excellent heat resistance and weather resistance are ensured by the use of metal glaze thick film High stability and high reliability with the triple-layer structure of
- Resistance Range: 0.05 to 0.1 ohms
- Current Rating: 0.5 to 2 amps
- Mounting / Packaging: Axial Leads, Surface Mount (SMT / SMD)
- Features: Other
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material Excellent heat resistance and weather resistance are ensured by the use of metal glaze thick film High stability and high reliability with the triple-layer structure of
- Resistance Range: 1,000,000 to 10,000,000 ohms
- Tolerance: 0.5 to 1 +/- %
- Temperature Coefficient (TCR): 100 to 300 ±ppm/°C
- Power Rating: 0.030000000000000002 to 2 watts
Find Suppliers by Category Top
Featured Products Top
-
advancements have brought about a new era of electronic products. Chip resistors are also known as surface-mount devices or SMD resistors and can be designed in square or rectangular chip bundles. A chip resistor can have a definite value of resistance or a flexible, more (read more)
Browse Resistors Datasheets for ASAP Semiconductor LLC -
KOA Speer’s RK73B-RT, RK73H-RT and RK73Z-RT general purpose anti-sulfur resistors provide excellent high heat and weather/environmental resistance due to their high sulfuration-proof inner top electrode material and metal glaze thick film. RK73-RT series resistors offer tolerances from ±0.5% to ±5%, resistances 1? to 100M?, power ratings .03W to 2W, and sizes 01005 to 2512. (read more)
Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc.