Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Dexter’s newly engineered line of microtiter plate magnetic separators have been designed with efficiency and the user in mind. For use in cell sorting, RNA and DNA isolation and purification of biomolecules, these separation devices offer fastand easy aspiration in part because of our
- Scale: Lab / Pilot / Inspection
- Equipment Type: Magnetic Separator
- Applications: Other, Pharmaceutical / Cosmetics, Sanitary
-
Supplier: PI (Physik Instrumente) L.P.
Description: Extremely Fast Step & Settle, From 5 msec Low Profile for Easy Integration: 20 mm (0.8") 100 and 200 µm Travel Ranges Longest Lifetime with Proprietary PICMA® Piezo Technology Cost Effective due to Low-Cost Piezoresistive Sensors Compatible w/ Leading Image Acquisition Software Packages Closed-Loop
- Minimum Step Size (Resolution): 0.001 µm
- Stage Type: Motorized Stage, Z-Axis Stage
-
Supplier: Cole-Parmer
Description: • Quickly and efficiently improve your PCR yield • Accommodates two PCR plates • Spins down drops and condensation into sample This unique centrifuge is less than 25% of the size of a standard plate centrifuge and weighs just 6 pounds. Unit accepts two skirted, non-skirted, or standard
- Maximum Speed: 2,500 rpm
- Maximum RCF: 500 xg
- Display: None
-
-
Supplier: Cole-Parmer
Description: • Shake two or four microtiter plates • Set digital timer for 1 to 99 minutes Smooth oribital mixing is ideal for hematology, immunology and virologoly applications. Shaker operates in continuous or timed mode. Alarm indicates when set time has expired.
- Operating Temperature: 104 F
- Features: Other
-
Supplier: Cole-Parmer
Description: • Quickly and efficiently improve your PCR yield • Accommodates two PCR plates • Spins down drops and condensation into sample This unique centrifuge is less than 25% of the size of a standard plate centrifuge and weighs just 6 pounds. Unit accepts two skirted, non-skirted, or standard
- Maximum Speed: 2,500 rpm
- Maximum RCF: 500 xg
- Display: None
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Dexter continues to be at the forefront of life science magnetic technology with the LifeSep™ MX series of bio magnetic separator trays for microtiter well plates. Below is a listing of our standard offering which is available with customized options, including custom imprinting. Note:
- Scale: Lab / Pilot / Inspection
- Equipment Type: Magnetic Separator
- Applications: Other, Pharmaceutical / Cosmetics, Sanitary
-
Supplier: Hamilton Company
Description: This combination pH electrode is especially made for measurements in very small volumes, such as microtiter plates, by requiring an immersion depth of only 7 mm! It is also ideally suited for solutions containing protein, as Protelyte electrolyte that prevents clogging of the
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 212 F
- Electrode Configuration: Combination
- Body Material: Glass
-
Supplier: Hettich Instruments, LP
Description: Available in non-refrigerated (380) and refrigerated (380R) versions Specialty applications such as: Cytology, microtiter and deep well plates and bottles up to 290 mL Certified bio-containment lids available 98 user-defined programs The Hettich Rotina 380 and Rotina 380R benchtop
- Maximum Speed: 15,000 rpm
- Maximum RCF: 24,400 xg
- Configuration: Benchtop
-
Supplier: Hettich Instruments, LP
Description: Available in non-refrigerated (380) and refrigerated (380R) versions Specialty applications such as: Cytology, microtiter and deep well plates and bottles up to 290 mL Certified bio-containment lids available 98 user-defined programs The Hettich Rotina 380 and Rotina 380R benchtop
- Maximum Speed: 15,000 rpm
- Maximum RCF: 24,400 xg
- Configuration: Benchtop
-
Supplier: Hamilton Company
Description: Multi-Channel Gel Loading Syringes are designed for multiplex DNA sequencing methodologies. You can rapidly transfer 8 or 12 samples to sequencing gels, MICROTITER® plates or nylon membranes. It accurately dispenses from 0.2 to 10 µL of sample per syringe simultaneously. The 9 mm
- Syringe Volume: 0.010001056129697268 cc
- Pressure Rating: 999.9999999999999 psig
- Needle Length: 1 inch
- Needle Inner Diameter: 0.004 inch
-
Supplier: Life Sciences, Inc.
Description: antisera. IgG Fraction: Hyperimmune serum is fractionated using ammonium sulfate precipitation and anion exchange chromatography. This product is particularly suited for coating microtiter plates for use in a direct ELISA assay. Supplied in phosphate buffered saline, pH 7.2 at a
-
Supplier: Life Sciences, Inc.
Description: antisera. IgG Fraction: Hyperimmune serum is fractionated using ammonium sulfate precipitation and anion exchange chromatography. This product is particularly suited for coating microtiter plates for use in a direct ELISA assay. Supplied in phosphate buffered saline, pH 7.2 at a
-
Supplier: Brooks Automation, Inc.
Description: Brooks Automation PF400 is a sample handling robot developed specifically for bench-top applications in life sciences and laboratory automation. It has a four-axis design and is equipped with a servo gripper for handling tubes and microtiter plates. It features a horizontal reach of
- Number of Axes: 4 #
- Z-axis Travel: 400 mm
- Robot Type: SCARA Robot
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Multiplate Autosampler was developed. The SIL-30ACMP achieves an ultrafast injection performance exceeding that of current models while maintaining ultralow carryover performance. In addition, up to 6 microtiter plates can be loaded, enabling a maximum of 2304 samples to be analyzed
- Injection Volume Range: 0.0001000105612969727 to 0.05000528064848635 ml
- Number of Vials/Wells: 324 to 2,304
- Vial/Well Capacity: 1.5 ml
- Remote Interface: Application Software Included
-
Supplier: Baker
Description: inside an Incubator or a Workstation, while the Gas Controller remains outside. The Cell Culture Chamber has removable shelving and can accommodate microtiter well plates, small flasks and petri dishes. For customers who already have Hypoxia Workstations, PhO2x Box will provide them
- Configuration: Benchtop / Instrument
- Type: Environmental Stability
- Features: Other
-
Supplier: Brooks Automation, Inc.
Description: products. With its four axes and a horizontal reach of 433 mm (standard) or 588 mm (extended), and a vertical reach of 400, 750 or 1,160 mm (Z-axis), the PreciseFlex 400 can easily handle tubes and/or microtiter plates with its servo gripper. The robot features an embedded controller
- Load Capacity: 1 kg
- Reach: 433.00000000000006 mm
- Robot Type: Collaborative / Cobot
-
Supplier: Hettich Instruments, LP
Description: Available in non-refrigerated (320) and refrigerated (320R) versions Specialty applications available, Cytology up to 12 slide carriers, microtiter and deep well plates Noise dampening technology Push button open and close lid with drop protection 10 user defined settings The Hettich
- Maximum Speed: 15,000 rpm
- Maximum RCF: 21,382 xg
- Configuration: Benchtop
-
Supplier: Hettich Instruments, LP
Description: Available in non-refrigerated (320) and refrigerated (320R) versions Specialty applications available, Cytology up to 12 slide carriers, microtiter and deep well plates Noise dampening technology Push button open and close lid with drop protection 10 user defined settings The Hettich
- Maximum Speed: 15,000 rpm
- Maximum RCF: 21,382 xg
- Configuration: Benchtop
-
Supplier: Optima Packaging Group GmbH
Description: With an ImmuCoat® Production Line from Optima Life Science you will receive a modular and scalable system for automatic coating of microtiter plates for the production of ELISA kits. A special benefit of the ImmuCoat system is that all basic modules can be arbitrarily combined. A "Plug
- Options / Components: Applicator / Gun
- Automation / Control: Automatic
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: And Small Volumes. Common Features flexibly Adapts To A Variety Of Applications * Sample Vials Ranging From Microtiter Plates To 13ml Vials Are Supported*, And Can Be Used In A Wide Range Of Applications From Analytical To Semi-preparative Work. * Syringe Measured Injection, A Fixed
- Injection Volume Range: 5.000528064848634 ml
- Number of Vials/Wells: 1
- Operating Temperature: 39.2 to 95 F
- User Interface: Digital Front Panel
-
Supplier: Labconco Corporation
Description: 148 samples may be processed at once. Sample sizes range from a few microliters up to 25 microliters. The accessory Microtiter Plate Rotor holds four standard or two deep well plates. CentriVap Centrifugal Vacuum Concentrators are available as a compact benchtop component or as
- Operating Temperature: 33.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Heat Source: Electric
-
Supplier: Labconco Corporation
Description: 148 samples may be processed at once. Sample sizes range from a few microliters up to 25 microliters. The accessory Microtiter Plate Rotor holds four standard or two deep well plates. CentriVap Centrifugal Vacuum Concentrators are available as a compact benchtop component or as
- Operating Temperature: 24.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Secondary Capability: Cooling / Freezing
-
Supplier: PI (Physik Instrumente) L.P.
Description: (X / Y / Z / ΘX / ΘY / ΘZ), sample holders (holder for microscope slides, Petri dishes, and microtiter plates) in our "Microscope Stage Configurator" brochure. Suitable for the following inverted microscopes: Nikon Eclipse Ti / Ti2 Olympus IX / IX2 / IX3 Zeiss Axio Observer Leica
- Stroke or X-Axis Travel: 5.0393728 inch
- Y-Axis Travel: 3.3858286 inch
- Rated Speed: 4.7244094488189 in/sec
- Carriage Load: 5.62 lbs
-
Supplier: Alpha Diagnostic International, Inc.
Description: SD-107. Wash solution (100X), 10 ml WB-1008. TMB Substrate Solution; 12 ml 800919. Stop Solution; 12 ml 8010110. Complete Instruction Manual M-5900 SpCrossreactivity Microtiter plate in this kit has been coated with purified C1q and it only binds CIC. Any positives must be confirmed by
Find Suppliers by Category Top
Featured Products Top
-
Controller (with both O2 and CO2 control) and a Cell Culture Chamber. The Cell Culture chamber can be placed on a lab bench, or be placed inside an Incubator or a Workstation, while the Gas Controller remains outside. The Cell Culture Chamber has removable shelving and can accommodate microtiter (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Baker
Conduct Research Top
-
Eliminating the Edge Effect with ReCO2ver TM
The inability to use the outer ring of wells in a microtiter or multiwell cell culture plate, commonly known as the Edge Effect, has been plaguing researchers for too long. This phenomenon is due to uneven evaporation of the media from these outer wells. Using the tightly controlled relative
-
Controlling Relative Humidity and Condensation in a CO2 Incubator
The inability to use the outer ring of wells in a microtiter or multiwell cell culture plate, commonly known as the Edge Effect, has been plaguing researchers for too long. This phenomenon is due to uneven evaporation of the media from these outer wells. Using the tightly controlled relative
More Information Top
-
Antibody Engineering
10 Phage Display and Selection in Microtitre Plates ....................
-
http://aran.library.nuigalway.ie/xmlui/bitstream/handle/10379/3515/Mary%20Corcoran.31st%20May.2013.E%20thesis.pdf?sequence=1
Chapter 5 – Examining S. enterica biofilm formation using the microtitre plate based method .
-
Directed Enzyme Evolution
Screening strategies involve individual characterization of clones that are arrayed spatially in microtiter plates , on Petri dishes, or by other means.
-
Genomics Protocols
Set up PCR reactions in three microtiter plates as follows at room temperature: For each primer pair being titrated, aliquot 5 μL of mouse genomic DNA (8 μg/mL) into four wells of the microtiter plate.
-
YAC Protocols
YAC libraries are stored with single YAC clones in separate wells of 96- (or 384-)well microtiter plate arrays at—70°C.
-
The Nucleic Acid Protocols Handbook
A plug mold can be made from a rigid polystyrene flat-bottomed 96-well microtiter plate (ICN Flow, catalog no. 76-307-05) by milling off the base or drilling out the individual wells.
-
Microbial Biofilms
The first model is based on 6-well microtiter plates .
-
The Protein Protocols Handbook
1985) Adaptation of the dye-binding protein assay to microtiter plates . Anal.
-
“Enzyme Test Bench,” a high‐throughput enzyme characterization technique including the long‐term stability
The concept of the Enzyme Test Bench consists of short term enzyme tests in 96‐well microtiter plates under partly extreme conditions to predict the enzyme long term stability under moderate conditions.
-
Quantitative PCR Protocols
11 Competitive PCR Quantitation Utilizing a Microtiter Plate Based Format for the Detection of PCR Products Bernd Kochanowski and Wolfgang Jilg ........................................
Indicates content that may require registration and/or purchase.