Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PR electronics
Description: TC, to a Modbus communication line signal. When mounted on a system 9000 device any signal coming from or going to I.S. classified area, like AI, AO, DI and DO signals, can be converted to a Modbus network. All individual unit operating parameters can easily and quickly be
- Operating Temperature: -4 to 140 F
-
Supplier: ProSoft Technology, Inc.
Description: The inRAx Modbus Master/Slave Communications module is designed to allow SLC processors to interface easily with Modbus protocol-compatible devices and hosts. The MVI46-MCM module acts as an input/output module between the Modbus network and the Rockwell Automation
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Features: Other
- Port Type: RS232, RS422, RS485
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: Modbus TCP, Modbus RTU communication (corresponding to two kinds of style) Ethernet interface is compatible with the SOCKET working mode (TCP Server, TCP Client,UDP, etc.). The upper computer communication GC- series 1008~8012--with digital&analog and special IO modules
- Operating Temperature: -40 to 185 F
-
-
Supplier: Newark, An Avnet Company
Description: MODBUS COMMUNICATION MODULE
-
Supplier: ProSoft Technology, Inc.
Description: Compatible devices include not only Modicon PLCs (which all support the Modbus Plus protocol) but also a wide assortment of end devices licensed through the ModConnect Program. The 3100 MBP module acts as an input/output module between the Modbus Plus network and the Rockwell
- Operating Temperature: 0 to 60 C
- Features: Other
- Protocol / Network: Serial
-
Supplier: ProSoft Technology, Inc.
Description: The data transfer from the SLC processor is asynchronous from the actions on the Modbus Plus network. A 4000-word register space in the module exchanges data between the processor and the Modbus Plus network. These modules allow Rockwell Automation platforms to connect directly on
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Features: Other
- Port Type: RS232, RS422
-
Supplier: ProSoft Technology, Inc.
Description: The 3170-MBS module is simple to use, requiring only the setting of several dip-switch options. The Flex and Integra module data images are pre-mapped into Modbus addresses to simplify reading and writing using standard Modbus commands. Each product is shipped with a User Manual
- Operating Temperature: 0 to 60 C
- Features: Other
- Port Type: RS485
- Protocol / Network: Serial
-
Supplier: Newark, An Avnet Company
Description: CB ACC.MODBUS COMMUNICATIONS MODULE
-
Supplier: Newark, An Avnet Company
Description: COMMUNICATION MODULE; MODBUS RTU; RJ45; COMMUNICATION CAPABILITY
-
Supplier: Classic Automation LLC
Description: CompactLogix - Compact I/O to DSI Module provides a direct 1769 platform connection for PowerFlex 4 and 40 AC drives, other DSI- based host devices, and Modbus RTU- based host devices such as PowerFlex 70, 700 and 700S AC drives equipped with 20- COMM- H adapters, Series A
- Data Acquisition: I/O Module
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: 400M Program storage: 32M Data storage: 16M GCAN-IO Coupler series GCAN-IO-8000: CANopen Adapter Node rate: 1~127 Baud rate: 10Kbps~1000Kbps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GCAN-IO-8100: Modbus Adapter Node number: 1~247 Baud rate:
- Number of Inputs: 256 inputs
- Number of Control Outputs: 256 outputs
- Features: PLC Controller
-
Supplier: Newark, An Avnet Company
Description: COMMUNICATION MOD, ETHERNET MODBUS / TCP; Product Range:- RoHS Compliant: Yes
-
Supplier: POSITAL B.V.
Description: POSITAL MODBUS encoders provide straightforward Ethernet communication. With MODBUS, TCP/IP and UDP all in one package, the user has a wide variety interfacing options available.
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: POSITAL MODBUS encoders provide straightforward Ethernet communication. With MODBUS, TCP/IP and UDP all in one package, the user has a wide variety interfacing options available.
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: Gefran
Description: The GFX4-MOD module can be installed inside GFX4/GFXTERMO4 products and expands communication by means of the Modvus RTU protocol. The module has two communication channels: • the first channel is a serial port with Modbus RTU protocol, and connects 32 GFX4/GFXTERMO4 devices
-
Supplier: Gefran
Description: The GFX4-ETH module can be installed inside GFX4/GFXTERMO4 products and expands communication by means of the Modbus/TCP protocol. The module has two communication channels: • the first channel is a serial port with Modbus RTU protocol, and connects a maximum of four
-
Supplier: Automation24, Inc.
Description: The AirGate Modbus 8816041310 from NOVUS is an integral component in building a wireless sensor network. The 8816041310 has an excellent wireless range up to 1000 m (3200 ft.), and is extremely versatile with several operating modes. The AirGate Modbus 8816041310 can operate in RS485
- Network Equipment: Gateway
-
Supplier: POSITAL B.V.
Description: POSITAL MODBUS encoders provide straightforward Ethernet communication. With MODBUS, TCP/IP and UDP all in one package, the user has a wide variety interfacing options available.
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Rotary Position Sensors - MODBUS Single-turn Stainless Steel Absolute Rotary Encoder -- IXARC MODBUSSupplier: POSITAL B.V.
Description: POSITAL MODBUS encoders provide straightforward Ethernet communication. With MODBUS, TCP/IP and UDP all in one package, the user has a wide variety interfacing options available.
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: Beckhoff Automation LLC
Description: The EL6251 Ethernet Modbus TCP terminal enables distributed connection of any Modbus TCP devices to the EtherCAT terminal network. The EL6251 can work as a Modbus client and Modbus TCP server simultaneously and provides up to eight connections which can be used as
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EL6254 Ethernet Modbus TCP terminal enables distributed connection of any Modbus TCP devices to the EtherCAT terminal network. The EL6254 can work as a Modbus client and Modbus TCP server simultaneously and provides up to eight connections which can be used as
- Data Acquisition: I/O Module
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Works2 (requires plug-in) GX Configurator-MB or GX Configurator2-MB reduce setup and maintenance time Master communication function supports both automatic communications or communication under program control if required Also supports slave communication functions
- Number of Ports: 64 #
- Data Rate: 0.01 to 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: Table Spec [Weight]: 65g Table Spec [Operational Temperature]: -35~70℃ Table Spec [Operational Humidity]: 5%~95% RH(No Condensation) Table Spec [Protection Class]: IP20 Table Spec [M/S/F:Channel Number]: 1Channel Table Spec [M/S/F:Interface]: RS485/RS232/RS422 Table Spec [M/S:Protocol]:
- Data Rate: 0.3 kbps
- Number of Ports: 1
- Operating Temperature: -35 to 70 C
- Operating Humidity: 5 %
-
Supplier: Softing Inc. Industrial Automation
Description: dataFEED OPC Server Modbus is a dataFEED OPC Suite component and bundles the functionalities for fast and convenient access to process and diagnostic data in Modbus controllers such as Schneider Electric, Wago, Beckhoff and Phoenix Contact.
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: 1.Reliable, compact, easy to expansion IO, can support up to 32 I/O modules. 2. It could be applied to multiple industries and scenarios such as mechanical processing equipment, sewage treatment, textile, non-standard automation, etc. 3. Seamless communication with reliable connection.
- Maximum Number of Channels: 10
- Operating Temperature: -22 to 158 F
- Program Languages: IEC 61131-3
- Features: Other, Other / Proprietary
-
Supplier: Codesys Group
Description: The CODESYS Modbus TCP Server enables a controller to act as a Modbus TCP Server that is programmable with the CODESYS Development System.
-
Supplier: Codesys Group
Description: CODESYS Modbus TCP Client is a product for extending the functionality of CODESYS compatible devices. Using a standard Ethernet adapter, Modbus clients are created from these devices. In this way, configured devices exchange data with Modbus TCP Servers.
-
Supplier: Codesys Group
Description: The CODESYS Modbus Serial Server enables a controller to act as a Modbus serial server that is programmable with the CODESYS Development System.
-
Supplier: Rotork plc
Description: Modbus® remains the most popular process communication protocol in use today with the widest acceptance and highest number of applied systems of any automation protocol. Rotork’s Modbus® interface card allows actuators to be connected to a 2 wire RS485 network for direct
- Port Type: RS485
-
Supplier: Codesys Group
Description: CODESYS Modbus Client (RTU/ASCII) is a product for extending the functionality of CODESYS compatible devices. Using serial standard ports, Modbus Client are created from these devices In this way, configured devices exchange data with Modbus RTU/ASCII servers.
-
Supplier: Advantech
Description: 1-Port Modbus Gateway 1 x 10/100 Mbps Ethernet port Integrates Modbus TCP and Modbus RTU/ASCII networks Baud rate: supports up to 230.4 Kbps Supports up to 16 connections per serial port under Modbus client mode and 32 sessions under Modbus server mode Built-in
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Gateway
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: CN-8011 Modbus-RTU Bus Adapter Module Overview CN-8011 Modbus-RTU network adapter supports standard Modbus-RTU communication, it supports function code of 01/02/03/04/05/06/15/16/23, and this device could monitor the IO module communication state in real time.
-
Supplier: Eaton | Power Quality
Description: custom Modbus register map for each UPS Connects to the network via RS-485 through either an isolated DB-9 port or terminal block Supports both two-wire and four-wire communication and, with its built-in, user-selectable termination feature, the Modbus Card may be placed at the
- Features: Other
- Port Type: RS485
- Protocol / Network: Serial
-
Supplier: Gefran
Description: The GFX4-CAN module can be installed inside GFX4/GFXTERMO4 products and expands communication by means of the CANopen protocol. The module has two communication channels: • the first channel is a serial port with Modbus RTU protocol, and lets you connect a maximum of four
Find Suppliers by Category Top
Featured Products Top
-
software (Windows, Linux/Docker) or hardware gateway for cabinet installation. Suitable for both IT and OT-driven environments. High security: Advanced encryption and certificate support (SSL/TLS) ensure reliable and standards-compliant communication (read more)
Browse Communications Software Datasheets for Softing Inc. Industrial Automation -
The range includes: Type 6M.Tx – Single phase Modbus quality power Monitors. All-in-one CT, Power/Energy meter and Supply quality monitor + Modbus communications. Technical features: True-RMS AC and DC measurements (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio -
Excelitas® announces the availability of enhanced Phoseon™ UV LED Curing Systems with newly integrated Modbus TCP communication (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Experience advanced digital measurement with the AcuDew Modbus RTU dewpoint transmitter. The AcuDew Modbus RTU dewpoint transmitter combines SHAW’s proven ultra-high capacitance, aluminium oxide, dewpoint sensing technology with modern digital communication capability. Designed for (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Secure, zero-code connectivity from legacy Modbus systems to modern IIoT platforms The (read more)
Browse Network Gateways Datasheets for MSA Safety -
with reduced noise and vibration. The newest CVD RS-485 Communication type driver allows for operational and parameter setting directly to the driver via RS-458 (Modbus RTU) communications. This driver also works with our MEXE02 Support Software and allows for programs to be stored and called (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Oriental Motor USA Corporation is pleased to announce the launch of the RS-485 Communication Type Driver for the BLS Series Brushless Motors. Designed to meet the growing demands of the Factory Automation (FA) market, this new driver utilizes Modbus (RTU) protocol, enabling seamless data (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Altech’s CBI60W DC UPS combines backup power, battery charging, and battery care in one compact unit for industrial applications. It is available in 12V and 24V models and includes built in Ethernet communication for easier remote access, monitoring, and system (read more)
Browse DC Power Supplies Datasheets for Altech Corp. -
Optimize Your Factory's Environmental Control with IoT Automation Solutions
(read more)
Factory environments demand precision and efficiency. Advantech offers a full suite of solutions tailored to meet the diverse needs of factory environmental control.
Explore our range of solutions and discover how we can help you master the challenges of factory environmental management, ensuring compl...
Browse Communications Software Datasheets for Advantech -
Memory-optimized Peripheral-only Bluetooth Low Energy protocol stack
(read more)
Browse Communications Software Datasheets for Nordic Semiconductor ASA
Conduct Research Top
-
Using MODBUS Sample Code in Embedded Applications (.pdf)
Moxa provides sample code to help end users streamline access to peripherals from Moxa embedded computers. Besides using sample code to speed development of client-server, serial, and other peripheral programs, sample code for communications with MODBUS devices is now available for software
-
New Concept of Industrial Network Communications and Introduction of FLEX Products
be connected to an I/O device and Modbus RTU network. They can also be connected to other field bus networks through a Network Converter (our gateway product). The products can be flexibly connected to a host PLC and it allow customers to select a system depending on their needs. We call this concept
-
What is EtherNet/IP and Why Do I Need It?
AMETEK Land's new SPOT+ pyrometer features a wide range of communications interfaces, including EtherNet/IP REST API and Modbus TCP/IP. This blog will describe the functions of the EtherNet/IP interface.
More Information Top
-
ISA 62453-315 - Field device tool (FDT) interface specification – Part 315: Communication profile integration – IEC 61784 CPF 15
Figure 4 – Broadcast sequence without Modbus Communication DTM ..............................
-
Critical Infrastructure Protection
Further- more, since function parameters in Modbus messages always contain slave de- vice information, i.e., a message is a request directed at a slave or a response from a slave, Modbus communications tend to reveal more information about slave devices than …
-
CR4 - Thread: Modbus Communication Error
Modbus Communication Error .
-
http://www.automation.siemens.com/sc-static/catalogs/catalog/pi/FI01/en/FI01_en_kap03.pdf
Operation of the transmitter can be carried out using: • Control and display unit • HART communicator • PC/laptop and SIMATIC PDM software via HART communica- tion • PC/laptop and SIMATIC PDM software using PROFIBUS or Modbus communication .
-
Industrial Instrumentation and Control Systems
Application of Modbus Communication Technology in Steam Injection Control System of Thermal Recovery Station .
-
In Vehicle Communication With Solid Oxide Fuel Cell Using MODBUS Protocol
Figure 7 CAN Packet Format (Each field represents number of bits) (a) Data Frame (b) Remote Frame A CONVERSION MAPPING BETWEEN MODBUS AND The MODBUS communication , being serial, can be slow (9600 bits/sec) compared to the 1 Mbit/sec peak CAN speed.
-
http://www05.abb.com/global/scot/scot201.nsf/veritydisplay/49472d80c9341126c125751a00361f80/$File/en_fsca-01-PR_a_screen.pdf
The detailed procedure of activating the module for Modbus communication with the drive depends on the drive type.
-
Secure Cryptography Testbed Implementation for SCADA Protocols Security
An integrated solution is needed that provides protection against attacks, which are vulnerable within Modbus communication [3],[14].
-
MODBUS Protocol Converter Which Used in 220KV Main Transformer's Air-Cooled Control
The MODBUS communication interface has been used RS-485 electric standard, so it can be linked any lower level industry control net which fits RS-485 electric standard.
-
Critical Infrastructure Protection IX
Modbus communications between SCADA server 140 and PLC 203.
Indicates content that may require registration and/or purchase.