Products/Services for Multiband Tuner
-
Impedance Matching Networks - (25 companies)Impedance matching networks are electrical circuits which, when connected between two networks, match the output impedance of the source (the first network) to the input impedance of the load (the receiving or second network). The purpose of matching these two impedances is to minimize wave reflection and/or to maximize the transfer of power between the system and the load.Modes of OperationCoolingInput Voltage -
Antennas - (1287 companies)...the environment. The antenna's metal construction conducts enough RF waves that a tuner must be able to isolate the signal indicated by the operator. Just as the excited electrons transmit oscillating electromagnetic waves, electrons... -
Broadcast and Cable Television Service - (129 companies)Broadcast television and cable television service providers transmit television over satellite, cable networks and over open airwaves. -
RF Modules - (313 companies)RF modules are partially finished circuits that can be incorporated into larger designs. -
Radios - (370 companies)Radios are communication systems that send and/or receive electromagnetic waves. Devices such as citizens ' band (CB) radios, walkie-talkies, and handie-talkies are two-way radios that can be used for interpersonal communications. -
Video Cameras - (1651 companies)...to reduce flicker. NTSC broadcasts often results in reflections and multi-path signals being received. As such, color distortion in NTSC broadcasts is common. This can be diminished with directional antennas and tuners, but is always prevalent. Despite...
-
RF Waveguide Components - (260 companies)...components include waveguide filters, switches, tees, tuners, and amplifiers. Assemblies. There are several types of assemblies for RF waveguide components. Bend assemblies are used to change the direction of the electric or magnetic field lines inside...
-
Satellites - (40 companies)Satellites are manmade objects placed in orbit above the Earth for a variety of civil, scientific, and military applications, such as communications, environmental monitoring, navigation, and reconnaissance.
-
Photometers - (122 companies)Photometers produce electrical signals, which correspond to radiant flux energy, for a series of discrete wavelength intervals. They are used to measure wavelengths of light spectra and optical or atomic emissions.
-
RFID Readers - (195 companies)RFID readers are devices which interrogate, identify, and amend RFID tags through the use of short-range radio signals. RFID tags assign a unique electronic identity to a physical asset.
Product News
-
Maury Microwave
Automated Tuners Maury automated tuners are precision instruments optimized for in-fixture and on-wafer, RF/microwave test and measurement applications. They are ideal for automated or manual application where the need is to match the impedance of a microwave circuit element, or to establish specific impedances at a terminal interface. The tuner design is based on the slide screw concept using the inherently broadband slab-line transmission structure. Each unit has two non-contacting probes that deliver high... (read more) -
Maury Microwave
Manual Tuners General Information. Manual tuners are used both in the laboratory and as system components to establish or transform impedances for a number of applications. They can be used to establish optimum source or load terminations for device characterization, normalize a source or load for precision laboratory measurements and/or calibrations (noise, power, etc.), and can act as a matching transformer between a mismatched source and a mismatched load. Maury produces several types of manual... (read more) -
Remcom (USA)
Impedance Tuner Matching in XFdtd Impedance and aperture tuners allow RF and antenna engineers to support numerous frequency bands with a single antenna. This is accomplished through software-controlled chips which configure the antenna to operate in multiple bands or modes of operation. Remcom 's XFdtd is a full-wave electromagnetic simulation tool that contains an integrated schematic editor and circuit solver. The electromagnetic simulation accounts for the full-wave interactions between the antenna, PCB, housing... (read more)Browse Finite-difference time-domain (FDTD) Software Datasheets for Remcom (USA) -
Alluxa, Inc.
Multiband coated filters redefine performance Laser Focus World Features Alluxa Technology - Multiband coated filters redefine performance standards for scientific applications. Advances in thin-film technology have given rise to a new class of multiband coatings that task manufacturers to offer improved performance at competitive prices, enabling multiband filters that redefine the performance standards and drive innovation across a variety of disciplines. Multiband filters can be categorized into a variety of classes that solve unique... (read more)Browse Optical Filters Datasheets for Alluxa, Inc. -
Maury Microwave
ATSv5 Automated Tuner System Software Introduction. The Maury Automated Tuner System Software (ATS v5.00) is the easiest-to-use, yet most advanced, and most powerful device characterization software in the world. It brings together a comprehensive suite of software tools that greatly simplifies device characterization applications. The advanced development of this software has made it a must-have part of any modern test and measurement lab. For a growing community of RF and Microwave engineers and designers, Maury's ATS software... (read more)Browse Calibration Instruments Datasheets for Maury Microwave -
Eteily Technologies India Pvt. Ltd.
Seamless Multi-Band Power for Every Connection Introducing Eteily Technologies' Combination WiFi Antenna Solution, which is intended to fuel modern wireless ecosystems with remarkable range, signal stability, and dependability. This 2G/3G/4G Combo Screw Mount Antenna delivers continuous high-gain performance across several frequency bands, making it an ideal choice for applications requiring dependable cellular and WiFi connection. The sturdy screw mount base ensures stable placement on any surface, and the 3-meter RG174 low-loss cable with... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies India Pvt. Ltd.
Multi-Band GNSS L1/L2/L5 Screw Mount Box Antenna Eteily Technologies introduces the L1/L2/L5 Screw Mount Box Antenna, a precision-engineered solution for multi-band GNSS reception with GPS L1, GPS L2, and GPS L5 frequencies. This box-style antenna, designed for harsh outdoor use, has a screw-mount base, a 10 cm RG-174 bare-copper wire, and an MMCX male right-angle connector, providing small size and flexible installation for a wide range of GNSS applications. This multi-band GNSS antenna is perfect for fleet monitoring, autonomous systems... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Skyworks Solutions, Inc.
5G Massive IoT System-in-Package The most compact LTE modem and RF front-end in a single package, the SKY66431-11 is a multi-band multi-chip System-inPackage (SiP) supporting 5G Massive IoT (LTE-M/NB-IoT) platforms. (read more)Browse Chip Capacitors Datasheets for Skyworks Solutions, Inc. -
Remcom (USA)
Schematic Editor and Optimization Overview Webinar Now fully featured to encompass the entire matching network workflow. This webinar demonstrates the full range of features available to users, with a focus on recent updates that include optimization of component values, impedance and aperture tuners with tune codes, and system efficiency results. XFdtd 3D EM Simulation Software includes a schematic editor for analyzing matching networks, corporate feed networks, and beamforming. It integrates a frequency-domain circuit solver with full-wave... (read more)Browse Finite-difference time-domain (FDTD) Software Datasheets for Remcom (USA) -
Qorvo
Low power Cellular IoT front end module Mid-Band/Low-Band NB-IoT 1/2 CAT-M1/2 Front End Module. Qorvo's QM55011 is a low power Cellular IoT front end module supporting multiple bands. It is a universal Multi-Band PA with adaptive biasing scheme for maximum efficiency. The QM55011 includes integrated Tx filtering for Coexistence, Hamonic Rejection and SEM as well as a SP6T antenna Tx/Rx switch. It is MIPI RFFE V2.0 Compliant and comes in a small, low profile package (3.0 x 3.0 x 0.6 mm3). (read more)Browse RF Modules Datasheets for Qorvo
-
A 4.2 mm^2 72 mW Multistandard Direct-Conversion DTV Tuner in 65 nm CMOS
Deep submicron CMOS multiband tuners re- ported in [4] and [5] achieve low NF and high sensitivity, but they still consume more than 100 mW and occupy an area of 7 mm .
-
An adaptive PLL tuning system architecture combining high spectral purity and fast settling time
The architecture of the multiband tuner IC is described in Section II.
-
CMOS tuners for mobile TV
DVB-H MULTIBAND TUNER .
-
Hybrid satellite and terrestrial infrastructure for mobile broadcast services delivery: An outlook to the ‘Unlimited Mobile TV’ system performance
This module includes two multiband tuners able to operate at 2.2 GHz and UHF, a base band receiver with two OFDM demodulators and a controller.
-
http://dspace.mit.edu/bitstream/handle/1721.1/80579/43621325-MIT.pdf?sequence=2
Multiband Tuner .
-
Programmable channelized digital radio/modem
Also shown is the PC used to host the cards and a commercial multiband tuner .
-
High-/Mixed-Voltage Analog and RF Circuit Techniques for Nanoscale CMOS
Vassilios, K. Vavelidis and N. Haralabidis et al, “A 65-nm CMOS Multistandard, Multiband TV Tuner for Mobile and Multi-Media Applications,” IEEE J. Solid-State Circuits, vol.
-
2008 Index IEEE Journal of Solid-State Circuits Vol. 43
Deguchi, K., +, JSSC Oct. 2008 2303-2310 A 65 nm CMOS Multistandard, Multiband TV Tuner for Mobile and Mul- timedia Applications.
-
A dual‐band RF front end for DVB‐H direct conversion receiver
… TV bands spread over the multiple-octaves frequency band from VHF-III (170–240 MHz), including UHF (470–750 MHz), and up to L-Band (1450–1490 MHz for Europe and 1670–1675 MHz for USA), most of the multiband TV tuners tend to adopt the …
-
A multistandard multiband mobile TV RF SoC in 65nm CMOS
References: [1] Iason Vassiliou, et.al., “A 65nm CMOS Multistandard, Multiband TV tuner for Mobile and Mulitmedia Applications,” IEEE J. Solid-State Circuits, vol.
Indicates content that may require registration and/or purchase.