-
Supplier: UNICABLE, Inc.
Description: 18/2 AWG (10A/125V): SJ, SJO, SJOW, SJW, SO, SOW, SOO, SOOW, SJT, SJTW, SJTO, SJTOW, SJTOO, SJTOOW, ST, STW, STO, STOW, STOO, STOOW, SVT, SVTO, SV, SVO, SPT-3 17/2 AWG (12A/125V): SJ, SJO, SJOW, SJW, SO, SOW, SOO, SOOW, SJT, SJTW, SJTO, SJTOW, SJTOO, SJTOOW, ST, STW, STO, STOW, STOO, STOOW, SVT,
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 2-Wire
- Power Type: AC Power Connector
-
Supplier: UNICABLE, Inc.
Description: 18/2 AWG (10A/125V): SVT, STOO, STOOW, SJT, SJTW, SJTO, SJTOO, SJTOW, SJTOOW, SJO, SJOW 16/2 AWG (13A/125V): STOO, STOOW, SJT, SJTW, SJTO, SJTOO, SJTOW, SJTOOW, SJO, SJOW 14/2 AWG (15A/125V): STOO, STOOW, SJT, SJTW, SJTO, SJTOO, SJTOW, SJTOOW, SJO, SJOW
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 2-Wire
- Power Type: AC Power Connector
-
Supplier: Newark, An Avnet Company
Description: 3' AC POWER CORD NEMA 1-15 PLUG TO IEC
-
-
Supplier: Qualtek Electronics Corp.
Description: 36in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: NEMA 1-15P Approvals: UL, cUL
- Cord Length: 36 inch
- Maximum Cable Temperature: 105 C
- Rated Current: 10 amps
- Rated Voltage: 125 volts
-
Supplier: Qualtek Electronics Corp.
Description: 72in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: NEMA 1-15P Approvals: UL, cUL
- Cord Length: 72 inch
- Maximum Cable Temperature: 105 C
- Rated Current: 10 amps
- Rated Voltage: 125 volts
-
Supplier: Qualtek Electronics Corp.
Description: 36in 45° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: NEMA 1-15P Approvals: UL, cUL
- Cord Length: 36 inch
- Maximum Cable Temperature: 105 C
- Rated Current: 10 amps
- Rated Voltage: 125 volts
-
Supplier: Qualtek Electronics Corp.
Description: 24in 90° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: NEMA 1-15P Approvals: UL, cUL
- Cord Length: 24 inch
- Maximum Cable Temperature: 105 C
- Rated Current: 10 amps
- Rated Voltage: 125 volts
-
Supplier: UNICABLE, Inc.
Description: 20/2 AWG (4A/125V): XTW 18/2 AWG (10A/125V): HPN, SPT-1, NISPT-1, SPT-2, NISPT-2 16/2 AWG (13A/125V): SPT-2, SPT-2W 16/2 AWG (15A/125V): HPN
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 2-Wire
- Power Type: AC Power Connector
-
Supplier: UNICABLE, Inc.
Description: 18/2 AWG (10A/125V): SJ, SJO, SJOW, SJW, SV, SVO, SVOW, SO, SOO, SOOW, SOW, SJT, SJTW, SJTO, SJTOO, SJTOW, SJTOOW, SVT, SVTO, ST, STW, STO, STOO, STOW, SPT-3 17/2 AWG (12A/125V): SJ, SJO, SJOW, SJW, SV, SVO, SVOW, SO, SOO, SOOW, SOW, SJT, SJTW, SJTO, SJTOO, SJTOW, SJTOOW, SVT, SVTO, ST, STW, STO,
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 2-Wire
- Power Type: AC Power Connector
-
Supplier: Allied Electronics, Inc.
Description: Fan cord, 48 inches long, 1-15p plug, no ground
-
Supplier: Quail Electronics
Description: The WA6 is a BEIGE adapter that adapts the 2-prong, Beige North American Plug (NEMA 1-15P) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 10A and 125V
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Male End Type: NEMA 1-15P
- Approvals: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: SUPER-SAFEWAY PLUG NEMA 1-15 15A/125V
-
Supplier: Quail Electronics
Description: Our 1904 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the NEMA 1-15R Polarized Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for
- Cord Length: 11.81103 inch
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Number of Conductors: 2 Conductors
-
Supplier: Newark, An Avnet Company
Description: SUPER-SFWY POLR.PLUG NEMA 1-15 15A/125VP
-
Supplier: Newark, An Avnet Company
Description: SUPER-SAFEWAY PLUG NEMA L1-15 15A/125V
-
Supplier: Quail Electronics
Description: Our 1903 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with the NEMA 1-15R Polarized Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional
- Cord Length: 179.921357 inch
- Rated Current: 13 amps
- Rated Voltage: 125 volts
- Number of Conductors: 2 Conductors
-
Supplier: Allied Electronics, Inc.
Description: UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.
-
Supplier: Allied Electronics, Inc.
Description: UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.
-
Supplier: Quail Electronics
Description: The 0511.B adapts the standard, 2-prong, North American Plug (NEMA 1-15P) into the European 2 Receptacle. This adapter is rated at 10A and 125V and carries the UL, C-UL, and CE approvals.
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Male End Type: NEMA 1-15P
- Approvals: RoHS Compliant, UL Listing Mark
-
Supplier: Interpower
Description: Current Rating: 13A Voltage Rating: 125VAC Length: 2.44m/8.0ft Temperature Rating: -35ºC to 60ºC Plug Type: NEMA 1-15 Plug Color: Black Cable Style: North Am. Conductor Size: 16 AWG Number of Conductors: 2 Cond. Color Code: Black/White Cable Type: SJT Cable Color:
- Cord Length: 96.063044 inch
- Maximum Cable Temperature: -35 to 60 C
- Rated Current: 13 amps
- Rated Voltage: 125 volts
-
Supplier: Heilind Electronics, Inc.
Description: Nema 1-15P US15B Plug w/w Overall Length: 8 ft, Col
-
Supplier: Allied Electronics, Inc.
Description: Daisy Chain Fan Cords permit multiple connections of fans to a single power source. Available in 2, 3, 4, 6 and 9 plug configurations. Each plug is separated by 12" cord and has a 24" lead. Standard daisy chains are blunt cut. Cords with plugs and custom lengths are available by
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 125VAC Length: 2.44m/8.0ft Temperature Rating: -20°ºC to 60°ºC Plug Type: NEMA 1-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 2 Cond. Color Code:
- Cord Length: 96.063044 inch
- Maximum Cable Temperature: -20 to 60 C
- Rated Current: 10 amps
- Rated Voltage: 125 volts
-
Supplier: Interpower
Description: Current Rating: 13A Voltage Rating: 125VAC Length: 2.44m/8.0ft Temperature Rating: -35ºC to 60ºC Plug Type: NEMA 1-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 16 AWG Number of Conductors: 2 Cond. Color Code: Black/White
- Cord Length: 96.063044 inch
- Maximum Cable Temperature: -35 to 60 C
- Rated Current: 13 amps
- Rated Voltage: 125 volts
-
Supplier: PowerConnections
Description: The SAP converts Schuko Plug (European IEC 83 : 1975 Standard C1B) to US 2 pin plug. STANDARDS Product conforms to all UL Standards. Product complies with current RoHS Standards.
-
Supplier: PowerConnections
Description: This plug converts a Euro CEE7 plug to American 2 pin plug. STANDARDS Product conforms to all UL Standards. Product complies with current RoHS Standards.
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-15 Plug/Socket Standard: WD 6 & UL 60601-1
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Quiktron, Inc.
Description: Replace your overused or misplaced power cable, or just manage your power more efficiently. This handy cable features a flat male 3-prong plug on one end (flat for easy plug-in into surge protectors and UPS outlets) and a straight female 3-prong shroud on the other end. Simply
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
-
Supplier: Transtector Systems, Inc.
Description: Rack mount power distribution unit (also known as PDU) 1102-032-1 from Transtector is an AC Strip PDU that accepts a 120 Vac single-phase electrical service and distributes power to individual loads via 6x 15A NEMA 5-15 outlets. This rack mount unit equipped with
- Number of Electrical Outlets: 6
- Current Rating: 15 amps
- Operating Temperature: -40 to 149 F
- Outlets: NEMA
-
Supplier: Transtector Systems, Inc.
Description: Rack mount power distribution unit (also known as PDU) 1101-534 from Transtector is an AC 1RU PDU that accepts a 120 Vac 2x single-phase feed electrical service and distributes power to individual loads via 6x 15A NEMA 5-15 outlets. This rack mount unit equipped with state-of-the-art
- Number of Electrical Outlets: 6
- Current Rating: 15 amps
- Operating Temperature: -40 to 176 F
- Frequency: 50 Hz, 60 Hz
-
Supplier: SFCable.com
Description: USA to C7 power cord: NEMA 1-15P standard USA 2 pin plug to IEC C7 figure 8 receptacle with 18/2 SPT-2 black wire power cord. Rated up to 10A 125V. 15 feet long. UL and CSA approvals.
- Cable Length: 15 ft
- Standards / Certifications: CSA Mark, IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: Belden Inc.
Description: Basic, Standard, 15A, 120V, Vertical, (8) NEMA 5-15R, power switch, breakered, 10 ft power cord with 5-15P, Black Powder Coat
- Number of Electrical Outlets: 8
- Current Rating: 15 amps
- Protection: Circuit Breaker
-
Supplier: Belden Inc.
Description: Basic, Standard, 15A, 120V, Horizontal, (6) NEMA 5-15R, power switch, breakered, 10 ft power cord with 5-15P, Black Powder Coat
- Number of Electrical Outlets: 6
- Current Rating: 15 amps
- Protection: Circuit Breaker
-
Supplier: Belden Inc.
Description: Basic, Surge, 15A, 120V, Vertical, (14) NEMA 5-15R, power switch, breakered, 10 ft power cord with 5-15P, Black Powder Coat
- Number of Electrical Outlets: 14
- Current Rating: 15 amps
- Protection: Circuit Breaker
-
Supplier: Tripp Lite by Eaton
Description: The PDUV15 1.44kW Single-Phase 120V Basic PDU is an excellent no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUV15 features 14 NEMA 5-15R outlets. The NEMA 5-15P input plug with long
- Power Rating: 1,440 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
Find Suppliers by Category Top
Featured Products Top
-
Interpower is pleased to announce it has added white NEMA 5-15 and 5-20 panel-mount, snap-in sockets to its product line. The 5-15 sockets are rated at 15A/125VAC and the 5-20 sockets are rated at 20A/125VAC for North American use only. The part numbers for the white (read more)
Browse Power Plugs Datasheets for Interpower -
Breather Plugs Key Specifications Product Type: Battery Pack Pressure Relief Vent Thread Specification: M40 × 1.5 Optional Thread Types: M40 × 1.5 Short Thread (8 mm), M50 × 1.5 (15 mm) Protection Rating (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Thread Options Available (M40x1.5, M40x1.5-8mm, M50x1.5-15mm) for flexible installation If you are developing or upgrading EV battery systems, this (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
in harsh outdoor environments and offers reliable sealing with its M12×1.5 threaded design. For optimum enclosure protection, the drain plug is recommended for installation at the bottom of the (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
. Secure and Compatible Design M12x1.5 thread with nut allows firm installation on various enclosure types (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
environments. M12x1.5 Thread with Nut: Secure installation for various enclosure types (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Interpower Corporation is pleased to announce its NEMA 6-15 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our (read more)
Browse AC Power Cords Datasheets for Interpower -
4.72″ x 3.54″ x 1.97″ to 11.02″ x 6.69″ x2.36″. Widths 3.54", 4.33", 5.11”, 5.90" are rated IP 66; 6.69" is rated IP 65. Accessories for SMART-BOX include pressure equalization elements, cable grommets, security plugs, soft-touch TPE case feet (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Product Datasheet 739W-X2/34 NEMA 6-20R Snap-in AC Power Outlet with Solder Terminals Approvals (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
other high-demand industrial equipment. Packaging & Delivery: Single Package Size: 30 × 20 × 15 cm, 2 kg (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
PDF - Beats by Dr. Dre Pill
$2.99 - PCH International AC Adapter - 100-240VAC 50/60Hz Input, 5.0V/2.1A Output, NEMA 1 - 15 Plug to USB Type A Socket- (Qty: 1 .
-
PDF - Bose Soundlink II
… Stamped / Formed Metal Plates, 2 Labels, 1 Cloth Logo, 4 Neodymium Magnet & 2 Metal Slugs- (Qty: 1) $3.9 - Ten Pao International S024RU1700100 AC Adapter - 100-240VAC 50/60Hz Input, 17V/1.0A Output, NEMA 1 - 15 Plug to 5ft Cord & …
-
PDF - Braven 600
… Earth Magnets, Steel Pot, Pole Piece & Basket, Domed Mylar Dust Cap, Treated Cloth Surround, Fabric Mesh Spider, w/ 2 28AWG Discrete Insulated$2.7 - AC Adapter - 100-240VAC 50/60Hz Input, 5.0V/1.0A Output, NEMA 1 - 15 Plug to USB Type A …
-
PDF - Jawbone Jambox
$2.5 - AC Adapter - 100-240VAC 50/60Hz Input, 5V/550mA Output, NEMA 1 - 15 Plug to USB Type A, Class V- (Qty: 1 .
-
PDF - Logitech UE Mobile Boombox
… Steel Pot, Pole Piece & Basket, Paper Dust Cap, Rubber Surround, Fabric Mesh Spider, w/ Paired Insulated Wires- (Qty: 2)$2.28 - PI Electronics AC Adapter - 100-240VAC 50/60Hz Input, 5.15V/1.0A Output, NEMA 1 - 15 Plug to USB Type A …
-
PDF - Philips Shoqbox SB7200
… Pin Socket Connector-$2.8 - Cirrus Logic CS48520-CQZ DSP - Audio Decoder, 32-Bit, Fixed-Point, 19 GPIOs, 300MIPS, 150MHz- (Qty: 1) $2.64 - Philips EFA01200500200UL AC Adapter - 100-240VAC 50/60Hz Input, 5V/2A Output, NEMA 1 - 15 Plug to USB Type A …
-
Orion (Knight Electronics, Inc.) - C45-48P - Power Cables - Fan Cords - Allied Electronics
NEMA 1 - 15 Plug .
-
Orion (Knight Electronics, Inc.) - C45-24P - Power Cables - Fan Cords - Allied Electronics
NEMA 1 - 15 Plug .
-
Orion (Knight Electronics, Inc.) - C45-60P - Power Cables - Fan Cords - Allied Electronics
NEMA 1 - 15 Plug .
-
Bill of Materials - Beats by Dr. Dre Pill
$2.99 - PCH International AC Adapter - 100-240VAC 50/60Hz Input, 5.0V/2.1A Output, NEMA 1 - 15 Plug to USB Type A Socket- (Qty: 1 .
Indicates content that may require registration and/or purchase.