-
Supplier: Enclosure Solutions, Inc.
Description: Poly-Guard™ Small Junction Boxes with Integral Flange Mount UL Listed Type 4X, 6P, 12, and 13 Enclosure Solutions, Inc. expands its unique enclosure offering with these high-quality dual-design junction box/hinged enclosures. Available in two sizes, these small
- Features: Hinged Cover, NEMA / IP Enclosures, Other, Terminal and Junction Boxes
- Shape: Rectangular
- NEMA Rating: Type 12, Type 13, Type 4X, Type 6P
-
Supplier: Allied Electronics, Inc.
Description: ENCLOSURE, NEMA 12, 13, JUNCTION BOX, LIFT OFF, SCREW COVER4.5 X 3.56
-
Supplier: RS Components, Ltd.
Description: RS PRO EXGRJ12 Junction Box
- Length / Height: 10.0393755 inch
- Width/Diameter: 9.842525 inch
- Depth: 4.724412 inch
- Height: 10.0393755 inch
-
-
Supplier: Pentair, Inc.
Description: " STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 4 INCH 304.8 HEIGHT IN MM UL 50, CSA APPROVAL SURFACE MOUNTING NEMA 1, IP30 ENCLOSURE BUTT HINGE, SLOTTED FLUSH LATCH
- Length / Height: 12 inch
- Width/Diameter: 12 inch
- Depth: 4 inch
- Height: 12 inch
-
Supplier: Wiegmann
Description: " CARBON STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 4.5 INCH 5 INCH 3 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE HINGED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT
- Length / Height: 5 inch
- Width/Diameter: 4.5 inch
- Depth: 3 inch
- Height: 5 inch
-
Supplier: Allied Moulded Products, Inc.
Description: Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For
- Length / Height: 8.99 inch
- Width/Diameter: 3.93 inch
- Depth: 3.88 inch
- Height: 8.99 inch
-
Supplier: O-Z/Gedney
Description: UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 12-1/2 INCH 12.5 WIDTH IN INCH 12-1/2 INCH 12.5 HEIGHT IN INCH 7-1/4 INCH 7.25 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, NEMA 9 ENCLOSURE BOLT
- Length / Height: 12.5 inch
- Width/Diameter: 12.5 inch
- Depth: 7.25 inch
- Height: 12.5 inch
-
Supplier: Hubbell Electrical Products
Description: 12 INCH L X 11 INCH W X 7 5/8 INCH D OVERALL SIZE 10 1/2 INCH L X 9 1/2 INCH W X 5 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIIA, IIIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1
- Material: Aluminum
- Features: Terminal and Junction Boxes
-
Supplier: Allied Electronics, Inc.
Description: Enclosure,Junction Box,Polypropylene,IP54,NEMA 12/13,HP150,6.46 x 4.69 x 3.03in
-
Supplier: Allied Moulded Products, Inc.
Description: Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For
- Length / Height: 18.4 inch
- Width/Diameter: 16.4 inch
- Depth: 8.13 inch
- Height: 18.4 inch
-
Supplier: EXM Manufacturing Ltd.
Description: UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 304.8 HEIGHT IN MM 304.8 WIDTH IN MM UL, CSA APPROVAL 101.6 DEPTH IN
- Width/Diameter: 12 inch
- Depth: 4 inch
- Width or Diameter: 12 inch
- Features: Knockouts, NEMA / IP Enclosures, Screw-on Cover, Terminal and Junction Boxes
-
Supplier: Austin Company (The)
Description: STEEL MATERIAL GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3/12 ENCLOSURE GASKETED, SCREW ON COVER TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE
- Length / Height: 12 inch
- Width/Diameter: 12 inch
- Depth: 8 inch
- Height: 12 inch
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: PVC MATERIAL 14.72 INCH 14.72 LENGTH IN INCH 12.72 INCH 12.72 WIDTH IN INCH 6.06 INCH 6.06 DEPTH IN INCH NEMA 4X ENCLOSURE STAHLIN[R] BRAND DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN
- Length / Height: 14.72 inch
- Width/Diameter: 12.72 inch
- Depth: 6.06 inch
- Height: 14.72 inch
-
Supplier: Appleton Electric
Description: 17.38 INCH L X 17.38 INCH W X 9.25 INCH D OVERALL SIZE 12.25 INCH L X 12.25 INCH W X 5.75 INCH D INNER SIZE 3 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1
- Material: Aluminum
- Features: Explosion Proof
- Mounting Type: Free Standing Cabinet
- Ingress Protection(IP) Rating Against Moisture: Type 4, Type 6
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, IP66, JUNCTION BOX; Enclosure Type:Junction Box; Enclosure Material:Fiberglass, Polycarbonate; External Height - Metric:406.4mm; External Width - Metric:355.6mm; External Depth - Metric:203.2mm; IP Rating:IP66 RoHS Compliant: Yes
-
Supplier: Hi-Tech Controls, Inc.
Description: for normal environment and protected outdoor terminal block made from ceramic with resistance to high temperatures intrinsic fire resistance E 30 in accordance with DIN 4102 part 12 cable junction box with fused outgoing unit D 01 neozed fuse base 4 mounted plug cable glands, closed
- Length / Height: 7.87 inch
- Width/Diameter: 7.87 inch
- Depth: 3.15 inch
- Height: 7.87 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: 12.00 4.00 CSKOG666 - 6.00 6.00 6.00 CSKOG886 - 8.00 8.00 6.00 CSKOG10106 - 10.00 10.00 6.00 CSKOG12126 - 12.00 12.00 6.00 CSKOG16166 - 16.00 16.00 6.00 CSKOG16168 - 16.00 16.00 8.00 CSKOG12128 - 12.00 12.00 8.00
- Length / Height: 12 inch
- Width/Diameter: 12 inch
- Depth: 8 inch
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
-
Supplier: Producto Electric Corp.
Description: PVC MATERIAL 12.68 INCH 12.68 LENGTH IN INCH 12.68 INCH 12.68 WIDTH IN INCH 6.5 INCH 6.5 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 2 STANDARD PACKAGE DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN VJB MODEL
- Material: PVC (Polyvinyl Chloride)
- Fitting Type: Pull / Junction Box
-
Supplier: Allied Electronics, Inc.
Description: UL 508 Type 1, 2, 3, 4, 4X, 12 and 13 CSA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with IEC 529, IP66 Medium Gray Molded Fiberglass Polyester Enclosure with Matching Cover Standard JIC Sizes Under 18" × 16" Door Fasteners
-
Supplier: Allied Electronics, Inc.
Description: Semi-Rigid Polypropylene Body, Light Gray, Junction Box Sidewalls with Knockouts, Low Covers, IP 65 (NEMA 4X) Semi-Rigid Polypropylene with Universal Entry Seals IP 54 (NEMA 12/13)
-
Supplier: Newark, An Avnet Company
Description: JUNCTION BOX, 4" X 6" X 12", ALUMINUM; Enclosure Type:Junction Box; Enclosure Material:Aluminum; External Height - Metric:305mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: JUNCTION BOX, 8" X 12" X 14", ALUMINUM; Enclosure Type:Junction Box; Enclosure Material:Aluminum; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat.
- Length / Height: 5.8267748 inch
- Width/Diameter: 4.4488213 inch
- Depth: 2.2440957 inch
- Height: 5.8267748 inch
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat.
- Length / Height: 5.8267748 inch
- Width/Diameter: 4.4488213 inch
- Depth: 2.2440957 inch
- Height: 5.8267748 inch
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat.
- Length / Height: 5.511814 inch
- Width/Diameter: 2.9527575 inch
- Depth: 2.2440957 inch
- Height: 5.511814 inch
-
Supplier: Carlon
Description: UL listed and CSA certified, paintable lid, dividers available
- Length / Height: 8 inch
- Width/Diameter: 8 inch
- Depth: 4 inch
- Height: 8 inch
-
Supplier: Enclosure Solutions, Inc.
Description: "Poly-Guard" Polycarbonate Enclosures UL-Listed Type 4X, 12, 6P, and 13 File No. E226322 Enclosure Solutions, Inc. re-sets the bar for functionality, aesthetics, service, design and value with the new "Poly-Guard" Series of polycarbonate enclosures. Available in six fundamental sizes ranging
- Length / Height: 6 inch
- Width/Diameter: 6 inch
- Depth: 4 inch
- Height: 6 inch
-
Supplier: Enclosure Solutions, Inc.
Description: "Poly-Guard" Polycarbonate Enclosures UL-Listed Type 4X, 12, 6P, and 13 File No. E226322 Enclosure Solutions, Inc. re-sets the bar for functionality, aesthetics, service, design and value with the new "Poly-Guard" Series of polycarbonate enclosures. Available in six fundamental sizes ranging
- Length / Height: 8 inch
- Width/Diameter: 8 inch
- Depth: 4 inch
- Height: 8 inch
-
Supplier: Strainsert
Description: The Strainsert SJB Series SummingJunction Boxes are for parallel averagingof 2 to 4 similar transducers. Thestandard SJB is available in a NEMA-12 steel enclosure (NEMA-4X packagesare optionally available). TheNEMA-12 comes in both a connectorstyle and a cord grip
-
Supplier: Wilcoxon Sensing Technologies
Description: 2-channel triaxial accelerometer termination junction box, M12 connections, cable grips
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
-
Supplier: Powell Electronics, Inc.
Description: NEMA12 WRG TROUGH12L
- Features: Terminal and Junction Boxes
-
Supplier: DigiKey
Description: PULL BOX 24.00X12.00X12.00
- Features: Terminal and Junction Boxes
Find Suppliers by Category Top
Featured Products Top
-
Hammond Manufacturing’s series of Eclipse Junior enclosures are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJ series enclosures offer NEMA Type 3R, 4, 12, and 13 protection and are (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
nVent HOFFMAN's High-Quality Mild Steel Enclosures are ideal for a variety of industrial challenges. These rigid-bodied enclosures provide superior ease of access without sacrificing a secure seal. They are easy to install and are time-tested. All enclosure types carry the NEMA rating (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
The Eclipse Junior series of enclosures by Hammond Manufacturing are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJSS series offers NEMA Type 3R, 4, 4X, 12 and 13 protection, ideal for (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
the lid holes are located outside the gasket channel for increased ingress protection. The 1550ZF series has been independently tested to meet IP66, IP67, and IP68 as well as NEMA Type 4, 4X, 12 and 13 ratings and is cUL and UL listed. Features: (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
junction boxes is at a premium. The lever-operated CAGE CLAMP® spring technology delivers a gas-tight, corrosion-resistant connection without any tools, reducing installation time and minimizing errors. Key Features (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
. Fabricated from Type 304 stainless steel with an 80-grit interior finish, the mixing trough includes a two-piece hinged cover with quick disconnect pin hinges, FDA-compliant silicone gasket, and NEMA 12 safety interlock switches for dust-tight operation and safe access during cleaning and maintenance (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
. Distributed Control: Placing outputs closer to the field devices in remote junction boxes to reduce cabling complexity. By integrating the DT-222F, you gain a powerful, safe, and space-efficient way to control your field actuators, backed by the reliability of the ODOT D-Series redundant architecture. (read more)
Browse I/O Modules and Instruments Datasheets for Sichuan Odot Automation System Co., Ltd.
More Information Top
-
Project W-320, 241-C-106 sluicing: Construction specification W-320-C6
Junction Boxes : NEMA ICs 6 Type 12 , unless shown otherwise on the Drawings, size for JB1, 582 and JB3 16 by 16 by 6 inches, Hoffman A-l6166GSC, NEMA type 3R; size all other boxes as required.
-
CUB DI (Deionization) column control system
To provide protection from dust, oil and water, we used Nema Type 4 or 12 enclosures and junction boxes , and we used liquid-tight conduit and connectors throughout the systems in CUB.
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 3: Specifications
Control panel, operators panel (Hoffman)- NEMA 1, 4, and 12 Junction boxes - JIC Type (Hoffman, Car1on)-NEMA 1, 4, and 12 .
-
ICDF Complex Remedial Action Report
Furnish and install two (2) 36” × 36” × 12 ” NEMA 3R enclosures, join the boxes with a short 4” nipple and install over the existing conduits.
-
Photovoltaic power systems and the National Electrical Code: Suggested practices
I JUNCTIONBOX(S) 13/16!32, A-8 Junction boxes, array, E-15 Junctionboxes, NEMA Style3R, 14 Junctionboxes, rack-mounted, E- 12 Junction boxes , rainproof 15 Junctionboxes, roof-mounted, E-14, E-17 Junction boxes, strain relief 6 .
-
CR4 - Thread: II have about junction box and the nema 4x question
• #1 "Re: II have about junction box and the nema 4x question" by JRaef on 09/26/2008 12 :52 PM (score 1) .
-
Photovoltaic lighting system performance
…film, rated by Photocomm @ 50 watt ea.) l-Zomeworks FRPT021DV array mount Western Lighting Lumistar 35-watt LPS Lamp Bodine 12LPS35E ballast, 3.2A @ 12 vdc with output at … kHz, 80v operating voltage Junction box , NEMA 3R 6 HydrocapsBIsystem 1…
-
DYMAC communications system
The junction boxes used in the basement and in the computer room are standard NEMA (National Electrical Manufacturers Association) type- 12 enclosures.
-
States > Texas > State > Register > 2000 > [TexReg 2000-1208is] 12/08/2000
Concerning §285.34(b)(4), Aerobic & Pump Controls suggested that the rules require that junction boxes be UL Listed NEMA 4X and the rule should require all power … a UL Listed rigid, non-metallic conduit or 12 gauge direct burial ca…
-
Electrical - Grainger Industrial Supply
• Junction Box Enclosure, Metallic, Height 12.00 In., Width 10.00 In., Depth 5.00 In., Material Steel, No Knockouts, NEMA Rating 12 , 13, Finish ANSI 61 Polyester Powder, Lift Off Enclosure Cover Type, Enclosure Cover Features Screw Clamps with Chain…
Indicates content that may require registration and/or purchase.