-
Supplier: Allen-Bradley / Rockwell Automation
Description: NEMA Combination Starter, Disconnect Type, NEMA 0, 208 Volts (H), Type 1 - Enclosure Code A""
- NEMA Size: 1
- Standard Rating: NEMA Rated
-
Supplier: Newark, An Avnet Company
Description: DISCONNECT SWITCH 250VAC 30A NEMA
-
Supplier: EMF Company, Inc. (The)
Description: NEMA 12, 10ga. Six Door Painted Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a Disconnect Adapter, and Heavy-Duty Lifting Eyes. Panel[s] Included.
- Length / Height: 90.12 inch
- Width/Diameter: 236 inch
- Depth: 24.12 inch
- Height: 90.12 inch
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: IEC Load Switch, NEMA Type 3/4/12 - IP66 Painted Steel - Base / DIN Rail, Handle Color:Red / Yellow, 32A, 6 Poles
-
Supplier: Newark, An Avnet Company
Description: 30A/2P Air Conditioning Fusible Disconnect 240V Nema 3R
-
Supplier: Newark, An Avnet Company
Description: 60A/2P Fusible Non-Metallic AC Disconnect 240V Nema 3R
-
Supplier: Newark, An Avnet Company
Description: 30A/2P Fusible Non-Metallic AC Disconnect 240V Nema 3R
-
Supplier: Radwell International
Description: INLINE DISCONNECT SWITCH, 75 VOLTS, 13 AMP, NEMA 6P, -40 TO 158 F TEMP RATING. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Hubbell Electrical Products
Description: COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF,
- Current Rating: 30 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Power: AC
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Differential Analog preamplifier to allow for interfacing with most any existing OEM transmitter. Available end of cable terminations include tinned leads, BNC connector for pH sensors and ORP sensors without integral preamplifier. Quick disconnect IP67 & NEMA 6P rated
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: nVent Electric
Description: Use CONCEPT Disconnect Enclosures in applications that require stylized design features and a preferred cutout that accepts major brand disconnect switches and circuit breakers.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point)
-
Supplier: Quail Electronics
Description: Our 4825 series features the 3-prong, North American NEMA 6-50P Plug with an ROJ Special. These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into theNEMA 6-50R wall outlet or receptacle on one end and will hard-wire into your
- Cord Length: 79.921303 inch
- Rated Current: 50 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Altech Corp.
Description: Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
- Current Rating: 120 amps
- Short Circuit Interrupt Capacity: 10 kiloamps
- Power: AC
- Approvals: CE, UL
-
Supplier: Selectric, Inc.
Description: Fused, NEMA 3R enclosure, lockable off position, fuse block & lugs included
- Number of Poles: 1 poles
- Maximum Current Rating: 200 amps
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
-
Supplier: Quail Electronics
Description: Our 3023 series features the 3-prong, North American NEMA 6-30P Plug with an ROJ Special. These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into theNEMA 6-30R wall outlet or receptacle on one end and will hard-wire into your
- Cord Length: 59.842552 inch
- Rated Current: 30 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 1720 series features the 3-prong, North American NEMA 6-15P Plug with an ROJ Special. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as
- Cord Length: 144.094566 inch
- Rated Current: 15 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Selectric, Inc.
Description: NEMA 3R enclosure, lockable off position, fuse block & lugs included
- Number of Poles: 1 poles
- Maximum Current Rating: 30 amps
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
-
Supplier: nVent Electric
Description: For disconnect applications in which a clamp-secured door is preferred, this enclosure features clamps on three sides to keep liquids and contaminants from entering and a preferred cutout that accepts major brand disconnect switches and circuit breakers.Furnished with Enclosure1.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PLUG, TWIST-LOCK, INSULGRIP, 2-POLE 3-WIRE GROUNDING, 15 AMP, 125 VAC, NEMA 5-15P. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Selecta Products
Description: " MECHANICALLY INTERLOCKED TYPE VALOX 357. MATERIAL 3 WIRE(S) 240 VAC VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, WATER TIGHT (1) 1 1/4 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED
- Voltage Rating: 240 volts
- Current Rating: 60 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Wiegmann
Description: " FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 21.38 INCH 21.38 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8.13 INCH 8.13 DEPTH IN INCH 609.6 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE
- Length / Height: 24 inch
- Width/Diameter: 21.38 inch
- Depth: 8.13 inch
- Height: 24 inch
-
Supplier: Quail Electronics
Description: The 0285 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Grey Plug and a Special ROJ (Removed Outer Jacket). These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug
- Voltage Rating: 250 volts
- Current Rating: 13 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Hubbell Incorporated
Description: MECHANICALLY INTERLOCKED TYPE VALOX[R] MATERIAL 3 WIRE(S) 240 VAC VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT 1-1/4 INCH NPT CONDUIT TOP HUB TYPE WATER TIGHT
- Voltage Rating: 240 volts
- Current Rating: 60 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Hubbell Wiring Device-Kellems
Description: MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 3 WIRE(S); 240 VAC VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT; (1)
- Voltage Rating: 240 volts
- Current Rating: 100 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Eaton Corporation
Description: HEAVY DUTY SAFETY TYPE 6 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 60 AMPERE CURRENT RATING 20 HP AT 240 VAC 3 PHASE, 50 HP AT 480 VAC 3 PHASE, 60 HP AT 600 VAC 3 PHASE, 10 HP AT 250 VDC, 25 HP AT 600 VDC POWER RATING 6 POLE(S) NO NEUTRAL TYPE 240/480/600 V AC VOLTAGE RATING 250 V DC VOLTAGE
- Current Rating: 60 amps
- Operating Voltage: 240 to 600 volts
- Horsepower Rating: 10 to 60 HP
- Power: AC, DC
-
Supplier: Thomas & Betts Corporation
Description: SAFETY TYPE; 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 HP AT 120 VAC, 10 HP AT 208/240 VAC, 15 HP AT 277 VAC, 20 HP AT 208 VAC/120 VAC OR 240 VAC
- Current Rating: 60 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 3 to 50 HP
- Power: AC
-
Supplier: Thomas & Betts Corporation
Description: MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 3 WIRE(S); 240 VAC VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 30 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT; (1) 1
- Voltage Rating: 240 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Appleton Electric
Description: 12 INCH W X 6.63 INCH D X 20 INCH H SIZE EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 698, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING MOUNTING FEET MOUNTING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE 30 AMPERE CURRENT
- Current Rating: 30 amps
- Horsepower Rating: 20 HP
- Mounting Style: Base Mount
- Approvals: CSA Mark, UL
-
Supplier: Legrand - Pass & Seymour
Description: MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 3 WIRE(S) 240 VAC VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1-1/2 INCH BOTTOM/TOP FEED HUB TYPE
- Voltage Rating: 240 volts
- Current Rating: 100 amps
- Poles: 2 Poles
- Wires: 3-Wire
Find Suppliers by Category Top
Featured Products Top
-
Schmersal has developed a family of controls that meet the IP69K rating for high-pressure, high-temperature wash-down applications. This rating provides waterproofing protection that exceeds NEMA 4X rating: the enclosures are more than dust tight (IP6X), they also withstand high-pressure (to 1 (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
up) NEMA 4/12 enclosure IRI control package is standard (also meets FM requirements) NEMA 12 remote station Maxitrol® 14 modulating temperature control is standard Temperature-sensing elements mounted in airstream High- and low (read more)
Browse Datasheets for Hartzell Air Movement
More Information Top
-
http://www.dpncanada.com/images/stories/2005/September/dpn_sept05_pg28.pdf
… boxes contain an integrated PUR cable or a M12 eurofast 12-pin Quick Disconnection , and are offered … The nylon- encapsulated junction boxes provide IP67 protection and meet UL, CSA, and NEMA 1, 3, 4 and 6P standards.
-
Molex Products | Mouser
Molex’s Industrial Ethernet and USB connectors are ideal for industrial and harsh commercial applications and comply with NEMA 6P and IP67 ratings. These connectors can quickly connect and disconnect from various designs without turning off equipment.
-
TURCK - BS 8141-0 - Circular Connectors - Circular Connectors - Allied Electronics
Converts Hard Wiring to Quick Disconnect Seal Rating: NEMA 6P /IP67 .
-
5000128-3 - Joy Cooper Interconnect - Sensors | Galco Industrial Electronics
• Rated NEMA 1, 3, 4, 6P , 13; IEC IP 68 Crouse‑Hinds Pico‑Line connectors allow quick disconnect for all of your 8mm control device needs.
-
Holistic Approach Is Beacon For Waterproof Connectors
… be inclined to twiddle with the PLB antenna and in some cases accidentally disconnect it from the … So the challenge was set in providing a mated pair of connectors that would be waterproof to minimum IP68/ NEMA 6P ratings for up to 20m immersion for a minimum period of four hours unmated.
-
Plant Maintenance Product | Turck's D-Size powerfast modular wiring system handles high-current applications | Plant Services
… of standard and reducer tees, it is now possible to use a quick disconnect system to distribute … All powerfast connectors carry IEC IP67, 68 and 69K environmental protection ratings, along with NEMA 1, 3, 4 and 6P protection.
-
Development of a Towed Survey System for Deployment by the Fishing Industry
… using the ships hydraulics and are easily removed between science cruises with quick disconnects and rubber hose. Inside the drum ofthe winch is a NEMA 6P Junction box with gland fittings for the core and non-metallic LiquidTite brand tube connecting to a slip ring with single pass, single mode fiber optic rotary joint and 9 electric throughputs.
-
Altech Corp. - 1DU10L - Circuit Protection - Circuit Breaker - Allied Electronics
Disconnect Switches > Non-Fusible Disconnect Switches Sensor, Ultrasonic,8.2 ft Range, 1 in NPT, NEMA 6P , 10 ft Cable, cFMus w/Fob .
-
Alpha Wire - FIT2601/8 GY002 - Cable Management - Heat Shrink Tubing - Allied Electronics
Disconnect Switches > Non-Fusible Disconnect Switches Sensor, Ultrasonic,8.2 ft Range, 1 in NPT, NEMA 6P , 10 ft Cable, cFMus w/Fob .
-
Altech Corp. - KEM325UL Y/R - Disconnect Switches - Non-Fusible Disconnect Switches - Allied Electronics
Disconnect Switches > Non-Fusible Disconnect Switches Sensor, Ultrasonic,8.2 ft Range, 1 in NPT, NEMA 6P , 10 ft Cable, cFMus w/Fob .
Indicates content that may require registration and/or purchase.