-
Supplier: Allied Electronics, Inc.
Description: Din Rail, NS35, Height:7.5mm, length: 755mm
-
Supplier: Newark, An Avnet Company
Description: END CAPS FOR DIN RAIL NS35/7.5
-
Supplier: Newark, An Avnet Company
Description: END CAPS FOR DIN RAIL NS35/15
-
-
Supplier: VAST STOCK CO., LIMITED
Description: DIN Rail Terminal Blocks PTFIX 6X2,5-NS35 OG 2.5mm2 NS35 DIN Trns
- Number of Contacts: 6
- Conductor Size (North American): 26 to 12 AWG
- Voltage Rating: 500 volts
- Current Rating: 24 amps
-
Supplier: Radwell International
Description: DIN RAIL END PIECE, FOR DIN RAIL NS 35/7.5, (1206560). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: DIN rail adapter - PTFIX-NS35 - 3274054
-
Supplier: Allied Electronics, Inc.
Description: DIN Rail Mount, Steel Material, Chromated Color DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the
-
Supplier: Allied Electronics, Inc.
Description: DIN Rail Mount, Steel Material, Chromated Color DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the
-
Supplier: Radwell International
Description: THERMAL-MAGNETIC CIRCUIT BREAKER, TMC SERIES, 1 POLE, NORMAL BLOW, 1 N/O CONTACT, UNIVERSAL FOOT FOR MOUNTING ON NS 32/NS 35, 250 VAC/65 VDC, 10 AMPS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 250 volts
- Rated DC Voltage: 65 volts
- Continuous Current Rating: 10 amps
- Number of Poles: 1
-
Supplier: Allied Electronics, Inc.
Description: PLC interface, consisting of PLC-BPIT.../21 basic terminal block with push-in connection and pluggable miniature relay with multi-layer contact, for assembly on DIN rail NS 35/7.5, 1 PDT, input voltage 120 V AC/110 V DC
-
Supplier: RS Components, Ltd.
Description: DIN rails NS15, NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M Compatibility = Top Hat Length = 2m Width = 35mm Height = 7.5mm DIN Rail Type = Slotted Material = Steel
-
Supplier: Powell Electronics, Inc.
Description: GEOS NS35-400 DIN Rail
- Type: Terminal and Junction Boxes
-
Supplier: Radwell International
Description: FOOT ELEMENT, FOR MOUNTING ON DIN RAIL NS 32 OR DIN RAIL NS 35/7.5, CAN BE INSERTED BETWEEN BASE AND SIDE ELEMENT, POLYAMIDE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PHOENIX CONTACT USA
Description: Modular terminal block with surge voltage fine protection between clamping connector and DIN rail, nominal voltage: 12 V DC, for mounting on NS 32 or NS 35/7.5, terminal width: 6.2 mm, terminal height: 47 mm
- Maximum Surge Current: 346 amps
- Operating Temperature: 104 to 185 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
-
Supplier: PHOENIX CONTACT USA
Description: Modular terminal block with surge voltage fine protection between clamping connector and DIN rail, nominal voltage: 24 V AC, for mounting on NS 32 or NS 35/7.5, terminal width: 6.2 mm, terminal height: 47 mm
- Maximum Surge Current: 119 amps
- Operating Temperature: 104 to 185 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
-
Supplier: PHOENIX CONTACT USA
Description: Modular terminal block with surge voltage fine protection between clamping connector and DIN rail, nominal voltage: 12 V AC, for mounting on NS 32 or NS 35/7.5, terminal width: 6.2 mm, terminal height: 47 mm
- Maximum Surge Current: 245 amps
- Operating Temperature: 104 to 185 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
-
Supplier: PHOENIX CONTACT USA
Description: Disconnect terminal block, for mounting on NS 35 DIN rail, with test socket screws, color: gray
- Number of Contacts: 4
- Conductor Size (North American): 10 to 26 AWG
- Voltage Rating: 500 volts
- Current Rating: 20 amps
-
Supplier: Radwell International
Description: DIN RAIL ADAPTER, WIDTH: 10.3 MM, HEIGHT: 12 MM, COLOR: GRAY, MOUNTING TYPE: NS 35/7/5/NS 35/15. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1011793-ACPL-W343-060E Packaging: Tube/Rail Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 3A, 3A Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient
- Isolation Voltage: 5,000 volts
- Rise Time: 0.043 µs
- Features: Other
- Mounting Option: Surface Mount
-
Current Sensors - Sensor technology - Current sensors - TLI4971-A075T5-E0001 -- TLI4971-A075T5-E0001Supplier: Infineon Technologies AG
Description: Power MOSFET IPB020N10N5LF | N-Channel Power MOSFET BSZ075N08NS5 | N-Channel Power MOSFET BSC035N10NS5 | N-Channel Power MOSFET BSC040N10NS5 | N-Channel Power MOSFET IPB033N10N5LF | N-Channel Power MOSFET IPB020N10N5LF | N-Channel Power MOSFET BSZ075N08NS5 |
- Measuring Range: 75 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
-
Supplier: Infineon Technologies AG
Description: transformer Up to 6.5 A typical peak output current 40 ns propagation delay 35 V abs. max. output supply voltage High CMTI > 300 kV/µs Active shutdown, short circuit clamping 3.3 V and 5 V input supply voltage Adjustable UVLO Benefits 8 mm in.-to-out. creepage & clearance 7 ns
- Peak Output Current: 6 amps
- Supply Voltage: 3 to 15 volts
- Propagation Delay: 40 ns
- Driver Type: High-side Gate Driver
-
Supplier: Infineon Technologies AG
Description: & clearance 7 ns max part-to-part prop. delay skew CTI 600 package Overtemperature protection IEC 60747-17 (planned), UL 1577 VIORM = 1767 V (peak, reinforced) VISO = 6.84 kV (rms) for 1 second VISO = 5.7 kV (rms) for 1 min Applications DIN rail power supplies Energy Storage
- Peak Output Current: 6 amps
- Supply Voltage: 3 to 15 volts
- Propagation Delay: 40 ns
- Driver Type: High-side Gate Driver
-
Supplier: Infineon Technologies AG
Description: & clearance 7 ns max part-to-part prop. delay skew CTI 600 package Overtemperature protection IEC 60747-17 (planned), UL 1577 VIORM = 1767 V (peak, reinforced) VISO = 6.84 kV (rms) for 1 second VISO = 5.7 kV (rms) for 1 min Applications DIN rail power supplies Energy Storage
- Peak Output Current: 6 amps
- Supply Voltage: 3 to 15 volts
- Propagation Delay: 40 ns
- Driver Type: High-side Gate Driver
Find Suppliers by Category Top
Featured Products Top
-
housed in a compact rugged metal enclosure, with overall dimensions of 35mm x 124mm x 125mm (W x H x D) and is suitable for mounting on TS-35/7.5 and TS-35/15 DIN rails. The operating ambient temperature is -40oC to +70oC with no derating. Both models are safety certified to (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
individual DIN-rail-mounted measuring and control devices. These fast-fit enclosures lock quickly and easily on to TH35 rails. They are available in three different side panel configurations: closed or with ventilation on one or two sides. Plug headers and other connections such as USB can be fitted (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
approximate 200g weight, accepts cable in AWG26-14 (0.15 - 2.5 mm2) for N, L and DC terminals, and is compatible with standard DIN RAIL TS 35/7.5 or TS 35/15 vertical mounting. This TPS030 30W power supply is CE and ROHS compliant, meets EN61347-2-13 LED safety certification, EN61000-3-2 and EN (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
. The new flat-profile variant has a large recessed area on the top for membrane keypads, display modules and controls. It can be mounted quickly and easily on TH35 DIN rails or directly on walls. The base has screw fixing pillars for the PCB. The enclosures are fully insulated and protected in (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
. Mounts on standard 35 mm DIN rails or panels (read more)
Browse Electronic and Instrument Enclosures Datasheets for Altech Corp. -
din rail power supply, ensuring compliance with international standards. Designed for installation on DIN RAIL TS 35/7.5 or TS 35/15 vertical, it is a DIN RAIL TS 35 mounting power supply, facilitating easy integration into standard setups. It operates within an ambient temperature range of (read more)
Browse DC Power Supplies Datasheets for TPS Elektronik GmbH -
compatible with standard DIN RAIL TS 35/7.5 or TS 35/15 vertical mounting, accepts cable in AWG26-14 (0.15 - 2.5 mm²) for N, L and DC terminals, and operates in 0°C - 70°C ambient temperature with derating from 50°C to 70°C. This TPS150 150W power supply is UL, CE and TUV (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
.5mA leakage current at 264VAC 50/60Hz, and comprehensive auto-recover protections including over temperature protection (OTP), over voltage protection (OVP), and overload protection. It adopts fanless convection cooling design for silent operation, is compatible with standard DIN RAIL TS 35/7.5 or TS (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Single or Dual tariff Pulse output for remote energy management; SO interface (open collector) according DIN 43864 LC-Display or Mechanical Display 35mm rail (EN 60715) mount (read more)
Browse Energy Meters and Optical Power Meters Datasheets for Finder S.p.A. con unico socio -
The safe and approved power outlet Type 7U.00 Series is the perfect device for use within electrical enclosures. Compatible with Schuko and Italian Bipasso and available in light grey (7U.00.8.230.00×0) or yellow (7U.00.8.230.00×2). Led version available. Other features: – 230 V AC (50/60 Hz) – Nominal current: 16A – Width 45 mm – Assembly on 35 mm DIN rail (EN 60715) (read more)
Browse AC Power Connectors Datasheets for Finder S.p.A. con unico socio