-
Supplier: Cell-Con, Inc.
Description: charged. Therefore, NiMH battery chargers have a start timer which prevents –dV sensing during the first few minutes of the charging cycle. The NiMH cells have a lesser drop in voltage than NiCd cells, however, most battery manufacturers recommend the same –dV sensing for both
-
Supplier: Xenotronix, Inc.
Description: voltage sensing in the negative-delta-V circuit is appropriate for both NiCd and NiMH batteries.
- Input Voltage: 115 to 230 volts
- Charging Current: 0.5 to 2.5 amps
- Operating Temperature: 0 to 40 C
- Power Source: AC
-
Description: IC BATT CHG NIMH
- Operating Temperature: -20 to 70 C
- Cell Type: NiMH
- Features: Other
-
-
Supplier: ZGC, Inc.
Description: Anton Bauer Digital HyTRON 100 Logic Series NiMH Battery The Anton Bauer Digital HyTRON 100 is suitable for '˜all morning/all afternoon' shooting. Choose Anton Bauer HyTRON 140 or HyTRON 100 for '˜all morning/all afternoon' shooting. The Digital HyTRON Logic Series NiMH Batteries
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 7 ampere-hr
- Width / Diameter: 5.3125 inch
- Depth: 3.75 inch
-
Supplier: ZGC, Inc.
Description: circuits' and performance limiting circuitry which lithium ion batteries require to operate safely. The MicroCode logic circuits and ACS sensor networks of these batteries communicate directly with all Logic Series chargers to provide the data critical for optimum performance,
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 3.5 ampere-hr
- Width / Diameter: 5.25 inch
- Depth: 2.125 inch
-
Supplier: ZGC, Inc.
Description: batteries communicate directly with the InterActive viewfinder of current professional camcorders. This system requires none of the '˜safety circuits' and performance limiting circuitry which lithium ion batteries require to operate safely. The MicroCode logic circuits and ACS sensor
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 10 ampere-hr
- Width / Diameter: 5.3125 inch
- Depth: 3.75 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 977161-BQ25723RSNR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Current, Over Voltage Voltage - Supply (Max): 26V Battery Chemistry: Lead Acid,
- Number of Cells: 1 to 4
- Maximum Charge Current: 16,256 mA
- Operating Temperature: -40 to 125 C
- Cell Type: Lead Acid
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Indication Positive and Negative Ground Fault Alarm High DC Voltage Shutdown Summary Alarm Relay Summary Alarm Buzzer Push Button Mode Selection Full AC Input and DC Output Protection AC Input and DC Output Circuit Breakers Control Panel and Circuit Breakers Recessed AC and DC Surge
- Output Voltage: 24 to 130 volts
- Power Source: AC
- Charger Type: Electrical Utility Industry
- Features: Filtered Charger
-
Supplier: Cell-Con, Inc.
Description: polarity and short circuit • Compact, lightweight design • Private labeling available Li-Ion / Li-Polymer cells continue to be the first choice in pack options because of the high capacity and longer operating time capabilities when compared to NiMH and NiCd batteries of the same size.
-
Supplier: Panel Components & Systems, Inc.
Description: mounting. The control circuit ensures that the charger maintains the battery voltage at the pre-calibrated float level, while supplying any additional load current up to the specified maximum.
-
Supplier: Panel Components & Systems, Inc.
Description: designed for surface mounting in an enclosed panel. Each unit consists of a transformer, rectifier and control circuit. The control circuit ensures that the charger maintains a battery voltage at the pre-calibrated float level, while supplying any additional load current up to
-
Supplier: VAST STOCK CO., LIMITED
Description: Battery Management Sw-mode NiCd/NiMH Batt Charger
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-2200 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes industrial switch mode technology. The 400W hot-swappable Intelligent Power Modules (iPMs) are available at 12Vdc, 400W, 20.0A (Max), 20.0A (Rated) and 24Vdc, 400W, 10.0A (Max),
- Input Voltage: 100 to 240 volts
- Charging Current: 10 to 20 amps
- Output Voltage: 12 to 24 volts
- Power Source: AC
-
Supplier: ZGC, Inc.
Description: versions with respect to size, weight, capacity, IMPAC case construction, and application. The advanced MicroCode logic circuits and comprehensive ACS sensor networks of these batteries communicate directly with all Logic Series chargers providing the essential data critical for
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 2.5 ampere-hr
- Width / Diameter: 6.375 inch
- Depth: 1.625 inch
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: 6 Tons Crimp Force 4-Point™ Dieless Latch 6 Tons Crimp Force 18 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case, Battery Charger (45 Min Recharge Time), 2 Batteries, Tool Retention Lanyard Has 4-Point™ Dieless Latch eliminating the need for separate dies 17.6" L x 3.7" W x 14" H
- Tool Type: Crimper
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: 11 Tons Crimp Force Y644 Dieless Latch 11 Tons Crimp Force 18 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case, Battery Charger (45 Min Recharge Time), 2 Batteries, Tool Retention Lanyard Has Y644 Dieless Latch eliminating the need for separate dies 14.9" L x 3.7" W x 14" H Weighs 17
- Tool Type: Crimper
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: 6 Tons Crimp Force BG & D3 Grooves One-Handed Operation 6 Tons Crimp Force 14 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case (with Die Compartment), Battery Charger (45 Min Recharge Time), 2 Batteries BG & D3 Grooves, Dies Sold Separately 21" L x 3.7" W x 5.5" H Weighs 7.8 lbs with
- Tool Type: Crimper
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: 6 Tons Crimp Force O & D3 Grooves One-Handed Operation 6 Tons Crimp Force 14 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case (with Die Compartment), Battery Charger (45 Min Recharge Time), 2 Batteries O & D3 Grooves, Dies Sold Separately 21" L x 3.7" W x 5.5" H Weighs 7.8 lbs with
- Tool Type: Crimper
-
Supplier: ValueTronics International, Inc.
Description: two outputs for testing both the main battery power and the battery charger circuitry, allowing customers to test phones and chargers with the same equipment. This feature helps save on rack space (2 outputs in a ½ rack box) and eliminates the need for two separate power supplies.
- DC Output Power: 90.00000000000016 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: battery operation- Furnished with 3 NiMH storage batteries and a mains power battery charger as standard equipment for optimized instrument availability and low operating costs DAkkS calibration certificate as standard feature- Reduced operating costs for use within ISO 9000 quality
-
Supplier: ValueTronics International, Inc.
Description: ground resistance measurement with T2100 (optional) Power Analysis, Harmonic analysis up to 25th Color touch-screen display Help on-line Internal memory and Cloud Storage (trough iOS or Android device) Rechargeable NiMH batteries (external battery charger) The multifunction
- Features: Current Leakage Tester, Ground Bond Testers
- Types of Measurements: Insulation Resistance
-
Supplier: Green Cubes Technology
Description: Bus for Truck and Charger All interfaces are isolated Charger Multiple charger protocols supported Vehicle Multiple vehicle protocols supported Short circuit protection Yes – recoverable without service intervention Functional Safety Certified Protections Cell Over- and
- Voltage: 25.6 to 83.2 volts
- Capacity, Amp Hours (AH): 315 to 945 ampere-hr
- Operating Temperature: -4 to 131 F
- Features: Lithium / Iron Phosphate, Rechargeable (Secondary) Batteries
-
Supplier: Transcat, Inc.
Description: factor, active/reactive energy, demand, load changes (with graph display), voltage and current Measure power and power quality on single to three-phase circuits quickly and effortlessly Each Unit Includes 3197 3ea. 9667 5000 CT 9438-03 Voltage Leads 9418-15 AC Adapter/Battery Charger
-
Supplier: ValueTronics International, Inc.
Description: Accessories: 7 Ah NiMH battery module DH4 Duplex handspikes, 4 ft (1.2 m) [2], one with indicator lights Battery charger for operation from 115/230 V 50/60 Hz supply Cigar lighter adapter for battery charging User guide Warranty book Applications: The needs for accurate low resistance
Find Suppliers by Category Top
Featured Products Top
-
existing chargers. The Access Shelf-Mount charger is great for rental fleets with up to two circuits per charger. Connect them in parallel for fast charging. Stack them up to three high. Features Microcomputer Smart Charger Charges all common battery (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
Lithium SAFEFlex Motive Chargers The Lithium SafeFlex Battery Charger is designed to operate with Material Handling (MH) and Ground Support Equipment (GSE) Lithium-ion batteries. This charger has universal AC power input, supports full Level 3 charging via a CANBus communications with (read more)
Browse Battery Chargers Datasheets for Green Cubes Technology
More Information Top
-
Smart Power/power integrated circuits, technology and applications: Proceedings
Figure 4 Block Diagram of Fast NiCd/ NiMh Battery Charger CIRCUIT IMPLEMENTATION The .
-
Optoelectronic device for non-invasive focal point measurement and control of the laser welding process
… improving the EMI immunity of the unit (found to be a significant problem in earlier versions of the sensor system), the analogue and digital circuits are powered by independent … … which are based on NiMH batteries with the associated chargers and voltage converters.
-
Design of a small and low-cost power management unit for a cockroach-like running robot
This unit communicates with small circuit embedded on each NiMH battery, which gives their the level and stores the battery’s parameters so that the charger can adapt its charging algorithm to batteries of different capacity or chemistry.
-
TMS320C6726 | C67x DSP | Fixed/Floating-point | Description & parametrics
… EXTERNAL SWITCH) TPS3808G33 Low Quiescent Current, Programmable-Delay Supervisory Circuit POWER MANAGEMENT - SUPERVISOR AND RESET IC SUPERVISORY CIRCUITS (VOLTAGE SUPERVISORS) BQ2002C NiCd/ NiMH Charge Controller with Negative … … BATTERY MANAGEMENT PRODUCTS - Battery Chargers and Front-End Solutions …
-
Low cost universal battery charger for wide range input voltage and wide range output voltage in portable applications
… N. Ramalho, D. Tavarses, J. Duarte, C. Albuquerque, T. Marques, A. Geraldes, A. P. Casimiro, G. Renkema, J. Been, W. Groeneveld, “A novel universal battery charger for NiCd, NiMH , Li-ion and Li … … IEEE European Solid- State Circuits Conference, Sep. 2003, Estoril …
-
A universal battery charging algorithm for Ni-Cd, Ni-MH, SLA, and Li-Ion for wide range voltage in portable applications
… N. Ramalho, D. Tavarses, J. Duarte, C. Albuquerque, T. Marques, A. Geraldes, A. P. Casimiro, G. Renkema, J. Been, W. Groeneveld, “A novel universal battery charger for NiCd, NiMH , Li-ion and Li … … IEEE European Solid-State Circuits Conference, Sep. 2003, Estoril …
-
Research and Education in Robotics - EUROBOT 2010
… for data acquisition in the maze, wire-link RS232 for debug output or for transfer of data to/from FRAM and EEPROM, on-board battery charger for the 8 NiMH AAA cells, two push … … user output, an In- Circuit Debug port, reset button …
-
Li-Ion battery charger with smooth-switch-over four-stage control
[3] F. Lima, J.N. Ramalho, et al, “A novel universal battery charger for NiCd, NiMH , Li-ion and Li-polymer,” ESSCIRC '03, Proceedings of the 29th European Solid-State Circuits Conference, 16-18 Sept. 2003 p.p. 209 – 212.
-
Foot Ground Interface (FGI) for the Human Research Facility (HRF)
… Machines ICS: Integrated Circuit System ISS: International Space Station LCD: Liquid Crystal Display LED: Light Emitting Diode MUX: Multiplexer NiMH : Nickel-Metal Hydride PC: Personal Computer PCB: Printed Circuit Board PCMCIA: Personal Computer … … gauge PS/BC: Power Supply/Battery Charger RS: Radio Standard SET …
-
Shopping In Flashlights & Lanterns - Big Bruin
NiMH battery kit with circuit board 3 LEDs indicate both power status and remaining battery power Simple, one-step wall charging … … mobile phone Includes four outlet adapters to let you charge up around the world NOTE: This charger is only compatible with …
Indicates content that may require registration and/or purchase.