-
Supplier: Eutech Instruments Pte. Ltd.
Description: mConnectorBNCDescriptionGeneral purpose glass-body ORP electrode. Comes with 10 ml refilling electrolyteUsed WithAll ORP meters with BNC input connector
- ORP Range: -1,000 to 1,000 millivolts
- Operating Temperature: 32 to 212 F
- Electrode Configuration: Combination
- Mounting Options: Hand Held or Portable
-
Supplier: Weiss Research, Inc.
Description: Unlike pH electrodes which can be calibrated and adjusted by meters, ORP electrodes are difficult to be standardized by most pH/mV meters. Keeping constant reference potential is the key to successful ORP measurement. To fulfill this requirement, the ElectroJelly™ filled
- Operating Temperature: 32 to 176 F
- Electrode Configuration: Combination
- Junction Type: Double Junction, Single Junction
- Body Material: Epoxy or Polymer
-
Supplier: Sensorex Corporation
Description: In harsh laboratory or field conditions, where heat, moisture, or corrosive chemicals may damage equipment, ORP electrode durability is key. The ORP3000 is durable inside and out. All the functional components – the ORP measurement surface, the meter connection, and the cable
- ORP Range: -2,000 to 2,000 millivolts
- Operating Temperature: 0 to 176 F
- Operating Pressure Range: 0 to 50 psi
- Junction Type: Double Junction
-
-
Supplier: Eutech Instruments Pte. Ltd.
Description: ClassificationDifferential ORPSensorPlatinumORP Range±1000 mVReferenceKynar®, differential pH electrodeReference ElectrolytepH buffer solutionOperating Temperature-5 to 95 °C / 23 to 203 ºFPressure Tolerance6.9 bars (100 psi)Potential Matching Pin / Liquid GroundSS316MaterialCPVCThread1½
- ORP Range: -1,000 to 1,000 millivolts
- Operating Temperature: 23 to 203 F
- Operating Pressure Range: 100 psi
- Mounting Options: In-Line (Insertion)
-
Supplier: Powell Fabrication & Manufacturing, LLC
Description: The Powell Oxidation-Reduction Potential (ORP) Electrode utilizes platinum for the measuring electrode and silver for the reference electrode. The unit has proven itself in numerous years of service in chlorine scrubbing, sodium hypochlorite production, chlorine and
- Body Material: Epoxy or Polymer
- Mounting Options: Flow Thru (Pipeline), In-Line (Insertion)
-
Description: Walchem’s WEL Series electrodes are cost-effective differential pH and ORP electrodes for industrial applications. They are modular in design with a rugged CPVC housing that contains the electronics; pH and ORP cartridges can easily be connected or replaced in minutes
- pH Range: 0 to 14 ph
- Response Time: 5 seconds
- Operating Temperature: 50 to 212 F
- Operating Pressure Range: 100 psi
-
Supplier: Van London-pHoenix Company
Description: These inline pH and ORP electrodes are designed for mounting on standard 1" or ¾" pipe tees for continuous pH or ORP flow-through monitoring. They are constructed with a sealed solid polymer reference which requires no pressurization or refilling during use. With the large
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 266 F
- Junction Type: Double Junction
- Mounting Options: In-Line (Insertion)
-
Supplier: Van London-pHoenix Company
Description: The Mark I-A and Mark VI-B sensors will continuously monitor pH, ORP, and Conductivity in tanks, vessels, or canals where liquid levels tend to vary. Typical applications include chlorine cells, latex coagulation tanks, and effluent sumps. It can be installed in atmospherically sealed vessels
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 266 F
- Mounting Options: In-Line (Insertion)
- Specific Electrode Type: Measures ORP
-
Supplier: OMEGA Engineering, Inc.
Description: Insertion/Submersion Combination Electrodes The PHE-7151 series combination electrodes are ruggedly constructed; the outer body is ABS with 3/4" MNPT threads at both ends. The maximum insertion length is 31.75 mm/1.25". Electrodes are annular PTFE liquid junction refillable and
- Operating Temperature: 32 to 176 F
- Operating Pressure Range: 0 to 150 psi
- Electrode Configuration: Combination
- Body Material: Glass
-
Supplier: Sensorex Corporation
Description: This submersible ORP electrode is ideal for tanks, flumes and sewer lines. The self-cleaning, flat-surface design makes the S651CD-ORP resistant to coating, increasing time between maintenance cycles. Protective feet guard sensing surface from breakage, and double junction
- ORP Range: -2,000 to 2,000 millivolts
- Operating Temperature: 32 to 176 F
- Operating Pressure Range: 0 to 100 psi
- Junction Type: Double Junction
-
Supplier: Van London-pHoenix Company
Description: This series of steam-sterilizable pH and ORP electrodes are designed for small fermentors where sterilization is performed in an autoclave in non-pressurized operation. The electrodes can withstand repeated sterilization up to 130°C and feature a detachable cable assembly
- pH Range: 0 to 14 ph
- Operating Temperature: 23 to 275 F
- Electrode Configuration: Combination
- Junction Type: Double Junction, Single Junction
-
Supplier: Newark, An Avnet Company
Description: ORP ELECTRODE
-
Description: ASI manufactures a wide variety of glass pH and ORP electrodes that meet the demands of most applications. In addition to our standard models that work in general applications, we also offer models that utilize ground glass joints for dirty applications that might clog the
- Operating Temperature: 176 F
- Body Material: Glass
- Specific Electrode Type: Measures ORP
- Features: Measures pH
-
Supplier: OMEGA Engineering, Inc.
Description: The PHE-6820 electrode and assembly features a retractable design for insertion into tanks and main lines. The assembly, when used with a 1" full port or larger ball valve (user supplied), allows the electrode to be removed without shutting the system down. This electrode can be
- Operating Temperature: 150 to 212 F
- Electrode Configuration: Combination
- Body Material: Epoxy or Polymer
- Mounting Options: In-Line (Insertion)
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA PHE/ORE-4580 bypass flow pH system has a modified 1" CPVC or PVDF tee and cable assembly matched to the flat surface pH and ORP electrodes. Each GPM flowing through the tee results in a 2 ft/sec velocity which performs the self-cleaning action. No moving parts, liquid jets or
- pH Range: 0 to 14 ph
- pH Accuracy: 0.1 (+/- % FS)
- Response Time: 5 seconds
- Operating Temperature: 32 to 122 F
-
Supplier: HF scientific
Description: Connect this ORP sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired. Sensor heads are pre-calibrated
- ORP Range: -2,100 to 2,100 millivolts
- ORP Accuracy: 0.1 (+/- % FS)
- Response Time: 30 seconds
- Operating Temperature: 23 to 203 F
-
Description: unique electrode, and electrodes that can be completely disassembled for easy cleaning like our plastic pHastrode design. Each model that ASI carries can be modifiedto have single or double junction references, a wide variety of sensing elements for pH and ORP and made
- Operating Temperature: 140 F
- Body Material: Epoxy or Polymer
- Specific Electrode Type: Measures ORP
- Features: Measures pH
-
Supplier: Extech
Description: Polycarbonate ORP electrode with platinum sensing surface and sealed reference
- Body Material: Epoxy or Polymer
- Mounting Options: In-Line (Insertion)
- Reference Solution Options: Sealed
-
Supplier: Weiss Research, Inc.
Description: Weiss Really-Flow™ combination, single-junction ORP electrodes have a free flowing junction (sleeve)provide optimal flow rate (adjustable), resulting in better reproducibility. The easy clean sensor surface (another key for successful ORP measurement) and junction designing
- Operating Temperature: 32 to 176 F
- Electrode Configuration: Combination
- Body Material: Epoxy or Polymer
- Mounting Options: In-Line (Insertion)
-
Supplier: Weiss Research, Inc.
Description: The common characteristics of Weiss detached cable combination, sealed Ag/AgCl single-junction (SJ) and Double-Junction (DJ) ORP Electrodes are: 1. Platinum rod sensor 2. Rugged epoxy body 3. Fast, accurate and incredibly stable 4. Long electrode life 5. Ready to use, no further
- Operating Temperature: 32 to 176 F
- Electrode Configuration: Combination
- Junction Type: Double Junction, Single Junction
- Body Material: Epoxy or Polymer
-
Supplier: Van London-pHoenix Company
Description: The Van London Co. (aka Van London pHoenix Co.) Mark X Pneumatic Retractable pH / ORP Sensor Assembly permits continuous pH or ORP monitoring where service must be performed without process interruption. It can be mounted vertically or inclined in reactors of pilot and production plant
- Operating Pressure Range: 80 psi
- Specific Electrode Type: Measures ORP
- Features: Measures pH
-
Supplier: Newark, An Avnet Company
Description: ORP ELECTRODE US STANDARD
-
Supplier: Newark, An Avnet Company
Description: ORP ELECTRODE WITH PVDF
-
Supplier: Newark, An Avnet Company
Description: COMP FITTING ORP ELECTRODE
-
Supplier: Hanna Instruments, Inc.
Description: No Description Provided
- pH Range: 0 to 13 ph
- Mounting Options: Hand Held or Portable
- Features: Other, Temperature Sensor
-
Description: pH & ORP (Redox) electrode, "TUFFTIP" bulb glass or flat glass or bulb glass, double or single junction, ½", ¾", 1" NPT, 10m cable with BNC connector
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 248 F
- Operating Pressure Range: 50.763195 to 101.52639 psi
- Junction Type: Double Junction, Single Junction
-
Description: ORP (Redox) electrode, platinum ring with a TEFLON junction, pt100 or pt1000 temperature sensor, 1 or 0.5 inch NPT connection, 10m cable with a BNC connector
- Operating Temperature: 140 F
- Operating Pressure Range: 43.51131 psi
- Mounting Options: In-Line (Insertion)
- Features: Temperature Sensor
-
Supplier: Nico2000, Ltd.
Description: For High Precision Applications. Platinum-Band (wrapped around a glass dome) ORP Electrode with Re-fillable Glass Body, Single Junction Ag/AgCl Solution Reference with annular Ceramic liquid junction.
- ORP Range: 250 to 700 millivolts
- Operating Temperature: 32 to 176 F
- Electrode Configuration: Combination
- Body Material: Glass
-
Supplier: ZD Instrument Corp.
Description: For lab application, especially useful for solution that is corrosive to PC plastic and circumstances where higher temperature is consecutiely measured. Normally used with reductive media.
- ORP Range: -1,500 to 1,500 millivolts
- Electrode Configuration: Combination
- Body Material: Epoxy or Polymer
- Mounting Options: In-Line (Insertion)
-
Supplier: Cole-Parmer
Description: port. ORP sensor (59354-14) has a platinum button and Ag/AgCl reference. Sensor module is replaceable.
-
Supplier: Metrohm USA, Inc.
Description: Sensors (screen printed electrodes) for ORP measurements
-
Supplier: Cole-Parmer
Description: Use with YSI Pro10, Pro1010, Pro1020, Pro1030, or Professional Plus meters.
-
Supplier: Hamilton Company
Description: Hamilton’s combination Redox (ORP) electrodes are universally applicable and offer long term stability with the patented EVEREF technology. As with all other lab electrodes these sensors are individually serialized and certified.
- ORP Range: -2,000 to 2,000 millivolts
- Operating Temperature: 32 to 140 F
- Electrode Configuration: Combination
- Body Material: Epoxy or Polymer
-
Supplier: Hamilton Company
Description: Hamilton’s combination Redox (ORP) electrodes are universally applicable and offer long term stability with the patented EVEREF technology. As with all other lab electrodes these sensors are individually serialized and certified.
- ORP Range: -2,000 to 2,000 millivolts
- Operating Temperature: 14 to 212 F
- Electrode Configuration: Combination
- Body Material: Glass
Find Suppliers by Category Top
Featured Products Top
-
, store and export water quality data (includes time, date, and location) for ORP and Temperature! The ULTRAPENx2™ PTBT3 is designed with high performance features including proprietary sensor design with a 99.9% pure platinum electrode; accuracy of ±10mV ORP; 3 calibration options with (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
. NEW! FCE FAC Readings The Myron L® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company -
Features Include: FAST - one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature SIMPLE - user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9 (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
The Ultrameter III 9P is a cost-effective comprehensive water quality analysis kit with one-button electrometric functions and in-cell titrations. Ultrameter III 9P measures conductivity/resistivity/TDS, ORP/free chlorine, pH, temperature, alkalinity, and hardness. Its LSI calculator (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Both Ultrameter II models deliver performance of ±1% of reading (not merely full scale). This high level of accuracy has been achieved through advanced four-electrode conductivity cell technology, a unique pH/ORP sensor and powerful microprocessor-based circuitry. With displayed values of up (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L® offers a variety of pocket testers, each featuring simultaneous measurement of Temperature and one critical parameter: PTBT1 measures Conductivity, TDS, and Salinity; PTBT2 measures pH; PTBT3 measures ORP; PTBT4 measures Free Chlorine Equivalent (FCE); PTBT5 (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
More Information Top
-
Electrical Monitoring of In Situ Chemical Oxidation by Permanganate
EC and ORP readings are typically made on ground water samples pumped to the surface by immersing a conductivity probe or combination ORP electrode in a flow-through cell (to limit contact with the atmosphere).
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
There are also nonspecific indicating electrodes that can be used to determine the ORP of a solution in which one or more redox reactions is occurring.148,152 ORP electrodes are unable to sense many important redox reactions, so there are many …
-
Emerging Environmental Technologies, Volume II
ORP electrodes directly measure the potential of a solution.
-
Degradation of wool by Hofmannophila pseudospretella (lepidoptera: Oecophoridae) larval midgut extracts under conditions simulating the midgut environment
The ORP electrode was cleaned by wiping with paper tow- elling soaked in 0.25 M HN03and washing with distilled water, and both electrodes were calibrated before each experiment using solutions of known ORP (Schott Gerate Redox Calibrating Solution or quinhydrone) and …
-
ORP electrode double junction platinum band 10 ft cable from Cole-Parmer
Cole-Parmer ORP Electrodes .
-
Emerging Technologies in Hazardous Waste Management 8
Small polypropylene tubing fittings were used to intro- duce a platinum oxidation-reduction potential ( ORP ) electrode , a silver-silver chloride reference electrode, a pH probe, and to provide openings for introduction of argon as an inert gas purge, and for entry and …
-
Improved methods for investigating the external redox potential in hybridoma cell culture
The observed redox potentials should never deviate from these values for more than + 10 mV for clean, properly function- ing ORP electrodes .
-
Needle-type environmental microsensors: design, construction and uses of microelectrodes and multi-analyte MEMS sensor arrays
Even though the principle of an ORP electrode is simple, the challenge is to miniaturize this electrode for in situ measurements in biofilm studies. .
-
Portable system based on microsensors for environmental monitoring applications
The ORP electrode is directly connected to the acquisition module and its potential is measured against the reference electrode.
Indicates content that may require registration and/or purchase.