-
Supplier: HM Digital, Inc.
Description: -to-read LCD screen includes simultaneous temperature reading. Replaceable Sensor (model SP-O2) Factory Calibrated: The ORP-200 meter is factory calibrated to +92 mV The meter can be easily recalibrated with digital calibration using the push buttons, rather than a screwdriver.
- Battery Powered: Yes
- Built-in or Self-calibration: Yes
- ORP / Redox Range: -999 to 1000 millivolts
- Operating Temperature: 32 to 176 F
-
Supplier: REED-Direct
Description: High input impedance Data Hold function Includes batteries Probe sold separately
- Display Type: Digital Display
- Mounting / Environment: Hand Held
- ORP / Redox Range: -1999 to 1999 millivolts
- User Controls: Digital Front Panel
-
Supplier: InspectorTools
Description: WT-70 ORP Meter Keep the costs and risks of maintaining water quality, distribution and waste under control with this easy to use, one touch water management tester. Allows facility managers to take control of monitoring regulatory compliance and troubleshoot corrosion in building
-
-
Supplier: Sensorex Corporation
Description: The ORP1000 is a durable and easy to use ORP sensor. Great for outdoor applications, such as monitoring swimming pool chlorine, this probe has built in protection for the ORP sensor surface. Use the ORP1000 with any ORP meter accepting a BNC connector. Very
- Body Material: Glass
- Junction Type: Single Junction
- Mounting Options: In-Line (Insertion)
- ORP Range: -2000 to 2000 millivolts
-
Supplier: Sensorex Corporation
Description: In harsh laboratory or field conditions, where heat, moisture, or corrosive chemicals may damage equipment, ORP electrode durability is key. The ORP3000 is durable inside and out. All the functional components – the ORP measurement surface, the meter connection, and the
- Body Material: Epoxy or Polymer
- Junction Type: Double Junction
- Mounting Options: In-Line (Insertion)
- ORP Range: -2000 to 2000 millivolts
-
Supplier: Sensorex Corporation
Description: When measuring ORP in samples such as wastewaster that may contain proteins, heavy metals, or other contaminants, it is important to use a REDOX sensor designed to withstand unpredictable chemical environments. The ORP2000 features double junction reference protection, which prevents
- Body Material: Epoxy or Polymer
- Junction Type: Double Junction
- Mounting Options: In-Line (Insertion)
- Operating Temperature: 0.0 to 176 F
-
Supplier: Eutech Instruments Pte. Ltd.
Description: ElectrolyteECRE001Dimensions (Shaft)100 x 12 mmCable Length1 mConnectorBNCDescriptionGeneral purpose glass-body ORP electrode. Comes with 10 ml refilling electrolyteUsed WithAll ORP meters with BNC input connector
- Electrode Configuration: Combination
- Mounting Options: Hand Held or Portable
- ORP Range: -1000 to 1000 millivolts
- Operating Temperature: 32 to 212 F
-
Supplier: Eutech Instruments Pte. Ltd.
Description: ElectrolyteDimensions (Shaft)90 x 12 mmCable Length1 mConnectorBNCDescriptionGeneral purpose plastic-body ORP electrodeUsed WithAll pH meters with BNC input connector
- Electrode Configuration: Combination
- Mounting Options: Hand Held or Portable
- ORP Range: -1000 to 1000 millivolts
- Operating Temperature: 32 to 176 F
-
Supplier: Eutech Instruments Pte. Ltd.
Description: ElectrolyteDimensions (Shaft)90 x 12 mmCable Length1 mConnectorBNCDescriptionGeneral purpose plastic-body ORP electrodeUsed WithAll pH meters with BNC input connector
- Electrode Configuration: Combination
- Mounting Options: Hand Held or Portable
- ORP Range: -1000 to 1000 millivolts
- Operating Temperature: 32 to 176 F
-
Supplier: Eutech Instruments Pte. Ltd.
Description: ElectrolyteDimensions (Shaft)90 x 12 mmCable Length1 mConnectorBNCDescriptionGeneral purpose plastic-body ORP electrode. Comes with 10 ml refilling electrolyteUsed WithAll pH meters with BNC input connector
- Electrode Configuration: Combination
- Mounting Options: Hand Held or Portable
- ORP Range: -1000 to 1000 millivolts
- Operating Temperature: 32 to 176 F
-
Supplier: Weiss Research, Inc.
Description: Unlike pH electrodes which can be calibrated and adjusted by meters, ORP electrodes are difficult to be standardized by most pH/mV meters. Keeping constant reference potential is the key to successful ORP measurement. To fulfill this requirement, the ElectroJelly™ filled
- Body Material: Epoxy or Polymer
- Electrode Configuration: Combination
- Junction Type: Single Junction, Double Junction
- Mounting Options: In-Line (Insertion)
-
Supplier: Hanna Instruments, Inc.
Description: Waterproof casing, Logs up to 50 readings for each parameter
- Accuracy: 0.2000 +/-millivolts
- Battery Powered: Yes
- Display Type: Video Display
- Interface Options: Serial
-
Supplier: Hanna Instruments, Inc.
Description: Rugged, waterproof case, log-on-demand capability
- Accuracy: 0.2000 +/-millivolts
- Battery Powered: Yes
- Built-in or Self-calibration: Yes
- Display Type: Video Display
-
Supplier: Hanna Instruments, Inc.
Description: Automatic calibration, IP67 waterproof protection
- Accuracy: 0.2000 +/-millivolts
- Battery Powered: Yes
- Built-in or Self-calibration: Yes
- Display Type: Digital Display
-
Supplier: Hanna Instruments, Inc.
Description: Rugged, waterproof case, log-on-demand capability
- Accuracy: 0.2000 +/-millivolts
- Battery Powered: Yes
- Built-in or Self-calibration: Yes
- Display Type: Video Display
-
Supplier: Myron L Company
Description: ± 10 mV ORP 3 Calibration Options with Automatic Solution Recognition Automatic Temperature Compensation in Calibration Mode 99.9% Pure Platinum Electrode Measurement Storage with Time, Date and Location Export Stored Measurement Data Via Email Live
- Accuracy: 10 +/-millivolts
- Battery Powered: Yes
- Mounting / Environment: Hand Held
- ORP / Redox Range: 1000 millivolts
-
Oxidation Reduction Potential (ORP) Instruments - pH/ORP Meter with Real-Time Data Logger -- PHH-SD1Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® PHH-SD1 is innovative and easy to operate. What sets the PHH-SD1 apart from other pH/ORP meters is that it incorporates a real-time SD card data logger. The PHH-SD1 measures pH or mV (ORP) using standard electrodes with BNC connectors. Download data from the SD card
- Accuracy: 0.0200 ±pH
- Battery Powered: Yes
- Built-in or Self-calibration: Yes
- Display Type: Digital Display
-
Supplier: REED-Direct
Description: °C/°F switchable Large LCD with 36mm (1.4") high digits MAX/MIN/AVG readings stored in memory Automatic display hold and out of range indications Manual or automatic temperature compensation RS-232 serial interface Optional data acquisition software pH electrode sold separetely SPECIFICATIONS: pH
- Display Type: Digital Display
- Mounting / Environment: Hand Held
- User Controls: Digital Front Panel
- pH Range: 0.0 to 14 pH
-
Supplier: Sensorex Corporation
Description: . Booted BNC connector included with optional cable lengths. Compatible with all ORP meters accepting a BNC connector. Reliable measurement performance Direct-fit Compatibility Perfect for pressurized applications Instantly ready for use One year limited warranty
- Body Material: Epoxy or Polymer
- Mounting Options: In-Line (Insertion)
- Operating Pressure Range: 0.0 to 100 psi
- Operating Temperature: 32 to 140 F
-
Description: Walchem’s WDS Series differential pH and ORP sensors are designed for industrial applications to be long-lasting and reliable. The differential measurement technique uses two electrodes, one for the process measurement and the other for the reference measurement. Each electrode is
- Display Type: None
- Electrical Output: Analog Voltage Output
- Measures pH: Yes
- ORP / Redox Range: -2000 to 2000 millivolts
-
Supplier: Cole-Parmer
Description: pH/ORP
-
Supplier: OMEGA Engineering, Inc.
Description: The PHUCN600 Series multi-parameter controller is a microprocessor-based controller capable of measuring one of the following parameters, pH, ORP, or conductivity. When shipped from the factory, the PHUCN600 Series is not set to measure any one parameter.When the PHUCN600 Series is
- Control Signal Output: Current Loop, Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: DC Voltage Input
- Form Factor: Panel / Chassis Mount
-
Supplier: InspectorTools
Description: WT-80 pH / ORP Meter Keep the costs and risks of maintaining water quality, distribution and waste under control with this easy to use, one touch water management tester. Allows facility managers to take control of monitoring regulatory compliance and troubleshoot corrosion in
-
Supplier: Myron L Company
Description: BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The advanced “isolated” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable
- Display Type: Analog Meter
- Electrical Output: Analog Voltage Output
- Mounting / Environment: Lab / Benchtop, Panel
- ORP / Redox Range: -2000 to 2000 millivolts
-
Supplier: Myron L Company
Description: BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The advanced “isolated” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable
- Display Type: Analog Meter
- Electrical Output: Analog Voltage Output
- Mounting / Environment: Lab / Benchtop, Panel
- ORP / Redox Range: -2000 to 2000 millivolts
-
Description: The WPH410/420 Series pH/ORP on-line process controllers are designed for a broad range of industrial, commercial, and municipal water treatment applications. WPH controllers are easily configured to accurately measure pH or mV (ORP) values from Walchem’s WEL and WDS differential
- Control Signal Output: Current Loop, Switch / Relay Output, Pulse / Frequency
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input
- Form Factor: Panel / Chassis Mount
-
Supplier: Serfilco, Ltd.
Description: Features For use in the addition of acids and alkalies to plating solutions, neutralization of waste streams, chemical reactions, cooling tower and boiler feed preparation, process control monitoring and recording
-
Supplier: OMEGA Engineering, Inc.
Description: • Send pH Electrode Signal 1,000 Feet Over Ordinary, Wire and Connectors or Coaxial Cable. • Interface pH Electrodes Directly with Inexpensive mV Meters and Recorders or Sophisticated Process Controllers and Data Acquisition Systems. • Extend Useful Life of pH Electrodes. • Available
- Analog Input Channels: 1 #
- Form Factor: Panel / Chassis Mount
- Operating Temperature: 32 to 140 F
-
Supplier: Cole-Parmer
Description: field use. Meter is IP67 waterproof rated, even without the battery cover. The easy-to-use Pro10 allows you to measure your choice of pH or ORP with temperature with probes to suit your application. Meter provides automatic temperature compensation. For laboratory applications,
- Accuracy: 0.0100 ±pH
- Battery Powered: Yes
- Display Type: Video Display
- pH Range: 0.0 to 14 pH
-
Supplier: Cole-Parmer
Description: • Convert your smartphone into a pH/ORP/conductivity/ temperature meter • Free SAM-1â„¢ app and product compatible with Apple® and Androidâ„¢ devices • Powered by device—no charging required
- Accuracy: 0.0100 ±pH
- pH Range: 0.0 to 14 pH
-
Description: provides extraordinary flexibility; the same controller can be used with almost any type of sensor needed; conductivity (contacting and electrodeless), amplified pH/ORP, or disinfection Two pH/ORP models available for use with non-amplified electrodes with or without a BNC connector
- Control Signal Output: Current Loop, Switch / Relay Output, Pulse / Frequency
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: Serial / Digital Input
- Form Factor: DIN Rail
-
Supplier: Burkert Fluid Control Systems
Description: The Type 8202 is a compact measuring device designed for the measurement of the pH value or redox potential (ORP): - pH value: in clean or contaminated liquids or liquids containing solids, sulphides or proteins. - the redox potential: in clean or contaminated liquids or liquids containing
- Display Type: None
- Electrical Output: Analog Current Output
- Measures pH: Yes
- ORP / Redox Range: -2 to 16 millivolts
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: which is protected under a cover. With this combined device, the user can determine pH value, temperature or Redox potency (ORP). For the latter measurement parameter, a Redox electrode must be ordered separately from the PCE-228 pH meter. We recommend the ORP-14 electrode. The
- Body Material: Epoxy or Polymer
- Features: Temperature Sensor, Measures pH
- Mounting Options: Hand Held or Portable
- ORP Range: -1999 to 1999 millivolts
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: which is protected under a cover. With this combined device, the user can determine pH value, temperature or redox potency (ORP). For the latter measurement parameter, a redox electrode must be ordered separately from the PCE-228 water analysis meter. We recommend the ORP-14
- Battery Powered: Yes
- Display Type: Digital Display
- Interface Options: Serial
- Measures pH: Yes
-
Supplier: ABB Measurement & Analytics
Description: H, ORP, conductivity or EZlink (pH/ORP only) digital measurements Plug-and-play sensor and communication modules minimize stock holding and maximize operation uptime available with PROFIBUS™ PA, FOUNDATION™ Fieldbus™ or HART™ communications Data
- Conductivity Accuracy: 1 ±% Full Scale
- Display Type: Digital Display
- Electrical Output: Switch / Alarm Relay Output
- Measures Conductivity / Dissolved Solids: Yes
-
Supplier: Amprobe Test Tools
Description: Help control the costs and risks of maintaining water quality, distribution and waste. Amprobe makes a full line of meters to test pH, conductivity, TDS, salinity, mV, and dissolved oxygen.
- Accuracy: 0.0100 ±pH
- Battery Powered: Yes
- Display Type: Digital Display
- Measures pH: Yes
-
Supplier: Myron L Company
Description: Hemodialysis The DIGITAL DIALYSATE METER also measures parameters critical in water quality monitoring and control at every stage of hemodialysis water treatment. Test Conductivity, Resistivity, TDS, pH, ORP, Free Chlorine and Temperature of feed and product water in unit processes.
- Accuracy: -1 to 1 +/-millivolts
- Battery Powered: Yes
- Display Type: Digital Display
- Measures pH: Yes
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: determine pH value, temperature or Redox potency (ORP). For the latter measurement parameter, a Redox electrode must be ordered separately from the PCE-228 pH meter. We recommend the ORP-14 electrode. The pH meter is powered by a 9V battery which is included. Here at this
- Body Material: Epoxy or Polymer
- Features: Temperature Sensor, Measures pH
- Mounting Options: Hand Held or Portable
- ORP Range: -1999 to 1999 millivolts
-
Supplier: OMEGA Engineering, Inc.
Description: The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your solution together with the choice of either pH (probe sold separately),
- Accuracy: 0.1000 ±pH
- Battery Powered: Yes
- Display Type: Digital Display
- Measures pH: Yes
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine, and ozone in a variety of process liquids. Choice of communication protocol: HART® or
- Conductivity / Dissolved Solids Range: 10 to 20000 µS/cm
- Conductivity Accuracy: 1 to 2 ±% Full Scale
- Display Type: Digital Display
- Electrical Output: Analog Current Output
-
Supplier: ABB Measurement & Analytics
Description: The rugged ABB TB82 2-wire transmitter is designed for a broad range of industries from chemical, power and pulp & paper to water & wastewater treatment. The TB82 is available with traditional programmable outputs or with advanced digital communications using Foundation Fieldbus (FF), PROFIBUS PA
- Built-in or Self-calibration: Yes
- Electrical Output: Analog Current Output
- Extreme Environment: Yes
- Measures ORP / Redox: Yes
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-228-R Water Analysis Meter Portable Redox Meter, for both pH and temperature values with RS-232 interface and optional software The PCE-288-R Water Analysis Meter or Redox Meter is a very easy to use meter to measure mV / pH / ºC. In the PCE-228-R Redox
- Battery Powered: Yes
- Display Type: Digital Display
- Interface Options: Serial
- Measures pH: Yes
-
Supplier: InspectorTools
Description: Standard Equipment Includes: ExStik® Chlorine meter pH electrode, ORP electrode Protective sensor cap 5 packs of 10 reagent tablets (50 tests) 5 plastic sample cups, weighted stand pH 4, 7 & 10buffer packs Four SR44 button batteries Carrying case Neckstrap
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartorius Professional Meters – For professional measurements and optimal testing in laboratories. Easy to operate with the highest measurement accuracy – also for data management. Automatic buffer recognition Automatic temperature compensation
- Accuracy: 0.0020 ±pH
- Display Type: Digital Display
- Measures pH: Yes
- Mounting / Environment: Lab / Benchtop
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartorius Professional Meters – For professional measurements and optimal testing in laboratories. Easy to operate with the highest measurement accuracy – also for data management. Automatic buffer recognition Automatic temperature compensation
- Accuracy: 0.0020 ±pH
- Display Type: Digital Display
- Measures pH: Yes
- Mounting / Environment: Lab / Benchtop
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartorius Professional Meters – For professional measurements and optimal testing in laboratories. Easy to operate with the highest measurement accuracy – also for data management. Automatic buffer recognition Automatic temperature compensation
- Accuracy: 0.0020 ±pH
- Display Type: Digital Display
- Interface Options: Serial
- Measures pH: Yes
-
Supplier: Cole-Parmer
Description: between the meter and probe are secure and waterproof.
|What's Included: Hach HQ11d portable meter, ORP laboratory probe with 3.3-ft (1-m) cable (59004-66), meter stand, electrode stand, and four AA batteries.
- Accuracy: 1.00E-3 ±pH
- Battery Powered: Yes
- Display Type: Video Display
- Mounting / Environment: Portable
-
Supplier: Instrumentation Northwest, Inc.
Description: INW carries a full line of YSI meters. Please call or email for further information. Our sales and support staff are always happy to work with you to make your project a success. 556 Features Simultaneously measures: Dissolved oxygen p
Find Suppliers by Category Top
Featured Products Top
-
ULTRAPEN PT3 is designed with high performance features including: proprietary sensor design; accuracy of ±10mV ORP; 3 calibration options with automatic solution recognition; automatic temperature compensation in calibration mode; (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Use your Bluetooth®-enabled mobile device with the user-intuitive, Myron L® Ultrapen PTBTX2™ app to measure, store and export water quality data (includes time, date, and location) for ORP and Temperature! The UltrapenX2™ PTBT3 is designed with high performance features (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Ultrameter III 9P measures conductivity/resistivity/TDS, ORP/free chlorine, pH, temperature, alkalinity, and hardness. Its LSI calculator allows you to manipulate LSI parameters to predict the effect of changes on water balance. (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
ORP standard solutions; automatic temperature compensation; user-selectable LIVE and HOLD modes; rugged aircraft aluminum body; durable, epoxy encapsulated electronics; easy-to-use, one-button control; IP67 dust-tight and waterproof up to 1 meter / NEMA 6 submersible. PT4 (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
the fast accurate way to determine the killing power of free chlorine species in water. It employs a proprietary predictive ORP algorithm to determine free available chlorine levels at the actual pH of water, so you know your chlorine treatment is effective. Following colorimetric measurement (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
The Myron L Company is pleased to announce the release of the latest product in our line of instrumentation for hemodialysis. The D-6 Digital Dialysate Meter™ offers exceptional accuracy (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
The Myron L Company is pleased to announce the release of the latest product in our line of instrumentation for hemodialysis. The D-6 Digital Dialysate Meter offers exceptional accuracy and performance for testing both dialysate and water treatment control parameters in hemodialysis clinics (read more)
Browse Conductivity Electrodes Datasheets for Myron L Company
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/84822/50626098-MIT.pdf?sequence=2
There is a strong correlation between arsenic speciation and the oxidation reductive potential (ORP) as measured by a Digi-Sense Digital pH/mV/ ORP Meter .
-
Multi-Parameter Meters - Water Testing Equipment and Meters - Grainger Industrial Supply
○ ORP Meter Platinum -99-999 Milli Volts (1 .
-
Synthesis of polyhydroxyalkanoate (PHA) from excess activated sludge under various oxidation-reduction potentials (ORP) by using acetate and propionate as carb...
Fine adjustment of the DO is detectable by ORP meter but not a DO meter.
-
Twenty-Sixth Symposium on Biotechnology for Fuels and Chemicals
Fine adjustment of the DO is detectable by ORP meter but not a DO meter.
-
Preparation and performance of oxidative poly-silicon-ferric coagulant PSFN
The micro properties of PSFN was investigated with optical microscope, transmission electron microscope(TEM), ultraviolet/visible absorption(UVA) scanning, infrared(IR) spectrometer and oxidation-reduction potential ( ORP ) meter respectively, compared to that of PSF.
-
Introduction to Oxidation Reduction Potential Measurement (.pdf)
Typically there is no automatic temperature compensation available in most commercial ORP meters .
-
1999 mv pool - offers from 1999 mv pool manufacturers, suppliers, exporters & wholesalers
Waterproof Digital Redox Orp Meter Tester 1999 Mv Pool .
-
Hanna HI 4222 RESEARCH GRADE pH / ORP / ISE METER | For Sale | LabX Ad 481485
• ph orp meter .
-
Cole Parmer ORP electrode double junction BNC Connector from Cole-Parmer
We presently have a 5938-10 pH/ ORP meter that we need a probe for.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/8551/5/Thesis_Gabotswane_201401_MASC.pdf
Bench pH and ORP meters were used to monitor pulp conditions during conditioning and flotation.