Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: McCrometer, Inc.
Description: Simplify field flow profiling with the FH950 Handheld Flow Meter. This rugged tool measures velocity and level in open channels using electromagnetic technology, providing accurate data in seconds for environmental and municipal surveys.
-
Supplier: Holykell Technology Company Limited
Description: The common method of measuring flow through an open channel flow meter is to measure the height or HEAD of the liquid as it passes over an obstruction (a flume or weir) in the channel.
- Operating Temperature: -4 to 140 F
- Features: Liquid
-
Supplier: McCrometer, Inc.
Description: FLO‑DAR® AV Sensor non‑contact flow meter delivers accurate, reliable open channel flow monitoring with ultrasonic level sensing. Ideal for wastewater, stormwater, and industrial applications, it reduces maintenance, prevents fouling, and enables data‑driven
-
-
Supplier: McCrometer, Inc.
Description: Accurate precipitation monitoring to support inflow and infiltration (I&I) studies. Rugged rain gauge sensors designed for seamless integration with flow logging systems.
-
Supplier: Badger Meter
Description: The Dynasonics® iSonic 4000 Open Channel flow meter measures level, flow rate and total volume of water flowing through weirs and flumes. It’s ideal for applications where sediment does not build up. Simple Setup. Accurate Measurements. The Dynasonics iSonic 4000
- Pipe Diameter: 1 to 60 inch
- Liquid Volumetric Flow Rate: 13.2 to 24,381 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.029106 to 53.760105 lbs/min
-
Supplier: McCrometer, Inc.
Description: Designed for long-term, continuous flow monitoring in open channels. Featuring advanced data logging and multiple sensor inputs, it offers seamless integration with SCADA systems for wastewater treatment and stormwater management.
- Number of Inputs: 4 inputs
- Operating Temperature: -4 to 140 F
- Display Types: Digital
- Media Type: Liquid
-
Supplier: Siemens Process Instrumentation
Description: Measuring liquid flow in channels with free surfaces is a unique challenge requiring specialized technology – and Siemens delivers. SITRANS L non-contacting ultrasonic level products provide highly accurate continuous monitoring of wet wells, flumes and weirs by way of
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLOW METER, 960 SERIES, OPEN CHANNEL. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Accuris
Description: Measurement of Liquid Flow in Open Channels - Electromagnetic Current Meters
-
Supplier: Sensirion
Description: measures highly dynamic dispensing processes quickly and reliably. The flow channel inside the liquid flow meter is completely straight, open and has no moving parts. Inert, wetted materials (904L high-performance stainless steel, PEEK, and PTFE) provide
- Liquid Volumetric Flow Rate: 0 to 0.01056 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 41 to 122 F
- Mounting: In-line
-
Supplier: Malema Sensors
Description: FLOMAT series flow meter is suitable for use in large diameter pipes or open channels as an economical solution for liquid metering. Applications include flow measurement of conductive liquids in water treatment, sewage treatment, acid and alkaline solutions in
- Pipe Diameter: 1.5 to 80 inch
- Velocity Flow Rate: 0.656167979002625 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.656167979002625 to 32.8083989501312 ft/sec
- Meter Technology: Electromagnetic Meter
-
Supplier: Accuris
Description: Liquid Flow Measurement in Open Channels - Calibration of Rotating-Element Current-Meters in Straight Open Tanks
-
Supplier: Accuris
Description: Measurement of liquid flow in open channels. Electromagnetic current meters
-
Supplier: Hach
Description: The FL1500 is the most agile Hach flow monitoring solution for measuring and logging open channel flow, working with the largest selection of Hach sensors to accommodate even the most challenging sites and hydraulic conditions. This multi-channel controller can
- Features: Liquid
-
Supplier: Accuris
Description: Standard Test Method for Open-Channel Flow Measurement by Acoustic Velocity Meter Systems
-
Supplier: Micronics, Ltd.
Description: Features Monitor flows through partially full pipes or open channels. Eliminates the need for flumes or weirs. Automatic temperature compensation. Barriers for I S operation. 2 million point data logger. Logger software included. Irregular channel shapes.
- Pipe Diameter: 5.905515 to 70.86618 inch
- Media Temperature Range: 5 to 150 F
- Operating Pressure: 10 psi
- Velocity Flow Rate: 0.0984251968503937 to 20.3412073490814 ft/sec
-
Supplier: Holykell Technology Company Limited
Description: environments such as acid rain, but also supports remote adjustment of equipment parameters and maintenance by mobile phones. It is the best solution for monitoring the flow or velocity of open channels, agricultural irrigation or groundwater.
- Operating Temperature: -31 to 158 F
- Features: Liquid
-
Supplier: FLEXIM AMERICAS Corp.
Description: The ultrasonic flow meter FLUXUS® ADM 8127 has been specifically designed for Offshore and Mining applications The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 750 F
- Operating Temperature: -4 to 122 F
- Media Temperature: -40 to 750 F
-
Supplier: Micronics, Ltd.
Description: Features Measure Level or Open Channel Flow. User-Friendly Calibration System. Isolated 4-20mA (1000 ohm). False Echo Rejection. 2 Programmable Control Relays. Electrical Surge Protection. Intrinsically Safe Sensor Option. Plug and Play Relay and Data Logger Options.
- Media Temperature Range: -40 to 150 F
- Operating Pressure: 20 psi
- Operating Temperature: -5 to 140 F
- Media Temperature: -40 to 150 F
-
Supplier: CSA Group
Description: ISO 748:2007 specifies methods for determining the velocity and cross‑sectional area of water flowing in open channels without ice cover, and for computing the discharge therefrom. ISO 748:2007 covers methods of employing current‑meters or floats to measure the velocities. It
-
Description: ISO 748:2007 specifies methods for determining the velocity and cross‑sectional area of water flowing in open channels without ice cover, and for computing the discharge therefrom. ISO 748:2007 covers methods of employing current‑meters or floats to measure the velocities. It
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a flameproof
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of flow rate of water in open channels, streams, and closed conduits with a free water surface. 1.2 The test method covers the use of acoustic transmissions to measure the average water velocity along a line between one or more
-
Description: types of technique: techniques for single measurements of tidal flow; techniques for continuous measurement of tidal flow. Annex A specifies the cubature method of measurement. Annex B specifies methods for the determination of flow under tidal conditions, and Annex C gives an
-
Supplier: CSA Group
Description: types of technique: techniques for single measurements of tidal flow; techniques for continuous measurement of tidal flow. Annex A specifies the cubature method of measurement. Annex B specifies methods for the determination of flow under tidal conditions, and Annex C gives an
-
Supplier: Gurley Precision Instruments
Description: The compact design of the pygmy meters - the bucket wheel is just 3/4 inch high by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as
-
Supplier: Gurley Precision Instruments
Description: Use Gurley Precision Instruments Type AA Current Meters for fast, precise hydrological velocity measurements in conduits, streams or large bodies of water. The same durable, reliable design in self-contained models for any application: Price or pygmy type meters according to stream
-
Supplier: Gurley Precision Instruments
Description: Price Type AA meters offer fast accurate measurements for all but the lowest flows. The headphone model generates one click every rotation or one every five rotations of the shaft, according to the contact connection selected. It can be suspended from bridge or boat using the
-
Supplier: ASTM International
Description: open-channel flow. Ratings for complex hydraulic conditions of extremely low slope channels using multiple-stage inputs, channels affected by man-induced regulation, or tidal conditions are not described. These types of ratings are described in detail in the
-
Supplier: ASTM International
Description: 1.1 This test method covers the computation of discharge (the volume rate of flow) of water in open channels or streams using culverts as metering devices. In general, this test method does not apply to culverts with drop inlets, and applies only to a limited degree to culverts
-
Supplier: ASTM International
Description: 1.1 This test method describes the design and use of cup-type or vane-type vertical axis current meters and propeller-type horizontal axis current meters for measuring water velocities in open channels. 1.2 This test method is intended primarily for those meters
-
Description: ISO 9213:2004 specifies procedures for the establishment and operation of a gauging station, equipped with an electromagnetic flow meter, in an open channel or a closed conduit with a free water surface. ISO 9213:2004 is applicable to configurations where an artificial
-
Supplier: Laurel Electronics LLC
Description: count direction is dynamically changed by applying a signal to Channel B. For instance, Channel A can count and scale pulses from a turbine flow meter, while Channel B inputs the direction of flow. This allows total volume to be tracked in case of reversible
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Fluid Components Intl. (FCI)
Description: of a failure of one of the two redundant channels, thereby reducing the probability of an erroneous low flow or dry signal caused by a single sensor failure. Applications Liquid Cooling Systems Fuel Transfer Fuel Tank Inerting Systems Lubricating Oils PACK Air Systems Hydraulic Fluids
- Velocity Flow Rate: 0.01 to 1,000 ft/sec
- Operating Temperature: -40 to 257 F
- Operating Pressure: 0 to 2,000 psi
- Media Temperature: -65 to 500 F
-
Supplier: Hach
Description: The Hach FL900 Series Flow Logger revolutionizes remote, open channel flow monitoring by providing rugged and reliable innovative solutions for any sewer flow measurement challenge. From pairing with the industry-leading non-contact FLO-DAR AV Sensor to utilizing
- Features: Liquid
Find Suppliers by Category Top
Featured Products Top
-
-DAR revolutionizes open-channel flow monitoring by measuring from above the flow, ensuring precise data collection even in the most challenging conditions. The non-contact design of the device not only minimizes the need for sensor cleaning and maintenance but also enhances (read more)
Browse Open Channel Flow Meters Datasheets for McCrometer, Inc. -
of a five revolution click, these models operate identically to the larger Price type meters in both headphone and digital models. Pygmy meters are rod suspended only. For over 100 years, Gurley has manufactured hydrological current meters and accessories for open channels (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
, removable ell and open flow designs, McCrometer provides a wide range of propeller meter configurations providing the best fit meter solution for a wide range of applications. Mc Propeller Flow Meters are easy to install and require minimal upstream and downstream straight run requirements (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
programmable for high/low flow rates, percent of range, empty pipe, forward/reverse, polarity (normally opened/closed) and more. Process and plant engineers find this flow meter installs in minutes without shutting down the system and removes easily through standard valves. Its rugged (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Rugged V-Cone Flow Meter Ideal For Gritty Oil Sands Separation Processes Ideal for High-Temperature, High-Pressure Liquid, Natural Gas or Steam Service Oil Sands process engineers (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
-DAR revolutionizes open-channel flow monitoring by measuring from above the flow, ensuring precise data collection even in the most challenging conditions. Its non-contact design not only minimizes the need for sensor cleaning and maintenance but also enhances safety by reducing personnel’s (read more)
Browse Open Channel Flow Meters Datasheets for McCrometer, Inc. -
goodbye to long wait times for Hach Open Channel equipment you need. Now, we’re providing Two Week Production Times for faster turnaround of new orders! Featured Open Channel Flow Equipment Enrich your flow projects with accurate metering equipment (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
automatically correct data measurements for temperature and velocity effects, ensuring precision in various conditions. The AV Sensor is designed to be compatible with Hach flow loggers and AS950 samplers, making it a versatile tool for measuring flow rates in open channels. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Thermal mass flow sensors utilize heat transfer principles to determine the flow velocity of a fluid. As fluid passes across the sensor, heat is carried from the sensor to the medium. This relationship is dependent upon the flow rate. As flow increases, so does the (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
diameter (2.5 cm to 3 m), and velocities from 0.1 to 150 ft/s (0.03 to 46 m/s)—in either direction, in steady or pulsating flow. For maximum accuracy, use a two-channel meter to measure along two different paths at the same location. A two-channel meter can also (read more)
Browse Flow Meters Datasheets for Panametrics
Conduct Research Top
-
Configure Totalizer for Flow Measurement
For this example we will configure math channel A to be the. totalizer. Channel 1 is already configured as the flow rate. channel receiving a 4-20mA signal from an open channel flow. meter (see previous visual guide for setting up a 4-20ma input). The flow rate is 0 to 50 MGD (million gallons/day).
-
Greyline Area-Velocity Flowmeters in Denmark
Greyline AVFM Area-Velocity Flow Meters are deployed throughout Denmark for municipal stormwater and sewer flow monitoring in open channels and pipes.
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
devices were placed in a vacuum jar for. 30 min before experiments to reduce problems associated. with priming. Pipette tips inserted in the punched holes were. used as reservoirs to fill the side channels with phosphate. buffered saline (PBS). Pressure-driven flow was provided in. the main channel
More Information Top
-
Sustainable Development of Natural Resources
A New Design of Open Channel Flow Meter .
-
Achievements, History and Challenges in Geophysics
Discharge Measurements in Lowland Rivers: Field Comparison Between an Electromagnetic Open Channel Flow Meter (EOCFM) and an Acoustic Doppler Current Profiler (ADCP). . . . . . .
-
Industrial Instrumentation and Control Systems
a zhuw@hzzjy.net, chenwq@hzzjy.net, wcli12@163.com, shenwy@hzzjy.net, b c d e zjufriendly@163.com Keywords: Open Channel Flow Meter ; Feature Point; Calibration; PLC; LabVIEW .
-
A New Design of Open Channel Flow Meter
• A New Design of Open Channel Flow Meter p.1935 .
-
Stochastic Flood Forecasting System
It is worth mentioning here that, in contrast to the classical meth- ods of discharge measurement, i.e. with use of an electromagnetic open channel flow meter , as indicated by Bialik et al. (2014a), ADCP allows to obtain more accurate results, which …
-
Rs485 Converter Exporters, Rs485 Converter Selling Leads
Sell Ultrasonic Open Channel Flow meter -SF-500S .
-
flow meter - offers from flow meter manufacturers, suppliers, exporters & wholesalers
Ultrasonic Open Channel Flow Meter .
-
Scientific.Net: Materials Science
Home > Open Channel Flow Meter .
-
Fluid Flow Handbook > FLOW METERING
Some of these meters are open channel flow meters , notches and weirs, dye concentration and dispersion; critical flow nozzles, choked flows, etc.
-
E-Smart System for In-Situ Detection of Environmental Contaminants
At that time, ISCO had about 65% of the sampler market in the U.S. and about 30% of the open channel flow meter market.
Indicates content that may require registration and/or purchase.