Products/Services for PCI Specification Download

  • PCI Products-Image
    PCI Products - (252 companies)
    PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial...
  • Network Modems-Image
    Network Modems - (447 companies)
    ...with ISA or PCI buses. Network Modem Types. The GlobalSpec SpecSearch database lets industrial buyers select modems according to type, a key specification which indicates whether the device is designed for use with analog, digital, and/or fiber optic phone...
  • PCI Express Products-Image
    PCI Express Products - (99 companies)
    PCI Express products (PCIe products) use a computer protocol and interface format which communicates more quickly than peripheral component interconnect (PCI), a standard which PCIe is designed to replace. PCI Express products (PCIe products) cover...
  • IC PCI Bridges-Image
    IC PCI Bridges - (53 companies)
    PCI bridges are semiconductors that expand the number of slots available on PCI devices. An IC PCI bridge is an electronic device or chip that connects a device with a particular PCI protocol to another PCI type, or to another device...
  • Serial Adapters-Image
    Serial Adapters - (142 companies)
    Serial adapters provide one or more serial ports to a host computer. They interface with the host computer via a data bus and add RS232, RS422, RS485 and/or other types of serial ports.
  •  
    FireWire® Products - (54 companies)
    FireWire products use an interface standard developed by Apple Computer and adopted by the IEEE for very fast digital data transfers. FireWire, a registered trademark of Apple Computer, is a communications protocol for the transmission of data, video, and audio over a single cable at very high bit rates.
  •  
    Scanning Software - (269 companies)
    Scanning software is used with optical and document scanners or with other imaging equipment to digitize, create, edit and evaluate images.
  •  
    Workbenches and Workstations (Industrial) - (662 companies)
    Industrial workbenches and industrial workstations are locations where personnel perform work. Products range from economy workbenches to cleanroom and electronic assembly benches.
  •  
    Fans and Blowers (industrial) - (1539 companies)
    Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
  •  
    Data Acquisition - (2225 companies)
    ...and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms. Image Credit: Measurement Computing. Data input modules receive signals from devices...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire