Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: 96-well PCR plate made of 100% pure polypropylene with thin-wall design for optimal heat transfer and elevated rims for secure sealing. 0.25ml maximum volume when capped. Available in natural and certified RNase-, DNase-, DNA and pyrogen-free. 25 individu
- Number of Wells: 96
-
Supplier: Sugatsune America, Inc.
Description: Sleek contemporary design, available in Black (BL) or Chrome (CR) Ball-bearing type caster for exceptionally smooth movement
- Load Capacity: 176.4 lbs
- Wheel Tread Width: 1.375 inch
- Height: 2.5625 inch
- Features: Other, Threaded Stem
-
Supplier: Win Source Electronics
Description: Manufacturer: UTC Win Source Part Number: 1236511-PCR406 Manufacturer Homepage: www.utc-ic.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
-
-
Supplier: Win Source Electronics
Description: Manufacturer: SECOS Win Source Part Number: 1236512-PCR606 Manufacturer Homepage: www.secosgmbh.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
-
Description: Molded from 100% virgin polypropylene, MBP PCR tubes feature thin walls for optimal heat transfer and caps that seal securely to minimize evaporation. We take the time to carry out extensive quality inspections to ensure consistent performance. Available with dome or flat caps, MBP PCR
- Volume: 0.19999999999999998 to 0.5 cc
- Plastic Material: Polypropylene (PP)
-
Supplier: Accurate Bushing Company, Inc.
Description: PCR series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
- Dynamic Axial / Thrust Load: 1,830 lbs
- Dynamic Radial Load: 3,490 lbs
-
Supplier: Powell Electronics, Inc.
Description: Electronic Component
-
Supplier: ODG (Origin Data Global)
Description: SOT-23 Thyristors (SCR)/Modules ROHS
- Standards and Certifications: RoHS Compliant
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Supplier: Win Source Electronics
Description: Manufacturer: AMPHENOL Win Source Part Number: 934418-SMP-MSSB-PCR Operating Temperature Range: -65°C ~ 165°C Features: SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder Package: Bulk Mounting: Surface Mount Family Name: SMP-MSSB Categories: Connectors ECCN: EAR99 Popularity: High Fake
- Features: Coaxial Connector
-
Supplier: Kikusui America, Inc.
Description: The PCR-M Series is a small-size AC power supply with the ease of a variable auto transformer or an automatic voltage regulator (AVR) and the usefulness of a multifunctional AC power supply. As the PWM inverter method is adopted for the power unit, the PCR-M Series is much smaller and
- AC Output Voltage: 1 to 270 volts
- AC Output Current: 20 amps
- Output Frequency: 0.00004 to 0.0005 MHz
- AC Input Voltage: 115 to 230 volts
-
Supplier: Mystaire, Inc.
Description: Mystaire® MY-PCR prep stations are compact laminar flow enclosures that reduce the risk of sample contamination while performing polymerase chain reaction experiments. Airborne contaminants are prevented from entering into the work zone through constant positive pressure HEPA filtered air.
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: Win Source Electronics
Description: Manufacturer: Microsemi Corporation Win Source Part Number: 833559-PC-R302-925 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
-
Supplier: Powell Electronics, Inc.
Description: Colored ring for NP*C plugs- violet
-
Supplier: Powell Electronics, Inc.
Description: RF Connector
- Features: RF and Microwave Connector
-
Supplier: Littelfuse, Inc.
Description: The PCR Series of photo control is a combination of precision electronic circuitry, electromechanical output, and unique molded plastic housing. Designed and built to meet the demands of the most rigorous requirement of tower and obstruction lighting control, each unit is factory calibrated
- Application: Airports, Industrial
- Features: Other
-
Supplier: Patco Electronics, Inc.
Description: 8-Station Battery Charger Applications Unmanned vehicles (UGV, UAV)
- Input Voltage: 120 to 375 volts
- Charging Current: 41 amps
- Operating Temperature: -40 to 100 C
- Power Source: DC
-
Supplier: Newark, An Avnet Company
Description: 8PCR-02-663=8PCR-ASSY
-
Supplier: ValueTronics International, Inc.
Description: sinusoidal voltage waveform with high stability. The PCR employs a microprocessor-based control system to provide various convenient control functions and enhanced operability.
- Type: AC Power Source
-
Supplier: Newark, An Avnet Company
Description: 4PCR-08-006=4PCR ASSEMBLY
-
Supplier: Newark, An Avnet Company
Description: 4PCR-06-008=4PCR ASSY
-
Supplier: Portescap
Description: PCR 56/06 EC SD Advanced Motion Controller PCR 56/06 EC SD The new PCR 56/06 EC SD is an integrated hardware and software package for single-axis control of Brushless DC motors. It integrates seamlessly with Portescap’s Ultra EC™ BLDC motors, featuring a user-friendly
- Rated Power: 379.00000000000006 watts
- Continuous Output Current: 5.5 amps
- Peak Output Current: 12 amps
- Supply Voltage (DC): 12 to 56 volts
-
Supplier: Newark, An Avnet Company
Description: 3PCR-05-006=3PCR-ASSY
-
Supplier: DigiKey
Description: Memory Card SDHC™ 16GB Class 4 MLC
- Memory Size: 16 GB
- Standards and Certifications: RoHS Compliant
- Memory Type: SD™
-
Supplier: Primatics, Inc.
Description: The Primatics PCR32 Series positioning stages are the most compact of our linear stages. Ideal for demanding applicatinos suc as high precision alignment, attachment and inspection, the PCR332 offers umparalleled flexibility and allows the user to fit a precision stage into their most space
- Stroke or X-Axis Travel: 5.3149635 inch
- Rated Speed: 9.84251968503938 to 19.6850393700788 in/sec
- Carriage Load: 6.615 to 9.9225 lbs
- Positioning Accuracy: 0.0000074 to 0.0000148 inch/inch
-
Supplier: ValueTronics International, Inc.
Description: hold value Harmonic current: 1st to 39th harmonic Electrical Power: Apparent electrical power, Power factor The Kikusui RC02-PCR-L is a Remote controller for the PCR-L Series AC power supplies. The remote controller allows each of the functions on the control panel of members of the
-
Supplier: Bio-Rad Laboratories, Inc.
Description: with a very high gel strength and higher exclusion limit. The high electrophoretic mobility increases resolution and reduces run time, and the gels are easy to handle even at low agarose percentages. Analytical separation is ≥1,000 bp. Certified PCR agarose — Certified PCR agarose is
- Trigger: Base
-
Supplier: Aurora Instruments
Description: β-actin Gene Using VERSA Mini PCR Setup Workstation 3. Automation of Reverse Transcription of Avian Influenza Viral RNA and Detection of H5N1 with VERSA Mini PCR Setup Workstation 4. “Hot Start” PCR using VERSA™ Mini PCR Setup Workstation 5. Automation of On Slide
-
Supplier: ODG (Origin Data Global)
Description: 50V 200mW 200@1mA,6V 150mA NPN SOT-23 Bipolar (BJT) ROHS
-
Supplier: M. Farris & Associates
Description: 3.5"
- Capacity: 0.11 GB
- Width: 3.5 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: Kikusui America, Inc.
Description: With a primary development concept of improved efficiency and low cost, the PCR-W/W2-Series, regulated AC power supply, features a balance of performance, function, quality, and cost based on the technology and know-how established with the PCR-L Series of products. Specifically, PWM
- AC Output Voltage: 1 to 300 volts
- AC Output Current: 20 to 120 amps
- Output Frequency: 0.000001 to 0.0005 MHz
- AC Input Voltage: 208 to 230 volts
-
Supplier: R. S. Hughes Company, Inc.
Description: The Global Glove work & general purpose glove comes in white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cotton/polyester, offers a knit wrist cuff and straight thumb. Proper sizing is important when buying
- Clothing Type: Gloves
-
Supplier: AirClean Systems
Description: valuable time and reagents. PCR Workstations minimize this risk by keeping airborne contaminants away from samples and irradiating work surfaces and tools between amplifications. PCR is a registered trademark of Hoffman-LaRoche Standard Features UVTect™ microprocessor controller No
- Length: 24 inch
- Width: 48 inch
- Type: Cleanroom / Lab Workstation
- Features: Other
-
Supplier: TE Connectivity
Description: Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.5 Industry Standards Communication Protocol : RFID IP Rating : Not Tested
- Primary Frequency Range: 906 to 928 MHz
- Gain: 6 dB
- VSWR: 1.5 :1
- Pattern Type: Directional
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas Panel,RHCP,12in,NF
Find Suppliers by Category Top
Featured Products Top
-
Exceed™ Tough m 3812.CB performance polymer is an excellent post-consumer recycled (PCR) content blend partner. As demonstrated in ExxonMobil testing, it helps enable the incorporation of up to 20% PCR content in a machine-wrap stretch film solution, with reduced impacts from gels and improved wrapper consistency. (read more)
Browse Polyethylene Resins Datasheets for ExxonMobil - Polyethylene Products -
Combination PCR Workstation AirClean® Systems AC600 Series PCR Workstations combine ISO 5 HEPA-filtered air with UV light irradiation for the ultimate DNA/RNA manipulation and amplification (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
Reliable PCR protection with HEPA filtration and UV light Maintain clean, contamination-free PCR environments for accurate results with ISO 5 HEPA-filtered airflow, UV light decontamination, and user (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
Combination PCR Workstation AirClean® Systems AC600 Series PCR Workstations combine ISO 5 HEPA-filtered air with UV light irradiation for the ultimate DNA/RNA manipulation and amplification work area. Cross-contamination during amplification of DNA and RNA can lead to results that are (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
Inteplast Engineered Films partnered with ExxonMobil Signature Polymers and Totani to develop the next-generation full PE stand-up pouch solution. The collaboration resulted in a more durable pouch capable of incorporating 25% post-consumer recycled (PCR) content while maintaining key performance properties. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
Rising regulatory pressure and growing consumer demand for recycled content are driving brand owners to seek packaging solutions that use post-consumer recycled materials. As availability of high-quality industrial PCR becomes more limited, the industry is exploring (read more)
Browse Polyethylene Resins Datasheets for ExxonMobil - Polyethylene Products -
PCR 56/06 EC SD Advanced Motion Controller The new PCR 56/06 EC SD is an integrated hardware and software package for single-axis control of Brushless DC motors. It integrates seamlessly with Portescap’s Ultra EC™ BLDC motors, featuring a user (read more)
Browse Brushless Motors Datasheets for Portescap -
Certain ExxonMobil Signature Polymers are well-suited for incorporating post-consumer recycled (PCR) content into various applications. These specialized grades offer potential benefits such as flowability, processability, tear propagation resistance, consistency, homogenization, high density, and holding force. By fine-tuning these properties, they can help mitigate some of the challenges associated with PCR incorporation. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
that could deliver on three key objectives: Transition to a high percentage (60%) of post-consumer recycled (PCR) content in their pails to minimize their environmental footprint Maintain the production of top-quality pails with IML (in-mold label (read more)
Browse Packaging Machines Datasheets for Husky Technologies™ -
Combination PCR Workstation AirClean® Systems AC600 Series PCR Workstations combine ISO 5 HEPA-filtered air with UV light irradiation for the ultimate DNA/RNA manipulation and amplification (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems
Conduct Research Top
-
What is a PCR Workstation?
What is a PCR workstation? They have so many functions and uses, it can be hard to really understand what makes a PCR workstation and to know whether or not you need one for your application. Once you know what a PCR workstation is, you'll find that there are multiple types to choose from, making
-
Application Station: PCR
Polymerase chain reaction (PCR) is a widely applied molecular tool that amplifies DNA and RNA sequences. By repetitively cloning DNA and RNA, other tools, such as gel electrophoresis, can be applied to offer simple sample analysis. PCR is employed across life sciences and is popular in genomics
-
FLOWCELL---Assist PCR
With the normalization of COVID-19 prevention and control, PCR has become a part of people's daily life. Accurate and rapid identification of infected person is the key to epidemic prevention and control. Isolation and intervention of high-risk populations through early diagnosis of viruses is one
-
PCR Fluorescence Analyzer Filter Kits
Excitation, Emission, and Dichroic Filters for Fluorescence Imaging
-
5 Reasons the Petrochemical and Refining Industry is Unprepared for a Crisis
2020 has been a tumultuous year for businesses and individuals all over the world, but the Petrochemical and Refining (PCR) industry has been placed under particular strain.
-
NIR Calibration Transfer
a small number of predictors for the equation. Thus, PDS is doing an implicit wavelength correction. Again, either PCR or PLS can be used in a local regression, with a window size to be defined, to estimate the constants for each wavelength. Because all three approaches (Shenk s method, DS and PDS
-
Advanced Medical Applications, Treatment Solutions, and Biotechnology (.pdf)
that no other technology can match. These include the industry's lowest temperature coefficient of resistance (TCR), and power coefficient (PCR).
-
Select Switching Power Supply for Medical Device
Switching power supplies are widely used in medical devices, such as a ventilator, mask machine, PCR nucleic acid detector, body temperature detector, multi-parameter monitor, x ray, CT/PET, blood analyzer, heart-lung machines, and diagnostic devices, etc. X ray machine power supply is one
More Information Top
-
Molecular Detection of Human Bacterial Pathogens
… desired specificity and reproducibility, nucleic acid amplification technologies such as polymerase chain reaction ( PCR ) have played an …
-
Molecular Detection of Human Parasitic Pathogens
… a nuclear genome may sometimes impact negatively on the reliability of polymerase chain reaction ( PCR )-based mitochondrial .
-
Molecular Detection of Human Fungal Pathogens
… increase the accuracy, sensitivity, and efficiency of fungal identification, molecular techniques such as PCR and nucleotide sequencing …
-
Poster Sessions
PCR screening for beta-lactamase-negative ampicillin- resistant strains of Haemophilus influenzae .
-
Advanced Techniques in Diagnostic Microbiology
263 Haijing Li and Yi-Wei Tang 15 PCR and Its Variations..........................................................................
-
The Nucleic Acid Protocols Handbook
18 HPLC of DNA and PCR Products .
-
Microbial Plant Pathogens-Detection and Disease Diagnosis:
159 Appendix 18: Rapid PCR -Based Method for the Detection of Fungal Pathogen (Harmon et al. 2003).
-
Microbial Plant Pathogens-Detection and Disease Diagnosis:
175 Appendix 13: Detection of Grapevine fan leaf virus (GFLV) by RT- PCR Assay (Bashir and Hajizadeh …
Indicates content that may require registration and/or purchase.