-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal
- Data Rate: 1,000 kbps
- TJ: 0 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Custom Silicon Solutions, Inc.
Description: PIR Motion Detector This IC senses the signal from a passive infrared (PIR) sensor to serve as a motion detector in security systems. The analog section provides the sensor amplifier, low pass filter and window comparator functions. The digital section includes
-
Supplier: Texas Instruments
Description: Dual UART with 16-Byte Fifos, Selectable IR & 1284 Modes 80-QFP
- Features: Other, RoHS Compliant
- Device Type: UART
-
-
Supplier: ODG (Origin Data Global)
Description: IC DUAL UART W/FIFO 80-QFP
- Data Rate: 1,000 kbps
- Features: Other
- Package Type: QFP
-
Supplier: Quarktwin Technology Ltd.
Description: UART IC 2, DUART Channel 16 Byte 80-QFP (14x20)
- Data Rate: 1,000 kbps
- Features: Other, RoHS Compliant
- Package Type: QFP
- Device Type: Receiver, UART
-
Supplier: Lingto Electronic Limited
Description: IC PREAMP HBD PIR SENSOR 14SSOP
- TJ: -30 to 75 C
- Features: Sensor Interface
-
Supplier: DigiKey
Description: IC PREAMP HBD PIR SENSOR 14SSOP
- TJ: -30 to 75 C
- Features: Other, Sensor Interface
-
Description: IC PREAMP HBD PIR SENSOR 14SSOP
- Features: Sensor Interface
-
Supplier: VAST STOCK CO., LIMITED
Description: Sensor Interface Amplier IC for PIR Sensor
- Pd: 440 milliwatts
- TJ: -30 to 75 C
- Supply Voltage: 5 V
- Features: RoHS Compliant
-
Description: IC DUAL UART W/FIFO 80-QFP
- Features: Other, Receiver, Sensor Interface
- Package Type: QFP
-
Supplier: ODG (Origin Data Global)
Description: PIR SENSOR INTERFACE
- TJ: -40 to 85 C
- Features: Other, Sensor Interface
- Package Type: SOIC
-
Supplier: Quarktwin Technology Ltd.
Description: IC PREAMP HBD PIR SENSOR 14SSOP
- Features: RoHS Compliant
- Device Type: Storage Interface
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PIR CONTROLLER PDIP-16 / PIR SENSOR LIGHT SWITCH CONTROLLER Product overview: PT8A262PE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers
- TJ: -20 to 70 C
- Device Type: Transceiver
-
Supplier: Lutron Electronics Co., Inc.
Description: " SWITCH SENSOR TYPE 2 15/16 INCH W X 4 11/16 INCH H SIZE WHITE FINISH UL (CANADA AND US), NOM APPROVAL INDOOR APPLICATION 120 V AT 50/60 HZ VOLTAGE RATING WALL BOX MOUNTING 5 AMPERE (LIGHTING), 1/10 HP AT 120 V 3 AMPERE (FAN) LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED, THREE WAY
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
-
Supplier: Lutron Electronics Co., Inc.
Description: TECHNOLOGY (PASSIVE INFRARED/ULTRASONIC) SENSOR TYPE 900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN/ELV/MLV/CFL/LED/MAGNETIC FLUORESCENT/ELECTRONIC FLUORESCENT/FAN LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
- Type: Passive Infrared, PIRs, Ultrasonic
- Mounting: Wall Mount
-
Supplier: Newark, An Avnet Company
Description: PYROELECTRIC INFRARED SENSOR, 2M, 60DEG; Sensing Range Max:2m; Supply Voltage Min:2VDC; Supply Voltage Max:15VDC; Beam Angle:-; Response Time:-; Product Range:PL Pyroelectric Infrared Sensors Series; IC Package Type:SMD RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Utilized IC / Part: CY8C27443-24PVXI Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Voltage - Supply: 12V ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Infineon Technologies Product
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1111631-U054 Category: Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards Type: Sensor Package: Box Standard Package: 1 Function: Passive Infrared (PIR) Contents: Board(s) Utilized IC / Part: AS312 Platform:
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Manufacturer: Exar Corporation Win Source Part Number: 047286-ST16C2550IQ48-F Packaging: Tray Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Channels: 2, DUART Data Rate (Max): 4Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem
- Data Rate: 4,000 kbps
- Features: Other
- Package Type: QFP, TQFP
-
Supplier: Win Source Electronics
Description: Manufacturer: Exar Corporation Win Source Part Number: 047287-ST16C2552CJ44-F Packaging: Tube/Rail Features: Configurable GPIO, Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Channels: 2, DUART Data Rate (Max): 4Mbps FIFO's: 16 Byte With False Start Bit
- Data Rate: 4,000 kbps
- Features: Other
- Package Type: PLCC
Find Suppliers by Category Top
More Information Top
-
Intelligent Computing and Applications
In our proposed work, the hardware module comprises P89V51RD2BN (8051) microcontroller, two PIR sensors , MAX232 IC , DB9 cables, and GSM SIM900 modules.
-
Design and implementation of Pyroelectric Infrared sensor based security system using microcontroller
Along with pyroelectric sensor , a chip named Micro Power PIR Motion Detector IC has been used.
-
http://dspace.mit.edu/bitstream/handle/1721.1/61280/702368984-MIT.pdf?sequence=2
The initial detectors used for the thermal system were PIR modules, Passive InfraRed sensors with an integrated circuit ( IC ) attached to do the signal processing.
-
Luminous Intelligence
It seems that most small hobbyist sensors use the BISS0001 (”Micro Power PIR Motion Detector IC ”), undoubtedly a very inexpensive chip.
-
http://www.iosrjournals.org/iosr-jeee/Papers/Vol9-issue3/Version-3/L09336569.pdf
Keywords: Driver IC and DC motor, GSM modem, LPC2148 (ARM7), PIR sensor .
-
Advances in Computer, Communication, Control and Automation
The additional components were a serial JPEG Camera, 2GB MicroSD card for JPEG Images storage, optional GSM modem, few sensors (temperature and PIR ), few actuators (Alarm, LEDs) and finally PHY IC for supporting the Ethernet connectivity in physical layer.
-
http://www.ijera.com/papers/Vol4_issue5/Version 1/Y4501143148.pdf
DYP-ME003 is a Passive infrared Motion sensor module, and its sensitivity is adjustable and based on BISS0001 PIR motion detector IC which was widely used in: .
-
Design and Implementation of Control Mechanism for Standby Power Reduction
… Host are like below: ⓐ Standby power control application - Availability of operation ≥ 87% - Communication rate: 250kbps - Communication distance: 30m - Response speed: 0.5 second ⓑ Sensor application - Embedded light sensor, PIR sensor ⓒ 32bit ARM Core … … CC2420 based ZigBee Communication IC .
-
Design and performance of PIR security sensors using 10 to 25-&mgr;m microbolometer technology
Initially, the objective of the Electro-optic Sensor Design (EOSD) development initiative on PIR security sensors1.2 was to utilize the mosaic pixel focal plane array (MP-FPA) concept to obtain acceptable performance using standard IC packaging sealed at atmospheric pressure.
-
A review on wireless sensor node architectures
The wireless smart camera consisted of a complementary metal–oxide–semiconductor (CMOS) video sensor (VS6624 from STM), a pyroelectric infrared ( PIR ) sensor , an embedded processor (ARM9 STR912 from STM), a wireless communication … … MSX-005F solar cell, a COTS boost converter and theMaxim ic MAX1551).
Indicates content that may require registration and/or purchase.