Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AMETEK Specialty Motors
Description: AMETEK Prestolite Motors is recognized worldwide as a leader in high quality motors used in treadmills, coffee grinders, electric lawn mowers, scissor lifts, coffee grinders, pumps, mixers and many other industrial and commercial applications. It offers an extensive product line
- Motor Shape: Cylindrical Body
- Orientation: In-line, Single-ended
-
Supplier: ElectroCraft
Description: Hansen offers an inexpensive, 1.4" diameter DC brush motor on our 2" diameter spur gearbox. This motor is offered in voltages up to 24 volts DC along with several optional features. 4 ratios are offered, 12:1, 48:1, 192:1 and 768:1. The 2" gearbox motor life is rated at 1000
- Commutation: Brush
- Continuous Current: 1.5 amps
- Continuous Torque: 31.25 In-lbs
- DC Motor Construction: Permanent Magnet
-
Supplier: ElectroCraft
Description: The Hansen series 116-9 gear motor matches our 1.6" diameter DC brush motor with a plastic planetary gearbox. The motor is ideal for medical applications where strong, coordinated, accurate motion control is required. The planet gears share the load attached to the output shaft
- Commutation: Brush
- Continuous Current: 2.6 amps
- Continuous Torque: 26.56 In-lbs
- DC Motor Construction: Permanent Magnet
-
-
Supplier: ElectroCraft
Description: The Hansen series 116-8 gear motor matches our 1.6" diameter DC brush motor with a metal planetary gearbox. This is an ideal motor for medical applications where strong, coordinated, accurate motion control is required. The planet gears share the load attached to the output
- Commutation: Brush
- Continuous Current: 2.4 amps
- Continuous Torque: 99.56 In-lbs
- DC Motor Construction: Permanent Magnet
-
Supplier: ElectroCraft
Description: The Hansen series 121-8 gear motor matches our 2.1" diameter DC brush motor with a 2" diameter metal planetary gearbox. The planet gears share the load attached to the output shaft giving the planetary arrangement a higher torque to volume ratio with low backlash compared to a spur
- Commutation: Brush
- Continuous Current: 4.9 amps
- Continuous Torque: 166 In-lbs
- DC Motor Construction: Permanent Magnet
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: Key Features: Precision Control: Stable RPM for consistent grinding and brewing performance. Durable Construction: Corrosion-resistant materials withstand steam and moisture. Customizable Options: Voltage, shaft type, and RPM tailored to OEM requirements. Low Maintenance: Carbon brushes and sealed
- Continuous Current: 2 amps
- Continuous Torque: 4.34 to 8.67 In-lbs
- Other DC Voltage: 220 VDC
- Shaft Speed: 8000 rpm
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The 313FDP/D comprises a 313D three-roller pumphead, compact high quality permanent magnet DC motor and mounting plate. The 313FDP/4D is identical, but has a 314D four-roller pumphead to give higher precision and minimal pulsation. 313D2 or 314D2 pumpheads are also available which accept
- Discharge Size: 0.0197 to 0.3150 inch
- Housing Material: Plastic
- Maximum Discharge Flow: 0.3302 GPM
- Power Source: DC Powered
-
Supplier: ASAP Semiconductor LLC
Description: KIT DEV F28035 MOTOR CTRL/PFC Power Management Motor Control Yes DSP TMS320F28035 Permanent Magnet DC (PMDC) Motors
- Category: Development Board
-
Supplier: ASAP Semiconductor LLC
Description: KIT DEV F28035 DUAL MOTOR/PFC Power Management Motor Control Yes DSP TMS320F28035 Permanent Magnet DC (PMDC) Motors
- Category: Development Board
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: Key Advantages: ? Direct Drive System - Eliminates gearbox for higher speed (3000-6000 RPM) and reduced mechanical complexity ? Single-Sided Output - Unilateral shaft design for easy integration into space-constrained systems ? Premium Construction - Aluminum housing ensures corrosion resistance and
- Continuous Current: 3.5 amps
- Continuous Torque: 4.34 In-lbs
- DC Voltage: 24 Volt
- Other DC Voltage: 24 VDC
-
Supplier: Bison Gear and Engineering
Description: Gearhead Specifications Gearing:: Phenolic High Speed & Steel Lubrication:: Grease Filled Bearings:: Porous Bronze Sleeve on Gear Case, Ball Bearings on Motor
-
Supplier: Bison Gear and Engineering
Description: Gearhead Specifications Gearing:: Phenolic High Speed & Steel Lubrication:: Grease Filled Bearings:: Porous Bronze Sleeve on Gear Case, Ball Bearings on Motor
-
Supplier: Bison Gear and Engineering
Description: Gearhead Specifications Gearing:: Plastic High Speed & Steel Lubrication:: Grease Filled Bearings:: Porous Bronze Sleeve on Gear Case, Ball Bearings on Motor
-
Supplier: Bison Gear and Engineering
Description: Gearhead Specifications Gearing:: Plastic High Speed & Steel Lubrication:: Grease Filled Bearings:: Porous Bronze Sleeve on Gear Case, Ball Bearings on Motor
-
Supplier: Ametek Dynamic Fluid Solutions
Description: . AMETEK Prestolite Motors has one of the most extensive lines of DC Motors in the world, ranging from 2 inch diameter to 5 inch diameter. AMETEK Prestolite Motors offer: PMDC Motors Used in coffee grinders, small engine starters, mixers, pumps, treadmills
- Motor Shape: Cylindrical Body
- Orientation: In-line
-
Supplier: Venture Mfg. Co.
Description: Designed for outdoor use Multiple mounting options Available in *12v, *24v, *36v, 90v and **120v PMDC type motors * available in CE compliant versions ** supplied with 120vac full wave rectifier for use in 120vac circuits. ***Also available in RoHS compliant versions Connect and drive
- Design Units: English
- Features: Integral Clutch
- Gearbox Ratio: 18 to 58 : 1
- Geared: Yes
-
Supplier: Radwell International
Description: UNIVERSAL DRIVE, COMPATIBLE WITH BRUSHLESS DC, PMDC BRUSH, OPEN AND CLOSED-LOOP STEPPER MOTORS, 60A PEAK, 24A CONTINUOUS, 12 TO 80 VDC, +/- 10VDC ANALOG SPEED/TORQUE CONTROL OR STEP/DIRECTION POSITIONING. FREE 2 YEAR RADWELL WARRANTY
- Geared: Yes
-
Supplier: Radwell International
Description: UNIVERSAL DRIVE, COMPATIBLE WITH BRUSHLESS DC, PMDC BRUSH, OPEN AND CLOSED-LOOP STEPPER MOTORS, 30A PEAK, 12A CONTINUOUS, 12 TO 80 VDC, +/- 10VDC ANALOG SPEED/TORQUE CONTROL OR STEP/DIRECTION POSITIONING. FREE 2 YEAR RADWELL WARRANTY
- Geared: Yes
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/8 - 10 HP; 1800 RPM MicroMAX inverter (Vector) duty motors offer 1000:1 constant torque (TENV), 20:1 constant torque (TEFC) in a totally enclosed design. This three phase motor is designed for direct replacement of PMDC or any other variable speed applications where up to
- Continuous Current: 10.7 to 21.4 amps
- Continuous Torque: 268 to 960 In-lbs
- Diameter / Width: 0.3850 inch
- Environmental Features: Totally Enclosed
-
Supplier: Bodine Electric Company
Description: These type WPM motor speed controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control model). The control provides simple and reliable speed control for low-voltage PMDC gearmotors and motors. Models 0786 & 0788 feature quick connect
- Continuous Current: 17 amps
- Other DC Voltage: 12 to 14 VDC
- Other Output Power: 0.1667 HP
-
Supplier: Bodine Electric Company
Description: These type WPM motor speed controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control model). The control provides simple and reliable speed control for low-voltage PMDC gearmotors and motors. Models 0786 & 0788 feature quick connect
- Continuous Current: 14 amps
- Other DC Voltage: 24 to 35 VDC
- Other Output Power: 0.3333 HP
-
Description: With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for
- Continuous Current: 3.07 amps
- Continuous Torque: 1.33 In-lbs
- Motor Type: DC Motor
- Other Output Power: 0.1206 HP
-
Description: With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for
- Continuous Current: 22.98 amps
- Continuous Torque: 35.4 In-lbs
- Motor Type: DC Motor
- Other Output Power: 1.13 HP
-
Description: With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for
- Continuous Current: 6.88 amps
- Continuous Torque: 8.85 In-lbs
- Motor Type: DC Motor
- Other Output Power: 0.4155 HP
-
Description: With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for
- Continuous Current: 3.81 amps
- Continuous Torque: 3.81 In-lbs
- Motor Type: DC Motor
- Other Output Power: 0.1876 HP
-
Supplier: Kollmorgen Corporation
Description: These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available 90 or 180 VDC, from 1/4 to 2 HP. Features Washdown duty, SCR-rated, NEMA standards 1/4 to 1 HP, 90 volt, 1750 rpm 1/2 to 2 HP, 180 volt, 1750 rpm
- Commutation: Brush
- Continuous Current: 2.4 to 9.3 amps
- Continuous Torque: 9 to 72 In-lbs
- DC Motor Construction: Permanent Magnet
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen’s permanent magnet DC motors offer rugged, quality construction and dependable operation. The PMDC motor design is based on the use of permanent magnets in place of a wound field design thus enabling a lighter, more compact and efficient motor with a wider
- Commutation: Brush
- Continuous Current: 1.4 to 14 amps
- Continuous Torque: 4.5 to 108 In-lbs
- DC Motor Construction: Permanent Magnet
-
Supplier: Kollmorgen Corporation
Description: These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features 1/4 to 3/4 HP, 90 volt, 1750 rpm 1/4 to 3/4 HP, 180 volt, 1750 rpm 1/3 HP, 12 volt, 1750
- Commutation: Brush
- Continuous Current: 1.3 to 28.2 amps
- Continuous Torque: 9 to 27 In-lbs
- DC Motor Construction: Permanent Magnet
-
Supplier: American Control Electronics
Description: The RGM series is a full featured regenerative SCR type drive series designed specifically for demanding applications where quickly stopping or reversing a PMDC motor is a requirement. With a widely used industry footprint standard, these compact 4Q drives eliminate the need for bulky
- Application Categories: Variable Speed Drive, Motor Speed Controller, SCR Drive
- Configuration: PC Board
- Continuous Output Current: 10 amps
- Drive Type: DC Brushed Motor
-
Supplier: American Control Electronics
Description: The RGM series is a full featured regenerative SCR type drive series designed specifically for demanding applications where quickly stopping or reversing a PMDC motor is a requirement. With a widely used industry footprint standard, these compact 4Q drives eliminate the need for bulky
- Application Categories: Variable Speed Drive
- Configuration: PC Board
- Continuous Output Current: 10 amps
- Drive Type: DC Brushed Motor
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
- Commutation: Brush
- Continuous Current: 4 amps
- Continuous Torque: 3.45 In-lbs
- DC Motor Construction: Permanent Magnet
-
Supplier: Bodine Electric Company
Description: operation. Face mounting is standard. Other mounting options are available. Adaptor plate, model 0995, provides 3-hole face-mount configuration. Variable speed PMDC and BLDC "WX" models are also available.
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Continuous Current: 0.5000 to 1 amps
- Gearbox Ratio: 43.9 : 1
- Geared: Yes
-
Supplier: Radwell International
Description: BRUSH, FOR 42A PMDC GEARMOTORS/MOTORS, PRICE PER INDVIDUAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bodine Electric Company
Description: . Factory installed AC line cable. Application Information Rated for continuous operation in 40°C ambient with no additional heat sink. Drives Bodine 90VDC, 130VDC and 90/130VDC rated PMDC gearmotors and motors. Drives 90V "SCR duty" and 130V "PWM duty" permanent magnet DC
- Continuous Output Current: 3.7 amps
- Peak Output Current: 7.1 amps
- Rated Power: 326 to 466 watts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DC DRIVE, UNFILTERED PMDC BASIC SPEED CONTROL, OPEN CHASSIS, 115 VAC INPUT, 50/60 HZ, 0-90/180 VDC OUTPUT, UDC-0803C. FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (AC): 115 volts
- Supply Voltage (DC): 180 volts
Find Suppliers by Category Top
Featured Products Top
-
Easily customized and including standard options, such as shaft variations, output flange options, various cable lengths, brakes, encoders, paint finishes, and terminal boxes. Customized solutions to incorporate other components of your drive chain. What is a PMDC motor? In PMDC motors (read more)
Browse DC Motors Datasheets for parvalux by maxon -
Need reliable motor performance for coffee grinders and brewing equipment? The YHD-E5350 PMDC Motor is designed for coffee machines requiring stable speed control, low noise operation, and dependable torque output. Its (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
life and reduced maintenance requirements compared to traditional AC or PMDC motors, offering cost-effective and reliable operation over time. Additionally, the motor’s design facilitates (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Perfect for a wide range of applications, the Universal Drive offers multiple control methods including analog velocity, analog torque, or step & direction positioning, and is fully compatible with a wide range of motor architectures, including Brushless DC motors, PMDC Brush Motors, Open (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
or by sending commands over CAN bus communications. The drive is fully compatible with a wide range of motor architectures, including brushless DC (BLDC) motors, permanent magnet DC (PMDC) brush motors and open- and closed-loop stepper motors. The ElectroCraft CompletePower Plus Universal (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
performance, cost and quality that customers require. The company’s core products include fractional HP electric motors like brushless DC motors, permanent magnet DC (PMDC) brush motors, AC synchronous and induction motors, hybrid stepper motors and linear actuators. They also specialize (read more)
Browse DC Motors Datasheets for ElectroCraft -
Craft, Inc. is a global provider of dependable, application-engineered fractional-horsepower motor and motion products. The ElectroCraft Powering Innovation custom manufacturing services cover the following products: AC motors, PMDC motors, brushless DC motors, stepper motors, servo motors, gearboxes (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
You will find permanent magnet motors in any number of appliances in your daily life, from toothbrushes to mobility solutions; but what exactly are they and what are their advantages? In this article, we will focus on PMDC motors, which are the most common type of permanent magnet motor (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
cataloged Brushed Permanent Magnet DC Motors. Bodine's superior design and rugged construction set the industry standard for performance, reliability, long life, and quiet operation. Bodine PMDC products are designed to provide an economical solution for demanding applications such as medical and (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
example PMDC Motors – Our final type of motor is the permanent magnet DC motor. This type of motor can be built smaller than the other motors we manufacture, which means they are often used in (read more)
Browse Gearmotors Datasheets for parvalux by maxon
Conduct Research Top
-
PMDC Motor For Treadmill AND Walking Machine
Power Motor designed PMDC motor for treadmill particularly according to the various working conditions and overall design requirements
-
Household Gas Valve Electric Actuator PMDC Motor
In order to eliminate the fire safety hazard caused by gas leakage, an intelligent actuator that integrates the functions of gas leakage detection, signal transmission, control of motor start, and automatic closing of gas valve came into being.
-
Brief Analysis PMDC Gearbox Motor For Slow Juicer
PMDC motor with gear reducer gets the advantages of low noise, high torque and low speed, which is very suitable for slow juicer.
-
BLDC Motor Used for Vacuum Cleaner Robot
Most of vacuum cleaners in the market now adopted AC motor or PMDC motor, because the limitation of the carbon brush, AC motor, and PMDC motor get disadvantages of short life, big size, heavyweight, low efficiency, and all these defects will gradually be eliminated by the market.
-
Brief Analysis PMDC Gearbox Motor For Smart Home Application
In the field of food-assisted processing(juicer extractor/food processor), slow juicer has played a subversive role as people gradually recognized that slow juicer is the best way to prevent oxidation, extract fruit and vegetable juice from pure leafy, compared with the traditional juicer extractor.
-
The Basics of Motor Selection
The Basics of Motor Selection? whitepaper is written to assist readers in the motor selection and customization process. Focusing on four electric motor types (AC Induction, PMDC, Universal and Brushless DC) Groschopp engineers meticulously outline the motor selection process including; drawbacks
-
EC Motors: Principle of Operation
Electric motors run by electromagnetism. However, there are also other types of motors that utilize electrostatic forces or piezoelectric effect. In the case of a PMDC (Permanent Magnet DC) motor, motion is produced by an electromagnet (armature) interacting with a fixed field magnet (housing
-
DC Motors: Principle of Operation
Electric motors run by electromagnetism. However, there are also other types of motors that utilize electrostatic forces or piezoelectric effect. In the case of a PMDC {Permanent Magnet DC) motor, motion is produced by an electromagnet (armature) interacting with a fixed field magnet (housing
More Information Top
-
Permanent Magnet (PM) DC Gearmotors and Motors
Design and Operation: Permanent magnet DC ( PMDC ) motors provide a comparatively simple and reliable DC drive solution in applications requiring high efficiency, high starting torque and a linear speed/torque curve.
-
Low-Cost Undergraduate Control Systems Experiments Using Microcontroller-Based Control of a DC Motor
The module helps meet this objective by giving students enough experience in building a simple microcontroller-based permanent magnet dc ( PMDC ) motor control system so that they get a feel for the components that went into it, their inter- connections, and the …
-
An Efficient Tri-Loop Controller for Photovoltaic Powered Four-Wheel Electric Vehicle
This paper presents a novel PID Tri loop controller for a solar photovoltaic (PV) powered four-wheel drive electric vehicle using permanent magnet DC ( PMDC ) motors , which are modeled to include existing nonlinearities in motor plus load inertia (J) and viscous friction …
-
Solar PV and Wind Energy Conversion Systems
This scheme is comprised of two permanent magnet DC ( PMDC ) motors , two directional light detecting circuits and two amplifiers to drive the motors.
-
Power Electronics and Renewable Energy Systems
FPGA Controlled Power Conditioning System for Solar PV Fed PMDC Motor . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
A control scheme with performance prediction for a PV fed water pumping system
Abstract This paper focuses on modeling and perfor- mance predetermination of a photovoltaic (PV) system with a boost converter fed permanent magnet direct current ( PMDC ) motor -centrifugal pump load, taking the con- verter losses into account.
-
CR4 - Thread: speed control of PMDC motors
speed control of PMDC motors .
-
Design of a Flux-Shunt Permanent Magnet DC Motor With Hybrid Magnetomotive Force and Anti-Demagnetization Property
Topology of the flux-shunt PMDC motor .
Indicates content that may require registration and/or purchase.