-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 792356-PIC32MZ0512EFE100-I/PT Series: PIC 32MZ Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M-Class Speed: 200MHz Package: 100-TQFP Core Size: 32-Bit Connectivity: EBI/EMI, Ethernet, I2C, PMP,
- Clock Speed: 200 MHz
- Internal RAM Size: 512 KB
- Supply Voltage (Vcc): 2.1 to 3.6 volts
- Number of I/O Ports: 78
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 792366-PIC32MZ2048ECH100-I/PT Series: PIC 32MZ Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 microAptiv Speed: 200MHz Package: 100-TQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet,
- Clock Speed: 200 MHz
- Internal RAM Size: 2,000 KB
- Supply Voltage (Vcc): 2.3 to 3.6 volts
- Number of I/O Ports: 78
-
Supplier: Rochester Electronics
Description: RISC Microcontroller, 32-Bit, FLASH, PIC32 CPU, 120MHz, CMOS, PQFP100
- Bits: 32 Bit
- ROM Type: Flash
- Features: Other
- Package Type: QFP, TQFP
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 889894-PIC32MZ2048ECG100-I/PT Series: PIC® 32MZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® microAptiv™ series Microcontroller IC 32-Bit 200MHz 2MB (2M x 8) FLASH 100-TQFP (12x12) Core Processor: MIPS32®
- Clock Speed: 200 MHz
- Internal RAM Size: 2,000 KB
- Supply Voltage (Vcc): 2.3 to 3.6 volts
- Number of I/O Ports: 78
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 210159-PIC32MZ1024ECG100-I/PT Packaging: Tray Core Processor: MIPS32 microAptiv Number of I/O: 78 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 40x12b Categories: Integrated Circuits Status: Active
- Clock Speed: 200 MHz
- Internal RAM Size: 1,000 KB
- Supply Voltage (Vcc): 2.3 to 3.6 volts
- Number of I/O Ports: 78
-
Supplier: Quarktwin Technology Ltd.
Description: MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)
- Clock Speed: 180 MHz
- Internal RAM Size: 256 KB
- Number of I/O Ports: 78
- Operating Temperature: -40 to 125 C
-
Supplier: DigiKey
Description: MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-TQFP (12x12)
- Clock Speed: 180 MHz
- Internal RAM Size: 512 KB
- Internal ROM Size: 2,000 KB
- Supply Voltage (Vcc): 2.1 to 3.6 volts
-
Supplier: ODG (Origin Data Global)
Description: IC MCU 32BIT 1MB FLASH 100TQFP
- Clock Speed: 180 MHz
- Internal RAM Size: 512 KB
- Supply Voltage (Vcc): 2.1 to 3.6 volts
- Number of I/O Ports: 78
-
Supplier: Lingto Electronic Limited
Description: IC MCU 32BIT 1MB FLASH 100TQFP
- Bits: 32 Bit
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: PIC18F8585-I/PT; 8bit PIC Microcontroller; 40MHz; 48kb; 1024 B Flash; 80-Pin TQFP
- Internal RAM Size: 3.25 KB
- Supply Voltage (Vcc): 5 volts
- Power Dissipation: 1,000 milliwatts
- Pin Count: 80
-
Supplier: Utmel Electronic Limited
Description: Microchip PIC18F6490-I/PT; 8bit PIC Microcontroller; 40MHz; 16 kB Flash; 64-Pin TQFP
- Internal RAM Size: 0.768 KB
- Supply Voltage (Vcc): 5 volts
- Power Dissipation: 1,000 milliwatts
- Number of Timers: 4
-
Description: IC MCU 32BIT 1MB FLASH 100TQFP
- Clock Speed: 120 MHz
- Internal RAM Size: 256 KB
- Supply Voltage (Vcc): 3.6 volts
- Operating Temperature: -40 to 85 C
-
Supplier: VAST STOCK CO., LIMITED
Description: 32-bit Microcontrollers - MCU 200MHz 2048 KB Flash 512KB RAM Ethernet
-
Supplier: Utmel Electronic Limited
Description: IC PIC MCU FLASH 44TQFP
- Clock Speed: 32 MHz
- Internal RAM Size: 2 KB
- Supply Voltage (Vcc): 3 volts
- Pin Count: 44
-
Microcontrollers (MCU) - 32-bit 32BIT 1MB Embedded Microcontroller MCU -- 685-PIC32MZ1024EFG100-E/PTSupplier: ERSAELECTRONICS PTE. LTD.
Description: IC MCU 32BIT 1MB FLASH 100TQFP Product overview: PIC32MZ1024EFG100-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing
- Clock Speed: 200 MHz
- Internal RAM Size: 512 KB
- Supply Voltage (Vcc): 2.1 to 3.6 volts
- Pin Count: 100
-
Supplier: DigiKey
Description: PELTORREPLACEMENT BATTERY PIC-10
-
Supplier: Utmel Electronic Limited
Description: IC MCU 16BIT 192KB FLASH 100TQFP
- Internal RAM Size: 16 KB
- Supply Current: 24 milliamps
- Number of Timers: 5
- Pin Count: 100
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Microchip Technology, Inc.
Description: Please consider PIC32MZ2048EFM100 for new designs Additional Features Key Features 200 MHz/330 DMIPS, microAptiv core DSP-enhanced core: Four 64-bit accumulators Single-cycle MAC, saturating and fractional math Dual Panel Flash for live update support 10-bit, 500 KSPS, 40-channel ADC module Memory
- Clock Speed: 200 MHz
- Internal RAM Size: 512 KB
- Internal ROM Size: 2,048 KB
- Number of Timers: 9
-
Supplier: DigiKey
Description: 3M PELTOR REPLACEMENT CLIP PIC-1
-
Supplier: Newark, An Avnet Company
Description: MCU, 32BIT, PIC32, 100MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:100Pins; MCU CaseRoHS Compliant: Yes
-
Supplier: SICK
Description: The TLOC100-100 PICS150-LOC PRO is a combined localization solution for mobile robots, pairing the Triton Floor-LOC hardware with LiDAR-LOC software pre-configured on a picoScan100 sensor (PICS150-01000 LOC Pro). Application: Localization of mobile robots in logistics and production Identification
- Inspection Functions: Object Position
- Features: Other
-
Microcontrollers (MCU) - Integrated Circuits (ICs) - Embedded - Microcontrollers -- PIC16F17175-I/PTSupplier: Acme Chip Technology Co., Limited
Description: IC MCU 8BIT 14KB FLASH 44TQFP
- Clock Speed: 32 MHz
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 5.5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Classic Automation LLC
Description: No Description Provided
- Data Acquisition: I/O Module
-
Supplier: Classic Automation LLC
Description: No Description Provided
- Data Acquisition: I/O Module
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 14KB 1.8V~5.5V PIC 512Byte 32MHz FLASH 54 TQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
- Internal RAM Size: 0.512 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
- Operating Temperature: -40 to 85 C
- ROM Type: EEPROM, Flash
-
Supplier: Classic Automation LLC
Description: No Description Provided
- Data Acquisition: I/O Module
-
Supplier: Classic Automation LLC
Description: No Description Provided
- Data Acquisition: I/O Module
-
Supplier: Newark, An Avnet Company
Description: MCU, PIC32, 32BIT, 40MHZ, TFBGA-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:40MHz; Program Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
The Microchip PIC32CM JH microcontroller is engineered for developers who need robust security and low-power performance in a compact footprint. Featuring an Arm® (read more)
Browse Slide Switches Datasheets for DigiKey -
At PIC Wire & Cable, we understand that connectivity in aerospace and defense applications demands unparalleled reliability, flexibility, and performance. That's why we've engineered our PICMates Ethernet Cables to meet and exceed these exacting standards. Lightweight, flexible, low (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
-optimized high-performance alignment solution providing precision motion in 2, 3, 4 and degrees of freedom for the industrial test and assembly of photonic integrated circuits (PICs), fibers and fiber array units (FAU). Designed for space-limited environments, the F-141 fits within a footprint of just 5 x 7 x (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
. Features like software-defined pivot points ("Pivot Anywhere") make the F-690.S1 adaptable to a wide range of automation tasks — from micro-assembly and PIC component testing to high-precision metrology — where multi-axis accuracy and throughput are critical (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Fast Alignment Algorithms — Ideal for PIC Array Test & Assembly (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Design of temperature measure system for variable sensitive temperature range
Key Words: Variable Sensitive Range of Temperature, PIC MCU, Linear Fitting of PT100 ’s Temperature Resistance Curve .
-
Reactive Distillation for Multiple Reaction of system
Installed PT100 thermoelements and existing practicing withdrawal positions allow the receiving of temperature and concentration profiles along the column.
-
Process Intensification separating Processes in fluid
Installed PT100 thermoelements and existing practicing withdrawal positions allow the receiving of temperature and concentration profiles along the column.
-
Measuring electronics and sensors
The low power consumption of only 800 μW gives an own heating in air of less than … 3.4 resistance thermometers with Pt100 or Ni100 .
-
Mess- and test bench technique
For contactless measurement, optical systems become for example for receiving of the infrared heat radiation used. … the measuring of temperatures over the change of the electrical resistance are the Pt100 or Pt1000 sensors.
-
Smart control of road-based LED fixtures for energy saving
… 2) and the connection PIC-PC (Fig.3) with the acquired signal of PIC as displayed by … … of managing the LED-based public lighting, three sensors have been used, namely, PT100 for temperature, LDR …
-
Sensor conditioning unit design for public lighting control
… measurem (fig.3) and the connection PIC-PC (Fig.4) w signal of PIC as displayed by … … in capable of managing the LED-based publi sensors have been used, namely, PT100 LDR and PIR …
-
Remote Monitoring Based on LonWorks Technology: A greenhouse application.
It was created at the Agricultural Automation Laboratory and is named “ PIC -LON”; two commercially available … They were used to connect non-LonWorks devices (e.g. temperature PT100 and humidity EWHS280 sensors) to …
-
Digging pressure measurements in the rotating system on a radial pump at gas / liquid mixture promotion
The air and mixture temperatures are measured by means of resistance thermometer Pt100 . The power consumption of the oscillating motor is determined from the reaction moment and the rotation speed.
-
A Microprocessor‐Based Novel Instrument for Temperature and Thermal Conductivity Measurements
In its operation, the output of a platinum resistance thermometer ( PT100 sensor) is amplified by LM324 Quad … PIC Basic programming language is used to program the PIC microcontroller.
Indicates content that may require registration and/or purchase.