-
Supplier: Accuris
Description: Polyvinyl Acetate (PVA) Emulsion Adhesives for Wood
-
Supplier: Newark, An Avnet Company
Description: TAPE, 6.4MM X 33M, PVA, TRANSPARENT; Adhesive Type:Synthetic Watersoluble Adhesive; Tape Application:PCB Protection; Tape Colour:Transparent; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:36yard; Tape Type:Masking RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TAPE, 50.8MM X 33M, PVA, TRANSPARENT; Adhesive Type:Synthetic Watersoluble Adhesive; Tape Application:PCB Protection; Tape Colour:Transparent; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:36yard; Tape Type:Masking RoHS Compliant: NA
-
-
Supplier: Newark, An Avnet Company
Description: TAPE, 19.05MM X 33M, PVA, TRANSPARENT; Adhesive Type:Synthetic Watersoluble Adhesive; Tape Application:PCB Protection; Tape Colour:Transparent; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:36yard; Tape Type:MaskingRoHS Compliant: NA
-
Supplier: Accuris
Description: CONSTRUCTION ADHESIVE, PVA BASED DISPERSION, QUICK SETTING ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: RS Components, Ltd.
Description: GORILLA GLUE EUROPE LTD 5044180 PVA Glue
- Features: Other
-
Supplier: NADCO Tapes & Labels, Inc.
Description: adhesive and 2 years without adhesive when stored at or below 75°F. The information cited is in good faith and has been established from sources held to be secure and reliable. The values listed are typical properties and are not intended to be used as specifications for defined
- Bulk Density: 9 lbs/ft³
- Use Temperature: 68 to 172.4 F
- Applications: Acoustics / Sound Proofing, HVAC
- Type: Closed Cellular, Flexible
-
Supplier: PVA - Precision Valve & Automation
Description: When precision matters, manufacturers around the globe rely on PVA's conformal coating systems, PVA has been making manufacturing easier with customer driven solutions used in industries ranging from solar, semiconductor packaging, printed circuit board assembly fluid dispensing
- Coatings Applied: Adhesives / Sealants, Conformal / Dielectric
- Options / Components: Applicators / Guns
- Automation & Control: Automatic
- Services: Complete Machines / Turnkey Systems, Component / Sub-system Upgrades
-
Supplier: PVA - Precision Valve & Automation
Description: PVA's MX4000 Series Gear Pump Systems are an ideal choice for most non-abrasive meter-mix dispensing applications. Gear pump designs feature continuous material flow with no recharging necessary. PVA pumps are designed specifically for processing a wide range of adhesives and
- Media Viscosity: 100 to 1,000,000 cps
- Application: Adhesive / Silicone
- Dispensing Application: Bead, Fill ("Potting")
- Number of Components: Multiple Component Dispensing
-
Supplier: Budnick Converting, Inc.
Description: DCSCRIM 3631 is a 3.15mil (0.08mm) aggressive clear PES/PVA scrim coated on both sides with a modified solvent free water-based acrylic adhesive. The adhesive system of this double coated tape has excellent tack combined with a high adhesive strength, and will bond well
- Thickness: 0.00315 inches
- Peel Strength / Adhesion: 4.125 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: PVA - Precision Valve & Automation
Description: PVA's MX1000 and MX1500 series rod displacement systems are ideal choices for meter-mix dispensing applications using heavily filled, abrasive materials. The rod displacement design eliminates metal to metal contact and does not contain wearable dynamic seals.
- Shot Size: 60.00000000000001 to 120.00000000000001 cc
- Media Viscosity: 10 to 1,000,000 cps
- Application: Adhesive / Silicone
- Dispensing Application: Bead, Fill ("Potting")
-
Supplier: MCG - Performance Polymers Division
Description: self-imposed-standard conforming GMP (Good Manufacturing Practice). PAPER GOHSENOL™ (PVOH/PVA) is widely used as a paper surface treating resin. Coatings formulated with GOHSENOL™ (PVOH/PVA) enhance a paper's glossiness, printability and resistance to solvents and oils. Our specialty
- Type: Film Grade Resin, Thermoplastic
- Industry: Industrial, Medical / Food (FDA)
- Chemical System: PolyVinyl Chloride (PVC)
-
Supplier: PVA - Precision Valve & Automation
Description: The PC200 is ideal for any plural component bead, dot, potting, or encapsulation project. The PC200R-SS can be integrated with a PVA automated meter-mix process or used in a handheld dispensing operation. The PC200R-SS is compatible with standard bell inlet disposable static mixers.
- Media Viscosity: 1,000 to 500,000 cps
- Application: Adhesive / Silicone
- Dispensing Application: Bead, Fill ("Potting")
- Number of Components: Multiple Component Dispensing
-
Supplier: Celanese Corporation
Description: performance PVA homopolymer, VAE copolymers and acrylic copolymer emulsions build strength, durability and dependability into the very core of your products. Suggested applications for TufCOR emulsions include:joint compoundscaulks and flexible sealantscement bonding and admixmastics and
- Applications: Adhesives / Sealants, Cement / Concrete, MRO / Construction
- Form & Features: Liquid / Solution
Find Suppliers by Category Top
More Information Top
-
Patterned cell arrays and patterned co-cultures on polydopamine-modified poly(vinyl alcohol) hydrogels
To increase the PVA adhesion , aldehyde-containing silanes or silane-linked glutaraldehyde have been used in the past to chemically immobilize PVA hydrogels [37, 38].
-
Handbook of Adhesive Chemical and Compounding Ingredients
building adhesives, PVA adhesives .
-
Adhesion Properties between Polyvinyl Acetate Dispersion
and Ammonia Modified Oak Wood
The aim of this work was to assess adhesive properties of ammonia modified oak wood and the bonding strength of PVA adhesive and modified wood, and to evaluate suitability and boundaries of PVA adhesive for bonding ammonia modified wood.
-
Cartons, Crates and Corrugated Board
While sheets can be glued together with a water-based starch or PVA adhesive (casein and sodium silicate can also be used), extrusion lamination is more common.
-
Modulus of elasticity in scarf-jointed wooden beams: a case study with polyvinyl acetate and isocyanate adhesives
Comparing the elastic properties of solid beams with finger-jointed beams of oak wood in both tangential and radial flexural direc- tions, longer finger lengths with PVA adhesive did not cause any serious change to elastic properties of the beams, while shorter…
-
Biological Adhesives
MB adhesive showed a shear strength of 12.5 MPa on maple, 73% of that observed with PVA adhesive .
-
Evaluation of MDF bonding with polyurethane of castor oil
Where 6 samples were used with PVA adhesive , 6 with contact adhesive and 6 with PU.
-
OSB as substrate for engineered wood flooring
Because the PVA adhesive is a water-based product, another conditioning period at 20°C and 50% RH was re- quired to ensure a uniform MC across the product.
-
Adhesion interactions between poly(vinyl alcohol) and iron‐oxide surfaces: The effect of acetylation
A hydrophilic silica-glass sphere was chosen as a chemical mimic for cellulose —the main chemical con- stituent of paper—and the PVA adhesives were phy- sisorbed onto the sphere surface by dip-coating (see Materials and Methods).
Indicates content that may require registration and/or purchase.