Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Total Plastics, Inc.
Description: Call TPI for Available Colors. Total Plastics carries name brand PVC expanded foam sheet in a variety of colors and sizes for a multitude of design and display applications. Call for custom colors and sizes.
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Thermoplastic, Vinyl / PVC
-
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: PVC foam tape made of foam with a density of 250±30kg/m3, coated on both sides with high-viscosity acrylic adhesive, with a blue film lining for easy peeling. It has a microporous structure that allows the structural silicone to cure on all sides of the seam. It is often used to
- Thickness: 0.23622047244094488 inches
- Backing: Acrylic / Acrylate, Foam, PVC / Vinyl, Plastic / Polymer
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
- Adhesive: Silicone
-
-
Supplier: Accuris
Description: PVC-Foam (Daewoo)
-
Supplier: Accuris
Description: PVC Foam Gasket
-
Supplier: Accuris
Description: PVC Sheeting - PVC Foam Backed
-
Supplier: Budnick Converting, Inc.
Description: 60MG Medical Grade Foam is an economical, closed cell foam that can be used for applications requiring a seal for tight radius curves. 60MG has been independently tested and certified to comply with the ISO 10993-10 protocol for direct skin contact. This low density PVC
- Peel Strength / Adhesion: 0.75 lbs/in
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: V700.75 is a 3/4" thick, light density, closed cell, PVC foam used for sealing. No adhesive.
- Thickness: 0.75 inches
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: NADCO Tapes & Labels, Inc.
Description: PVC Industrial Foam is engineered to provide a cost-effective solution to your most demanding sealing and cushioning requirements. This closed cell polyvinyl chloride foam can be produced with or without adhesive.
- Bulk Density: 7 lbs/ft³
- Tensile Strength: 30 psi
- Elongation: 190 %
- Use Temperature: 68 to 176 F
-
Supplier: Budnick Converting, Inc.
Description: V2510.031 is a 31 mil PVC, closed cell foam designed for the most demanding sealing or cushioning against air, moisture, light and dust penetration.
- Thickness: 0.031 inches
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Total Plastics, Inc.
Description: PVC products. Strength – Celtec has an excellent strength to weight ratio as shown in the screw and staple pull test data. Thermal Conductivity – Celtec has excellent insulating characteristics. Safety – Celtec contains no lead, cadmium or zinc. Available Sizes CELTEC® PVC Expanded
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Thermoplastic, Vinyl / PVC
-
Supplier: Budnick Converting, Inc.
Description: V710.375 is a 3/8" thick, light density, closed cell, PVC foam used for sealing.
- Thickness: 0.375 inches
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Maxi Adhesive Products, Inc.
Description: PVC foam, single-coated with a medical grade acrylic adhesive. Contains non-migratory, non-phthalate plasticizers.
- Thickness: 0.0219 inches
- Peel Strength / Adhesion: 2.46875 lbs/in
- Backing: Foam
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal® closed-cell foam tapes function as a gasket, forming a "seal" to prevent air, vapor, moisture and sound infiltration. A proper gasket will interface between two dissimilar surfaces. Unlike traditional sealing methods like caulks, mastics or pre-compressed materials, our foam
- Bulk Density: 0.37452 lbs/ft³
- Tensile Strength: 1.9870046991936 psi
- Elongation: 125 %
- Use Temperature: -30 to 180 F
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal® BCF (Butyl Coated Foam), an efficient and cost-effective solution to the most demanding sealing applications. Norseal® BCF features the compression/deflection properties of PVC foam with the high adhesion sealing of butyl. As PVC foam is compressed, it
- Form / Shape: Film / Sheet
- Industry: General Industrial
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal A Foam is a closed-cell, low density PVC foam sealant with a pressure-sensitive adhesive on one side. Applications: Door locks Side mirrors HVAC modules Instrumentation panel NVH seals Sunroofs
- Thickness: 0.09448824 to 0.62598459 inch
- Operating Temperature: -14.8 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Polyvinyl Chloride (PVC)
-
Supplier: Interstate Plastics, Inc.
Description: Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage,
- Tensile Strength (Break): 2,256 to 3,000 psi
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Features: Other, Thermoplastic
-
Supplier: Interstate Plastics, Inc.
Description: Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage,
- Overall Thickness: 0.118 to 0.984 inch
- Tensile Strength (Break): 2,256 to 3,000 psi
- Form / Shape: Film / Sheet
- Industry: General Industrial
-
Supplier: Interstate Plastics, Inc.
Description: Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage,
- Overall Thickness: 0.118 to 0.236 inch
- Tensile Strength (Break): 2,256 to 3,000 psi
- Form / Shape: Film / Sheet
- Industry: General Industrial
-
Supplier: Interstate Plastics, Inc.
Description: Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage,
- Overall Thickness: 0.118 to 0.748 inch
- Tensile Strength (Break): 2,256 to 3,000 psi
- Form / Shape: Film / Sheet
- Industry: General Industrial
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal® closed-cell foam tapes function as a gasket, forming a "seal" to prevent air, vapor, moisture and sound infiltration. A proper gasket will interface between two dissimilar surfaces. Unlike traditional sealing methods like caulks, mastics or pre-compressed materials, our foam
- Bulk Density: 0.9363 lbs/ft³
- Tensile Strength: 7.97702616464584 psi
- Elongation: 140 %
- Use Temperature: -15 to 160 F
-
Supplier: Total Plastics, Inc.
Description: KÖMATEX is a lightweight closed-cell, free foam, rigid PVC sheet. It is homogeneously colored with a matte finish that is tough and versatile enough for many of today’s applications. KÖMATEX is available in 14 standard, vibrant colors and a variety of thicknesses and sizes to fit most
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Thermoplastic, Vinyl / PVC
-
Supplier: Total Plastics, Inc.
Description: Call TPI for Color Samples. KÖMATEX is a lightweight closed-cell, free foam, rigid PVC sheet. It is homogeneously colored with a matte finish that is tough and versatile enough for many of today’s applications. KÖMATEX is available in 14 standard, vibrant colors and a variety of
- Form / Shape: Film / Sheet
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: Wiper Master, Inc.
Description: Disposable earplugs offer a lightweight and expandable fit with soft, slow recovery vinyl foam that expands gently for comfortable long-term wear. Non-irritating and non-toxic foam prevents irritation. Fits a wide range of ear canals. One pair per sealed plastic pouch. White. Tested to
- Type: Ear Plugs
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 7 in width x 18 in length. The Impacto kneeling mat is made of pvc foam and comes
- Width: 7 inch
- Length: 18 inch
- Thickness: 0.875 inch
-
Supplier: Newark, An Avnet Company
Description: FOAM TAPE, PVC, 12MM X 25M ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: FOAM TAPE, PVC, 50MM X 25M ROHS COMPLIANT: YES
-
Supplier: Trim-Lok, Inc.
Description: Foam tubing with straight end cuts and skin.
- Material / Composition: Elastomer / Rubber, Plastic / Polymer, Thermoplastic, Vinyl / PVC
- Features: Other, Specialty / Other
- Form / Shape: Stock Shape (Bar, Sheet, etc.)
-
Supplier: SAE International
Description: This specification covers a reticulated, flexible polyurethane (PUR) foam in the form of sheet coated with polyvinylchloride (PVC).
-
Supplier: RS Components, Ltd.
Description: RS PRO IPT 3920 12mm x 10m Foam Tape
- Width: 0.47244094488188976 inches
- Thickness: 0.07874015748031496 inches
- Peel Strength / Adhesion: 4.111305948 lbs/in
- Backing: Foam, PVC / Vinyl, Plastic / Polymer
-
Supplier: State Safety & Compliance
Description: "Double-dipped textured PVC coating for a sure grip. Foam insulated to keep hands warm and dry. Resistant to abrasions, oil, acids, chemicals and caustics, with special liquid-resistant coating for flexibility even in freezing weather. Actifresh« treated."
- Clothing Type: Gloves
-
Supplier: Newark, An Avnet Company
Description: FOAM TAPE, PVC, 25MM X 12M, BLACK/GREY ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: FOAM TAPE, PVC, 50MM X 10M, BLACK, GREY ROHS COMPLIANT: YES
-
Supplier: R. S. Hughes Company, Inc.
Description: The North Decidamp ear plug is made of pvc foam, is packaged 100 pouches per dispenser box, 10 boxes per case, comes in white and meets ANSI S3.19-1974 - Attenuation Test Protocol (US), AS/NZS SLC80 23dB Class 4, EN 352-2, Z94.2-1994 - Attenuation Test Protocol (CAN) standards. Proper
- Type: Ear Plugs
-
Supplier: Wiper Master, Inc.
Description: Made from 15-gauge seamless nylon liner with knit wrist for minimal resistance and comfort. Foamed PVC coating for firm wet grip, abrasion resistance and a degree of shock and vibration absorption. Used in applications where workers handle both wet and dry objects and need moderate protection
- Clothing Type: Gloves, Jacket/Coat
- Material: Vinyl/PVC
Find Suppliers by Category Top
Featured Products Top
-
replacement, various configurations are available. The SDHmini hygrometer docking arrangement is secure and effortless in this portable sample system, which sits in an anti static carrying case. The rugged, anti-static, PVC, foam padded carry case with rubber feet includes a: double toggle (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
4970 is a 9 mil, white, double coated tape, consisting of a PVC carrier and an acrylic adhesive. It is used primarily in permanent mounting applications such as decorative name plates & wooden trims. It offers a secure bound to rough surfaces and is plasticizer resistant. Because of its gold (read more)
Browse Datasheets for Budnick Converting, Inc. -
with a 2″ NPT process connection, and 180 cubic inch capacity with a 3″ NPT process connection. Body materials are choice of Geon PVC, CPVC, Natural Polypropylene, or Kynar PVDF. Inlet screen and dome top match selected body material. Bladder material is EPDM or FKM. Air inlet valve and (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
PVC Foam, Precision Die-Cutting, Appliance & HVAC: A Q&A with Novagard (R)/Foam Seal
Can specialty PVC foams provide lightweight, cost-effective converted solutions that work for the appliance and HVAC markets? We asked the experts at Novagard for the details.
-
Specialty Materials for Precision Die Cutting: A Manufacturer Q&A Compendium
Let's learn more about the specialty materials we die-cut every day in this vendor Q &A compilation from our Converters Corner blog featuring adhesive tapes, flexible graphite, PVC foam, and insulation.
-
Joining Difficult Materials with Die-Cut 3M VHB Adhesive Foam Tapes
Joining & bonding different materials can be a challenge - PVC to metal, fiberglass to foam, glass to fabric. From automotive to HVAC, see how 3M can help. VHB TM acrylic foam tapes. Strong bonds, flexibility, zero cure time.
-
Bonding to PVC, Ether and Ester Urethane Foams with Heat Resistance - FT 702 P (.pdf)
Designed for applications requiring an aggressive, high shear adhesive for use on a wide variety of substrates.
-
Plastics Processing Applications: Wood-Plastic Composites
fillers such as hardwood, softwood, plywood, peanut hulls, bamboo, straw, etc.) mixed with various plastics (PP, PE, PVC). The powder is extruded to a doughlike consistency and then extruded to the desired shape. Additives such as colorants, coupling agents, stabilizers, blowing agents, reinforcing
More Information Top
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Surfactant; foam stabilizer; emulsifier for mechanically whipped PVC foam .
-
Sandwich Structures 7: Advancing with Sandwich Structures and Materials
Material characterization of PVC foam under static and dynamic loading .
-
Major Accomplishments in Composite Materials and Sandwich Structures
Results are applied to sandwich structures comprising graphite/epoxy face sheets and PVC foam core material.
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Chem. Descrip.: Reactive silicone polymer sol’n. in IPA Uses: Water repellent for masonry and wood coatings; film-former for mold release coatings; surfactant for PVC foam ; antifog coatings for glass .
-
Characterization of fracture toughness (G c ) of PVC and PES foams
PVC foam densities ranging from 45 to 100 kg/m3 and PES foam densities ranging from .
-
Processing and cell morphology relationships for microcellular foamed PVC/wood‐fiber composites
However, the achieved void fractions were overall much lower than those of PVC foams .
-
Investigation of drilling composite sandwich structures
Drilling of balsa wood composite sandwich panel had the best quality followed by corrugated foam and PVC foam sandwich panels.
-
Preparation and chemical reactions of rigid cross‐linked poly(vinyl chloride) foams modified by epoxy compounds
ABSTRACT A novel method to prepare semi‐interpenetrating polymer network rigid cross‐linked poly(vinyl chloride) (c‐ PVC ) foams with improved shear toughness in the absence of anhydride components is reported.
-
Handbook of Textile Processing Chemicals
Uses: Stabilizer, plasticizer for PVC compds., food wrap film, refrigerator gaskets, medical tubing and bags, chlorinated paraffin stabilizer, toys, wall coverings, halogen and acid scavenger, PVC foams , infant wear film and sheet, pigment disps., flooring, beverage tubing, upholstery .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Filler for paints (primers, undercoats), plastics (PVC rigid extru- sion, PVC foam extrusion, PVC calendered sheet, PVC inj. molding), rubber, adhesives, sealing compds., and fire extinguishers .
Indicates content that may require registration and/or purchase.