Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ROHM Semiconductor GmbH
Description: BD1604MUV and BD1604MVV is a 4 white LED driver for small LCD backlight. At the charge pump type, the number of external devices is minimized.
- Input Voltage: 2.7 to 5.5 volts
- Output Voltage: 4.5 volts
- Output Current: 120 milliamps
- Efficiency: 94 %
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD1604MUV and BD1604MVV is a 4 white LED driver for small LCD backlight. At the charge pump type, the number of external devices is minimized.
- TJ: -30 to 85 C
- Supply Voltage: 2.7 V
- Features: Other, RoHS Compliant
-
Supplier: Skyworks Solutions, Inc.
Description: count (two 1F flying capacitors and two small 1F capacitors at VIN and VOUT) makes the AAT3143 ideally suited for small battery-powered applications. Output current, and therefore brightness, is controlled via externally applied Pulse Width Modulation (PWM) control. Typically,
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
-
Supplier: Distech Controls, Inc.
Description: 6 Universal inputs, 5 triac outputs (PWM or digital), 2 universal outputs
- Number of Inputs: 6 inputs
- Number of Control Outputs: 7 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Interface: Computer Programmable
-
Supplier: Microchip Technology, Inc.
Description: current regulated WLED channel helps ensure uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ Control interface operating down to less than 1% duty cycle. The MIC4802 is available in the 8-pin SOIC Epad package with a junction
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Microchip Technology, Inc.
Description: current regulated WLED channel helps ensure uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ Control interface operating down to less than 1% duty cycle. The MIC4801 is available in an 8-pin SOIC package with a junction
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Microchip Technology, Inc.
Description: switching noise/losses present with the use of boost circuitry. The six channels are matched better than ±3% typical, ensuring uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle.
- Features: Other
-
IC Power Supplies - High Current Six Channel WLED Driver w/ DAM and Ultrafast PWM Control -- MIC4811Supplier: Microchip Technology, Inc.
Description: current regulated WLED channels ensure uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle. The MIC4811 is available in a 10-pin MSOP package with a junction temperature range of
- Features: Other
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: controlled by an available analog 0-5 volt DC input as well as a PWM digital signal input. Additionally, a tachometer option is available to measure pump speed. For advanced and high-tech applications requiring customized control, CAN-bus is also available. GRI collaborates with
- Maximum Discharge Flow: 37 to 140 GPM
- Maximum Discharge Pressure: 26 psi
- Discharge Size: 1.25 inch
- Media Temperature: 149 to 225 F
-
Supplier: Clark Solutions
Description: voltage (0-5 VDC) or PWM command (100-10,000 Hz). The external feedback loop is useful for precise control of pressure or flow rate independent of variations of flow circuit conditions. The housing and the rotor are AISI 303 stainless steel and the pumping chamber is graphite. Pump
- Maximum Discharge Flow: 4.402867533333334 GPM
- Power Source: AC Powered
- Pump Type: Magnetic Drive Pumps, Positive Displacement Pumps, Rotary Vane Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Xoxide
Description: The MCP35X pump is a substantial evolution from the long-established MCP355 series. It differentiates itself from its older sibling by two primary features: The pump housing has been redesigned to provide considerably enhanced hydraulic performance, and is compatible with multiple
-
Supplier: Cole-Parmer
Description: modes continuous run, timed dispense, copy dispense, volume dispense. View pump performance continually. • Menu-driven interface lets you select one of seven languages for programming and operation • Dispense by mL—volume in mL of each dispense, 0.001 to 9999 mL; Copy—1 to 9,999 dispense
- Maximum Discharge Flow: 0.44909248500000004 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: modes continuous run, timed dispense, copy dispense, volume dispense. View pump performance continually. • Menu-driven interface lets you select one of seven languages for programming and operation • Dispense by mL—volume in mL of each dispense, 0.001 to 9999 mL; Copy—1 to 9,999 dispense
- Maximum Discharge Flow: 0.44909248500000004 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU90030G is a general-purpose charge pump regulator corresponding to NiMH battery two cells (Vcc=2.0V to 4.0V). It is possible to use white LED driver (Max. four LEDs) with the PWM dimming function. It is highly effective at a light load, and contributes to the miniaturization of
- Input Voltage: 2 to 4 volts
- Output Voltage: 4.2 volts
- Output Current: 80 milliamps
- Number of Channels: 1 #
-
Supplier: Renesas Electronics Corporation
Description: includes an on-chip input comparator to create a PWM signal from an external triangle wave and to facilitate "hysteresis mode" switching.
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Cole-Parmer
Description: • For your laboratory or OEM applications! Enable easy vacuum system integration. Ultimate pressure down to 2.0 Torr (29.85" of Hg). Standard duty (79600-71) and chemical duty (79600-72) versions, analog or PWM control.
- Horsepower: 0.125 HP
- Power Source: DC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: • For your laboratory or OEM applications! Enable easy vacuum system integration. Ultimate pressure down to 2.0 Torr (29.85" of Hg). Standard duty (79600-71) and chemical duty (79600-72) versions, analog or PWM control.
- Horsepower: 0.125 HP
- Power Source: DC Powered
- Features: Other
-
Supplier: Infineon Technologies AG
Description: hall sensors optional) Full protection for power stage and motor Full flexibitlity on gate driver and power stage Applications Automotive electric pumps and fans 12 V Automotive high-voltage e-compressor Heating ventilation and air conditioning (HVAC) Home appliances Kitchen hoods Designers
- Product: PWM Drive
-
Supplier: Infineon Technologies AG
Description: Sensorless FOC algorithm No need for additional PFC controller Additional application flexibility via scripting Smallest PCB footprint for 3-phase inverter PQFN 12x12mm No need for heatsink up to 80W Applications Commercial heat pumps Heating ventilation and air conditioning (HVAC) Home
- Product: PWM Drive
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: for additional PFC controller Additional application flexibility via scripting Smallest PCB footprint for 3-phase inverter PQFN 12x12mm No need for heatsink up to 80W Applications Commercial heat pumps Commercial HVAC Heating ventilation and air conditioning (HVAC) Home appliances
- Product: PWM Drive
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: additional PFC controller Additional application flexibility via scripting Smallest PCB footprint for 3-phase inverter PQFN 12x12mm No need for heatsink up to 80W Applications Commercial heat pumps Home appliances
- Product: PWM Drive
- Phase: Three Phase
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Lighting Drivers 6Channel without Charge Pump LED Driver PWM control
-
Supplier: Renesas Electronics Corporation
Description: The HIP4080A is a high frequency, medium voltage Full Bridge N-Channel FET driver IC, available in 20 lead plastic SOIC and DIP packages. The HIP4080A includes an input comparator, used to facilitate the "hysteresis" and PWM modes of operation. Its HEN (high enable) lead can force current to
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PWM CONTROL INTELLIGENT H-BRIDGE Product overview: TPIC0107B from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Unipoler 2-Phase Stepper Motor Driver with PWM Current Control Product overview: STK672-740B-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers
- Operating Temperature: -20 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PWM SPEED CONTROLLABLE SIGNAL-PH Product overview: BD6964F-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing
- Supply Voltage (DC): 15 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Data Device Corporation (DDC)
Description: Current Limit, Over-speed, and Over-temperature Protection Functionality Hall Effect and Encoder Feedback CAN Open Control Interface Applications Pump Control Electric Actuators Electric Valve Control Fuel Pumps Industrial Robotics Antenna Camera Position Control Unmanned Vehicle
- Number of Axes / Motors: 1
- Maximum Output Voltage: 80 volts
- Continuous Output Current: 30 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Data Device Corporation (DDC)
Description: +15 V Logic Levels Constant Output Performance for Switching Frequencies from DC to 50 kHz Provided by the Internal Charge Pump Circuitry Applications Pump Control Electric Actuators Electric Valve Control Fuel Pumps Robotics Antenna/Camera Position Control Reaction Wheels
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Skyworks Solutions, Inc.
Description: Modulation (DPWM) dimming, and analog dimming (through I2C). In the DPWM dimming mode, the output waveform follows the duty and the frequency of control input signal from the PWM pin. In the APWM dimming mode, the LED current of each channel is controlled by the input duty of
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
-
Supplier: Allied Electronics, Inc.
Description: The Millenium 3 logic controller can be used to automate small devices requiring between 10 and 50 I/O. Millenium 3's logic functions can be used in numerous applications, including packing, access control, vending, irrigation, pump management and HVAC control. Millenium 3 is available in a
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Features: LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM
- Voltage Rating: 6.3 volts
-
Supplier: Allied Electronics, Inc.
Description: The Millenium 3 logic controller can be used to automate small devices requiring between 10 and 50 I/O. Millenium 3's logic functions can be used in numerous applications, including packing, access control, vending, irrigation, pump management and HVAC control. Millenium 3 is available in a
-
Supplier: Allied Electronics, Inc.
Description: The Millenium 3 logic controller can be used to automate small devices requiring between 10 and 50 I/O. Millenium 3's logic functions can be used in numerous applications, including packing, access control, vending, irrigation, pump management and HVAC control. Millenium 3 is available in a
Find Suppliers by Category Top
Featured Products Top
-
Offers closed-loop control with analog voltage and PWM speed regulation, ensuring accurate and consistent operation. Speed feedback enhances performance (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company
Conduct Research Top
-
Adjustable Speed Drives as Applied to Centrifugal Pumps
this article was originally published is in AC technology. The dominant method of AC control is by PWM inverters, particularly with the advent of the high speed Insulated Gate Bipolar Transistors (IGBTs). This will be the only drives technology to be considered in this revisited analysis
-
AN1106, Power Factor Correction in Power Conversion Applications Using the dsPIC (R) DSC
) and a Pulse Width Modulator (PWM), enable the digital design and development of power related INTRODUCTION applications to be simpler and easier. Most of the power conversion applications consist of an Some advantages of using a digital implementation for AC-to-DC conversion stage immediately
More Information Top
-
An Intelligent Auxiliary Vacuum Brake System
(c) Power MOSFET is utilized to implement PWM pump control and compared with relay control.
-
Optimization of a Mono-fuel Liquid Phase LPG MPI Fuel System
FUEL PUMP CONTROL OPTIMIZATION Having converged on hardware level 4 as the best fuel system solution, an additional output from the optimization of the global engine operating model is the fuel pump PWM control for minimum tank energy flux.
-
Development of a Spray System for an Unmanned Aerial Vehicle Platform
Spray System Integration with UAV and Flight Control System Figure 7 is a plot showing the relationship between the PWM pump speed control and the servo voltage as varied using the ground control laptop and required shell command.
-
Control configured design for smooth, highly-maneuverable, underwater vehicles
PWM Duty 100% 50% 0%1 ____ Pump u Output 0 U F II) Dead I U /000, Zone (a) Pump Speed Control PWM Duty 100% 0%.
-
Masterflex L S Compact 12 VDC drive 100 rpm from Cole-Parmer
is it possible the pump controlled using PWM (pulse width modulation)? frequency of PWM? , What about with stability? thank you.
-
Page 6. Semiconductor parts with 656 in root number
Backlight Driver for 7 LEDs with Charge Pump and PWM Control .
-
Page 1. Semiconductor parts with 143 in root number
High Efficiency 1X/1.5X/2X Charge Pump with PWM Control for White LED Applications .
-
Cost Efficient Partitioning for New Generation of Automatic Transmission Gearbox Controllers
An average outline for ECMT, ECAT and CVT transmissions is listed below: Electronically Controlled Manual Transmission Clutch actuator valve (PWM) 3 shift solenoids (valves) High pressure oil pump control ( PWM or bridge) Electronically Controlled Automatic Transmission A) Free wheeler Torque converter clutch…
-
Design of an un-fuzzy controller for a tank level control
We selected a single-element level control of one tank model [2] and neglected pump and PWM control dynamics, which is sufficiently fast.
-
Improved push-pull electronic ballast for reduction of input current harmonics
The PWM control makes charge pump function work when the input voltage is low, and it limits the function when the voltage is high.
Indicates content that may require registration and/or purchase.