-
Supplier: Accuris
Description: PULVERIZING MACHINE, PAPER, CLASSIFIED WASTE
-
Supplier: Accuris
Description: PULVERIZING MACHINE, PAPER CLASSIFIED WASTE (SECURITY)
-
Supplier: Bepex International LLC
Description: The RD Disintegrator Machine employs a bolted, 360 degree screen which surrounds a series of either fixed or swing hammers pinned to a series of rotor flanges. Rugged, versatile design gives outstanding performance in dry pulverizing, wet grinding, and high-moisture shredding applications
- Feed: Continuous, Dry, Wet
- Type: Hammer / Cage Mill
- Features: Other
- Applications: Wood / Pulp & Paper
-
-
Supplier: NETZSCH Premier Technologies LLC
Description: SecoMy® Fine Cutting Mill The finest cut! General Cutting Mills of the type SecoMy® are high speed cutting mills with high-frequency cutting strokes for the fine-grinding of cuttable materials. Application areas include materials that must be finely ground by means of cutting action, such as
- Feed: Continuous, Dry
- Type: Granulators / Cutter / Screen Mill
- Scale: Production
- Applications: Wood / Pulp & Paper
-
Supplier: Prater
Description: Mega Mill Features: Minus forty mesh particle distribution Dynamic rotor symmetry assures superior balance & uniform hammer wear Single latch door for easy maintenance/cleaning with absolute clean-out front access Zero tolerance hammer tip to screen clearance O-ring door seals for dust-tight
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Waste / Recycling, Wood / Pulp & Paper
- Type: Hammer / Cage Mill
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For pre-crushing of dry, soft to medium-hard or fibrous materials and plastics. Max. feed size: 120 x 85 mm Areas of application For the preliminary comminution of plastics, rubber, films, leather, fabrics, fibres, wood, leaves, roots, animal fodder, grain, corn, peat, tobacco paper,
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Polymers, Power / Coal & Coke, Waste / Recycling, Wood / Pulp & Paper
- Type: Granulators / Cutter / Screen Mill, Shredder / Knife / Disc Mill
- Scale: Lab / Pilot
-
Supplier: NETZSCH Pumps North America, LLC
Description: The NETZSCH M-Ovas solid grinding machine is used in a wide variety of industries where solids in the product interfere with process safety. The solids are sufficiently ground by the M-Ovas to prevent clogging of pipelines and of subsequent equipment.
- Feed: Continuous, Wet
- Applications: Food Processing / Grain, Waste / Recycling, Wood / Pulp & Paper
- Type: Granulators / Cutter / Screen Mill
- Scale: Production
-
Supplier: Prater
Description: Since 1925, Prater has utilized the most advanced technology and innovative solutions to create state-of-the-art hammermill products that are used around the world. Our exclusive G-Series, Full Screen, Hammermill is specifically designed for applications that require high capacities, power
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Power / Coal & Coke, Wood / Pulp & Paper
- Type: Hammer / Cage Mill
-
Supplier: Retsch, Inc.
Description: The SM 100 is an economically priced powerful cutting mill that is particularly suitable for size reduction of soft, medium-hard, elastic or fibrous materials, whose size can be reduced without requiring the use of extremely high forces.
- Feed: Continuous, Dry
- Applications: Food Processing / Grain, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Type: Granulators / Cutter / Screen Mill
- Scale: Lab / Pilot
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Suitable for comminution of medium-hard, brittle materials up to a Mohs hardness of 6. Areas of application Soft substances: Needles, leaves, grain, resins, cellulose, chemicals, dried fruits, peat, seeds, dried plants Medium-hard substances: Animal feed, salts, pellets, coal, porcelain clay,
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Mining / Ores / Minerals, Power / Coal & Coke, Wood / Pulp & Paper
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot
-
Supplier: NETZSCH Premier Technologies LLC
Description: CSM Classifier Mill Higher Finenesses Possible! General The CSM classifier mill combines a mechanical impact mill with an integrated dynamic air classifier. The grinding is performed between a peripheral grinding track and the rotating beater gear. Due to the integrated classifier wheel, grain
- Applications: Abrasives / Ceramics, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Wood / Pulp & Paper
- Feed: Batch, Continuous, Dry
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot, Production
-
Supplier: NETZSCH Premier Technologies LLC
Description: Impact Mill Condux® Simple, flexible grinding! General The Impact Mill Condux® is a high speed fine impact mill for the dry grinding of various products up to a Mohs hardness of 3 - 3,5. The diversity of grinding tools allow the mill to be used universally depending on the application and area of
- Feed: Batch, Continuous, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot, Production
-
Supplier: NETZSCH Premier Technologies LLC
Description: Impact Mill Condux® 60 The universal Laboratory Mill! General Different products and applications also require different grinding techniques on a laboratory scale. Simple grinding tool changes make this small laboratory mill the right one for the job! The Condux® 60 is a high speed impact mill that
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot
-
Supplier: Retsch, Inc.
Description: The new Heavy-Duty Cutting Mill SM 300 excels especially in the tough jobs where other cutting mills fail. The high torque of the new 3 kW drive with additional flywheel mass allows for an exceptionally effective preliminary size reduction of heterogeneous mixtures, such as waste or electronic
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Pharmaceutical / Cosmetics, Polymers, Waste / Recycling, Wood / Pulp & Paper
- Feed: Continuous, Dry
- Type: Granulators / Cutter / Screen Mill
- Features: Other
-
Supplier: Union Process, Inc.
Description: capability No premixing Easy operation Low maintenance Common Applications for Attritors: High tech ceramics Paints, toners, inks Pigments Tungsten carbides DSM (mechanical alloying) Food products Chocolate, confectionery Pharmaceuticals Chemicals Ferrites Fibers Paper coatings Metal powders
-
Supplier: SAE International
Description: underlined. Moreover, this paper aims to define initially the head guidelines for future combustion system designs in focusing particularly on the specific evolution required by the reduction of the compression ratio, including width to depth ratio of piston bowl, number of nozzle holes and
-
Supplier: ASTM International
Description: precipitate on the paper with a minimum quantity of hot HCl (1 + 2), wash the filter with hot water, and titrate the iron by a standard procedure such as that described in Test Method E354. 1.3 The values stated in SI units are to be regarded as the standard. The inch-pound values in
-
Supplier: ASTM International
Description: precipitate on the paper with a minimum quantity of hot HCl (1 + 2), wash the filter with hot water, and titrate the iron by a standard procedure such as that described in Test Method E 354. <> 1.3 The values stated in SI units are to be regarded as the standard. The inch-pound values in
-
Description: components. Cement & Construction: Mill linings, wear rings, scraper blades, and conveyor components. Power Generation: Coal mill components, pulverizer liners, and ash handling components. Pulp & Paper: Refiner discs, agitator blades, and pump impellers. Textile & Chemical Processing:
- Shape / Form: Block
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
Find Suppliers by Category Top
More Information Top
-
Thüringische constitutional documents
Friedrichröder=Kleinschmal= | talder road, initial point: by | of the paper mill above Friedrichsroda, |, end point: Kurfürstlich Hessian limit Kleinschmalkalden by |.
-
Open air museum Hagen
Abb. 5 The building of the paper mill "In the Calle" with mill wheel and tamping mechanism .
-
Paper museum Düren
the first paper mill through Rütger of Scheven establishes.
-
Digital communication
Received the first paper mill of the Arabic world its operation in the year 794 in Baghdad.
-
Chemistry con paper decay. Paper preservation
The first German paper mill was established 1390 by Nuremberg, and in it, the paper was largely produced in accordance with the Chinese original procedure with an exception: in Europe, the paper was made exclusively of Lumpen (brawling).
-
Polymers: synthesis, properties and applications
This is formally correct; is overlooked here however, that the lignin because of its significant calorific value of papierherstellenden operations (so-called paper mills ) for energy production is used.
-
Applied accounting
Settling of the blandness ggü. the paper mill OHG in a higher place of 480,00 EUR 08.02.
-
Medium management
1144 the earliest paper mill is testified, in Spain.
-
Hormones as pollutants?
On the one hand, it is Sitosterol that is naturally contained in plants, and is released for example by the wood processing in paper mills in large quantities about Phytoöstrogene for example and over the waste water in flows, came.
-
Current informations: CHEMKON 1/2007
The first German paper mill was established 1390 by Nuremberg and in it, the paper was largely produced in accordance with the Chinese original procedure with an exception: In Europe, the paper was made exclusively of Lumpen (brawling).
Indicates content that may require registration and/or purchase.