-
Supplier: R. S. Hughes Company, Inc.
Description: * 1.0 hp (744 W) Straight-Line Vacuum Die Grinder for connection to central vacuum systems. Achieve rapid material removal with source capture. Gearless for less maintenance. * 1.0 hp (744 W) Vacuum Die Grinders are utilized for rapid material removal, precise finishing,
- Rotary Speed: 12,000 rpm
- Power: 1 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: ARKPLAS
Description: system. In-Line Filters are molded with the same barb without parting line technology as our Check Valves, and are stocked with 1/8", 3/16", 1/4", or 3/8" barbs. Reducing / Enlarging and Threaded In-Line Filters are also available.
- Filtration Grade (Micron Rating): 90 to 130 µm
- Filtration Product: Chemicals, Water
- Additional Features: FDA Compliant
- Application / Industry: Food and Beverage
-
Supplier: R. S. Hughes Company, Inc.
Description: * 1.0 hp (744 W) Straight-Line Vacuum Die Grinder for connection to central vacuum systems. Achieve rapid material removal with source capture. Gearless for less maintenance. * 1.0 hp (744 W) Vacuum Die Grinders are utilized for rapid material removal, precise finishing,
- Rotary Speed: 20,000 rpm
- Power: 1 HP
- Type: Die Grinder / Rotary Tool
-
-
Supplier: R. S. Hughes Company, Inc.
Description: * Dynabrade .4 hp Vacuum Die Grinders are ideal for rapid material removal, finishing, removing parting-lines & flash. * For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. Sold separately. * Each model includes urethane Vacuum Shroud for
- Rotary Speed: 25,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: * Dynabrade .4 hp Vacuum Die Grinders are ideal for rapid material removal, finishing, removing parting-lines & flash. * For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. Sold separately. * Each model includes urethane Vacuum Shroud for
- Rotary Speed: 5,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: Flexovit USA, Inc.
Description: Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Rapid Cut, Grind - ZACX24T Fast, aggressive cutting action and stock removal.
- Outer Diameter (OD): 7 inch
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.125 inch
- Rotary Speed: 8,600 rpm
-
Supplier: Norton Abrasives
Description: aggressive performance in any of the following applications:Welding - weld grinding and surface blendingAluminum Fabrication - casting parting line removalStainless Steel Fabrication - weld splatter removal and burn mark removalElectrical - epoxy coating and tape removal
- Type: Ceramic
- Applications & Materials Abraded: Dry Grinding, MRO / Construction, Material Removal / Roughing (Coarse Grits), Metals / Metalworking, Semiconductors / Electronics
- Disc / Backing Type: Non-woven Disc
-
Supplier: Norton Abrasives
Description: Premium quality NorZon Zirconia Alumina mounted points for your metal fabricating and foundry applications. Available in 24 for snagging castings, smoothing contours, removing fins and parting lines. Features: • Self-sharpening zirconia alumina abrasive • Durable resin bond Benefits: •
-
Supplier: Weiler Abrasives
Description: grinding process The 1/4 inch thickness makes these wheels ideal for heavy stock removal, removing cracks and surface imperfections, blending parting lines, removing flashing Triple fiberglass reinforcement provides added strength for aggressive stock removal Open arbor
- Outer Diameter (OD): 9 inch
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.45 inch
- Grit / Micron Size: 24 # or Microns
-
Supplier: Weiler Abrasives
Description: grinding process The 1/4 inch thickness makes these wheels ideal for heavy stock removal, removing cracks and surface imperfections, blending parting lines, removing flashing Triple fiberglass reinforcement provides added strength for aggressive stock removal Open arbor
- Outer Diameter (OD): 7 inch
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.45 inch
- Grit / Micron Size: 24 # or Microns
-
Supplier: Flexovit USA, Inc.
Description: Designed for finishing applications, especially on curves and contours. Easily removes flash and parting lines. Quality aluminum oxide grain, resin bonded to an extra sturdy backing. A60 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper,
- Outer Diameter (OD): 1 inch
- Grit Size: 60
- Rotary Speed: 18,000 rpm
- System: ANSI - CAMI / Coated
-
Supplier: Weiler Abrasives
Description: emitted during the grinding process The 1/4 inch thickness makes these wheels ideal for heavy stock removal, removing cracks and surface imperfections, blending parting lines, removing flashing Triple fiberglass reinforcement provides added strength for aggressive stock
- Outer Diameter (OD): 9 inch
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.45 inch
- Grit / Micron Size: 24 # or Microns
-
Supplier: Weiler Abrasives
Description: emitted during the grinding process The 1/4 inch thickness makes these wheels ideal for heavy stock removal, removing cracks and surface imperfections, blending parting lines, removing flashing Triple fiberglass reinforcement provides added strength for aggressive stock
- Outer Diameter (OD): 7 inch
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.45 inch
- Grit / Micron Size: 24 # or Microns
-
Supplier: ATI Industrial Automation
Description: protrusions, but these tools ultimately fail when part tolerances or paths are not exact. The Engineers at ATI have developed three types of compliant deburring tools that make automated deburring cells a safe, consistent, and economical process. Ideally suited for removal of parting
- Idle Speed: 40,000 rpm
- Power: 0.455674930866959 HP
- Power Type: Pneumatic
- Type: Straight
Find Suppliers by Category Top
Featured Products Top
-
, these discs deliver aggressive performance in any of the following applications: Welding – weld grinding and surface blending Aluminum Fabrication – casting parting line removal Stainless Steel Fabrication – weld splatter removal and burn mark (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives
More Information Top
-
On-Line Robotic Sanding of Polymer Panels
Currently, SATURN polymer panels are shipped out to a secondary source to have these parting lines removed manually.
-
3M Molded Wheel,NonWvn,6x1/2x1,120/80G,PK2 - Molded and Surface Stripping Wheels - 2AZV7|33067 - Grainger Industrial Supply
• ApplicationFor Parting Line Removal , Deburring, Finishing, Polishing, and Shaping .
-
Management of melanoma
By so-called central center line tumors ( removed up to 5 cms from the horizontal and vertical parting line ), it can potentially for an infestation of all 4 lymph node stations of both armpits and strips come.
-
ZASMHBA0001315
mina, ceramic shapes, or abrasive-loaded plastic chips can be used to remove parting line burrs.
-
Task-Parallel versus Data-Parallel Library-Based Programming in Multicore Systems
While the tiling structure of an HTA is specified at creation time, it can be modified dynamically by adding or removing partition lines , the abstract lines that separate the tiles in an HTA.
-
Computer Vision – ACCV 2012
… of this section we focus on stave detection using the DP formulation, then on how the summed stave evidence is used for automatic discovery of stave parameters and the grayscale threshold for binarization, and finally we describe the staff line removal part .
-
Disassembly Line: Balancing and Modeling > Preface
The difficulty in obtaining efficient disassembly- line part removal sequence or workstation selection solutions stems from the fact that any solution sequence would consist of a permutation of numbers.
-
Embedded Computer Systems: Architectures, Modeling, and Simulation
The dynamic partitioning [9] feature enables the modification of the structure of an HTA after its creation by adding or removing partition lines , the abstract lines that separate the tiles in an HTA.
-
CERAMIC ABSTRACTS
hone for removing parting lines , etc., from ceramic articles comprises rigid spaced-apart bladelike members, a disklike end member having an outer pe- riphery preformed to the general contour of the surface to be finished, the blades being flexibly mounted to form …
-
ZASMHBA0002186
was turned to remove parting line flash and to form a sealing surface for a rubber gasket.
Indicates content that may require registration and/or purchase.