Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
  • Supplier: FLSmidth

    Description: 500 blenders to industrial customers worldwide over the past 70 years. Our technology and commitment to product development and testing have made us the #1 supplier of air/gravity blenders. Materials Handled Include Ascorbic Acid Carbon Black Cement Raw Mix Delrin Plastic D.S. Nickel

    • Mixer / Homogenizer Location: Bottom Entry
    • Operating Condition: Continuous Feed
    • Features: Industrial, Other Mixer Type
    • Media Type: Powders or Granules

  • Description: Blending, Coating, and Batching Custom Processing Services offers several blending options for its toll processing customers. 100 L double stainless steel double ribbon blender 600 L stainless steel double ribbon blender 2850 L carbon steel double ribbon blender 6500 L stainless

    • Materials Processed: Abrasives, Adhesives / Sealants, Aluminum / Aluminum Alloy, Carbon / Graphite, Ceramics, Coatings / Paint, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Foods / Beverages, Glass / Fiberglass, Metals / Elements, Minerals, Nickel / Nickel
    • Chemicals Processed: Acetylenes, Alcohols, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Cosmetics / Soaps, Filler / Extenders, Inorganic Chemicals, Lubricants / Greases, Monomers and Intermediates, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers, Reagents,
    • Services Offered: Blending / Mixing, Compounding, Process Optimization, Research and Development, Trial Facility Leasing, Warehousing / Distribution
    • Waste, Scrap or Environmental Source: Brownfield / Plant Sites, Landfills, Mines / Mining Waste, Slag / By-products, Used Products / Goods

  • Description: pigment deagglomeration. This high shear mixer can reduce the number of passes required through a media mill during pigment dispersion, thereby reducing costs and speeding up production. The PreMax is ideal for flexo, gravure and offset inks, paints, industrial coatings, electronic

    • Media Viscosity: 1 to 10,000 cps
    • Capacity: 0.6684027313609214 to 133.68054627218427 cubic feet
    • Motor Power: 10 to 200 HP
    • Operating Condition: Batch Operation

  • Supplier: Technic, Inc.

    Description: color materials such as ink, paint and pigments Production of dentistry, medical/pharmaceutical or cosmetic base materials Abrasion of precision parts The Mazerustar® is particularly useful for the following materials and processing purposes: High-viscosity liquids, which were impossible to

    • Operating Condition: Continuous Feed
    • Features: Industrial, Variable Speed
    • Mixer Type: Planetary
    • Media Type: Powders or Granules

  • Description: mixing chamber The FlexTurb is used in a variety of applications many that are considered difficult or even impossible with existing technology. Typical applications include: Clay Material for absorbents, such as Cat litter Detergents and related ingredients Specialty Chemicals Dyes and

    • Additional Capabilities: Agglomerating
    • Applications / Industry: Agricultural Products, Chemical Processing, Paint / Coating Processing
    • Operating Condition: Batch Operation, Continuous Feed
    • Mounting: Floor-Mounted

  • Description: pigment deagglomeration. This high shear mixer can reduce the number of passes required through a media mill during pigment dispersion, thereby reducing costs and speeding up production. The PreMax is ideal for flexo, gravure and offset inks, paints, industrial coatings, electronic

    • Capacity: 0.016710068284023036 to 0.6684027313609214 cubic feet
    • Motor Speed: 10 to 320 rpm
    • Motor Power: 0.5 to 2 HP
    • Operating Condition: Batch Operation

  • Description: structure analysis. Preparation of samples in genetic research, homogenisation of ingredients, preparation of extracts in forensic analysis, grinding of pigments and precious materials. The PULVERISETTE 23 is also excellently suited for solubilising of biological samples and for low

    • Capacity: 0.00000035314670637870094 to 0.00017657335318935048 cubic feet
    • Operating System: Batch Operation
    • Mounting: Benchtop
    • Display Type: Digital Numerical Display


Conduct Research Top

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire