-
Description: The Enable-IT™ 324 20W - 24VDC Power over Ethernet (PoE) Reducer is a unique one of a kind and world's first solution that is able to take your hot PoE and PoE Plus power/data at extreme distance and safely deliver 24VDC PoE input for your expensive
- Number of Ports: 2
- Output Voltage: 24 volts
- Output Power: 20 to 20.999999999999986 watts
- Input Voltage: 45 to 57 volts
-
Supplier: Advantech
Description: 1GE PoE Injector, IEEE802.3af/at, 24~48VDC, -40~75℃ Supports 10/100/1000Base-T (X) for PoE+ OUT and Data IN IEEE 802.3af/at compliant, supports a full 30 watt output Power input (24 ~ 48 VDC), inject 30 W for each port Provides slim size and DIN-rail/Wall mount with IP30 metal
- Input Voltage: 24 to 48 volts
-
Supplier: Red Lion Controls, Inc.
Description: Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 24 VDC Output) Unmanaged Operation Extended Environmental Specifications -40°C
-
-
Supplier: Advantech
Description: 8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC 8 x IEEE 802.3 af/at PoE Gigabit ports + 2 x Gigabit Copper/SFP combo ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Advantech
Description: 8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC 8 x IEEE 802.3 af/at PoE Fast Ethernet ports + 2 x Gigabit Copper/SFP combo ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Sealevel Systems, Inc.
Description: PoE, power can be supplied by power sourcing equipment including PoE injectors (midspans) and switches (endspans). Ready for DIN rail mounting, the eI/O-150PoE includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input
- Outputs: Current Output, Relay Output
- Network Options: Ethernet
-
Supplier: Classic Automation LLC
Description: Provox
- Data Acquisition: I/O Module
-
Supplier: Advantech
Description: 24GE PoE and 4G Combo Managed Ethernet Switch, IEEE802.3af/at, 19" Rackmount, -40~75℃, 46~57VDC 24 x IEEE 802.3 af/at PoE Gigabit ports + 4 x Gigabit Copper/SFP combo ports, provide up to 30Watts per port SFP socket for Easy and Flexible Fiber Expansion Management: SNMP v1/v2c/v3, WEB,
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 24VDC Output Unmanaged Operation Extended Environmental Specifications
-
I/O Modules and Instruments - EtherTRAK-2 I/O Module-16 Isolated Digital Outputs, PoE -- EB-16DO24-DSupplier: Red Lion Controls, Inc.
Description: Discrete Output Channels Output voltage range 10-30 VDC Max. output power: 1A Per channel, 16A per module, .8A at 60°C 8 channels at 24 VDC Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection: self-reset fuses (trip above 1.5 Amp) Min. load: 1 mA Inrush
-
Supplier: L-com, Inc.
Description: The PS4820-POE-1 is a Power-over-Ethernet (PoE) Injector/Midspan with integral 48 Volt, 20 Watt power supply. It provides DC power for one PoE-equipped device by "Injecting" DC power through the CAT5 ethernet cable. It is compatible with AP's and other equipment supporting the
- Output Voltage: 48 volts
- Output Power: 20 watts
-
Supplier: Sealevel Systems, Inc.
Description: 0 (IEEE 802.3af-2003) Power over Ethernet device. This allows power and data to be transferred over a single CAT5 cable and eliminates the need for an external power supply. With PoE, power can be supplied by power sourcing equipment including PoE injectors (midspans) and switches
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input, DC Voltage Input
- Outputs: Current Output, Relay Output
- Network Options: Ethernet
-
Supplier: Red Lion Controls, Inc.
Description: Discrete Output Channels Output voltage range 10-30 VDC Max. output power: 0.5 Amps per channel, 8A per module Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection: self-reset fuses (trip above 1.5 Amp) Min. load: 1 mA Inrush current: 5 Amps (100 ms surge)
-
Supplier: L-com, Inc.
Description: user adjustable output voltage selector. It can be set for 5VDC, 7.5VDC, 9VDC or 12VDC allowing it to be used with a wide range on non-PoE devices. 802.3af Compliant The BT-CAT5-R0512 is compliant with 802.3af PoE. The unit is unique in that is works with both 802.3af compliant
- Data Rate: 100 to 1,000 Mbps
-
Supplier: Newark, An Avnet Company
Description: PHOTOELECTRIC SENSOR, 300MM, 24VDC; Sensor Output:PNP; Sensing Range Max:300mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:E3Z Series RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: also adjusts voltage to the level required by the terminal (5V, 12V or 24V). Additional Features Number of ports: 1 Data rate: 1000 Mbps PoE output: 10W (PD-AS-601/5), 54W (PD-AS-951/12-24) Power conversion: Power conversion from 48V to 5V output (PD-AS-601/5), from 48V to 12V
- Number of Ports: 1
- Data Rate: 1,000 Mbps
- Operating Temperature: 32 to 104 F
-
Supplier: Volktek Corporation
Description: The IPS-342P is a rugged unmanaged industrial PoE splitter designed to enhance the performance of high-power devices while simplifying network infrastructure. Featuring one 10/100/1000 btPoE port and one 10/100/1000 RJ45 port, it efficiently converts high-power PoE input into
- Compliance / Approvals: IEEE 802.3af, IEEE 802.3at
- Features: Indicators
- Form Factor: Module / Standalone
- Applications: Switches
-
Supplier: Sealevel Systems, Inc.
Description: a Class 0 (IEEE 802.3af-2003) Power over Ethernet device. This allows power and data to be transferred over a single CAT5 cable and eliminates the need for an external power supply. With PoE, power can be supplied by power sourcing equipment including PoE injectors (midspans) and
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input, DC Voltage Input
- Outputs: Current Output, Relay Output
- Network Options: Ethernet
-
Supplier: Newark, An Avnet Company
Description: SENSOR, OPTICAL, 120MM, PNP, 24VDC; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:E3Z Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SENSOR, OPTICAL, 50MM, NPN, 24VDC; Sensor Output:NPN; Sensing Range Max:50mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:80mA; Product Range:E3T-C Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SENSOR, OPTICAL, 4M, PNP, 24VDC; Sensor Output:PNP; Sensing Range Max:4m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:E3Z Series RoHS Compliant: Yes
-
Supplier: D-Link Systems, Inc.
Description: allows administrators to set a time window that determines when each port’s PoE power is turned on and off. All PoE models support the IEEE 802.3af and 802.3at standards, and each PoE power budget varies per model. Advanced Features The DGS-1210 Series comes equipped with a
- Number of Ports: 24 #
- Data Rate: 56 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: allows administrators to set a time window that determines when each port’s PoE power is turned on and off. All PoE models support the IEEE 802.3af and 802.3at standards, and each PoE power budget varies per model. Advanced Features The DGS-1210 Series comes equipped with a
- Number of Ports: 24 #
- Data Rate: 56 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Henrich Electronics, Inc.
Description: 5 Port Unmanaged Ethernet Switches with 4 IEEE 802.3bt PoE++ Ports The HES5A-4E60 series are smart, 5-port, unmanaged Ethernet switches supporting 4 PoE++ ports, with each port can provide up to 60 watts of DC power. The switches can be used for the indicators, LEDs, cameras and media
- Number of Ports: 5 #
- Data Rate: 0.1 Gbps
- Form Factor: Chassis Mount
- Network Media: Fiber Optic
-
Description: The Enable-IT 350 20W - 48VDC Power over Ethernet Injector is single port IEEE 802.3af compliant Midspan solution that is a compact and easy to install with RJ-45 Ethernet cabling. This elegant unit is ideal for installing any WiFi Wireless Access Point, Security camera or other PoE powered
- Number of Ports: 2
- Output Voltage: 48 volts
- Output Power: 20 watts
- Input Voltage: 90 to 264 volts
-
Description: The Enable-IT™ 360 61W - 56VDC Gigabit Power over Ethernet+ Injector is single port IEEE 802.3AT certified Midspan solution that is a compact and easy to install with RJ-45 Ethernet cabling. This elegant unit is ideal for installing any PoE enabled WiFi Wireless Access Point, Security camera
- Number of Ports: 2
- Output Voltage: 56 volts
- Output Power: 60.00000000000001 watts
- Input Voltage: 90 to 264 volts
-
Supplier: Sealevel Systems, Inc.
Description: Ethernet device. This allows power and data to be transferred over a single CAT5 cable and eliminates the need for an external power supply. With PoE, power can be supplied by power sourcing equipment including PoE injectors (midspans) and switches (endspans). I/O connections to field
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: L-com, Inc.
Description: MDI/MDI-X Up to 24 ports of IEEE 802.3af/802.3at devices powered with PoE Power up to 30.8 watts for each PoE port Complies with IEEE 802.3af PoE and 802.3at High Power PoE Application PoE IP Surveillance Networks Department/Workgroup PoE Networks PoE
- Number of Ports: 24 #
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: output IEEE 802.3at/af PoE standard compliant, compatible with All IEEE 802.3at/af Powered Devices Supports 56VDC, 50pwatt PoE power output Application PoE PTZ Speed Dome Remote digital signage display Thin-client AIO (All-in-One) touch PC Other Network devices
- Number of Ports: 1
- Data Rate: 10 to 1,000 Mbps
-
Description: The Enable-IT™ 375 75W - 56VDC Gigabit Power over Ethernet Injector is single port IEEE 802.3at compliant Midspan solution that is a compact and easy to install with RJ-45 Ethernet cabling. This elegant unit is ideal for installing any WiFi Wireless Access Point, Security camera or other PoE
- Number of Ports: 2
- Output Voltage: 56 volts
- Output Power: 74.99999999999963 watts
- Input Voltage: 90 to 264 volts
-
Supplier: Ubiquiti Networks, Inc.
Description: Managed PoE+ Gigabit Switch with SFP The fanless UniFi® Switch delivers quiet yet powerful performance with its 10 independent switching ports. Sharing a total of 150W PoE, eight Gigabit Ethernet ports offer 802.3af/at PoE+ or 24V passive PoE, and two SFP ports offer
- Number of Ports: 8 to 48 #
- Data Rate: 20 to 140 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: D-Link Systems, Inc.
Description: wireless scheduler feature, which turns off wireless functionality when it isn’t needed, saving power. With its high output power design, PoE support, extensive manageability, versatile operation modes, and solid security enhancements, the DAP-3320 provides small to medium business and
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: Overview The DAP-2330 is an 802.11n ceiling/wall mount Gigabit PoE Access Point, ideal for wireless networks in high traffic areas such as airports, coffee shops, shopping centers, sporting venues, hotels, and campus deployments. At transfer rates of up to 300Mbps in the 2.4GHz frequency
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: Cole-Parmer
Description: • Replace multiple timers and relays with one unit • Easy programming with on-board LCD • 48 maximum I/O points with expansion modules • FM approved for Class I, Division 2 Class 1, Zone 2 hazardous locations Relays are an integral part of a process control system. They complete or interrupt a
-
Supplier: DigiKey
Description: Enclosed DC DC Converter 1 Output 24V 800mA 36V Input
- Output Voltage: 24 volts
- Input Voltage: 9 to 36 volts
- Data Rate: 10 to 100 Mbps
- Operating Temperature: -22 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
for supporting the latest market advancements. Versatility and Flexibility Offers a combination of 1x btPoE port for high-power devices and 1x RJ45 port for standard Ethernet connections. Provides two power outputs with flexible 24VDC interchangeability, adapting to diverse (read more)
Browse Power over Ethernet (PoE) Splitters Datasheets for Volktek Corporation -
24 cm baseline stereo vision with 3 MP sensors for high accuracy and low latency real-time applications IP67 industrial rated vision system with ordering options of color and monochrome, different field-of-views, and 1 GigE or 5 GigE PoE Onboard processing to output a depth map (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS
More Information Top
-
ORing announce the INJ-102GT-24V Gigabit High Power PoE Injector
-Supports Power Output up to 30Watts per PoE port. -Supports power input range from 24VDC to 50VDC.
-
http://www.cisco.com/en/US/docs/security/csbvsc/vc240/administration/guide/VC240_Administration_Guide.pdf
Ports 1 to 4 are used to connect with digital input and digital output devices. Power Cord Socket (black) Connects the Cisco VC240 camera to 12 VDC (1 A) power when not using PoE or 24 VAC.
-
HardwarePT adds Industrial Power-over-Ethernet (PoE) Splitter to its Product Portfolio | News | The Engineer
It is also ruggedized for demanding industrial applications, with 4,000 VDC Ethernet ESD protection, power line surge (EFT) protection of 3,000 VDC , power isolation, and output power short circuit protection. Harry Forbes of Boston-based ARC Advisory Group notes “The IEEE 802.3af PoE standard was designed … … solution I have seen for adapting PoE to standard industrial automation devices, which expect 24 VDC power.
-
Products | Advantech's EKI-2701PSI industrial PoE splitter offers a single cable to supply power and data | Plant Services
Connected between a standard Ethernet device and a PoE powered connection, the EKI-2701PSI operates as a splitter, separating the PoE connection into a standard RJ45 Ethernet port and a removable screw terminal block capable of supplying nearly 13W at 24VDC . … protection, power line surge (EFT) protection of 3,000 VDC, power isolation, and output power short circuit …
-
Switches / 3
… aluminumStandard ranges from -14.5 psi to 9,999 psi3 switching output options available: 2 switching outputs 1 switching output and 1 analog output (4 mA to 20 mA or 0 Vdc to 10 Vdc ) 2 switching outputs and 1 analog output … M- POE -026A - 24 Port 10/100Mbps PoE switch + 2 gigabit ports + 2 SFP ports .
-
Switches / 4
… aluminumStandard ranges from -14.5 psi to 9,999 psi3 switching output options available: 2 switching outputs 1 switching output and 1 analog output (4 mA to 20 mA or 0 Vdc to 10 Vdc ) 2 switching outputs and 1 analog output … M- POE -026A - 24 Port 10/100Mbps PoE switch + 2 gigabit ports + 2 SFP ports .
-
Cisco Video Surveillance 4000 Series High-Definition IP Cameras - Cisco
The camera supports Power over Ethernet ( PoE ) 802.3af, 12 VDC or 24 VAC power through an optional external power supply. The camera also provides two digital inputs and two digital outputs that can be used to initiate …
-
Search results for "" - Allied Electronics
Voltage, Output 24 VDC PoE (Power Over Ethernet) (3 .
-
http://www.cisco.com/cisco/web/solutions/small_business/products/routers_switches/800_series_isr/docs/880ISR_DS.pdf
Universal 100 to 240 VAC input; 60W, 12 VDC output Inline PoE … Mbps ● 802.11g: 1, 2, 5.5, 6, 9, 11, 12, 18, 24 , 36, 48, 54 …
-
http://www.cisco.com/en/US/prod/collateral/routers/ps380/ps10082/data_sheet_c78_498096.pdf
Universal 100- to 240-VAC input; 60W, 12- VDC output Inline Power over Ethernet ( PoE … Mbps ● 802.11g: 1, 2, 5.5, 6, 9, 11, 12, 18, 24 , 36, 48, and …
Indicates content that may require registration and/or purchase.