-
Supplier: VEGA Americas, Inc.
Description: Application area The mobile antenna is suitable for connection as an external antenna to the wireless router. It can be used as a weatherproof mobile antenna outdoors as well as in various mobile networks such as 4G (LTE). The received signal strength can be improved by
-
Supplier: D-Link Systems, Inc.
Description: mode, it can expand current wireless coverage without the need for a wired backbone link. As a Wireless Client it can connect a non-wireless capable device to an existing AP. In addition, the DAP-3320 is powered by Power over Ethernet (PoE) which allows for convenient
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: It also includes a wireless client isolation mechanism, which limits direct client-to-client communication. Enhanced Performance The DAP-2360 delivers reliable wireless performance with maximum wireless signal rates of up to 300 Mbps in the 2.4 GHz wireless band. This,
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
-
Supplier: D-Link Systems, Inc.
Description: secure and manageable dual band wireless LAN options for network administrators. Versatile Access Point The DAP-2553 AirPremier N Dual Band PoE Access Point allows network administrators to implement a highly manageable and extremely robust dual band wireless network. All three
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: IEEE 802.11ac wireless technology. Super-fast Wireless AC Performance The DAP-2695 delivers reliable, high-speed wireless performance using the latest 802.11ac standards with maximum wireless signal rates of up to 450 Mbps over the 2.4 GHz band, and 1300 Mbps over the 5
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: Win Source Electronics
Description: Manufacturer: Johanson Technology Inc. Category: RF and Wireless -RF Antennas Package: Tape & Reel (TR) Product Status: Active Frequency Group: UHF (300MHz ~ 1GHz) Frequency (Center/Band): 783MHz Frequency Range: 779MHz ~ 787MHz Antenna Type: Chip Mounting Type: Surface Mount
-
Supplier: TRENDnet Inc.
Description: Wireless N300 point-to-point networking (2.4 GHz) Supports Access Point (AP), Wireless Distribution System (WDS), Client Bridge + AP, Wireless ISP (WISP) + AP, CPE + AP, and control AP (CAP) modes IPX6 outdoor weather rated housing Built-in 10 dBi directional antenna
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1348131-7000AT18A1600002E Category: RF and Wireless - RF Antennas Termination: Solder Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Power - Max: 2 W Frequency Range: 6.2GHz ~ 8.24GHz Return Loss: 10dB Height (Max): 0.051" (1.30mm)
-
Supplier: NETGEAR Inc.
Description: Simple, Fail-safe Connectivity The NETGEAR LTE Modem LB1121 with Power over Ethernet (PoE) is a simple LTE connectivity solution for all your devices and equipment. Simply connect this LTE Modem directly to your router, switch or computer to provide an automatic 4G LTE or 3G fallback
- Network Equipment: Modem
- Network Media: Wireless
-
Supplier: TE Connectivity
Description: Operation/Application Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 824 - 1990 Gain (Max) (DB) : 5
- Primary Frequency Range: 896 to 970 MHz
- Gain: 3 to 6 dB
- Applications: Broadband Network / WLAN
- Form Factor / Mounting: External
-
Supplier: TRENDnet Inc.
Description: Wireless N300 point-to-point networking (2.4 GHz) 2 x preconfigured Wireless N access points IPX6 outdoor weather rated housing Built-in 10 dBi directional antenna
- Network Equipment: Access Points
- Network Media: Wireless
-
Supplier: TRENDnet Inc.
Description: Blanket outdoor Wireless N300 coverage (2.4 GHz band) Supports Access Point (AP), Wireless Distribution System (WDS), Repeater, and CPE + AP modes IP67 rated aluminum housing Required antennas sold separately*
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: TRENDnet Inc.
Description: Wireless N300 building-to-building networking (2.4 GHz) Supports Access Point (AP), Wireless Distribution System (WDS), Repeater, and CPE + AP modes IP67 rated aluminum housing Built in 10 dBi directional sector antenna
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: L-com, Inc.
Description: The HyperLink BT-CAT5-P1 Single-Port CAT-5 Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is compatible with AP's and other equipment supporting the IEEE standard PoE
- Number of Ports: 1
-
Supplier: L-com, Inc.
Description: The PS4820-POE-1 is a Power-over-Ethernet (PoE) Injector/Midspan with integral 48 Volt, 20 Watt power supply. It provides DC power for one PoE-equipped device by "Injecting" DC power through the CAT5 ethernet cable. It is compatible with AP's and other equipment supporting the
- Output Voltage: 48 volts
- Output Power: 20 watts
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 9 dB
- Features: Other Antennas & Arrays
-
Supplier: PHOENIX CONTACT USA
Description: The leaky wave conductor is a "wireless cable" which acts as an antenna and radiates over the entire length. The range is limited here. Track-guided systems can thus be properly supplied even under complex conditions.
- Primary Frequency Range: 2,400 MHz
- Gain: 0 dB
- Operating Temperature: 104 to 185 F
-
Supplier: PHOENIX CONTACT USA
Description: The leaky wave cable is a “wireless cable” which acts as an antenna and emits along its entire length. The range is limited. Track-guided systems, for example, can therefore be supplied as required, even under difficult conditions. Suitable for the 5 GHz band.
- Primary Frequency Range: 5,000 MHz
- Gain: 0 dB
- Operating Temperature: 104 to 185 F
-
Supplier: L-com, Inc.
Description: Application Bluetooth® Access Points Wireless LAN Access Points and Bridges IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones Wireless LAN WiFi Amplifiers and Amplified Antennas
-
Supplier: ValueTronics International, Inc.
Description: The S331E is a 4 GHz cable and antenna from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate
- Frequency Range: 4,000,000 kHz
-
Supplier: L-com, Inc.
Description: The BT-CAT5-P1J Single-Port CAT5 PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T Power-over-Ethernet, PoE equipped network device. It is compatible with a Power Device (PD)
- Number of Ports: 1
-
Supplier: Visual Sound, Inc.
Description: kits and front mount antenna cables are available for the R300 for a professional installation. For applications with up to 4 receivers in one rack, the APD4+ antenna splitter can provide antenna and power feeds. Designed for Club Sound, House of Worship, Performance & Sports
- Features: Wireless Microphone
-
Supplier: Texas Instruments
Description: RI-ANT-G01E Series 2000 Antennas
- Operating Frequency: 0.1342 MHz
- TJ: -30 to 60 C
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Texas Instruments
Description: RI-ANT-G02E Series 2000 Antennas
- Operating Frequency: 0.1342 MHz
- TJ: -30 to 60 C
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: ODG (Origin Data Global)
Description: RF ANT 2.4GHZ CHIP SOLDER SMD
- Operating Frequency: 2,400 to 2,480 MHz
-
Supplier: ZyXEL Communications, Inc.
Description: Superior Coverage from Multifunction Ceiling-mount Access Point Multifunction ceiling-mount design benefits large interior wireless deployments Different from traditional business wireless APs struggling to provide better coverage or performance, the ZyXEL NWA1121-NI 802.11 b/g/n
- Network Equipment: Access Points
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: ValueTronics International, Inc.
Description: The MP-8200 is an antenna from Proxim Wireless. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new
-
Supplier: ODG (Origin Data Global)
Description: TRANSPONDER COIL 10MH 104OHM SMD
-
Supplier: Infineon Technologies AG
Description: 5GHz, 6GHz) Wi-Fi 6/6E (802.11ax) compliant Integrated on-chip PAs Integrated on-chip LNAs Integrated on-chip PMU Supported shared Wi-Fi and BT antenna Bluetooth® LE-Audio Unicast and Auracast Potential Applications Automotive
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: operation (2.4GHz, 5GHz, 6GHz) Wi-Fi 6/6E (802.11ax) compliant Integrated on-chip PAs Integrated on-chip LNAs Integrated on-chip PMU Supported shared Wi-Fi and BT antenna Bluetooth® LE-Audio Unicast and Auracast Potential Applications Automotive
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AW900FS is a secure industrial wireless Ethernet radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed wireless networking with government validated data security. We have incorporated a hardware encryption module within our
- Maximum Output Power: 1,000 milliwatts
- Network Equipment: Access Points
- Form Factor: Desktop / Standalone
- Features: Point-to-Multipoint, Point-to-Point, Power-over-Ethernet (PoE) Ready
-
Supplier: Acme Chip Technology Co., Limited
Description: ANTENNA CABLE PO MT
-
Supplier: Cisco
Description: Wireless access for medium to large enterprise networks This access point supports 802.11ac Wave 1. But if you're looking to expand your wireless network or deploy a new one, consider our next-generation Cisco Aironet 2800 Series. It supports the latest Wi-Fi standard, 802.11ac Wave 2,
- Network Equipment: Access Points
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: TelephoneStuff.com
Description: Wireless LAN Outdoor AP & Bridge. Features: - Outdoor dual-RF Access Point & Bridge - Wi-Fi Access Protected (WPA) - 802.1x Authentication - Mixed WEP & WPA mode available - Intra-BSS traffic blocking & Layer 2 isolation* support - WDS, PoE, & detachable antenna - Embedded PEAP
- Network Equipment: Access Points
- Network Media: Wireless
Find Suppliers by Category Top
Featured Products Top
-
The EXgate™360 enclosure makes it easy to deploy any wireless network in hazardous areas, Zone 1. The EXgate™360 enclosure can be used for all types of Wi-Fi, Bluetooth®, 4G/5G access points, radios, gateways and repeaters with both internal and external (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
over Ethernet (PoE, PoE+, and PoE++). With over 15 years of LAN magnetics design and manufacturing experience, the Taoglas LAN transformers team is committed to continuously improving and designing better solutions to meet the various needs of customers for their network applications (read more)
Browse Power Transformers Datasheets for DigiKey
More Information Top
-
Design and initial deployment of the wireless local area
networking infrastructure at Sandia National Laboratories.
The order consisted of a combination of APs, wireless switches, PoE injectors, external directional antennas , and associated maintenance.
-
Ubiquiti BULLET5 - 5 GHz 170 mW connettore N AP/CPE/Bridge
UBIQUITI ACCESS POINT BULLET 5 - 150mW, PoE Ready, Outdoor permette di trasformare un antenna in un apparato wireless .
-
Wireless 5Ghz - eShopgo.com - La convenienza a portata di click !
UBIQUITI ACCESS POINT BULLET 5 - 150mW, PoE Ready, Outdoor permette di trasformare un antenna in un apparato wireless .
-
http://www.cisco.com/en/US/prod/collateral/wireless/ps5678/ps10981/at_a_glance_c45-636090.pdf
… with three spatial streams • Includes Cisco CleanAir, ClientLink 2.0, and VideoStream technologies to help ensure an interference-free, high-speed wireless application experience • Supports standard 802.3af PoE • The 2600i model has integrated antennas for typical office deployments …
-
Shopping - Best Prices On The Amer Networks WAP223NC IEEE 802.11n 54 Mbps Wireless Access Point - ISM Band (2 x Antennas - 1 x Network RJ-45 - PoE Ports - Ceil...
Bigbruin.com » Shopping » Computers » Networking » Wireless Networking » WAP223NC IEEE 802.11n 54 Mbps Wireless Access Point - ISM Band (2 x Antennas - 1 x Network RJ-45 - PoE Ports - Ceiling Mountable - 1 Pack .
-
http://www.cisco.com/en/US/prod/collateral/routers/ps380/ps6200/product_data_sheet0900aecd8028a976.pdf
… H x W x D = 2.00 x 10.25 x 9.13 in. (50.8 mm x 260.4 mm x 231.9 mm) ( wireless models with antenna connectors, excludes antennae) ● … … kg) maximum Optional external PoE adapter dimensions: ● H …
-
Ubiquiti Access Point NanoStation 2 - 2,4Ghz, NS2 250mW, 10dBi Antenna integrata, PoE, per uso esterno, resistente all'acqua
Home > Wireless LAN> Wireless 2,4Ghz WIFI>Ubiquiti NanoStation 2 250mW, 10dBi Antenna integrata, PoE , da esterno .
-
Shopping - Best Prices On The Cisco Aironet 3502P IEEE 802.11n 300 Mbps Wireless Access Point - ISM Band - UNII Band (6 x Antennas - 1 x Network RJ-45 - PoE Po...
Bigbruin.com » Shopping » Computers » Networking » Wireless Networking » Aironet 3502P IEEE 802.11n 300 Mbps Wireless Access Point - ISM Band - UNII Band (6 x Antennas - 1 x Network RJ-45 - PoE Ports - Ceiling Mountable .
-
Shopping - Best Prices On The HP (Hewlett-Packard) A8760 IEEE 802.11a/b/g 54 Mbps Wireless Access Point - ISM Band - UNII Band (2 x Antennas - 1 x Network RJ-4...
Bigbruin.com » Shopping » Computers » Networking » Wireless Networking » A8760 IEEE 802.11a/b/g 54 Mbps Wireless Access Point - ISM Band - UNII Band (2 x Antennas - 1 x Network RJ-45 - PoE Ports .
-
Shopping - Best Prices On The HP (Hewlett-Packard) ProCurve MSM410 IEEE 802.11n 54 Mbps Wireless Access Point - ISM Band - UNII Band (3 x Antennas - 1 x Networ...
Bigbruin.com » Shopping » Computers » Networking » Wireless Networking » ProCurve MSM410 IEEE 802.11n 54 Mbps Wireless Access Point - ISM Band - UNII Band (3 x Antennas - 1 x Network RJ-45 - PoE Ports .
Indicates content that may require registration and/or purchase.