Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Polyetherimide
-
Supplier: Total Plastics, Inc.
Description: Black, Brown, Grey, Dark Green, Dark Blue, Light Green, Light Blue, Purple, Rust and Yellow. Custom Colors Available, Call for Details. Tempalux® is an amorphous thermoplastic polyetherimide. Stock shapes made from Ultem® resin possess a combination of useful characteristics, including high
- Overall Width / O.D.: 1 to 3.5 inch
- Overall Length: 48 to 96 inch
- Chemical System: Polyetherimide (PEI)
- Form / Shape: Rod / Round Stock
-
Supplier: Total Plastics, Inc.
Description: Black, Brown, Grey, Dark Green, Dark Blue, Light Green, Light Blue, Purple, Rust and Yellow. Custom Colors Available, Call for Details. Tecapei™ MT offers good autoclaving performance for instruments and orthopedic provisional trials. A radio opaque grade is available, Tecapei™ MT XRO , for
- Overall Width / O.D.: 1 to 3.5 inch
- Chemical System: Polyetherimide (PEI)
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
-
Supplier: Budnick Converting, Inc.
Description: D926 is a 2.5 mil, polyetherimide film with silicone adhesive.
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Accuris
Description: Polyetherimide - General Purpose
-
Supplier: Accuris
Description: Polyetherimide with Glass Fibres
-
Supplier: Accuris
Description: Polyetherimide+PPC - Amorphous Blend
-
Supplier: ASTM International
Description: This classification system covers unfilled, filled, and reinforced polyetherimide materials suitable for injection molding and extrusion. Unfilled polyetherimide materials are classified into groups according to their composition. These groups are subdivided into classes and grades.
-
Supplier: ASTM International
Description: This classification system covers unfilled, filled, and reinforced polyetherimide materials suitable for injection molding and extrusion. Unfilled polyetherimide materials are classified into groups according to their composition. These groups are subdivided into classes and grades.
-
Supplier: Cole-Parmer
Description: • Convert 06761-12, -25, and -30 to vacuum jars with a vacuum plate. Choose polycarbonate or amber polyetherimide jars. Model 06761-20 can also be used for vacuum service (06761-00, and -27 are not intended for vacuum applications). Do not autoclave jars if using them for vacuum service.
-
Supplier: Mactac
Description: A 1.6 mil white topcoated polyetherimide with a heat resistant acrylic adhesive and a 65# blue glassine liner.
- Liner Type: Film, Glassine
- Features: Low Transfer / Extractable
-
Supplier: ASTM International
Description: This test method covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded and compression-molded sheet, plate, rod and tubular bar manufactured from polyetherimide (PEI) resins. The type of PEI extruded shape shall be categorized by
-
Supplier: ASTM International
Description: This test method covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded and compression-molded sheet, plate, rod and tubular bar manufactured from polyetherimide (PEI) resins. The type of PEI extruded shape shall be categorized by
-
Supplier: Cole-Parmer
Description: • Convert 06761-12, -25, and -30 to vacuum jars with a vacuum plate. Choose polycarbonate or amber polyetherimide jars. Model 06761-20 can also be used for vacuum service (06761-00, and -27 are not intended for vacuum applications). Do not autoclave jars if using them for vacuum service.
-
Supplier: Total Plastics, Inc.
Description: DURATRON Ul000 polyetherimide (PEI) is an amorphous polymer offering high strength and excellent flame and heat resistance. It performs continuously to 340°F (170°C), making it ideal for high strength/ high heat applications, and those requiring consistent dielectric properties over a wide
- Use Temperature: 340 F
- Chemical System: Polyetherimide (PEI)
-
Supplier: Port Plastics, Inc.
Description: TECAPEI® GF30 natural is a special 30% glass fibre reinforced PEI and in comparison to unfilled PEI (TECAPEI natural), PEI GF30 demonstrates high rigidity, very high mechanical strength, as well as extremely good dimensional stability, and good resistance to high energy radiation. These properties
- Features: Other
- Chemical System: Polyetherimide
- Type: Thermoplastic
-
Supplier: Port Plastics, Inc.
Description: Semitron® ESd 420V is a Static Dissipative material that uses PEI Ultem® as a base resin. Semitron® ESd 420 offers excellent stability of physical and mechanical properties at elevated temperatures thanks to high glass transition temperature of 217 °C. Available with relative thermal indices (RTI)
- Use Temperature: 422.6 F
- Features: Anti-static
- Chemical System: Polyetherimide
- Type: Thermoplastic
-
Supplier: Port Plastics, Inc.
Description: Semitron® ESd 410C PEI is a Static Dissipative material that uses PEI Ultem® as a base resin. Semitron® ESd 420 offers excellent stability of physical and mechanical properties at elevated temperatures thanks to high glass transition temperature of 217 °C. Available with relative thermal indices
- Use Temperature: 422.6 F
- Features: Anti-static
- Chemical System: Polyetherimide
- Type: Thermoplastic
-
Supplier: Port Plastics, Inc.
Description: Semitron® ESd 420 PEI is a Static Dissipative material that uses PEI Ultem® as a base resin. Semitron® ESd 420 offers excellent stability of physical and mechanical properties at elevated temperatures thanks to high glass transition temperature of 217 °C. Available with relative thermal indices
- Use Temperature: 422.6 F
- Features: Anti-static
- Chemical System: Polyetherimide
- Type: Thermoplastic
-
Supplier: Radwell International
Description: VACUUM JAR, POLYETHERIMIDE . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ensinger North America
Description: This is a special brown-beige 30% glass fiber reinforced PEI, manufactured by Ensinger under the tradename TECAPEI GF30 natural. In comparison to unfilled PEI (TECAPEI natural), PEI GF30 demonstrates high rigidity, very high mechanical strength, as well as extremely good dimensional stability, and
- Deflection Temperature (@ 264 psi, 1.8 MPa): 409 to 414 F
- Thermal Conductivity: 0.224995524 W/m-K
- Coeff. of Thermal Expansion (CTE): 11 µin/in-F
- Tensile Strength (Break): 18,000 psi
-
Supplier: MCA - Advanced Materials Division
Description: Semitron® ESd 420V PEI Polyetherimide electro static dissipative shapes possess high strength and stiffness, and are not subject to dimensional change as a result of exposure to moisture. This grade in particular offers a dissipative performance in the 10E5 to 10E8 ohms per square range, and
- Tensile Strength (Break): 10,000 psi
- Tensile Modulus: 910 ksi
- Use Temperature: 340 F
- Industry: Electronics, Semiconductors / ICs
-
Supplier: MCA - Advanced Materials Division
Description: Duratron® U2100 PEI Polyetherimide shapes are 10% glass-reinforced, giving them great rigidity and dimensional stability, and a low Coefficient of Linear Thermal Expansion. With an excellent strength-to-weight ratio and tensile strength, this grade is also ideal for for semiconductor and
- Tensile Strength (Break): 19,000 psi
- Tensile Modulus: 600 ksi
- Industry: Electronics, Semiconductors / ICs
- Features: Other, Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: Semitron® ESd 410C PEI Polyetherimide electro static dissipative shapes exhibit excellent dimensional stability characteristics, and are ideal for semiconductor and electronics handling environments. This Semitron® ESd grade in particular can be used in temperature environments up to 410º F
- Tensile Strength (Break): 9,000 psi
- Tensile Modulus: 850 ksi
- Use Temperature: 338 F
- Industry: Electronics, Semiconductors / ICs
-
Supplier: Ensinger, Inc.
Description: TECAPEI black Ultem is a polyetherimide material with high mechanical strength and rigidity, that is also known for its good electrical properties. This material has a remarkably high creep resistance over a wide range of temperatures and furthermore, polyetherimides have a high
- Tensile Strength (Break): 17,500 psi
- Tensile Modulus: 430 to 480 ksi
- Elongation: 40 %
- Use Temperature: 338 to 392 F
-
Supplier: MCA - Advanced Materials Division
Description: Semitron® ESd 420 PEI Polyetherimide electro static dissipative shapes exhibit high strength and stiffness, and excellent resistivity in the 10E5 to 10E8 ohms per square range. This grade in particular excels in high temperature environments, making it ideal for extreme structural
- Tensile Strength (Break): 11,500 psi
- Tensile Modulus: 640 ksi
- Use Temperature: 340 F
- Industry: Electronics, Semiconductors / ICs
-
Supplier: Interstate Plastics, Inc.
Description: ULTEM®® 2300 pei is an extruded 30% glass-reinforced high temperature plastic (generic name polyetherimide or pei for short). It is an amorphous, higher-performance plastic exhibiting exceptional flame and heat resistance character. It also performs well continuously to 340°f (171°c) and is
- Overall Width / O.D.: 0.5 to 3 inch
- Industry: General Industrial
- Chemical System: Polyetherimide (PEI)
- Form / Shape: Rod / Round Stock
-
Supplier: DigiKey
Description: "Liquid Flow Sensor 16.667mL/min Male, 0.24"" (6mm) Tube, Dual Liquid-Crystal-Polymer (LCP), Polyetherimide (PEI)"
-
Supplier: Ensinger, Inc.
Description: TECAPEI natural (PEI) is an unreinforced polyetherimide, suitable for contact with foods, that exhibits high mechanical strength and rigidity. The characteristic profile includes very good hydrolysis resistance, and dimensional stability, combined with a relatively high long term service
- Tensile Strength (Break): 17,500 psi
- Tensile Modulus: 430 to 480 ksi
- Elongation: 7 to 40 %
- Use Temperature: 338 to 392 F
-
Supplier: Ensinger, Inc.
Description: resistance to high energy radiation. These properties make PEI with 30% glass fibers suitable for use in parts that are exposed to high static loads over long periods in high temperature conditions. Facts Chemical designation: PEI (Polyetherimide) Color: brown-beige Density: 1,51 g/cm3 Main
- Tensile Strength (Break): 18,000 psi
- Tensile Modulus: 800 ksi
- Elongation: 3 %
- Use Temperature: 356 to 392 F
-
Supplier: ELANTAS North America LLC
Description: At any voltage, the quality and performance requirements that impregnating resins have to fulfill are exceedingly high, so as to exclude potential sources of danger from the outset. But in high-voltage use, these demands become many times greater. Resins for high-voltage use must be reliable so
- Industry: Aerospace, Electric Power
- Chemical System: Epoxy, Polyester (PET, PBT), Polyetherimide
- Type: Thermoplastic
-
Supplier: Ensinger North America
Description: TECAPEI black Ultem is a polyetherimide material with high mechanical strength and rigidity, that is also known for its good electrical properties. This material has a remarkably high creep resistance over a wide range of temperatures and furthermore, polyetherimides have a high
- Deflection Temperature (@ 264 psi, 1.8 MPa): 394 F
- Thermal Conductivity: 0.21634185 W/m-K
- Coeff. of Thermal Expansion (CTE): 30.999999999999996 µin/in-F
- Tensile Strength (Break): 17,500 psi
-
Caps, Grips, and Closures - Cap, 100 Series, Plug; Accessory Type Deutsch Te Connectivity -- 97K1894Supplier: Newark, An Avnet Company
Description: CAP, 100 SERIES, PLUG; Accessory Type:Cap; For Use With:100 Series Plugs; Connector Body Material:PEI (Polyetherimide) Body; Product Range:-; Connector Shell Size:1 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAP, 100 SERIES, RECEPTACLE; Accessory Type:Cap; For Use With:100 Series Receptacles; Connector Body Material:PEI (Polyetherimide) Body; Product Range:-; Connector Shell Size:1 RoHS Compliant: Yes
-
Supplier: Total Plastics, Inc.
Description: Radel® R polyphenylsulfone (PPSU) is an amorphous high performance thermoplastic offering better impact resistance and chemical resistance than polysulfone and polyetherimide (Ultem® PEI ). Medical Wands Endoscopic Probe Positioning Ferrule
- Chemical System: Polysulphone
Find Suppliers by Category Top
Featured Products Top
-
medical, instrumentation, and audio and video systems. Built with a push-pull self-latching system and durable polyetherimide (PEI) housing, Redel P Series connectors withstand repeated sterilization and deliver secure mating with an audible click. Redel P Series (read more)
Browse Audio and Video Connectors Datasheets for PEI-Genesis -
-imide) Ryton® PPS (Polyphenylene Sulfide) Ultem®, or PEI (Polyetherimide) PEEK (Polyether Ether Ketone) DAP (Diallyl Phthalate) Phenolics We process both filled (carbon, glass (read more)
Browse Uncategorized Products Datasheets for Pexco
Conduct Research Top
-
Advancement of Thermoplastics in Commercial Aerospace
systems and manufacturing technology to fulfill these goals. The industry responded with materials like Polyetherimide (PEI) and Polyarylsulphone (PAS), replacing flame retardant Polycarbonate, Nylons and thermoset composite for interior use; Polyetheretherketone, (PEEK), replacing metallic components
-
Resistance of Unfilled Engineering Polymers to Prolonged Hot Water Exposure (.pdf)
. 4) RADEL (R) R-5000 polyphenylsulfone (PPSU). 5) Polyetherimide (PEI). ASTM test specimens made for each resin were aged in 60°C (140°F) and 90°C (194°F) water for up to 16,000 hours. Periodic mechanical testing was conducted.
More Information Top
-
High Temperature Polymers
… difluorobenzophenonefor polyetheretherketone;2,2-bis[4-(3,4-dicarboxyphenoxy)phenyl]propane dianhydride for polyetherimide ;and 2,6 …
-
Compatibility of refrigerants and lubricants with engineering plastics. Final report
Modified polyetherimide (16), polybutyleneterephthalate(18), and liquid crystalpolymer(22) show increasedtensilestrengthin all lubricantsat both temperatures.
-
Low cost hydrogen/novel membrane technology for hydrogen separation from synthesis gas
C. Polyetherimide .
-
Polymer Blends Handbook
Polyetherimide (PEI) was blended with PAr for improved moldability and mechanical properties (Holub and Mellinger 1981).
Indicates content that may require registration and/or purchase.