-
Supplier: Bepex International LLC
Description: configurations. These options offer the ability to granulate a wide range of rubbers and polymers. The Rubber Chopper is a versatile piece of size reduction equipment that offers: A high-powered grinder ideally suited for the reduction of bulk polymer materials in dissolution and waste
- Feed: Batch, Dry
- Features: Other
- Type: Shredder / Knife / Disc Mill
-
Supplier: Bepex International LLC
Description: virgin polymer, our decades of experience polymer processing provided the foundation for creating a system to reuse the very material our global installations had produced. The BePET system allows you to produce FDA flakes and control your product IV requirements - regardless of feed
-
Supplier: Pallmann Industries
Description: Free-flowing Powders from Film Waste The ”ORIGINAL PALLMANN” Precision Knife Mill, type PS allows the processing of film in form of rolls, edgings as well as other loose material. The pulverized powder is used for floor coverings and for the production of pressed sheets. Advantages: Uniform end
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Polymers
- Feed: Continuous, Dry
- Type: Granulators / Cutter / Screen Mill, Shredder / Knife / Disc Mill
- Scale: Production
-
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: as household waste, construction waste, German recycling system bales or light shredder fractions from automobile recycling can be prepared. Method of operation The Cutting Mill Combination consists of the Power Cutting Mill PULVERISETTE 25 and the Universal Cutting Mill PULVERISETTE 19. The
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Polymers, Power / Coal & Coke, Waste / Recycling, Wood / Pulp & Paper
- Type: Granulators / Cutter / Screen Mill, Shredder / Knife / Disc Mill
- Scale: Lab / Pilot
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Especially for metal-free grinding, the Disk Mill PULVERISETTE 13 premium line can be ordered with a complete polymer coating inside of the grinding chamber. The polymer coating has to be ordered separately order no. 13.3090.16.
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
- Feed: Batch, Continuous, Dry
- Scale: Lab / Pilot
- Type: Shredder / Knife / Disc Mill
Find Suppliers by Category Top
More Information Top
-
Mechanical and thermal properties of thermoplastic polyurethane‐toughened polylactide‐based nanocomposites
Chunks of the reacted TPU were shredded into plastic granule lumps using a polymer shredder .
-
End-of-life vehicle recycling : state of the art of resource recovery from shredder residue.
91 8.3 Properties of the Extruded Pellets from Plastics Recovered by MBA Polymers from Shredder Residue ..........................................................................
-
End-of-life vehicle recycling : state of the art of resource recovery from shredder residue.
75 8.3 Properties of the Extruded Pellets from Plastics Recovered by MBA Polymers from Shredder Residue ....................................................................................................
-
Mass Balance and Composition Analysis of Shredder Residue
6 Over 90 wt % of the larger than 6 mm polymers in shredder residue are recovered in the polymer concentrate fraction.
-
Recycling end-of-life vehicles of the future. Final CRADA report.
Successful commercialization of technology for recovering polymers from shredder residue depends on a reliable and inexpensive technique to analyze samples for PCBs in the field.
-
Technologies for Recycling Shredder Residue
SEPARATION OF POLYMERS FROM SHREDDER RESIDUE BY SELECTIVE DISSOLUTION Selective dissolution of plastics from a mixed-plastic stream (such as a polymer concentrate produced from shredder residue) by using solvents is a technique that could be used to recover pure plastics in …
-
Economic Consequences of Increasing Polymer Content for the U.S. Automobile Recycling Infrastructure
automobile dismantlers goal programming polymers recycling shredders .
-
Recycling of styrene polymers from shredded screen housings containing brominated flame retardants
RECYCLING OF STYRENE-CO- POLYMERS FROM SHREDDERS .
-
Automotive recycling in the United States: Energy conservation and environmental benefits
A PROCESS FOR SEPARATING POLYMERS FROM SHREDDER RESIDUE .
-
Recycling of the Changing Automobile and Its Impact on Sustainability
Technology to recycle some of these materials, such as automotive polymers from shredder residue, is not commercially available and markets for such recycled materials are not always available.
Indicates content that may require registration and/or purchase.