-
Supplier: ODG (Origin Data Global)
Description: QFN-24L(3x3) Current Sensors ROHS
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC BOARD, ARCNET V2.6, COAX ARCNET ADAPTER. COMPATIBLE WITH BOTH QNX 2 AND QNX 4, PCB MOUNTED LOW PROFILE BNC CONNECTOR TO RG-62 A/U 93 OHM COAXIAL CABLE, LED INDCATORS: GREEN - OPERATING NORMALLY. RED - NODE ACTIVITY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Acromag, Inc.
Description: AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16 channels share two
- Card Format: 3U
- Technology: CompactPCI® Compliant
- Operating System: Linux®, QNX®, VxWorks®, Windows® 2000, Windows® 95/98
- Features: Other
-
-
Supplier: Acromag, Inc.
Description: 16D/32SE input channels ±5V, ±10V, 0-5V, and 0-10V input ranges 16-bit A/D converter, 8µS conversion time (125KHz) AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features to improve your overall system throughput rate. You can scan all channels or define a subset
- Card Format: 3U
- Technology: CompactPCI® Compliant
- Operating System: Linux®, QNX®, VxWorks®, Windows® 2000, Windows® 95/98, Windows® NT
- Features: Other
-
Supplier: Acromag, Inc.
Description: 16D/32SE analog inputs, 16-bit A/D Eight analog outputs, 16-bit D/A 16 TTL digital I/O One 32-bit counter/timer AcPC730 I/O boards provide a variety of I/O functions on a single card. These new high-density boards perform both high-speed and high-resolution A/D and D/A conversion and also handle
- Card Format: 3U
- Technology: CompactPCI® Compliant
- Operating System: Linux®, QNX®, VxWorks®, Windows® 2000, Windows® 95/98, Windows® NT
- Features: Other
-
Supplier: Indocomp Systems, Inc.
Description: voltage 3.3V or 5V ±10% Capacity from 16MB to 8 GB Supported OS: Windows CE, QNX, Linux, Windows 3.1/95/98, Windows NT, DOS and more The IND-FL3.5 compact Flash disk is a solid design, used to emulate a hard drive. It provide an excellent solution for both rugged environments as well as
-
Supplier: Indocomp Systems, Inc.
Description: setting Power input voltage 3.3V or 5V ±10% Capacity from 16MB to 2560MB Supported OS: Windows CE, QNX, Linux, Windows 3.1/95/98, Windows NT, DOS and more The IND-FL2.5 compact Flash disk is a solid design, used to emulate a hard drive. It provide an excellent solution for both rugged
-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-COMM8-A provides the PC with eight RS-232 Asynchronous ports for terminals, data collection and other devices. This product includes extended AT interrupts, extended address range for UNIX, XENIX and QNX compatibility, and an interrupt status port for greater data throughput. Set each
- Data Rate: 460.8 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: Advantech
Description: indicates Transmit/Receive status on each port Windows DLL library and examples included Supports Windows CE5/CE6/XP/7 driver and utility Supports Linux 2.4.xx / 2.6.xx; QNX 6.3x/6.4.x/6.5.x Intel x86 hardware platform 2-Port CAN-Bus MIOe Module with Isolation Protection
-
Supplier: Critical Link, LLC
Description: The MityDSP-L138 System on Module (SoM) features an OMAP-L138, a rich peripheral SoC, integrated into a convenient MityDSP SoM. The MityDSP-L138 ARM9 system supports embedded Linux, QNX, Windows CE6 and ThreadX operating systems. It features the dual-core OMAP-L138 CPU from Texas Instruments
- Capacity: 128 to 256 MB
- Operating Temperature: -40 to 158 F
- Memory Type: DDR2
- Ports / Buses: I2C, SATA, SPI, USB
-
Supplier: Advantech
Description: 1, 1 USB2.0, 1 Micro SD, 1 Mic. in / Line out 1 mini-PCIe for 3G/4G, 1 M.2 2230 Key E Slot Supports Windows 10 IoT Enterprise on Arm, QNX and Yocto Linux BSP Support I/O Expansions boards by UIO40-Express Support Hailo-8™ AI accelerator module (up to 26TOPS)
- Flash Memory (RAM): 16,000,000 KB
- Operating Temperature: -40 to 185 F
- Features: Other, Watchdog Timer
- Ports: Serial Ports
-
Supplier: Ningbo Kepo Electronics Co., Ltd.
Description: KEPO Electronics adopts the center console instead of PCB to realize the calculation of onboard data (vehicle speed, gear, configuration, etc.), and sends out the corresponding driving sound. The built-in software supports QNX, LINUX, and Android systems, with self-diagnosis and online
- Sound Pressure Level: 75 dB
-
Supplier: ELMA Electronic Inc.
Description: 2.9 R1.0 (System Management Specification) supports on-board Baseboard Management Controller Support for Linux®, Windows® XP, Windows® XP Embedded, Windows® Server 2008 and 2003, QNX® VxWorks® and Solaris™
- CPU Speed: 1,860 to 2,260 MHz
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Core™2 Duo
-
Supplier: OMEGA Engineering, Inc.
Description: transmitted and received via two 9-pin sub-D connectors. Bit character lengths of 5, 6, 7 or 8, and odd, even or no parity are all available. WIN 95/98/Me/NT/2000/XP drivers are included as well as support for Linux, QNX and DOS. Thedrivers provide IRQ sharing, advanced UART support and
- Data Rate: 115 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: Critical Link, LLC
Description: The MityDSP-L138F System on Module (SOM) is the highest performance module in the OMAP-L138 family of MityDSPs. The MityDSP-L138F ARM9 system supports QNX, embedded Linux, Windows CE 6 and ThreadX operating systems. It features the dual-core OMAP-L138 CPU from Texas Instruments which provides
- Operating Temperature: -40 to 185 F
- Memory Type: DDR2
- Ports / Buses: I2C, SATA, SPI, USB
- Features: Other
-
Supplier: Critical Link, LLC
Description: supports several operating systems, including Linux, QNX, and Windows Embedded Compact. Critical Link’s MitySOM-335x family of modules uses Texas Instruments AM3352, AM3354, AM3358, and AM3359 processors. Click the diagram below to view the differences between these processors. Applications
- Capacity: 1,000 MB
- Operating Temperature: -40 to 185 F
- Memory Type: DDR2, DDR3
- Ports / Buses: I2C, SPI, USB
-
Supplier: Critical Link, LLC
Description: dual NEON SIMD coprocessors. This MPU can run a rich set of real-time operating systems containing software applications programming interfaces (APIs) expected by modern system designers. The ARM architecture supports several operating systems, including Linux, Micrium uC/OS, Android and QNX.
- Capacity: 2,000 MB
- Operating Temperature: -40 to 185 F
- Memory Type: DDR3
- Ports / Buses: I2C, PCI Express, SPI, USB
-
Description: VxWorks, QNX Neutrino, Green Hills INTEGRITY, and LynuxWorks LynxOS Board Support Packages (BSPs) are available. Features NXP QorIQ T1042 processor with four Power Architecture® e5500 cores at up to 1.4 GHz Alternate NXP QorIQ processors: T1022 and T2081 Air-cooled Up to 8 GB of DDR3 ECC
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
- Computer Bus: PMC
-
Supplier: Moxa Inc.
Description: PCI Express x1 compliant 921.6 Kbps maximum baudrate for super fast data transmission 128-byte FIFO and on-chip H/W, S/W flow control Low profile form factor fits small-sized PCs Drivers provided for Windows 7 x86/x64, XP/2003/Vista/2008 x86/x64, 2000, DOS, Linux 2.4/2.6,QNX 6, SCO Open
- Number of ports: 4
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Standard Type: Networking Module, Serial Communication Module
-
Description: Trusted Platform Module (TPM) support coreboot bootloader, powered by Intel®'s Firmware Support Package (FSP) Wind River VxWorks BSP Linux BSP Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, Microsoft Windows, and LynuxWorks LynxOS BSPs Technical Specs Processor
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® AtomTM
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: Optional Built-In Test (BIT) support: Power-on BIT, Initiated BIT, Continuous BIT Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2003, Windows® Server 2008, QNX®, Solaris™ and VxWorks®
- CPU Speed: 1,330 to 2,530 MHz
- RAM: 8,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
-
Supplier: ELMA Electronic Inc.
Description: Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2008, QNX® and VxWorks®
- CPU Speed: 1,500 to 2,500 MHz
- RAM: 8,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
-
Description: via the front/back panel Two XMC/PrPMC interfaces Two-channel 1553 (optional) Wind River VxWorks BSP Linux BSP Green Hills INTEGRITY BSP Contact factory for availability of QNX Neutrino and LynuxWorks LynxOS Technical Specs Processor NXP QorIQ T2080 processor Four dual-threaded e6500 cores at
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Description: with x8 PCIe Gen3 interface and rear I/O support Seven 10/100/1000BASE-T Ethernet ports Three USB 2.0 ports Two RS-232/422/485 serial ports Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks LynxOS
- RAM: 48,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
-
Supplier: ELMA Electronic Inc.
Description: 2) Optional board security packages Optional Built-In Test (BIT) supports: Power-on BIT, Initiated BIT, Continuous BIT Support for Linux®, Windows® 8, Windows® Embedded Standard 8, Windows® 7, Windows® Embedded Standard 7, QNX® and VxWorks®
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Supplier: Richardson RFPD
Description: such as QNX will also be available. JODY-W2 undergoes extended automotive qualification according to ISO 16750-4 and is manufactured in line with ISO/TS 16949. Radio type approvals are pending for the US, Europe, and Canada. Key features IEEE 802.11a/b/g/n/ac, Wi-Fi 5 Wi-Fi 1x1 SISO IEEE
- Technology: GPS
- Device Type: Receiver
-
Supplier: Panametrics
Description: software-based solution is housed in an easy-to-install QNX-based industrial controller that directly connects to the existing control system via Modbus TCP/IP. flare.IQ provides the control system with provisional control setpoints for make-up/supplemental gas and steam flow rates that
- Control: Advanced / Nonlinear Control
- Interface: Computer Programmable, Ethernet / Networkable
- Media: Gas / Air, Liquid, Steam
- Features: PC-Based Controller
-
Supplier: Sealevel Systems, Inc.
Description: for IP cores. P-Orchestra channels are software compatible to DDC® Enhanced Mini-ACE® components and architecture, with 8K word of internal RAM for Module 0 and 16K word of internal RAM for Module 1. Software drivers for Windows, Linux and QNX, along with high-level API, are available to ease
- Number of ports: 2
- Standard Type: Memory Module
- Technology: PCI
-
Supplier: Sealevel Systems, Inc.
Description: P-Orchestra channels are software compatible to DDC® Enhanced Mini-ACE® components and architecture, with 16K word of internal RAM. Software drivers for Windows, Linux and QNX, along with high-level API, are available to ease application development. The Luthier™ program for MIL-STD-1553 bus
- Number of ports: 1
- Standard Type: Memory Module
- Technology: PCI
-
Supplier: Resolution Development Services
Description: Resolution is a New England based development company. We provide our customers with comprehensive skill sets from Systems Design to Mechanical Engineering to Software Development to Injection Molding Plastics solutions. We offer Turn-Key Inspection Systems, custom Software Solutions, and Product
- Program Language: ASP, ASP.NET, C, C#, C++, Cascading Style Sheets (CSS), ColdFusion®, HTML, Java®, PERL, PHP, Python, Ruby, VBScript, VHDL, Visual Basic (VB), Visual Basic.NET, XHTML, XML, XQuery
- Application: Business Transaction and Financial Software, CAD Software, CRM Software, Communications and Network Software, Data Acquisition Software, Database Software, Document Management Software, Drivers, ERP Software, Educational and Training Software, Engineering Analysis and Modeling Software, GIS
- Operating Systems: DOS, Linux®, LynxOS®, QNX®, VxWorks®, Windows® 2000, Windows® 95/98, Windows® CE .NET, Windows® Mobile 2003, Windows® NT, Windows® Server
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: with WHQL Certification Linux driver in mainline kernel QNX Support Package Application Examples PCIe Dual Ethernet Port Example - Using PCIe bridge and Ethernet switch PCIe Ethernet Development System (EDS)
- Features: Bus Interface / Adapter
-
Supplier: Sealevel Systems, Inc.
Description: Mini-ACE® components and architecture, with 64K word of internal RAM. Software drivers for Windows, Linux and QNX, along with high-level API, are available to ease application development. The Luthier™ program for MIL-STD-1553 bus simulation and analysis is also provided. This software
- Features: Bus Interfaces / Adapters, Controller / Processor
- Technology: VMEbus
-
Supplier: Sealevel Systems, Inc.
Description: Mini-ACE® components and architecture, with 32K word of internal RAM. Software drivers for Windows, Linux and QNX, along with high-level API, are available to ease application development. The Luthier™ program for MIL-STD-1553 bus simulation and analysis is also provided. This software
- Features: Bus Interfaces / Adapters, Controller / Processor
- Technology: VMEbus
Find Suppliers by Category Top
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and QNX, while providing an alternative to thousands of engineers who now write proprietary embedded operating systems. More important,
-
Inside ESC: Conference Archive NEWS FROM ESC Week of April 2 Vendor claims smaller, faster, RTOSApril 7, 2006 UML needs better tooling, says expertApril 7, 2006 Java 5 capabilities added to virtual machineA
Vendor claims smaller, faster, RTOS UML needs better tooling, says expert Java 5 capabilities added to virtual machine QNX adds DaVinci multicore support Encirq updates data management software RTOS tools specialist targets mil-aero Green Hills rolls RTOS for embedded devices Via rolls embedded
-
In-Vehicle Connectivity Is So Retro
Over the past 10 years, Texas Instruments Incorporated (TI) and QNX Software Systems Limited have worked closely to enable innovative, connected automotive infotainment solutions. Many of these systems were groundbreaking in their time, even if they have been superseded by systems being deployed
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
with Boston-based SpeechWorks International Inc. in an all-stock transaction worth approximately $132 million. Power management software for autos could boost battery life QNX Software Systems Ltd. (Kanata, Ontario) has unveiled a software-based power management framework that could help automakers
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and QNX, while providing an alternative to thousands of engineers who now write proprietary embedded operating systems. More important, some Linux vendors aim to bring real-time performance to applications where determinism is crucial. Simplex Solutions Inc., a provider of IC verification tools, has
More Information Top
-
Auto Tech Software, Apps & Services – OS and Projection Capable Database – H2 2015
Indicates the system OS (Microsoft, Linux, QNX , etc.
-
Embedded Technologies
… • Tobias Holstein: Qt-HMIs • Andreas Knirsch: MultiCore, Linux • Simon Kretschmer: QNX driver, debugging • …
-
http://www.wzieu.pl/zn/763/ZN_763.pdf
… banków, tym samym ]ZLĊNV]HQLH ich HIHNW\ZQRĞFL D WDNĪH konkurencyj- QRĞFL QD U\ QNX = GRĞü RJyOQLH ]DSUH …
-
Automotive Research Report - OS Platforms - 2013
… Platform Overview ......................................................................................3 Evolution of Infotainment Software Platforms .........................................................................3 Software Platform Overview ....................................................................................................5 QNX Platform Overview ........................................................................................................6 …
-
http://timreview.ca/sites/default/files/Issue_PDF/october07_osbr.pdf
QNX H ybrid Softw are Mode l .
-
Auto Tech Report - Software Platforms - Building Blocks for Infotainment - 2014
QNX .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/836/httran2005.pdf?sequence=1
… order to improve the performance of the Deltabot, a new controller called the QNX Multi-Axis Robotic …
-
Automotive Embedded systems
QNX measuring myth.
-
Robotic Systems for Handling and Assembly
QNX Neutrino™ : Version 6.3.0 with Service Pack 3 (32-bit) Linux™Xenomai : Version 2.3.1 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50052/41567047-MIT.pdf?sequence=2
3.5.6 QNX Software .
Indicates content that may require registration and/or purchase.