-
Supplier: Chevron Lubricants
Description: Designed to provide controlled cooling of steel. Chevron Quenching Oil 70 provides a high initial cooling rate inducing maximum hardness, yet once the critical transformation temperature is passed, the ideal fluid cooling rate decreases to help eliminate the possibility of
- Features: Metal Working Fluid, Quenchant / Heat Treat, Specialty / Other
-
Supplier: Total Lubricants USA, Inc.
Description: Additive designed for use in heat transfer fluids and quench oils.
- Features: Quenchant / Heat Treat
-
Supplier: Houghton International, Inc.
Description: Houghto-Quench® 3440 and Houghton-Quench K are low-viscosity, fast cold quenching oils suitable for use at temperatures up to 180 ºF (82 ºC). Both quenchants provide greater depth of hardening than straight mineral oils and medium-fast oils. Houghto-Quench
- Features: Metal Working Fluid, Quenchant / Heat Treat, Specialty, Specialty / Other
-
-
Supplier: Houghton International, Inc.
Description: MPA 60 is designed for both fast quenching and marquenching applications. This oil may be used in unprotected quenching systems where operating temperatures do not exceed 250 ºF, and in closed systems operating at temperatures as high as 320 ºF. Dasco-Quench MPA 60
- Features: Metal Working Fluid, Quenchant / Heat Treat, Specialty, Specialty / Other
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Hydroclear Quench Oils are high-quality oils developed for heat treatment of ferrous metals in a wide variety of quenching operations. They are formulated to provide deep and uniform hardening with minimum distortion and cracking
- Kinematic Viscosity: 4.5 cSt
- Viscosity Index: 96
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Hydroclear Quench Oils are high-quality oils developed for heat treatment of ferrous metals in a wide variety of quenching operations. They are formulated to provide deep and uniform hardening with minimum distortion and cracking
- Kinematic Viscosity: 4.5 cSt
- Viscosity Index: 104
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Hydroclear Quench Oils are high-quality oils developed for heat treatment of ferrous metals in a wide variety of quenching operations. They are formulated to provide deep and uniform hardening with minimum distortion and cracking
- Kinematic Viscosity: 5.5 cSt
- Viscosity Index: 109
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Hydroclear Quench Oils are high-quality oils developed for heat treatment of ferrous metals in a wide variety of quenching operations. They are formulated to provide deep and uniform hardening with minimum distortion and cracking
- Kinematic Viscosity: 4.5 cSt
- Viscosity Index: 104
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Houghton International, Inc.
Description: Aqua-Quench® 251 is an oil-free, non-flammable, water-soluble synthetic quenchant for the hardening of ferrous alloys and a solution treatment for aluminum alloys. Uniform quenching eliminates the formation of steam pockets and soft spots. Aqua-Quench 251 is
- Features: Metal Working Fluid, Quenchant / Heat Treat, Specialty, Specialty / Other
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Hubbard-Hall Inc.
Description: DESCRIPTION Quick Temper 275 is a eutectic mixture of nitrate and nitrite salts formulated for a specific range of operating temperatures. It is basically used as a molten heat transfer or quenching bath salt. More rapid quenching of the parts can be obtained by agitation
- Operating / Use Temperature: 300 to 1,100 F
- Pour Point: 275 F
- Features: Quenchant / Heat Treat, Specialty
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Quenchol 521 and 624 are highly stable quench oils designed especially for use in steel heat treating operations. They are formulated with premium high viscosity index base oils and additives to provide outstanding service life and performance. CITGO
- Features: Metal Working Fluid, Quenchant / Heat Treat, Specialty / Other
-
Supplier: ASTM International
Description: The furnace temperature uniformity and calibration shall conform to the specified requirements. Preparation for heat treatment of alloys shall follow the racking, spacing, and cleanliness requirements. Solution heat treatment shall follow the recommended
-
Supplier: ASTM International
Description: alloys. The aluminum alloys should be subjected to controlled heat treatment using the usual air chamber furnace or other heating media like lead baths, oil baths, fluidized beds, or even superheated steam. Air chambers may be oil or gas fired or may also be electrically
-
Supplier: ASTM International
Description: alloys. The aluminum alloys should be subjected to controlled heat treatment using the usual air chamber furnace or other heating media like lead baths, oil baths, fluidized beds, or even superheated steam. Air chambers may be oil or gas fired or may also be electrically
-
Supplier: Phillips 66 Lubricants
Description: Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done.
- Kinematic Viscosity (@ 40°C): 2.1 to 12,000 cSt
- Operating / Use Temperature: 25 to 100 F
- Pour Point: -76 to 21 F
- Flash Point: 180 to 684 F
Find Suppliers by Category Top
Featured Products Top
-
Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
circulation and transfer of heated fluids. Selecting the right hot oil pump manufacturer and hot oil circulation pump supplier is essential to ensure efficiency and safety in your operations. At Dickow Pump Company, Inc., we specialize in hot oil sealless pumps designed to meet the demands of diverse (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
circulation and transfer of heated fluids. Selecting the right hot oil pump manufacturer and hot oil circulation pump supplier is essential to ensure efficiency and safety in your operations. At Dickow Pump Company, Inc., we specialize in hot oil sealless pumps designed to meet the demands of diverse (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
treatments, including silicone and polymers to HYTEX® heat resistant cloth, causing fuels and oils to bead on the surface and shed away from high-temperature components. This engineered fluid resistance directly supports fire suppression through limiting fuel retention at elevated temperatures and is (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
traditionally manufactured filters. The Company also produces a wide range of stainless steel products for primary filtration for several customers in various fluid and gas filtration markets. Primary automotive markets include oil-less bushings, high temperature gaskets, heat shields (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Filtering cutting fluids, grinding fluids, quenching oils, and wash water to extend fluid life, improve machining quality, and protect equipment. Power Generation: Filtering fuel oils (diesel, heavy fuel oil). Treating boiler feed water and (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
numerous tube and pipe applications. Curing tube and pipe coatings, pre- and post-weld heating, drill pipe heat treatment, and preheating drill bits for insert brazing are some of the popular induction applications. Induction is often favored because it provides rapid, controllable, non-contact, energy (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
process requirements Suitable for both standard and severe service applications Typical Applications: Heat exchangers and heat transfer systems Chemical processing plants Oil and gas facilities (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
easily handle high-pressure fluids. However, the density of aluminum is one-third of stainless steel. 6000 and 7000 series alloys can be heat treated to higher specific strengths (strength/density) compared to annealed 304, which can result in weight savings in aerospace and automotive structural (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
ASTM MNL44 - Guide to ASTM Test Methods for the Analysis of Petroleum Products and Lubricants
… using automatic air pressure method auto pour point phase technology auto pour point ISL auto robotic tilt method auto pour point Herzog PRECIPITATION NUMBER OF LUBRICATING OILS PUMPABILITY OF INDUSTRIAL FUEL OILS QUENCHING TIME OF HEAT TREATING FLUIDS QUINOLINE INSOLUBLE CONTENT of …
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
… in Ball Bearings at Elevated Temperatures Test Method for Acid Number of Petroleum Products by Semi-Micro Color Indicator Titration Test Method for Air Release Properties of Petroleum Oils Test Method for Quenching Time of Heat - Treating Fluids (Magnetic Quenchometer Method) Test …
-
Chapter 9-Additives and Additive Chemistry
… Ball Bearings at Elevated Temperatures Test Method for Acid Number of Petroleum Products by Semi-Micro Color Indica- tor Titration Test Method for Air Release Properties of Petroleum Oils Test Method for Quenching Time of Heat - Treating Fluids (Magnetic Quench- ometer Method …
-
Thermal Oxidative Stability of Vegetable Oils as Metal Heat Treatment Quenchants
[81] Farah, A. F., 2002, “Caracterizac¸a˜o de o´leos vegetais como alternativa para meios de resfriamento utilizados no tratamento te´rmico de teˆmpera [Characterization of Vegetable Oils as an Alternative for Cooling Fluids Used in Heat Treatment by Quenching ],” Ph.D. dissertation, Interunidades …
-
Development of a New Method for Testing Cooling Power Using a Silver Probe and a New Reference Quenching Fluid
heat treatment , quenchant , cooling power, reference fluid , DOP, mineral oil .
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Indicator Titration Test Method for Air Release Properties of Petroleum Oils Test Method for Foam in Aqueous Media Blender Test Test Method for Quenching Time of Heat - Treating Fluids Magnetic Quenchometer Method Diesel … … Diluent in Used Engine Oils Gasoline Diluent in Used …
Indicates content that may require registration and/or purchase.