-
Supplier: R. S. Hughes Company, Inc.
Description: The North respirator is packaged 1 per pack.
-
Supplier: State Safety & Compliance
Description: "Uses a patented coaxial valving system. With this system, rather than exhaling hot, moist air through the same medium used to inhale, the worker breathes through separate intake and outflow channels."
-
Supplier: Wiper Master, Inc.
Description: The N99 is for a higher level of protection. Workers stay cooler with an exhale valve that reduces breathing resistance and hot air build up. Exclusive Dura-Mesh® shell protects filter media so it stays cleaner looking longer. Resists collapsing in heat and humidity so respirator holds its
-
-
Supplier: Wiper Master, Inc.
Description: The N99 is for a higher level of protection. Workers stay cooler with an exhale valve that reduces breathing resistance and hot air build up. Exclusive Dura-Mesh® shell protects filter media so it stays cleaner looking longer. Resists collapsing in heat and humidity so respirator holds its
-
Supplier: R. S. Hughes Company, Inc.
Description: The Jackson Safety respirator is packaged 10 per box, 8 boxes per case, comes in red and meets NIOSH 42 CFR 84 standards.
-
Supplier: Princess Auto Limited
Description: R95/0V Full Face Respirator
-
Supplier: Wiper Master, Inc.
Description: Uses a patented coaxial valving system for comfort and low maintenance. With this system, rather than exhaling hot, moist air through the same medium used to inhale, the worker breathes through separate intake and outflow channels.
-
Supplier: RS Components, Ltd.
Description: Active Gear R26 Face Mask
- Features: Disposable
-
Supplier: RS Components, Ltd.
Description: MASQUE COMPLET A1B1E1K1 P3 R - PRÊT À L
-
Supplier: DME Company
Description: N95 for light duty work or short duration wear Two-strap design with single point attachment helps for secure fit Adjustable nose clip Lightweight construction Patented filter media Meets NIOSH 42 CFR 84 N95 requirements
- Features: Other
-
Supplier: Wiper Master, Inc.
Description: cooler longer. Exclusive Dura-Mesh® shell protects the filter media so it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity so the respirator holds its shape longer. The 2940R95 Series with added sorbent helps to filter nuisance levels of acid gas irritants
-
Supplier: State Safety & Compliance
Description: respirator holds its shape longer. Suitable for most welding applications. Meets heat and flame resistance in accordance with ANSI/ISEA 110-2003 Section 7.11.1. If used for welding, wear appropriate eye and face protection."
-
Supplier: State Safety & Compliance
Description: respirator holds its shape longer. Suitable for most welding applications. Meets heat and flame resistance in accordance with ANSI/ISEA 110-2003 Section 7.11.1. If used for welding, wear appropriate eye and face protection."
-
Supplier: State Safety & Compliance
Description: "Respirators are specifically designed for use in work applications where metal fumes may be present such as welding, brazing, grinding, metal pouring, and more. Each filter has at least 95% efficiency for protection against solid and liquid particles excluding those containing oil. Welding
-
Supplier: R. S. Hughes Company, Inc.
Description: The Sperian Saf-T-Fit Plus respirator is packaged 10 per box, comes in red and meets NIOSH 42 CFR 84 standards. Proper sizing is important when buying this part. The size for this product is Small. These types of items are designed for specific applications which feature ways of safeguarding
-
Supplier: R. S. Hughes Company, Inc.
Description: The Jackson Safety respirator is packaged 10 per box, 8 boxes per case, comes in yellow and meets NIOSH 42 CFR 84 standards.
-
Supplier: Accuris
Description: RESPIRATOR, AIR FILTERING, DUST, ABC-M4
-
Supplier: RS Components, Ltd.
Description: 6035 filter type P3 R
-
Supplier: RS Components, Ltd.
Description: A1 P3 P SL R Combined filter
- Features: Other
-
Supplier: TSI Incorporated
Description: The PortaCount® Pro+ Respirator Fit Tester can fit test SCBAs, respirators, N95, P1 and P2 respirators. The Best Fit Test is now the Fastest PortaCount® Respirator Fit Tester complies with new OSHA Modified CNC Protocols. LEARN MORE No other respirator fit tester
-
Supplier: TSI Incorporated
Description: The PortaCount® Pro Respirator Fit Tester is the easy way to reliably fit test any tight-fitting respirators. The Best Fit Test is now the Fastest PortaCount® Respirator Fit Tester complies with new OSHA Modified CNC Protocols. LEARN MORE The PortaCount® Pro Respirator
-
Supplier: U.S. Plastic Corporation
Description: Workers appreciate the added comfort and durability found in the 8511 respirator. The innovative M-noseclip adjusts easily, provides a secure seal against the face, and reduces the potential for eyewear fogging. The 3M (R) CoolFlow (R) exhalation valve helps reduce heat and humidity for long
-
Supplier: CSA Group
Description: program in the workplace. 1.2 This Standard is applicable to the selection, use, and care of respirators for non-emergency and emergency situations. 1.3 This Standard is not intended to address the selection of a) respirators for aircraft oxygen systems; b) supplied-air suits; or c)
-
Supplier: Newark, An Avnet Company
Description: REF DESIGN BOARD, VENTILATOR/RESPIRATOR ROHS COMPLIANT: YES
-
Supplier: DigiKey
Description: R95 RESPIRATOR MASK 1=1PC
-
Supplier: Powell Electronics, Inc.
Description: 3M Particulate Respirator 8246, R95, wi
-
Supplier: DigiKey
Description: B302-10X14-WK-O-DAN-RESPIRATOR R
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: PARTICULATE FILTERS P3 PK2; For Use With:3M™ Half & Full Face Respirators; Product Range:2135 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA
-
Supplier: 80 - 20 Marketing, Inc.
Description: Latex Free - 99% PFE Kimberly-Clark Fluidshield Mask With Splash Guard: Latex Free.These unique masks meet the industry's highest standard for facial protection against the penetration of blood and body fluids. Optically clear visor provides extra coverage and peripheral protection. A layer of
- Industry: Medical
- Features: Specialty / Other
-
Supplier: TSI Incorporated
Description: Stand-alone photometers are used for custom made test chambers, e.g. in respirator certification testing, and for respirator design and development. Light scatter photometers are the preferred choice for detectors in respiratory testing due to their very high dynamic range and
-
Supplier: Henkel Corporation - Industrial
Description: air respirators are not required Meets the "Effect on Metals" requirements of MIL-R-81903A
- Type: Stripper (Paint, Resins)
-
Supplier: ASTM International
Description: method should review modes for worker exposure and assess the appropriateness of the method for their specific applications. 1.4 This test method evaluates medical face mask materials as an item of protective clothing but does not evaluate materials for regulatory approval as respirators. If
Find Suppliers by Category Top
Featured Products Top
-
since 2003. He oversees all facets of creating new products from R&D to engineering and quality control. The ArcOne team developed a concept for personal supplied air respirators for welders to use as cooling sources. “Previously,” notes Watkins, “welders did not have (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec
More Information Top
-
Personal Protective Equipment for Chemical, Biological, and Radiological Hazards: Design, Evaluation, and Selection
… Series Filters Against Liquid Particulates for Non-powered, Air Purifying Respirators Determination of Particulate Filter Efficiency Level for R100 Series Filters Against Liquid Particulates for Non-powered, Air Purifying Respirators Determination of Particulate Filter Efficiency Level for R99 Series Filters Against Liquid …
-
Code of Federal Regulations > Title 42 - Public Health > Public Health Service > [42 CFR Part 84] Approval of Respiratory Protective Devices
TEB-APR-STP-0055-Determination of particulate filter efficiency level for R99 series filters against liquid particulates for non-powered, air-purifying respirators .
-
Federal Register > Monday, January 26, 2015 > [80 FR 3891] Respirator Certification Fees
‡TEB-APR-STP-0055-Determination of particulate filter efficiency level for R99 series filters against liquid particulates for non-powered, air-purifying respirators .
-
http://aaqr.org/VOL4_No1_July2004/5_AAQR-04-07-OA-0005_56-73.pdf
The National Institute for Occupational Safety and Health (NIOSH) lists nine categories of respirators (N95, N99, N100, P95, P99, P100, R95, R99 , and R100).
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Guidance Documents > [FDBKF2010071312082348194 ] Pandemic ...
Particulate Respirator FilterType N95 N99 N100 R95 R99 R100 P95 P99 P100 .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Pesticide Programs > Label Review Manual > [FDBKF2005011913383893954] Chapter 10 - W...
… Limitation section within PR Notice 98-9 for guidance on determining whether a respirator filter can still … R95/ R99 / R100 .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Guidance Documents > [FDBKF2010071312080648188 ] Guidance ...
e.g., R95, R99 , R100) “P” if they are strongly resistant (i.e., oil Proof). … filter efficiencies combined with the three oil designations lead to nine types of particulate respirator filter materials.
-
Hand harvester exposure to maleic hydrazide (MH) in flue-cured tobacco
To estimate respiratory exposure, harvesters wore a Willson Respi- rator No. 2D Dustite model modified with a Nalgene R brand funnel cut to fit the front of the mask (Durham and Wolfe 1962). piece of 12-ply gauze was stapled to a Model R99 Willson filter (7 cm in diameter …
-
Patty's Industrial Hygiene 4-Volume Set 6th Edition
RESPIRATOR CLASSIFICATION AND CERTIFICATION R99 R95 P100 .
-
Chemical Technicians' Ready Reference Handbook, Fifth Edition > CHEMICAL PLANT AND LABORATORY SAFETY
High-efficiency particulate air (HEPA) respirators are filters capable of a filtering efficiency of 99.97 percent … R99 .
Indicates content that may require registration and/or purchase.