Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PUI - Projections Unlimited, Inc.
Description: Radial Metallized Polyester RC Network for Transient Suppression "ARCING", "SPARKING", and "TRANSIENTS" often cause premature failures in relays, switches, thyristors, triacs, contactors, and related products. Quencharc? extends operating life when properly selected and applied.
- Capacitance Range: 0.1 microF
- AC Rated Voltage (WVAC): 125 volts
- Technology: Film Capacitors, Monolithic / Single Layer
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Radwell International
Description: CAPACITOR, RC SNUBBER, NON-POLARIZED, 220 OHM, 125/600 V. FREE 2 YEAR RADWELL WARRANTY
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: New Yorker Electronics Co., Inc.
Description: (Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.1µF 600V
- Capacitance Range: 0.1 microF
- DC Rated Voltage Range (WVDC): 600 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, RC SNUBBER FILM, QUENCHARC, .1UF, 100 OHM, 600V, 20.8LS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Features 329S: 0.1–2.5 MFD X329S: 0.1–10 MFD Voltages: 600, 1200, 2000 VDC IGBT Mountable Lugs (Step Shown, Others Available) High Current Low ESR and Low ESL Available in Application Specific RC, RCD and CD Networks Applications Power Supplies Motor Drives IGBT Applications Snubbers
-
Supplier: Allied Electronics, Inc.
Description: Metallized Polyester Film Capacitors, Arc Suppressor⁄Snubber Network, Q⁄QRL Series, -55 to +85°C “ARCING”, “SPARKING”, and “TRANSIENTS” often cause premature failures in relays, switches, thyristors, triacs, contactors, and related products. QUENCHARC® extends operating life when
-
Supplier: Allied Electronics, Inc.
Description: Metallized Polyester Film Capacitors, Arc Suppressor⁄Snubber Network, Q⁄QRL Series, -55 to +85°C “ARCING”, “SPARKING”, and “TRANSIENTS” often cause premature failures in relays, switches, thyristors, triacs, contactors, and related products. QUENCHARC® extends operating life when
-
Supplier: Allied Electronics, Inc.
Description: Metallized Polyester Film Capacitors, Arc Suppressor⁄Snubber Network, Q⁄QRL Series, -55 to +85°C “ARCING”, “SPARKING”, and “TRANSIENTS” often cause premature failures in relays, switches, thyristors, triacs, contactors, and related products. QUENCHARC® extends operating life when
Find Suppliers by Category Top
Featured Products Top
-
TRIACs. Noise and arc suppression RC Snubber Network Relay contact protection Noise reduction on controllers and drives EMI/RFI reduction dv/dt suppression Coated with flame retardant epoxy Applications Include: Reduce arcing and noise generated and produced in switches, mechanical relays, and Solid Stated Devices (read more)
Browse Capacitors Datasheets for Cornell Dubilier
Conduct Research Top
-
Design Snubbers for Power Circuits
ones are the resistor-capacitor (RC) damping network and the resistor-capacitor-diode (RCD) turn-off snubber. This application note will show you how to design these two snubbers.
More Information Top
-
Command Resonant Charging System For A 350 kW Average Power Line Type Modulator
The solution for this particular application was to trigger the overall switch through fiber optic signals to each stage which, in turn, trigger a small circuit that derives its power from the RC snubber capacitor energy and discharges this energy into the …
-
A 350 kW Average Power Thyratron Switched Line Type Modulator
… power supply subsystem design which minimizes input power line harmonics and allows the use of a primary side filter inductor and a SOkV SCR command charging switch using fiber optics and energy stored in the RC snubber capacitors to trigger the SCR …
-
On the characteristics of a PWM AC controller using four switches
The new three phase circuit described in 191 uses only six standard switches with a bypass RC snubber capacitor .
-
Zero-voltage switching two-transformer full-bridge PWM lossless diode-clamp rectifier for PDP sustain power module (IECON '04)
To reduce the serious voltage ringing across the output rectifier diode, the dissipative resistor- capacitor ( RC ) snubber must be added to that rectifier diode [2],[4].
-
A high efficiency ZVS PWM asymmetrical half bridge converter for plasma display panel sustaining power module
Especially, in case of the high output voltage applications like the PDP sustaining power module, the resistor- capacitor ( RC ) snubber to absorb the serious ringing voltage across the secondary rectifier degrades the overall system efficiency, because the energy stored in the snubbercapacitor …
-
Zero-Voltage Switching Two-Transformer Full-Bridge PWM Converter With Lossless Diode-Clamp Rectifier for PDP Sustain Power Module
To reduce the serious voltage ringing across the output rectifier diode, the dissipative resistor– capacitor ( RC ) snubber must be added to each rectifier diode [3], [5].
-
High Efficiency Active Clamp Forward Converter for Sustaining Power Module of Plasma Display Panel
Above all, the dissipative resistor– capacitor ( RC ) snubber is necessary to absorb the serious ringing voltage across the rectifier diodes, degrading the overall system efficiency.
-
A Push–Pull Class-E Inverter With Improved Efficiency
Above all, the dissipative resistor– capacitor ( RC ) snubber is necessary to absorb the serious ringing voltage across the rectifier diodes, degrading the overall system efficiency.
-
Boost Converter With Coupled Inductors and Buck–Boost Type of Active Clamp
Due to the resonance between the leakage inductor Lk2 of the coupled inductors and the junction capacitor of boost diode Do, it is necessary to add a proper resistor– capacitor ( RC ) snubber to reduce voltage ringing across Do.
-
EMI characterization and simulation with parasitic models for a low-voltage high current AC motor drive
To reduce turn-off dv/dt, the simplest way is to add resistor- capacitor ( RC ) snubbers across the device.
Indicates content that may require registration and/or purchase.