-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Inductance Range: 44 microH
- DCR: 2.6 ohms
- Rated DC Current: 680 milliamps
- SRF: 23 MHz
-
Supplier: Frontier Electronics Corp.
Description: Frontier's OI series of SMD RF signal chokes have been designed primarily for use in LC filters for CATV diplex filters. Inductance range from 150nH to 430nH Q (min) range from 80 to 100
- Inductance Range: 0.18 to 0.43000000000000005 microH
- Inductance Tolerance: 2 to 10 (+/- %)
- Quality Factor (Q): 80 to 100
- Testing Frequency: 40,000 kHz
-
Supplier: Frontier Electronics Corp.
Description: Frontier's 3361I series of through hole toroid RF signal chokes. Inductance range from 90nH to 350nH Q (min) range from 70 to 80 Current: 0.6A
- Inductance Range: 0.09 to 0.35 microH
- DCR: 0.035 to 0.058 ohms
- Rated DC Current: 600 milliamps
- Quality Factor (Q): 70 to 80
-
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ADCH-1220+ RF Choke achieves a very wide bandwidth from 5 up to 1220 MHz. The choke is wound with AWG32 wire, making the maximum continuous current 200 mA DC. Excellent Insertion Loss, good VSWR (1.1:1 typ.), flatness and rugged construction make this model an
- Inductance Range: 3.4000000000000004 microH
- DCR: 50 ohms
- Rated DC Current: 200 milliamps
- Operating Temperature: -40 to 85 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ TACH-182-75+ high current RF Choke achieves a very wide bandwidth from 5 up to 1800 MHz. The bandwidth improvement was accomplished by adding a smaller series inductor with an appropriate low loss core. The choke is wound with AWG15 wire, making the maximum
- Inductance Range: 5.4 microH
- DCR: 75 ohms
- Rated DC Current: 15,000 milliamps
- Operating Temperature: -40 to 85 C
-
Supplier: Mini-Circuits
Description: SMT RF Choke, 50 MHz - 10 GHz, 50Ω
- Inductance Range: 1 to 7 microH
- DCR: 50 ohms
- Rated DC Current: 100 milliamps
- Operating Temperature: -40 to 85 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ADCH-1220-75+ RF Choke achieves a very wide bandwidth from 5 up to 1220 MHz. The choke is wound with AWG32 wire, making the maximum continuous current 200 mA DC. Excellent Insertion Loss, good VSWR (1.22:1 typ.), flatness and rugged construction make this model an
- Inductance Range: 3.4000000000000004 microH
- DCR: 75 ohms
- Rated DC Current: 200 milliamps
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft, Inc.
Description: Our 026011F Series of miniature wirewound RF chokes are an optimized 0201 size at 0.7 × 0.3 × 0.55 mm and feature high impedance for RF isolation in cellular applications. This series offers the industry's highest inductance values in 0201 size – up to 560 nH. The ferrite
- Inductance Range: 0.27 microH
- DCR: 1.3 ohms
- SRF: 1,600 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: RF CHOKE INDUCTOR; Product Range:1140 Series; Inductance:100µH; RMS Current (Irms):10.5A; Saturation Current (Isat):20.6A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, RF CHOKE ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER RF CHOKE ROHS COMPLIANT: YES
-
Supplier: Coilcraft, Inc.
Description: Developed for Mini-Circuits PHA-202+ Monolithic Amplifier Optimized for use between 30 – 3000 MHz Very low profile – only 1 mm tall RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations COTS Plus tin-silver-copper and tin-lead terminations available
- Inductance Range: 5.6 microH
- DCR: 0.46 ohms
- SRF: 250 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Newark, An Avnet Company
Description: KIT, RF CHOKE, B82141 SERIES; Kit Contents:RF Choke; Product Range:-; SVHC:No SVHC (07-Jul-2017); Kit Contents Descriptive:37 Values - 1uH to 1000uH; Range of Inductor Values:1µH to 1mH RoHS Compliant: Yes
-
Supplier: Bourns, Inc.
Description: short run or high volume production requirements. Products include a complete line of high-quality coils, chokes, inductors and transformers in both surface mount and through-hole configurations.
- Inductance Range: 1 to 100,000.00000000001 microH
- DCR: 0.013 to 137.8 ohms
- Rated DC Current: 10 to 10,000 milliamps
- Technology: Bobbin Core
-
Supplier: Allied Electronics, Inc.
Description: Features: Large Ferrite Core for Extended Saturation Point Optimum Frequency Range: 0.01 to 2 MHz 1.25" Long Leads (±0.1") Test Frequency: 1 kHz Core Length: 1.25" Coil Is Covered with Vinyl Insulation Shrink Sleeve
-
Supplier: Allied Electronics, Inc.
Description: Features: Large Ferrite Core for Extended Saturation Point Optimum Frequency Range: 0.01 to 2 MHz 1.25" Long Leads (±0.1") Test Frequency: 1 kHz Core Length: 1.25" Coil Is Covered with Vinyl Insulation Shrink Sleeve
-
Supplier: Allied Electronics, Inc.
Description: Features: Large Ferrite Core for Extended Saturation Point Optimum Frequency Range: 0.01 to 2 MHz 1.25" Long Leads (±0.1") Test Frequency: 1 kHz Core Length: 1.25" Coil Is Covered with Vinyl Insulation Shrink Sleeve
-
Supplier: DigiKey
Description: CMC 5A 2LN 250 OHM SURFACE MOUNT
- Rated DC Current: 5,000 milliamps
- Operating Temperature: -40 to 125 C
- Features: Chip Inductor, Standard Inductor, Coil, Choke
- Application: Common-Mode Choke, RF Inductor / Choke
-
Supplier: Utmel Electronic Limited
Description: Ind High Current RF Choke Bobbin Core 1.5mH 10% 1KHz Ferrite 4.5A RDL
- Inductance Range: 1,500 microH
- Inductance Tolerance: 10 (+/- %)
- DCR: 0.324 ohms
- Rated DC Current: 4,500 milliamps
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 1327409-ELJ-RF3N3ZFB Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 3.3 nH Height - Seated
- Inductance Range: 0.0033000000000000004 microH
- DCR: 0.12 ohms
- Rated DC Current: 400 milliamps
- Operating Temperature: -20 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fixed Inductors 1.5nH,0.2nH NonPolar Laser Cut High Q Product overview: ELJ-RF1N5DF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing
- Inductance Range: 0.0015 microH
- Inductance Tolerance: 5 (+/- %)
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 68nH 5% 120mA 0402 Ceramic RF Chip Inductor Product overview: ELJ-RF68NJFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing
- Inductance Range: 0.068 microH
- Inductance Tolerance: 5 (+/- %)
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-LF Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 27 mH @ 10 kHz Operating Temperature: -40°C ~ 125°C Mounting Type: Through Hole
- Inductance Range: 27,000 microH
- Application: RF Inductor / Choke
- Features: Standard Inductor, Coil, Choke
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Filters Common Mode Chokes Series: WE-CMB Package: Bulk Product Status: Active Filter Type: Power Line Inductance @ Frequency: 2.2 mH @ 10 kHz DC Resistance (DCR) (Max): 20mOhm Mounting Type: Through Hole
- Inductance Range: 2,200.0000000000005 microH
- DCR: 0.02 ohms
- Application: RF Inductor / Choke
- Features: Standard Inductor, Coil, Choke
-
Supplier: RS Components, Ltd.
Description: KEMET SSHB21HS-05440 Common Mode Choke
- Inductance Range: 44,000 microH
- Rated DC Current: 500 milliamps
- Operating Temperature: -25 to 120 C
- Testing Frequency: 10 kHz
-
Supplier: Allied Electronics, Inc.
Description: RF CHOKE, HASH;100MUH;2ADC;+/-20%;0.216OHMS DCR;1.25IN.L;-55DEGC;105DEGC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1.8nH 400mA 0402 Ceramic RF Chip Inductor Product overview: ELJ-RF1N8ZFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing
- Inductance Range: 0.0018000000000000002 microH
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 18nH 5% Ceramic Chip Inductor, 240mA, 0402, 100MHz Product overview: ELJ-RF18NJFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing
- Inductance Range: 0.018 microH
- Inductance Tolerance: 5 (+/- %)
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Pulse Electronics Corporation
Description: PG1265NL 2 Line Common Mode Choke Surface Mount 20A DCR 4.1 mOhm
- Inductance Range: 380.00000000000006 microH
- Application: Common-Mode Choke, RF Inductor / Choke
- Standards and Certifications: RoHS Compliant
- Features: Standard Inductor, Coil, Choke
-
Supplier: Radwell International
Description: INDUCTOR-CHOKE RF MOLDED 15UH FERRITE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Utmel Electronic Limited
Description: EPCOS B82144A2226JAxial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 22 mH,5%, 120 ohm, 40 mA
- Inductance Range: 22,000 microH
- DCR: 120 ohms
- Operating Temperature: -55 C
- Testing Frequency: 100 kHz
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that our customers can depend on our high-reliability CM chokes for a variety of
- Inductance Range: 100.00000000000001 microH
- Inductance Tolerance: 25 (+/- %)
- DCR: 0.5 ohms
- Impedance Range: 300 ohms
-
Supplier: Powell Electronics, Inc.
Description: Inductors, Chokes & Coils
-
Supplier: Utmel Electronic Limited
Description: Fixed Inductors 15H DC FILTER CHOKE
- Inductance Range: 15,000,000 microH
- DCR: 1,026 ohms
- Rated DC Current: 30 milliamps
- Packing Method: Bulk Pack
-
Supplier: Coilcraft, Inc.
Description: Combines common and differential mode filtering in a single component Can eliminate two extra filter chokes compared to standard common mode choke Special windings and materials provides better filtering performance than common mode chokes or a single winding inductor alone
- DCR: 0.02 ohms
- Operating Temperature: -40 to 85 C
- Impedance Range: 43,300 ohms
- Features: Chip Inductor, Other, Standard Inductor, Coil, Choke
Find Suppliers by Category Top
Featured Products Top
-
AVX Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling (read more)
Browse Inductors, Coils, and Chokes Datasheets for Richardson RFPD -
At Knowles, we offer ceramic core inductors designed for applications that demand high-performance, High-Q inductors. These inductors provide RF efficiency and reliable performance in industries where precision and efficiency are essential, making them ideal for designs in the medical and (read more)
Browse Inductors, Coils, and Chokes Datasheets for Knowles -
Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications - as low as 0.15 Ohms Eliminates high frequency noise in power supplies or RF signal isolation applications RoHS Compliant, halogen free. 260°C compatible. Matte tin over nickel over silver-platinum-glas s frit (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
RF isolation and reduces crosstalk in transceiver modules. Design Recommendations for Optimal Use: (read more)
Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics -
transformers All of our transformers can be tailored to meet the particular currency, frequency, and voltage needs of your equipment and application. For your convenience, we also offer a complete range of standard and custom filter chokes, RF transformers, and RF (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
The MM1-1886HCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. It features an excellent 9 dB conversion loss, high 40 dB LO to RF isolation and +20 dBm IIP3 across broad 18 to 86 GHz RF/LO and DC to 27 GHz IF bandwidths. The MM (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
The AMM-9619PSM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 2 to 26 GHz. This amplifier also has exceptionally low input and output reflections, and a low 1.6 dB typical noise figure from 8 to 18 GHz. Additionally, this amplifier features 14 dB gain from 2 to 18 GHz with a positive gain slope...
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
New from Marki Microwave, the AKA-1500PSM is a general-purpose gain block amplifier that provides 18.5 dB gain at 2 GHz and +28 dBm OIP3 up to 6 GHz. Its simple application circuit requires minimal external components, making it flexible for use across a variety of applications. Available in a 1.3 x 2.0 mm surface mountable DFN package.
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The ADM-8344PC is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 OIP3 from DC to 18 GHz. Featuring a low 1.4 dB noise figure from 4 to 7 GHz and excellent return losses, it is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. It can be driven from a single +5V supply for ease of use. Available in...
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC
More Information Top
-
RF Circuit Design
However, an operating transistor must be provided with the DC power supply and bias, and therefore, some additional parts such as the RF choke and DC blocking or AC by-pass capacitors must be connected.
-
RF Power Amplifiers
The collector circuit includes an RF choke (RFC) that provides a constant (DC) input current, Idc, a DC- blocking capacitor, Cd (short-circuit at the operating frequency and its har- monics), the load resistor, R, and a parallel resonant LC circuit tuned…
-
Tuned electrostatic probe for RF plasma diagnostics
A compensating electrode, as well as an RF choke circuit is embedded within the probe body, and tuned to suppress the 13.56 MHz fundamental frequency.
-
Experimental investigation of photonic millimeter‐wave, beam‐splitter‐type coupler in image guide technology
A COPLANAR WAVEGUIDE ON-CHIP RF CHOKE FOR WLAN RF CIRCUITS .
-
A Comparative Study of Single and Double Langmuir Probe Techniques for RF Plasma Characterization
Abstract In this study, the plasma density and electron temperature of Radio Frequency (RF) plasmas were determined by three types of Langmuir probes, namely a conventional double probe, a single probe with RF choke and a single probe with RF choke and…
-
Complex circuit model for RF inductors
Abstract In this paper, a complex circuit model is introduced for an RF choke by considering the magnetic, dielectric, and eddy current effect in ferrite.
-
Experimental and theoretical investigations of a magnetically insulated line oscillator (MILO)
The actual tube dimensions are: (1) starting from the left, the first three vanes ( RF choke ), the second three vanes, and the last vane (extractor vane) have inner radii of 7.62 cm, 8.57 cm, and 9.21 cm, respectively and…
-
Improved Double-Probe Technique for Spatially Resolved Diagnosis of Dual-Frequency Capacitive Plasmas
If the stray capaci- tance is sufficiently reduced, or the RF coupling route is blocked, e.g., by RF chokes , the RF perturbation may .
-
Flexible Antenna Integrated With an Epitaxial Lift-Off Solar Cell Array for Flapping-Wing Robots
To suppress RF current leakage into the DC circuit used for conducting the solar cell current, a RF choke is inserted between the antenna and the solar cells in the DC path.
-
60 GHz grounded-coplanar-waveguide-tosubstrate- integrated-waveguide transition for rof transmitters
The transformer, used in combination with two parallel capacitive stubs, creates a RF choke on the DC path, thus preventing loss of the mm-wave signal through the biasing circuitry.
Indicates content that may require registration and/or purchase.