-
Supplier: DigiKey
Description: RF FILTER HIGH PASS 8GHZ SMA
- Frequency (Fc): 8,000 MHz
- Bandwidth: 6,000,000 kHz
- Insertion Loss: 2 dB
- Filter Type: High Pass
-
Supplier: ODG (Origin Data Global)
Description: HIGH PASS FLTR / SMA / ROHS
- Frequency (Fc): 1,760 MHz
- Bandwidth: 3,600,000 kHz
- Insertion Loss: 1.91 dB
- Features: Other
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®FU214A and R&S®FD213A filters are single-cavity high-precision automatic filters. The filters are an essential part of any radio site where the reciprocal influence of neighboring radio systems must be restricted. The filters allow simultaneous operation of
- Frequency (Fc): 100 to 400 MHz
- Filter Technology: Active Filter
- Filter Design: Adjustable Filter
- Package Type: Connectorized
-
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Features & Benefits Compact 19" design, 3 HU Combined VHF/UHF type available Integrated bypass for receiving VHF, UHF, or VHF/UHF distress frequencies Key Facts Automatically tuned Medium RF power Medium selectivity Bypass for distress frequencies Stationary and mobile
- Frequency (Fc): 100 to 400 MHz
- Filter Technology: Active Filter
- Filter Design: Adjustable Filter
- Package Type: Connectorized
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®HS9043 cavity antenna filters are proven “workhorses” that have been used successfully for decades. They are used in single-channel systems where medium power handling capacity and medium selectivity are sufficient. The filters make it possible to set up radiocommunications
- Frequency (Fc): 100 to 400 MHz
- Insertion Loss: 0.5 to 2 dB
- VSWR: 1.1 to 2 :1
- Filter Design: Adjustable Filter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.6GHZ, EMI RFI Filter, RF Filters. This listing
- Filter Category: Active Filter
- Filter Type: High Pass
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.08GHZ, EMI RFI Filter, RF Filters. This
- Filter Category: Active Filter
- Filter Type: High Pass
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Rohde & Schwarz USA, Inc.
Description: tight spaces. As a result, sustainable, higher quality radio links that are more reliable can be achieved. The frequency-agile R&S®FD221 and R&S®FU221 filters protect the operator's radio system against third-party RF interference. The filters work in both the transmit and
- Frequency (Fc): 30 to 300 MHz
- Filter Technology: Active Filter
- Filter Design: Adjustable Filter
- Package Type: Connectorized
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Filter High Pass 2700MHz 2650MHz to 6500MHz 50Ohm Panel Mount 2Pin Product overview: VHF-2700+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for
- Operating Temperature: -55 C
- Filter Category: Active Filter
- Filter Type: High Pass
- Features: Other
-
Supplier: Anatech Electronics, Inc.
Description: 140-175 MHz User Tunable VHF Filter
- Insertion Loss: 1.5 dB
- Package Type: Connectorized
- Features: Other
- Connector: TNC
-
Supplier: Anatech Electronics, Inc.
Description: 118-137 MHz User Tunable VHF Filter
- Insertion Loss: 1.2 dB
- Package Type: Connectorized
- Features: Other
- Connector: TNC
-
Supplier: Anatech Electronics, Inc.
Description: 105-115 MHz User Tunable VHF Filter
- Insertion Loss: 1.2 dB
- VSWR: 1.55 :1
- Package Type: Connectorized
- Features: Other
-
Supplier: Spinner Atlanta
Description: No Description Provided
- Frequency (Fc): 174 MHz
- Bandwidth: 230,000 kHz
- VSWR: 1.22 :1
- Operating Temperature: -10 to 40 C
-
Supplier: PolyPhaser Corporation
Description: Type N F/F Coaxial RF Surge Protector, 100MHz - 512MHz, DC Block, 750W, IP67, .5uJ, 20kA, Filter, Bracket Down, Hole Mount PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) VHF50HN is in-stock and will ship
- Maximum Surge Current: 20,000 amps
- Operating Temperature: -58 to 185 F
- Frequency: 100 to 512 MHz
- Maximum DC Power: 750 watts
-
Supplier: Spinner Atlanta
Description: No Description Provided
- Frequency (Fc): 174 MHz
- Bandwidth: 230,000 kHz
- VSWR: 1.22 :1
- Operating Temperature: -10 to 40 C
-
Supplier: Spinner Atlanta
Description: No Description Provided
- Frequency (Fc): 170 MHz
- Bandwidth: 240,000 kHz
- VSWR: 1.2 :1
- Operating Temperature: -10 to 40 C
-
Supplier: Spinner Atlanta
Description: No Description Provided
- Insertion Loss: 0.2 dB
- VSWR: 1.06 :1
- Package Type: Connectorized
- Device Type: Diplexer
-
Supplier: Anatech Electronics, Inc.
Description: High Power VHF/UHF Duplexer
- Bandwidth: 58,000 kHz
- Insertion Loss: 0.5 dB
-
Supplier: ValueTronics International, Inc.
Description: Filters set the industry standard for performance, quality, and versatility. Covering HF, VHF, UHF, L-Band, and S-Band, they offer the broadest tuning range available in the world. Tunable Bandpass Filters are 5% bandwidth, 5 section, iris coupled, 0.05dB ripple Tchebychev
- Filter Type: Bandpass
-
Supplier: NuWaves Ltd.
Description: Supporting RF Inputs in portions of the VHF/UHF band, the RF downconverter delivers a band limited (filtered) 70 MHz IF output. The ConvertaWaveTM has over 100 dB of manual gain control, inclusive of an automatic gain control (AGC) mode. Boasting a system noise figure under 5 dB
- Input Frequency Range: 225 to 500 MHz
- Output Frequency Range: 70 MHz
- Noise Figure: 5 dB
- Operating Temperature: -20 to 50 C
-
Supplier: AR Modular RF
Description: filters to assure harmonic suppression and is SINCGARS, HAVEQUICK, and ECCM compatible. The amplifier includes Voltage Spike Suppression, RF sensing, T/R switching, Automatic Level Control (ALC), six automatically switched harmonic filter bands (DAMA capable), and protection
- Frequency Range: 30 to 512 MHz
- Minimum Gain: 12 dB
- Output Power( P1dB): 46.98970004336019 dBm
- Noise Figure: 2 dB
-
Supplier: ValueTronics International, Inc.
Description: The SMSF is a 11.2 MHz RF Generator from Rohde & Schwarz. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of
- Minimum Frequency Range: 11.2 MHz
- Maximum Frequency Range: 11.2 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Richardson RFPD
Description: performance from VHF through Ka band. Each part in this series exhibits the large change in capacitance versus bias voltage characteristic of hyperabrupt junctions. The standard capacitance tolerance is ±10%, with tighter tolerances available. Capacitance matching at one or more bias voltages
- CDmin/CDmax: 7.2
- Features: Other, RF Diodes
- Configuration: Single
- Diode Type: Varactor Diodes
-
Supplier: Richardson RFPD
Description: high efficiency are achieved by employing advanced broadband RF matching networks and combining techniques, EMI/RFI filters, machined housings and qualified components. Empower RF’s ISO9001 Quality Assurance Program assures consistent performance and the highest reliability.
-
Supplier: Knowles
Description: Coaxial resonators made with modern, high performance ceramic dielectric materials are very useful as compact frequency standards, filter elements, and distributed inductive or capacitive circuit elements. The high Q obtained in the UHF, VHF, L, S, C bands and microwave frequency range
-
Supplier: Northrop Grumman Corporation
Description: Our UHF Multiplexer (UMUX) is an integrated line replaceable unit (LRU) which combines up to six UHF RF signals into two antennas. The LRU contains a six-port UHF multicoupler along with cosite filters for VHF and L Band signals as well. The LRU is contained in a small,
- Device Type: Multiplexer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: VHF/VHF RF AMPLIFIER Product overview: TBB1014PMTL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing
- Features: Operational Amplifiers, Other
-
Supplier: ValueTronics International, Inc.
Description: The E1439C is a VXI from Agilent. Additional Features: 0–36 MHz baseband bandwidth 70 MHz IF input –90 dBfs residual spurious-free dynamic range Anti-alias filter and signal conditioning Digital decimation filters with tunable center frequency 144 MB RAM FIFO memory (expandable to 1.2
-
Supplier: Allied Electronics, Inc.
Description: Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc.
-
Supplier: Allied Electronics, Inc.
Description: Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc.
-
Supplier: Allied Electronics, Inc.
Description: Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc.
-
Industrial Enclosures - Minibox; Aluminum; 5 in.; 2.25 in.; 2.25 in.; Painted; 0.375 in. -- 70148720Supplier: Allied Electronics, Inc.
Description: Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc.
-
Supplier: Richardson RFPD
Description: The ADRV9004 is a highly integrated RF transceiver that hasdual-channel transmitters, dual-channel receivers, integrated synthesizers,and digital signal processing functions. The ADRV9004 is a high performance, highly linear, high dynamicrange transceiver designed for performance vs. power
- Package Type: BGA
- Features: Other
- Device Type: Transceiver
Find Suppliers by Category Top
Featured Products Top
-
Premium 162-168MHz VHF dual junction coaxial RF isolator featuring low insertion loss, high reverse isolation, 50 (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Premium VHF band 136 to 174MHz 4 port RF dual junction coaxial circulator boasts great power capacity, low VSWR and superior signal isolation, perfect for transceiver systems and wireless signal transmission projects. Model number:5o131206004136174SK Frequency Range:136~174MHz (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
High performance 50 to 75MHz VHF band RF coaxial isolator, featuring low VSWR, low insertion loss and high isolation. Widely applied in VHF communication systems, FM radio transmitters and RF power amplifier reflection isolation protection. Model number:5o00607505075SK (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
The RF product with model number 5o0156630150170 is a high-reliability component suitable for medium-power RF systems, with clear core features as follows: Wide frequency band adaptation: The operating frequency covers 150~170MHz, which can meet the adaptation needs of various RF (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
This 5o.com RF isolator is purpose-designed for 10 to 12MHz low-frequency communication and broadcasting systems, with 50Ω standard impedance. It is primarily used for RF power amplifier protection, and widely deployed in digital satellite & mobile communication (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
The RF product of Model 5o0060600130180SK is a high-reliability protection component designed for low-to-medium power RF systems, with distinct core features and advantages as follows: Wide Frequency Band Compatibility: Operating frequency covers 130~180MHz, which (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
environments, avoiding navigation deviations caused by isolation failure. Industrial RF Measurement and Control Systems: Applied in high-frequency heating, wireless sensor networks, and other scenarios, its low insertion loss characteristic minimizes signal energy waste, while the (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
5o.com 54 to 74MHz VHF Band RF Coaxial Isolator is a high-performance passive component specially designed for radar systems. It precisely covers the 54-74MHz VHF band with sufficient bandwidth, featuring low insertion loss to ensure signal integrity and high isolation to effectively suppress (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
High-Power RF Coaxial Isolator for VHF Bands The UIYCI6075A RF Coaxial Isolator is engineered to provide exceptional performance across a wide frequency range of 45 to 270MHz. With a high forward power rating of 200W and strong isolation, it is ideal for applications in (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
RF system integration engineers often confront transmit?receive port crosstalk when building shared transceive links for VHF band. Insufficient isolation allows high?power transmitting signals to leak into receiving channels, degrading receiver sensitivity and potentially damaging (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
RF / Filters / VHF / Home
There were no results for " RF Filters VHF Home" .
-
VHF high‐power tunable RF bandpass filter using microelectromechanical (MEM) microrelays
The authors would like to acknowledge the assistance of John Detraz, Joe Lepley, and Tom Wosniewski in the construction and testing of the VHF RF filter .
-
Design of CMOS VHF/RF Biquadratic Filters
VHF / RF Filter Configurations .
-
A 25 watt RF MEM-tuned VHF bandpass filter
The new microrelay was successfully retested at the 25 watt power level in the VHF bandpass RF filter previously reported [3], and the current results are discussed here.
-
Low-voltage differentiator-based band-pass filter
[2] Y. Wu, C.Shi, X. Ding, M. Ismail, H. Olsson, “Design of CMOS VHF / RF Biquadratic Filters ”, Analog Integrated Circuits and Signal Processing, 33, pp.239-248, 2002.
-
Multistandard transceivers: state of the art and a new versatile implementation for fully active frequency agile filters
Design of CMOS VHF / RF biquadratic filters .
-
CMOS Active Inductors and Transformers
Design of CMOS VHF / RF biquadratic filters ”.
-
Cognitive and encrypted communications, Part 1 : State of the art for frequency-agile filters
[41] Yue Wu, Chunlei Shi, Xiaohui Ding, Ismail, M., Olsson, H., “Design of CMOS VHF / RF Biquadratic Filters ”, Analog Integrated Circuits and Signal Processing, Vol. 33, Issue 3, December 2002, pp. 239–248.
-
Digital assistable inverter-based band-pass filter
[2] Y. Wu, C.Shi, X. Ding, M. Ismail, H. Olsson, “Design of CMOS VHF / RF Biquadratic Filters ”, Analog Integrated Circuits and Signal Processing, 33, pp.239-248,2002.
-
Subject index
Hyokjae Choi, + , RFIC-03 2003 443-446 VHF devices; cf. VHF amplifiers; VHF circuits; VHF filters VHF filters 25 watt RF MEM-tuned VHF bandpass filter.
Indicates content that may require registration and/or purchase.