-
Supplier: AVX Corporation
Description: Thin Film Low Pass Filters ITF (Integrated Thin Film) Lead-Free LGA Low Pass Filter is based on thin-film multilayer technology. The technology provides a miniature part with excellent high frequency performance and rugged construction for reliable automatic
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: MAFL-011082 is a reflection less low pass filter with a pass band from 5 - 684 MHz with low insertion loss in the pass band and excellent matched return loss to 1218 MHz.
- Bandwidth: 5000 to 684000 kHz
- Insertion Loss: 0.7500 dB
- Package Type: Surface Mount Technology (SMT), Other
- VSWR: 1.17 :1
-
Supplier: Richardson RFPD
Description: MACOM's MAFL-008070-CL0AD0 is a surface mount Low-Pass Filter unit designed for MOCA applications.
- Bandwidth: 50000 to 1.53E6 kHz
- Insertion Loss: 1.8 dB
- Package Type: Surface Mount Technology (SMT), Other
- VSWR: 1.58 :1
-
-
Supplier: Richardson RFPD
Description: MAFL-011082 is a reflection less low pass filter with a pass band from 5 - 684 MHz with low insertion loss in the pass band and excellent matched return loss to 1218 MHz.
- Bandwidth: 5000 to 684000 kHz
- Insertion Loss: 0.7500 dB
- Package Type: Surface Mount Technology (SMT), Other
- VSWR: 1.17 :1
-
Supplier: Anatech Electronics, Inc.
Description: 43 MHz Low Pass Filter
- Connector Type: Other
- Frequency (Fc): 43 MHz
- Insertion Loss: 0.5000 dB
- Package Type: Connectorized
-
Supplier: Anatech Electronics, Inc.
Description: 15 MHz Low Pass Filter
- Connector Type: Other
- Frequency (Fc): 15 MHz
- Insertion Loss: 2 dB
- Package Type: Connectorized
-
Supplier: Anatech Electronics, Inc.
Description: 3800 MHz Low Pass Filter
- Connector Type: Other
- Frequency (Fc): 3800 MHz
- Insertion Loss: 1.25 dB
- Package Type: Connectorized
-
Supplier: Anatech Electronics, Inc.
Description: 280 MHz Low Pass Filter
- Connector Type: Other
- Frequency (Fc): 280 MHz
- Insertion Loss: -0.5000 dB
- Package Type: Connectorized
-
Supplier: Richardson RFPD
Description: ATC's 0402 LPF Series Thin Film SMT Low Pass Filters offer superb high frequency performance in a low profile LGA style EIA package. The LPF Series is offered in a broad range of selected cut-off frequencies making them well suited for wireless frequency applications.
- Bandwidth: 0.0 to 3.60E6 kHz
- Insertion Loss: 0.3500 dB
- Package Type: Other
-
Supplier: UIY Inc.
Description: DC-4GHz – Low Pass Filter
- Bandwidth: 4.00E6 kHz
- Connector Type: SMA, Other
- Frequency (Fc): 4700 to 8000 MHz
- Insertion Loss: 1 dB
-
Supplier: UIY Inc.
Description: DC-3GHz – Low Pass Filter
- Bandwidth: 3.00E6 kHz
- Connector Type: SMA, Other
- Frequency (Fc): 3500 to 6000 MHz
- Insertion Loss: 1 dB
-
Supplier: UIY Inc.
Description: DC-12GHz – Low Pass Filter
- Bandwidth: 1.20E7 kHz
- Connector Type: SMA, Other
- Frequency (Fc): 14000 to 20000 MHz
- Insertion Loss: 1 dB
-
Supplier: UIY Inc.
Description: DC-1500MHz – Low Pass Filter
- Bandwidth: 1.50E6 kHz
- Connector Type: SMA, Other
- Frequency (Fc): 1700 to 3000 MHz
- Insertion Loss: 1.5 dB
-
Supplier: Utmel Electronic Limited
Description: LTCC LOW PASS FILTER, DC - 8400
- Frequency (Fc): 9100 MHz
- Insertion Loss: 1.6 dB
-
Supplier: Molex Signal Tech Industrial Ltd.
Description: Miniature discrete component filters are designed to give optimal performance where small size is critical. Electrical and mechanical requirements for each design are computergenerated, taking into consideration realizable “Q” and environmental conditions, then analyzed using our
- Frequency (Fc): 5 to 10000 MHz
-
Supplier: Thin Film Technology Corporation
Description: Surface mount absorptive low pass filters designed for cost effective use
- Bandwidth: 6.25E6 kHz
- Frequency (Fc): 4690 MHz
- Operating Temperature: -40 to 85 C
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Advantage: Our Model 5935 Low-Pass Risetime Filters may be custom designed to user requirements for use in test and measurement, high speed digital networks, and telecom systems. Our filters are designed to have the best possible transient response.Description: This
- Connector Type: Other
- Package Type: Connectorized
-
Supplier: Knowles Precision Devices
Description: Use as standalone or addition to a bandpass filter for additional harmonic suppression. Custom versions can be accommodated to support higher rejection requirements or other needs. Low pass filters pass from DC to desired frequency range and suppress the rest of
- Bandwidth: 1.50E7 kHz
- Frequency (Fc): 15700 MHz
- Insertion Loss: 2.2 dB
- Operating Temperature: -55 to 125 C
-
Supplier: ODG (Origin Data Global)
Description: RF FILTER LOW PASS 900MHZ INLINE
- Frequency (Fc): 900 MHz
- Package Type: Other
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology series QFL Low Pass filters provide high rejection level and steep skirt selectivity for frequencies above the band edge or corner frequency. Their pass band has low insertion loss over full standard waveguide bands. The lower band edge is
- Component Type: Waveguide Filters
- Operating Frequency Range: 18 to 110 GHz
- Waveguide Cross Section: Rectangular
-
Supplier: DigiKey
Description: RF FILTER LOW PASS 770MHZ SMA
- Filter Technology: Passive Filter
- Filter Type: Low Pass
- Insertion Loss: 1.2 dB
-
Supplier: ODG (Origin Data Global)
Description: RF FILTER LOW PASS 600MHZ INLINE
- Filter Type: Low Pass, Other
- Frequency (Fc): 600 MHz
- Package Type: Other
-
Supplier: ZTS Technologies Co., Ltd
Description: Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
- Connector Type: SMA
- Frequency (Fc): 0.0 to 1800 MHz
- Insertion Loss: 1 dB
- Operating Temperature: -55 to 85 C
-
Supplier: Qorvo
Description: The QPQ1065 is an Iridium Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted signals, this SAW filter also has excellent power handling capability for low power transmitters. Housed in a 1.4 x 1.2 mm laminate with over
- Bandwidth: 10500 kHz
- Frequency (Fc): 1616 to 1626 MHz
- Insertion Loss: 2.5 dB
- Package Type: Other
-
Supplier: DigiKey
Description: RF FILTER LOW PASS 22GHZ 1210
- Filter Technology: Passive Filter
- Filter Type: Low Pass
- Insertion Loss: 2.3 dB
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ValueTronics International, Inc.
Description: are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Frequency Range: 170 Hz to 25.6 MHz Attenuation Slope: 24d
-
Supplier: APITech
Description: Available topologies: Tubular, Lumped Element, Suspended Substrate. Click Here to design a custom lowpass filter
-
Supplier: Frontier Electronics Corp.
Description: Frontier's series of chip low pass filters are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. Frequency range: 824MHz ~ 5900MHz EIA case sizes 0402 ~ 0805 (1005~2012M) LTCC (Low
- Frequency (Fc): 824 to 3800 MHz
- Insertion Loss: 0.4200 to 0.9000 dB
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Marki Microwave LLC
Description: This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.
- Frequency (Fc): Over 4900 MHz
- Package Type: Connectorized, Other
-
Supplier: Networks International Corporation
Description: Type: Lowpass Center Frequency: 3.450 (MHz) Poles: 5 Mount: BNC Package: CR-350-150-100C Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)
-
Supplier: Networks International Corporation
Description: Type: Lowpass Center Frequency: 0.300 (MHz) Poles: 2 Mount: SMA Package: CR-238-100-092C Length: 2.380 (in) Width: 1.000 (in) Height: 0.920 (in)
- Filter Type: Low Pass
-
Supplier: Fairview Microwave Inc.
Description: .85 GHz to 1.91 GHz and 2.4 GHz to 2.5 GHz. These SMA cavity band pass filters are rated for a 1 dB or 1.5 dB insertion loss maximum depending on model. Tunable RF filters from Fairview Microwave include both band pass and band reject. Tunable band pass
- Connector Type: SMA
- Frequency (Fc): Up to 4400 MHz
- Insertion Loss: 1.5 dB
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Category: Filters -RF Filters Series: WE-LPF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Low Pass Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric), 8 PC Pad Size / Dimension:
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications
- Connector Type: SMA
- Frequency (Fc): 13250 to 13750 MHz
- Insertion Loss: 2 dB
- Operating Temperature: -20 to 50 C
-
Supplier: ValueTronics International, Inc.
Description: are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: The Krohn-Hite 3500 Band-pass Filter has both high and low
Find Suppliers by Category Top
Featured Products Top
-
Our standard high pass filters as all our standard RF filter products are derived from previous manufactured designs which have been proven and tested. A high pass filter is somewhat a bit more complex as far as achieving the specification over a very broad band as oppose to it's opposite (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
. Anatech Electronics also offers Ceramic band pass filters in connectorized packages with N-type, SMA, TNC, or BNC type connectors, and other standard RF connectors. Anatech Electronics has an extensive database of ceramic band pass filters (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
In/Out Power Handling: 200 W CW Band Pass Filters Anatech Electronics Standard Band pass filters database is a library of previously designed band pass filters in (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Filters Our standard High pass filters as all our standard RF filter products are derived from previous manufactured designs which have been proven and tested. A high pass filter is somewhat a bit more complex as far as achieving the specification over a very broad band as oppose to it's opposite (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Anatech Electronics, Manufacturer of RF filters and RF products Anatech Electronics, Inc., is a privately-held, ISO (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
change or other parameters which will not require a total re-design. On the mechanical side, any product found that matches the electrical specification can be modified to a specific style or connectors on the input and output, or in the case of Duplexers having any type of connectors in any of the 3 ports. This applies to any Bandpass, Duplexer, Triplexer, Low pass, High pass, band stop, Multi-band RF Filter, and more. (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Outstanding Features: Model NO.: UIYBPF8550A1500T1560SF Type: RF Band Pass Filter Brand Name: UIY Freq. Range (MHz): (read more)
Browse RF Band Pass Filters Datasheets for UIY Inc. -
components, we perform special life testing, sectioning, and additional electrical measurements to meet space standards. Our space-qualified RF Filters are commonly characterized by: Surface mount packaging Narrow and broad bandwidths Low loss (read more)
Browse RF Filters and Microwave Filters Datasheets for Knowles Precision Devices
More Information Top
-
A Practical Design of Lumped, Semi-lumped & Microwave Cavity Filters
Practical expertise is shared for the design and manufacturing of lumped low pass RF filter , semi-lumped tubular low pass filter, combline band pass filter and iris-coupled band pass filter in Chap.
-
Artificial Neural Networks: Formal Models and Their Applications – ICANN 2005
20 faults and one fault free pattern have been simulated in a RF low pass filter MEMS.
-
Computer Recognition Systems
Two RF MEMS, which are RF Low pass filter and RF Inter digital capacitor are simulated by EM3DS, a MEMS software simulator.
-
Using fuzzy probabilistic neural network for fault detection in MEMS
RF low pass filter .
-
Low Pass Filter
"Standard" RF Low Pass Filters .
-
RF / Filters
"Standard" RF Low Pass Filters .
-
JN-RM-2066-JN5168-Module-Development.pdf (JN_RD_6038.zip)
2.4.2 RF Low Pass Filter .
-
Experimental study of SBS suppression via white noise phase modulation
A radio frequency (RF) white noise source (WNS), in conjunction with RF low pass filters , is used to randomly modulate an optical signal through an electro-optic modulator (EOM).
-
Characterization of SF6/Argon Plasmas for Microelectronics Applications
All signals in and out of the analyzer were passed through rf low pass filters which attenuated the 13.56 MHz chuck bias by ~50 dB or more.
-
80 GSPS photonic analogue to digital conversion system using broadband continuous wave source
The output from the AWG was sent to a photodetector followed by an RF low pass filter with a cut off frequency at 1.26 GHz.
Indicates content that may require registration and/or purchase.