Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JFW Industries, Inc.
Description: JFW Model #: 75MS-029 Impedance: 75 Ohms Configuration: 2 x 8 Blocking RF Matrix Switch Unused Ports: IN Reflective, OUT Absorptive Frequency Start: 3 MHz Frequency Stop: 1000 MHz RF Input Power: 0.02 Watts RF Connectors: F, N
-
Supplier: JFW Industries, Inc.
Description: necessary. Example block diagrams for blocking matrix switches are shown below the model selection table. The two most notable advantages of a blocking matrix switch are insertion loss and isolation. Because the matrix construction uses only switches, the insertion loss will be
- Frequency Range: 0 to 6,000 MHz
- Insertion Loss: 1 to 2 dB
- Isolation (Port to Port): 65 to 70 dB
- Switching Speed: 20 ms
-
Supplier: JFW Industries, Inc.
Description: A non-blocking matrix switch is constructed with half of the matrix built with power dividers while the other half is built with switches. Whether the switches are on the input port half or the output port half depends on how you need the matrix switch to function. With power
- Frequency Range: 20 to 2,000 MHz
- Insertion Loss: 13.7 to 14.5 dB
- Isolation (Port to Port): 25 to 82 dB
- Switching Speed: 0.02 ms
-
-
Supplier: Cytec Corporation
Description: Cytec's VDX Series of video and RF switching systems are based on a solid state switch fabric and are available in non-blocking, full fan-out configurations of 16x16 to 32x32, with a bandpass of 200MHz. Input and output buffers can be added to the basic switch fabric allowing a broad range of
- Frequency Range: 80 to 200 MHz
- Isolation (Port to Port): -95 dB
- Switching Speed: 0.00005 ms
- Operating Temperature: 0 to 70 C
-
Supplier: Siglent Technologies NA, Inc.
Description: SSM5000A series switch matrix can expand the number of test ports of network analyzer, signal source, spectrum analyzer and other equipment. And the series are with up to 4 input ports and up to 24 output ports, supporting USB, LAN, Direct Control communication modes. The Direct Control
-
Supplier: Menlo Microsystems, Inc.
Description: Miniaturized. High-speed. Long life. Switch Matrices based on the Ideal Switch can deliver the losses and isolation of a high-performance RF relay matrix in the form-factor of a solid-state RF switch matrix. This can save precious space in your test systems, while
-
Supplier: Newark, An Avnet Company
Description: USB/ETHERNET RF SWITCH MATRIX
-
Supplier: kTB Solutions
Description: kTB Solutions supplies switch matrixs work at 9KHz~3GHz. We provide standard high performance switch matrixs.
- Frequency Range: 30 to 3,000 MHz
- Features: Other
- Connector: SMA
-
Supplier: Crane Aerospace & Electronics
Description: Frequency Min (MHz) | 500 Frequency Max (MHz) | 5,000 Insertion Loss (dB) Max | 15 Isolation (dB) Min | 45 Environmental Screening | Catalogue, Mil-screened
- Frequency Range: 500 to 5,000 MHz
- Insertion Loss: 15 dB
- Isolation (Port to Port): 45 dB
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ USB-4SP2T-852H is a low cost, USB controlled, solid state matrix, containing four independent SPDT RF switches. Each fast switching, absorptive switch operates from 10 MHz to 8500 MHz with 5 µs typical switch transition speed. High linearity (+50 dBm typ IP3), and high
- Frequency Range: 10 to 8,500 MHz
- Insertion Loss: 1.6 to 5 dB
- Isolation (Port to Port): 100 dB
- Operating Temperature: -10 to 60 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZTVX-32-18-S is a high performance, 2 by 32 blocking switch matrix, operating over a wide bandwidth from DC to 18 GHz. The system is integrated into a compact, 4U height, 19-inch rack-mountable chassis with all RF ports (SMA female) on the front panel and power / control
- Frequency Range: 18,000 MHz
- Isolation (Port to Port): 90 dB
- Connector: SMA
-
Supplier: APITech
Description: Nominal Impedance: 50 Ohm RF Connectors: SMA Female Operating Frequency: Varies by configuration Applications: WiFi, WiMAX, 3G/4G LTE Testing, Link Simulation MIMO Testing Multipath Simulation and Performance Evaluation Antenna Array Beam-forming Interferometer System Simulation and Testing
-
Supplier: APITech
Description: Nominal Impedence: 50 Ohm RF Connectors: SMA Operating Frequency: Varies Output Phase Accuracy: ±15°
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZTVX-16-18 is a flexible, 2 by 16 blocking switch matrix covering DC to 18 GHz with low insertion loss and high isolation. The compact 2U height, 19-inch rack-mountable chassis includes all RF connections (SMA) on the front panel. This system is ideal for expanding a
- Frequency Range: 18,000 MHz
- Insertion Loss: 1 to 2.5 dB
- Isolation (Port to Port): 90 dB
- Connector: SMA
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZT-12X12B is a high-performance, 12 by 12 blocking switch matrix, operating over a wide bandwidth from 600 MHz to 6 GHz. The system is integrated into a compact, 4U height, 19-inch rack-mountable chassis with 12 RF ports (A1 to A12) on the front panel and 12 RF
- Frequency Range: 600 to 6,000 MHz
- Insertion Loss: 9 to 15 dB
- Isolation (Port to Port): 80 dB
- Connector: SMA
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY13410-365LF is being discontinued and is not recommended for new designs. The SKY13410-365LF is a four-input to two-output switch matrix intended for Direct Broadcast Satellite (DBS) switching and cable TV/modem applications. The SKY13410-365LF enables 16 states, directing any
- Frequency Range: 250 to 2,150 MHz
- Isolation (Port to Port): 30 to 40 dB
- Features: Other
- Package Type: Surface Mount
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY13419-365LF is being discontinued and is not recommended for new designs. The SKY13419-365LF is a four-input to two-output switch matrix intended for Direct Broadcast Satellite (DBS) switching and cable TV/modem applications. The SKY13419-365LF enables any of the four inputs
- Frequency Range: 250 to 2,150 MHz
- Isolation (Port to Port): 38 to 43 dB
- Features: Other
- Package Type: Surface Mount
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY13292-365LF is being discontinued and is not recommended for new designs. The SKY13292-365LF is a four-input to two-output switch in a low-cost QFN-20 4 x 4 mm package. The SKY13292-365LF enables 16 states, directing any of the four inputs to either of the two outputs. Switch states
- Frequency Range: 250 to 2,150 MHz
- Isolation (Port to Port): 30 to 40 dB
- Features: Other
- Package Type: Surface Mount
-
Supplier: AMETEK Programmable Power
Description: Trees 0.5A 100V 10W The SMP6100 series of high-density RF switch modules is designed for high-fidelity RF switching applications up to 1.3 GHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz, along with short low-loss
- Operating Speed (Bandwidth): 1,300,000 kHz
- Switch Topology: Matrix, Multiplexer
- Switch Type: RF Switch
- Features: Switches
-
Supplier: AMETEK Programmable Power
Description: (1) 4X4 COAX MATRIX Non-blocking Configuration Bandwidth > 2 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer The VTI SMX-6xxx Series of high density non-blocking RF matrix cards deliver exceptional
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 220 volts
- Maximum Operating Speed (Bandwidth): 2,000,000 kHz
- Switch Topology: Matrix
-
Supplier: ValueTronics International, Inc.
Description: multiplexers can be cascaded to build scalable matrix and multiplexer systems for a large number of devices under test and RF source/measurement instruments. One channel in each multiplex bank is always closed to the corresponding OUT connector. The 3.5 GHz RF switching
-
Supplier: ValueTronics International, Inc.
Description: The 7002 is a switch mainframe from Keithley. Additional Features: 10 independent card slots for multiplex, matrix, RF, low-level, and I/O control. 52-char. alphanumeric display provides clear, readable help and information. 165 channel per second scanning for exceptional system
-
Supplier: ValueTronics International, Inc.
Description: The 2041 is a 2.7 GHz RF generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 2,700 MHz
- Maximum Frequency Range: 2,700 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: AMETEK Programmable Power
Description: isolation specifications The EX1200-6102 is a high-density SPDT RF switch module designed for high-fidelity RF switching applications up to 1.3 GHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz along with short, low-loss
-
Supplier: Richardson RFPD
Description: AD-FMCOMMS5-EBZ board has both wideband channels covering the full 6 GHz range, as well as narrowband channels matched to 2.4GHz. The AD-FMCOMMS5-EBZ also contains dual ADG918 SPDT switches, which create a calibration matrix between the two AD9361s. This switch matrix hardware,
- Category: Development Board
-
Supplier: JFW Industries, Inc.
Description: divider/combiners on both halves of the matrix with programmable attenuators in between. There is an individually controlled programmable attenuator on every RF path through the matrix. This type of construction allows every input signal to be available simultaneously to every
- Type / Form: Measure Unit / Monitor, Test Platform / System
- Component / Product Tested: RF & Microwave
-
Supplier: Carlisle Interconnect Technologies
Description: lineup of low cost, customizable interconnect solutions delivering superior signal performance and value. Suggested Applications High speed digital systems Vector network analyzer (VNA) Oscilloscope Bit error ratio tests (BERT) Switch matrix Automatic test equipment (ATE) Semiconductors
- Frequency Range: 34 to 67 GHz
- Connector Type: 1.85 mm, 2.4 mm, 2.92 mm, 3.5 mm
- Features: Board Mount Connector, Straight
- Category: RF and Microwave Connector
-
Supplier: Radicom Research, Inc.
Description: and provide high efficient power for external sensor. On-module serial EEPROM for configuration and firmware upgrade. Supports SPI (full duplex and half duplex) to communicate with mouse sensor. Direct interface to keyboard scan matrix with full support for up to 8X20 keys and User-customized
- Sensitivity: -87 dBm
- Operating Frequency: 2,402 to 2,480 MHz
- Operating Temperature: -20 to 70 C
- Supply Voltage: 2 to 3.6 volts
-
Supplier: KRYTAR, Inc.
Description: superior performance. Targeting broadband Space, electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband
- Frequency Range: 1,000 to 26,500 MHz
- RF Coupler Type: Uni-Directional
-
Supplier: KRYTAR, Inc.
Description: new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide
- Frequency Range: 2,000 to 8,000 MHz
- Insertion Loss: 0.8 dB
- Isolation: 19.5 dB
- 0º Power Divider Division:: 2-Way
-
Supplier: KRYTAR, Inc.
Description: performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range.
- Frequency Range: 18,000 to 40,000 MHz
- Insertion Loss: 2.1 dB
- Isolation: 14 dB
- 0º Power Divider Division:: 2-Way
-
Supplier: KRYTAR, Inc.
Description: broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The power divider can
- Frequency Range: 10,000 to 40,000 MHz
- Insertion Loss: 1.9 dB
- Isolation: 14.5 dB
- 0º Power Divider Division:: 2-Way
-
Supplier: Rohde & Schwarz USA, Inc.
Description: measurements and excellent RF characteristics Matrix solutions for every application A worthwhile investment Ready for the future Upgrading test systems without rewriting system software An analyzer that speaks the user's language
- Frequency Range: 9 to 40,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Display: Video Display
-
Supplier: ValueTronics International, Inc.
Description: frequency ranges of 150 kHz to 6 GHz. The MS46121A provides performance and accuracy for your 1 port measurements in a low cost and space saving solution that is small enough to directly connect to the device under test. All the members of the MS46121A series are aimed at RF and microwave
- Frequency Range: 6,000,000 kHz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: comprehensive measurement capabilities for two- to eight-port applications, irrespective of the number of test ports: Extremely fast and accurate measurements on multiport DUTs No delay caused by switch matrix control Greater stability, reproducibility, and flexibility Measurements on
- Frequency Range: 300 to 20,000,000 kHz
- Display: None
- Instrument Type: PC-Based Instrument / Module
Find Suppliers by Category Top
Featured Products Top
-
Switch Matrix Systems SIGNAL TECHNOLOGY Switch Matrices (read more)
Browse RF Attenuators Datasheets for Crane Aerospace & Electronics -
Designed for demanding RF and microwave applications, the new 4-port VNA delivers full matrix characterization, providing engineers with deeper insight into complex multi-port devices and systems. Its architecture is optimized for precision, efficiency, and scalability in modern RF test (read more)
Browse Vector Network Analyzers Datasheets for Copper Mountain Technologies -
electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR used its proprietary design to produce this 18-member family of matched-line directional dividers (MLDD) with ultra-high performance over the broadband frequency range of 0.5 to 45.0 GHz. The new power dividers (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
single package and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc.
Conduct Research Top
-
RF Matrix Switch Types and Functionality
This application note discusses the four different construction types for RF matrix switches with pros and cons for each type. Matrix switch types discussed: blocking matrix switches, non-blocking matrix switches, super non-blocking matrix switches, and common highway matrix switches
More Information Top
-
Federal Register > Monday, February 3, 2014 > [79 FR 6146] Foreign-Trade Zone (FTZ) 269-Athens, Texas; Notification of Proposed Production Activity; Schneider ...
… wall boxes; bar code readers; ethernet interfaces; network bridges; PC interfaces; USB PC interfaces; power supplies; remote control power supplies; C-BUS controllers; telephone interfaces; RF remotes; RF USB PB interfaces; wireless … … supplies; audio amplifiers; audio matrix switchers ; audio distribution units; in …
-
Shielding measurements of the space shuttle (part I - meeting the test challenge)
Simplistically, the software controls a matrix of transmit and receive signals of any size to the present … The transmit antennas are controlled using an IEEE-488 bus controlled RF high power switcher .
-
Shielding measurements of the Space Shuttle (Endeavour in a changing EMI space)
Simplistically, the software controls a matrix of transmit and receive signals of any size to the present … The transmit antennas are controlled using an IEEE-488 bus controlled RF high power switcher .
-
Video Switching
• RF Switching (4 • Switch Matrix (5 • Switchers (5 .
-
Smart Home Automation with Linux
dimmers/dimming, 7, 30 DIN rail devices, 148 DIN rail dimmer (LD11), 11 disk format, 91 disk space, 124 DISPLAY variable, 228 distribution active, 107 AV, 107–108, 110, 119 matrix switchers , 110–111 media, 107–111 AV, 107–108 EagleEye Motion Sensor (MS14), 20 EasyTouch Panel10 RF , 19 .
-
Headend Signal Switching Techniques
One can see the similarities between this concept and the baseband routing switcher concept. IF signals from the switching matrix were returned to the originating processor. RF cabling would have been simplified somewhat had the high level switch been placed in the processor …
-
Optimization based steady-state analysis of switched power electronic systems
… d and switching period Ts of the pulse generator, the performance of the switcher can be defined … V0 and the periodic matrix Rf Lf − 1 .
-
A video distribution and analog monitoring system for the Jefferson Lab FEL
This paper describes how the 256 point matrix is implemented to support the electron beam diagnostics for … A switcher chassis is also connected to three digiGl oscilloscopes to provide an Analog Monitoring System (AMS). INTRODUCTION 'l'he Jefferson Lab Free Electron Laser is driven by a recirculating superconducting RF (S1lF) CW linac.
-
Audio / Meters / Video
The TS-211 verifies the proper audio, video, and RF output levels of the satellite receiver or … VAS-1000 - 10 By 1 Video and Audio Switcher with VU Meters and 12 Watt Speaker Amp … interval switching of 1 video and up to 3 audio channels with a 10 by 1 matrix .
-
A distributed bidirectional wideband MIMO channel souder
The first one, which consists of creating a “virtual antenna array” using a switcher or matrix shifter. One transmitter or receiver module consists of one RF channel and one antenna, and multiple units can …
Indicates content that may require registration and/or purchase.