Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Glenair, Inc.
Description: Harsh-Environment Photonic and Fiber Optic Technologies ” leveraging MIL-DTL-38999 (M29504), Series 80 Mighty Mouse, GFOCA, ARINC 801, MIL-PRF-28876, MT and other high-performance connector technologies ” for Ethernet, Digital Video, High-Speed Data, and Signal AggregationUp to 10 Gbps and
- Form Factor: Module
- Features: Other
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AW900FS is a secure industrial wireless Ethernet radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed wireless networking with government validated data security. We have incorporated a hardware encryption module within our
- Maximum Output Power: 1,000 milliwatts
- Network Equipment: Access Points
- Form Factor: Desktop / Standalone
- Features: Point-to-Multipoint, Point-to-Point, Power-over-Ethernet (PoE) Ready
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN8820/LAN8820i is a low-power 10BASE-T/100BASE-TX/1000BASE-T Gigabit Ethernet physical layer (PHY) transceiver that is fully compliant with the IEEE 802.3 and 802.3ab standards. The LAN8820/LAN8820i can be configured to communicate with an Ethernet MAC via the standard
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.2 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through their Ethernet cables to save additional wiring. Rugged pole-mount adapters are provided. Up to 300 Mbps RF data rate keeps up with high resolution cameras Ready to deploy pre-configured
- Data Rate: 0.3 Gbps
- Network Equipment: Bridge
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: to save additional wiring. Rugged pole-mount adapters are provided and the two radios are pre-configured and ready to use as a transparent Ethernet cable extension with up to a 30 mile range. Up to 100 Mbps Ethernet data rate keeps up with high resolution cameras User selectable
- Data Rate: 0.1 Gbps
- Network Equipment: Bridge
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Ruggedized
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: compatible with the AW58100HTS but including an 802.3af Power Over Ethernet 3-port switch. Up to 100 Mbps Ethernet data rate keeps up with high resolution cameras User selectable RF channel width (5, 10 or 20 MHz) Maximum legal radiated power (4 Watts EIRP) for maximum
- Number of Channels: 4 #
- Maximum Output Power: 4,000 milliwatts
- Network Equipment: Access Points
- Features: Point-to-Point, Power-over-Ethernet (PoE) Ready
-
Supplier: AMETEK Programmable Power
Description: ensures highly repeatable closures over time. The center conductor profiles are designed with a spherical mating surface that produces a wiping action as the jumper contact mates with the center conductor. The wiping action removes debris that forms between the contacts of electro-mechanical
-
Supplier: Acme Chip Technology Co., Limited
Description: SINGLE PORT POWER OVER ETHERNET
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN8770 is a compact, cost-effective, single-port 100BASE-T1 Ethernet physical layer transceiver compliant with the IEEE 802.3bw-2015 specification. The device provides 100 Mbit/s transmit and receive capability over a single Unshielded Twisted Pair (UTP) cable. The
- Operating Temperature: -40 to 125 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: L-com, Inc.
Description: The AW-NetDrop allows you to connect an Ethernet network to the Internet via your choice of 3G or 4G Cellular Service Providers anywhere in the world. Qualcomm GobiTM 3000 technology supports essentially all of the RF bands, standards and protocols in use today. Making a connection is
-
Supplier: Fairview Microwave Inc.
Description: all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN8740A, LAN8741A and LAN8742A are the latest generation of low-power, 10/100 Fast Ethernet PHYs featuring Energy Efficient Ethernet (IEEE 802.3az) and Wake-On-LAN functionality, which provides system sleep modes for improved power savings. The LAN874xA family features
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Fairview Microwave Inc.
Description: all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready
-
Supplier: Microchip Technology, Inc.
Description: for core Single power supply (3.3V) HP auto MDI/MDI-X for reliable detection and correction for straight-through and crossover cables with disable and enable option Robust operation over standard cables MII interface support (KSZ8041NL only) RMII Interface Support External 50MHz system clock
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ PWR-8GHS-RC is a compact sensor-head that turns any PC into an average power meter for CW (continuous waveform) signals. The sensor has an 50 dB input dynamic range and wide bandwidth, allowing measurement of RF powers down to -30 dBm over 1 to 8000 MHz. The USB HID
- Input Voltage Range (Vcc): 15 volts
- Operating Temperature: 0 to 50 C
-
Supplier: L-com, Inc.
Description: Certified 4 Watts EIRP, Maximum legal radiated power for long range penetration Outdoor IP66 cast aluminum enclosure for industrially hardened applications Power over Ethernet for easy single cable installation 29 non-overlapping channels providing unique flexibility to avoid or
- Frequency Band: 2,400 MHz
- Network Equipment: Other
- Network Media: Wireless
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ PWR-6RMS-RC is a compact sensor-head that turns any PC into true RMS power meter for CW, modulated and multi tone signals. The sensor has an 55 dB input dynamic range and wide bandwidth, allowing measurement of RF powers down to -35 dBm over 50 to 6000 MHz. The USB HID
- Input Voltage Range (Vcc): 16 volts
- Operating Temperature: 0 to 50 C
- Measurement Options: RMS
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ PWR-8P-RC is a compact sensor-head that turns any PC into a high performance power meter for peak and average measurements of CW and pulse modulated signals. The sensor has an 80 dB input dynamic range and wide bandwidth, allowing measurement of RF powers down to -60 dBm
- Input Voltage Range (Vcc): 25 volts
- Operating Temperature: 0 to 50 C
- Measurement Options: Peak
-
Supplier: L-com, Inc.
Description: or penetrate interference Five times greater range than Wi-Fi, through walls or line-of-sight 128 bit AES encryption, FIPS 197 – NIST Certified Includes: (2) AW2400iTR Radios (2) AW2-400 2.5 dBi Omnidirectional Antennas (2) AW-POE Power Over Ethernet Injector (2) 110 VAC to 12 VDC
- Frequency Band: 2,400 MHz
- Network Equipment: Bridge
- Network Media: Wireless
-
Supplier: L-com, Inc.
Description: manuals, click on the Downloads tab. Features Data Security enhanced by AES 128-bit encryption Includes (2) AW900F radios and (2) 2.5 dBi omni-directional antennas Rugged extruded aluminum case with DIN Rail mounting clip 1 Watt RF transmit power for up to 60 mile range, 200 Kbps FHSS
- Frequency Band: 900 MHz
- Network Equipment: Bridge, Other
- Network Media: Wireless
-
Supplier: ValueTronics International, Inc.
Description: The 2540B is a 40 GHz RF Generator from Gigatronics. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 40,000 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ PWR-6LRMS-RC is a low cost, compact sensor-head that turns any PC with a USB port into a true RMS power meter for CW (continuous waveform), modulated and multi-tone signals. The sensor has a 55 dB input dynamic range allowing measurement of RF powers down to -45 dBm,
- Input Voltage Range (Vcc): 16 volts
- Operating Temperature: 0 to 50 C
- Measurement Options: RMS
-
Supplier: Acme Chip Technology Co., Limited
Description: POWER OVER ETHERNET UEBERTRAGER
- Maximum Primary Voltage Rating: 33 to 57 volts
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Description: POWER OVER ETHERNET TRANSFORMER
- Operating Temperature: -40 to 125 C
- Maximum Primary Voltage Rating: 33 to 57 volts
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: ODG (Origin Data Global)
Description: POWER OVER ETHERNET-UEBERTRAGER
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
Supplier: Microwave Photonic Systems, Inc.
Description: Frequency Reference Transport, Embedded Fault & Alarm Status Monitoring over Ethernet, and Harsh Environmental Temperature Range. In addition, the OFW 7300 / IFL supports a list optional features that enhance SATCOM terminal operation: Uplink / 10 MHz RF Frequency Diplexed
- Bandwidth: 950 to 2,250 MHz
- Signal Output:: RF
- Cable Type: Single Mode
- Pigtail: Stand Alone
-
Description: POE POWER OVER ETHERNET EP7 CORE
- Operating Temperature: -40 to 125 C
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: DigiKey
Description: POE PWR OVER ETHERNET EP10 CORE
- Operating Temperature: -40 to 125 C
- Mounting: Chip Transformer
- Features: Connectorized, Surface Mount Technology (SMT)
- Other Transformer Types / Applications: Pulse Transformer
-
Supplier: steute
Description: via PoE (Power over Ethernet) using an additional module. The power consumption of an Access Point is < 2 watts. The robust and dustproof housing of the Access Points (protection class IP 20) also makes them suitable for use in rough industrial environments.
- Number of Ports: 1 #
- Frequency Band: 868.3 to 917 MHz
- Network Equipment: Access Points
- Form Factor: Chassis Mount
-
Supplier: Hewlett Packard Enterprise
Description: The Aruba 330 Series access points provide the fastest gigabit data speeds and superb user experience for mobile devices and applications in a digital workplace. Designed with an integrated HPE Smart Rate port to scale up to 5Gbps Ethernet over existing copper, the 330 Series allows
- Network Equipment: Access Points
- Form Factor: Desktop / Standalone
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: the DWS-3160 provides robust and centralized security, ensuring maximum network reliability. Automatic RF Management Saves Power and Money When a number of access points are deployed close to each other, such as in a school or university setting, interference may result if proper RF
- Number of Ports: 20 #
- Data Rate: 48 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: Power over Ethernet Support The DAP-2660 has integrated 802.3af Power over Ethernet (PoE) support, allowing this device to be installed in areas where power outlets are not readily available. Security To help maintain a secure wireless network, the DAP-2660 supports both
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: wireless network. To make up for a sudden RF signal vacuum created by any “dead” AP (AP with DC power failure, for example), the DWS-4026 automatically increases the transmit output power of the neighboring APs to expand the RF coverage, thereby “healing” the network. Also, to ensure
- Number of Ports: 20 #
- Data Rate: 88 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: threats arise and when rogue APs in the network are detected. Automatic RF Management When a number of access points are deployed close to each other, interference may result if proper RF management is not implemented . When a DWL-6600AP senses any neighbor AP at startup, it will
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: Data-Linc Group
Description: standard mounting flanges. It also utilizes PoE (Power Over Ethernet) that supports data and power over the same CAT5 or CAT6 Ethernet cable. PoE and flexible mounting options allow the modem to be easily installed indoors or outdoors. PoE also eliminates the need for
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Point-to-Multipoint, Power-over-Ethernet (PoE) Ready, Radio Modem
- Network Media: Wireless
Find Suppliers by Category Top
Featured Products Top
-
setups2: Remote access capabilities, allowing engineers to monitor and control sensors from anywhere on the network High-speed data transfer over long distances, ideal for large manufacturing facilities Power-over-Ethernet (PoE) support, simplifying (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
options are available on the 9kHz to 44GHz LB5944L power sensor. The power sensors offer optional HiSLIP LAN/Ethernet with Power over Ethernet (PoE) as well as SPI and I2C connectivity for ATE and embedded systems. The LB59XX series features Tier 1 traceability, frequency coverage up to 75 GHz, an 86 dB dynamic range, and data security options including secure erase and option MIL. (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Ethernet Cables: 1 Pair 2 Pair 4 Pair Quadrax Power over Ethernet (PoE) USB Cables: (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
capabilities via GPIB or Ethernet. Anritsu also provides a convenient tool called ATS (Automatic Test System) that enables users to easily configure automated test sequences based on 3GPP RF test standards. This user-friendly approach reduces training time and allows even new users to establish (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
2GB Banks are dedicated for Programmable Logic giving much flexibility for developing custom applications. 1Gb of flash is provided for image storage, with an additional option to boot over USB or from a removable SD-Card. Designed for scalability, multiple (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD -
suitable for use in a broad range of ATE, OEM and laboratory applications such as component testing, semiconductor burn-in, test and measurement, RF Amplifiers, LED/laser testing, as well as a variety of electromagnetic and electromechanical applications (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
enables seamless 360° continuous rotation while transmitting high-fidelity optical signals over ultra-long distances with exceptional stability and zero electromagnetic interference (EMI). Designed exclusively for 9/125μm single-mode fiber, it eliminates multi-mode mixing and signal degradation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
provide you with the best technology solutions. With over 70 years of experience, Keysight Technologies (formerly Agilent’s Electronic Measurement Business) is recognized as an industry leader due to the quality and precision of its electronic measurement products. Keysight’s renowned RF (read more)
Browse Oscilloscopes Datasheets for NWS
Conduct Research Top
-
Power over Ethernet in Industrial Applications
Add low-voltage devices and network equipment in industrial environments without running power. The Power over Ethernet (PoE) standard, which was adopted in June 2003, enables users to power devices over Ethernet cabling. It was originally developed to provide both power and networking capability
More Information Top
-
Digital radio distribution system over multiple cabling types
Recent studies have suggested RF over Ethernet as the ultimate solution, maintaining the service agnostic property of the RoF system, but allowing signals to be carried over a conventional data network.
-
RADIOSTAR: Providing wireless coverage over Gigabit Ethernet
… EEPROM—Electronically erasable programmable read only memory FPGA—Field programmable gate array Gig-E—Gigabit Ethernet LAN—Local area network MAC—Medium access control PCMCIA—Personal Computer Memory Card International Association PHY—Physical layer PLL—Phase lock loop PROM—Programmable read only memory POE—Power over Ethernet RF —Radio frequency RJ—Registered jack …
-
http://miun.diva-portal.org/smash/get/diva2:422609/FULLTEXT01.pdf
Power over Ethernet RF .
-
IEEE Guide on Shielding Practice for Low Voltage Cables
Power over Ethernet RF .
-
Next generation laser tracker concepts
The laser trackers can also be operated via remote control joystick over an RF Ethernet connection that reproduces the essential command and control functions at the remote position.
-
Mobile Surveillance and Monitoring Robots
Both the structured lighting system and the stereo vision system communicate with the basestation computer over a RF Ethernet LAN.
-
Global voltage control for the LEP RF system
Access from PCR to the main 'Data Manager' (DM) which controlsthe RF unit over the Ethernet connection used for remote control takes around 50 ms.
-
Fast Feedback System for CEBAF
This correction signal is sent over Ethernet to the RF IOC which, through a VME DAC resident in same crate, sends a 5 V signal to the analog offset input on the RF control meule hardware.
-
Aeroflex and Cetecom outline product development roadmap for WiMAX Forum’s 802.16e protocol conformance test solution
… Development Test Mode with air interface monitor and emulation (AIME) and test cases, Conformance Test Mode with air interface monitor and emulation/conformance tester (AIME/CT) and validated test cases and supports Multiple Interface Modes including Ethernet over cable, RF over cable and RF …
-
Python for Microwave and RF Engineers [Application Notes]
Note that one can easily control RF instruments over GPIB or Ethernet by using Python.
Indicates content that may require registration and/or purchase.