Products/Services for RF Pi Wound Choke
-
Inductors, Coils, and Chokes - (1114 companies)...of material around which the coil is wound. With inductors, coils and chokes, air cores result in the least inductance for a given coil radius and number of terms. Materials and Configurations. Selecting inductors, coils and chokes requires...Mounting StyleInductance TypeTechnology / Configuration -
Resistors - (972 companies)Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits. -
RF Amplifiers - (610 companies)RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude. RF amplifiers are electronic devices that accept a varying input signal and produce an output signal... -
RF Upconverters and RF Downconverters - (132 companies)RF upconverters and RF downconverters are integrated assemblies that convert microwave signals to another frequency range for further processing. Generally, they are designed to produce an output signal frequency for a particular frequency band. RF... -
RF Transceivers - (493 companies)RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal. RF transceivers are electronic devices that receive and demodulate radio frequency (RF) signals, and then modulate and transmit... -
RF Diodes - (94 companies)Description. RF diodes are designed to handle high-power radio frequency (RF) signals in stereo amplifiers, radio transmitters, television monitors, and other RF or microwave devices. Types. PN junction diodes or general purpose diodes are designed...
-
RF Terminations - (143 companies)RF terminations are used to absorb energy and prevent RF signals from reflecting back from open-ended or unused ports. They may include light emitting diode (LED) indicators for conditions such as "power " or "busy ", or mount with a heatsink...
-
RF Inductors - (164 companies)...standards, some of which are listed below. BS EN 129000 -- Generic specification: wound RF inductors. BS EN 129200 -- Specification [for] fixed inductors with ceramic or ferrite core wound with copper wire for RF circuits. BS EN 61248 -- Transformers...
-
RF Transistors - (316 companies)RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors. RF transistors are designed to handle high-power radio frequency (RF) signals in devices...
-
RF Transmitters - (316 companies)RF transmitters are electronic devices consisting of an oscillator, modulator, and other circuits that produce an RF signal. An RF transmitter is a device that creates a radio signal containing information that with the use of an antenna propagates...
Product News
-
New Yorker Electronics Co., Inc.
Wound Chip Structured DC Common Mode Choke Coils Sumida launches the WCNFC Series of wound chip structured DC common mode choke coils, featuring very low profile and compact SMD designs ranging from 1.4 x 1.2 x 0.9mm to 4.7 x 3.4 x 3.0mm. These choke coils deliver superior EMI suppression with minimal impact on high-speed differential data signals, thanks to their high self-resonance frequencies enabling higher cut-off frequencies. Designed for applications including USB 2.0 and 3.x, IEEE1394, HDMI, DVI, LVDS, Ethernet, and audio lines... (read more)Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
Arnold Magnetic Technologies
Precision layered or random wound coils Arnold offers precision layered or random wound coils engineered to meet your design requirements. Our custom-engineered coils use high quality, bondable magnet wire to reach the specs you need and keep your design as small as possible. Bobbin wound coils are available in standard or custom bobbin sizes, in a range of plastic and injection molded materials. Choices are available in magnet wire sizes, insulation, pins or displacement terminals and other components. (read more)Browse Inductors, Coils, and Chokes Datasheets for Arnold Magnetic Technologies -
Arnold Magnetic Technologies
High quality, custom engineered Bobbin Wound Coils Arnold offers precision layered or random wound coils engineered to meet your design requirements. Our custom engineered coils use high quality, bondable magnet wire to reach the electrical specs you need and keep your design as small as possible. Bobbin wound coils are available in standard or custom bobbin sizes, in a range of plastic and injection molded materials. Choices are available in magnet wire sizes, insulation, pins or displacement terminals and other components. Click here to see (read more)Browse Inductors, Coils, and Chokes Datasheets for Arnold Magnetic Technologies -
Triad Magnetics
Design Options for Custom Inductors and Chokes Custom Inductors and Chokes. The ideal performance of many electronic devices relies on inductors and chokes. Though a variety of standard inductors and chokes are available on the market, customization is necessary for many challenging applications. When a standard solution won 't do, Triad Magnetics can design and manufacture custom chokes and inductors that meet the unique needs of your application. Triad 's Design Options for Custom Inductors and Chokes. Our team designs and builds... (read more)Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Win Source Electronics
DLW5BTM501SQ2L: Precision EMI Suppression Choke . Application Areas: Power Conversion Modules: Reduces switching noise in DC-DC converters for stable output. High-Speed Data Interfaces: Stabilizes PCIe, SATA, and USB 3.0 signals by reducing bit errors. Automotive Electronics: Enhances EMC in onboard chargers and motor control units. 5G Communication: Improves RF isolation and reduces crosstalk in transceiver modules. Design Recommendations for Optimal Use: Position choke close to noise sources to minimize coupling. Use wider copper pours... (read more)Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics -
Harbory Filtration
PP String Wound Cartridge for Industrial Product Overview. Harbory Filtration manufactures string wound filter cartridges using high-quality continuous filament yarn. The winding pattern is computer-controlled to ensure consistent density and pore size distribution from the outer surface to the inner core. This design allows larger particles to be trapped in the outer layers while finer contaminants are captured closer to the core, maximizing dirt-holding capacity and extending service life. The cartridges are available in a wide... (read more)Browse Filter Elements Datasheets for Harbory Filtration -
Zeus
Polyimide & PI Glide™ Tubing Innovative Without the Red Tape. Zeus PI tubing products help you adhere to REACH and EU MDR guidelines regarding SVHC/CMR restricted substances. When enhanced lubricity is required, PI Glide TM, a PT/PTFE composite, provides up to 25% lower coefficient of friction over standard PI. Learn More (read more) -
ELANTAS North America LLC
Powering eMobility with PI Insulation Electric motors are at the heart of modern e-mobility. To ensure maximum efficiency, performance, and reliable long-term operation, the magnetic windings used in these motors must reliably withstand high voltages, thermal stress, and continuous electrical load throughout their lifetime. ELANTAS Polyimide (PI) Wire Enamels provide a durable and highly effective primary insulation for copper wires, specifically developed for high-voltage applications. ELANTAS Polyimide Wire Enamels at a glance... (read more)Browse Resins and Compounds Datasheets for ELANTAS North America LLC -
Triad Magnetics
Triad Smoothing Filter Chokes Smoothing Filter Chokes. Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current. A wide range of inductors and chokes rank among the many standard off-the-shelf parts and custom items engineered and manufactured by Triad Magnetics. Follow Us: YouTube. LinkedIn. Facebook. Our Blog. Watch > >Triad Magnetics Company Overview... (read more)Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Win Source Electronics
DLW5BTM102SQ2L Common Mode Choke The DLW5BTM102SQ2L, from Murata Electronics, is engineered to provide optimized performance in electromagnetic interference (EMI) suppression. Designed for high reliability and efficiency, it supports industries like consumer electronics, automotive, and electrical instrumentation, making it an essential component for power and signal line filtering. This common mode choke is ideal for engineers seeking solutions to reduce noise and improve signal integrity in compact electronic devices. Its... (read more)Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics
-
A new approach to the design of tuned power oscillators
and base-to-emitter voltages ( Pi ,.= - 240”. … the above transistor parameters, except the phase shift P)~,, are presented in RF power transistor data … … output matching circuit X,, xEF, xGF, Xc”, the load resistance R,, and the radio- frequency choke RFC. The reactance X,, includes the parallel output capacitance Co,, of the transistor, the winding capaci- tance of …
-
http://dspace.mit.edu/bitstream/handle/1721.1/45461/32796858-MIT.pdf?sequence=2
inductance, shunt capacitance, low pass pi -filters. choke coils were used for the decoupling networks in the plate circuit. These varied in inductance from 10 to 50 micro-henries depending upon the RF frequency of the … decoupling networks were wound in the lab and were roughly 5 micro-henries each.
-
A 13.56 MHz high power and high efficiency RF source
Required inductance 13.8 nH (based on maximum power dissipation) can be obtained by winding 9 turns. … the important task of DC feed is to maintain constant current and isolate DC supply from RF . DC current is maintained to a constant value by means of RF choke of impedance 1 kΩ … A pi - filter is used on DC supply line to keep RF out of power- supply.
-
http://dspace.mit.edu/bitstream/handle/1721.1/70860/24258549-MIT.pdf?sequence=2
using another 2N3564, with a pi network for matching the output to 50 ohm inductors are wound on type SF powdered-iron cores, as is the 1:1 collector The two RF chokes .
-
Operational Performance of the Spallation Neutron Source High Voltage Converter Modulator and System Enhancements
A traditional “ Pi -R” filter network is employed on the output, with the filter capacitance chosen … … was performed at 1 Hz to support front end testing, with only the RFQ klystron producing RF . The first HVCM problem was a catastrophic failure of the potted secondary winding on one of the … We have also experienced failures due to corona in the choke winding assembly and with a variety …
-
A 19-inch, 114-degree, line-operated all-transistor TV receiver
The power supply, a conventional full-wave, ca pacitor-input, choke -fi1tered supply which provides 40 volts … The video power is supplied froma half-wave pi -filter- ed 60-cycle supply. … supply were obtained from the horizontal circuit, ei ther by means of a winding on the flyback … crossmodulation in the tuner is generated primarily in the rf stage.
-
Design and implementation of an adaptive controller for current-fed induction motor
Moreover, tuning of the PI constants is a difficult task in view of the complicated dynamic behavior … … frame with the q-axis aligned with the axis of phase A stator winding at t = 0 … = (a2/18) rF x; = mutual reactance rF = dc link choke resistance xF = dc link choke reactance r, .
-
A simple calf muscle ergometer for use in a standard whole‐body mr scanner
The speed of pedal recoil is adjustable by the choke resistance valve inserted in the hydraulic part … Becauseofthe wind -kettle function of the large cylinder, the pressure in the system remains essentially constant (less This poten- tiometer, PI ,is part ofa simple electricalcircuit (Fig. I, Insert 2), which servesthree functions: First … The RF coil is strapped on to the medial part of the calf muscle.
-
RF Power Amplifiers
… containing series- or parallel-tuned circuits, narrowband matching networks (for example, T and pi ), or a full … CLASS D RF POWER AMPLIFIERS | 205 If a conventional (wire- wound ) transformer is used, the m/n turns ratio can have almost any desired … … of a bypass capacitor is recommended on the left end of the RF choke (see Figure 3 …
-
Controlling Radiated Emissions by Design
… is seldom the case with digital signal ports and given that no wire- wound inductor remains an … … are available in styles ranging from large toroids down to miniature multiline DIP or SMT ferrites chokes . … slope, decoupling capacitors are complemented by discrete or SMT ferrites to form L, T, or Pi filters. As frequency increases, RF impedances of C1, C2 are decreasing, while at the same time the impedance …
Indicates content that may require registration and/or purchase.