-
Supplier: BinMaster, Inc.
Description: The Pro Remote capacitance probe allows the electronics to be installed up to 75 feet away from the sensing probe and hostile conditions. With simple, "Quick-Set" calibration and adjustable sensitivity to less than one picofarad, the Pro Remote is highly reliable in a variety of
- Number of Switch Points: 1 (#)
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1234986-TSOP6138TT Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tape & Reel Orientation: Side or Top View Standard Package: 1,190 Mounting: SMD (SMT) Current - Supply: 700 µA Sensing Distance: 40m B.P.F.
- Operating Temperature: -25 to 85 C
- Supply Voltage: 2.5 to 5.5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Cole-Parmer
Description: • Monitor temperature and humidity from up to 100 feet away
- RH/aw Range: 20 to 99 %
- RH/aw Accuracy: 1 %
- Operating Temperature: -40 to 158 F
- Form Factor: Meter / Indicator
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 057145-TSOP2138 Packaging: Tube/Rail Orientation: Side View Mounting: Through Hole Sensing Distance: 35m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V
- Operating Temperature: -25 to 85 C
- Supply Voltage: 4.5 to 5.5 volts
- Maximum Transmission Distance: 35 m
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 057146-TSOP2438 Packaging: Tube/Rail Orientation: Side View Mounting: Through Hole Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V
- Operating Temperature: -25 to 85 C
- Supply Voltage: 2.5 to 5.5 volts
- Maximum Transmission Distance: 45 m
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 120379-TSOP2238 Packaging: Tube/Rail Orientation: Side View Mounting: Through Hole Sensing Distance: 45m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V
- Operating Temperature: -25 to 85 C
- Supply Voltage: 2.5 to 5.5 volts
- Maximum Transmission Distance: 45 m
- Features: Other
-
Supplier: Radwell International
Description: ELECTROMECHANICAL TEMPERATURE SWITCH ACCESSORY, PACKING GLAND, BRASS, REMOTE STANDARD CAPILLARY, MAXIMUM SEALING PRESSURE +50 PSI. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Linx Technologies
Description: The HumPRCTM Series Remote Control Transceiver System is a complete wireless remote control system. It supports both 8-button remote control and mixed remote control/data networks. In addition to modules, a finished remote (including plastics) is available which
- Output Power: 10.6 dBm
- Operating Frequency: 863 to 870 MHz
- Maximum Transmission Distance: 1,609.3431309547093 m
- Operating Temperature: -40 to 85 C
-
Supplier: Linx Technologies
Description: a digital number. The transmitting side can command a remote device to automatically include these values in an acknowledgement. If these lines are connected to sensors then the module can act as a remote sensor node without the need for an external microcontroller. No
- Sensitivity: -94 to -98 dBm
- Output Power: 8.5 to 9.5 dBm
- Operating Frequency: 900 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Linx Technologies
Description: a digital number. The transmitting side can command a remote device to automatically include these values in an acknowledgement. If these lines are connected to sensors then the module can act as a remote sensor node without the need for an external microcontroller. No
- Data Rate: 9 to 60 kbps
- Sensitivity: -95 to -99 dBm
- Output Power: 0 to 0.9999999999999992 dBm
- Operating Frequency: 2.4 MHz
-
Supplier: Tri-Tronics Company, Inc.
Description: 2 circuits Current Requirements: 45 milliamps (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected Remote AUTO-SET Input/AUX I/O: Opto
- Operating Distance: 2.4803163 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: circuits Current Requirements: 45 milliamps (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected Remote AUTO-SET Input/AUX I/O: Opto isolated
- Operating Distance: 1.4960638 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: 2 circuits Current Requirements: 45 milliamps (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected Remote AUTO-SET Input/AUX I/O: Opto
- Operating Distance: 3.5039389 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: 2 circuits Current Requirements: 45 milliamps (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected Remote AUTO-SET Input/AUX I/O: Opto
- Operating Distance: 2.4803163 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Automation24, Inc.
Description: combination with the Fieldgate FXA320 (remote reading via internet technology), the Liquicap T is an ideal solution for material stockpiling and logistics optimisation. The FMI21 capacitive level sensors have available 1 1/2" NPT or G 1 1/2 male process connection thread and are
- Maximum Operating Pressure: 145 psi
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
- Device Classification: Sensor System
-
Supplier: Semtech Corp.
Description: Like all Semtech wireless RF solutions, our UHF RF receiver products are designed with a highly integrated architecture, allowing for a minimum external component count while maintaining RF design flexibility. Operating in the license free ISM bands, our UHF receivers comply
- Features: Other
- Device Type: Receiver
-
Supplier: ODG (Origin Data Global)
Description: REMOTE CONTROL RELAY SENSOR LED
- Features: Other
- Device Type: Transceiver, Transmitter
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new infrared sensor with wireless transmitter features a remote IR sensor and radio wireless transmitter in a NEMA enclosure. The miniature sensor head is ideal for measuring temperatures from -18 to 538C (0 to 1000F) in confined, hard-to-reach places and harsh
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 2 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 100 milliseconds
-
Supplier: TEGAM, Inc.
Description: variety of RF power sensors. It combines a modern DC substitution bridge with a 6.5 digit measurement system to provide consistent normalized RF power readings manually or automatically. Technical Specifications Replaces the HP432 RF Power Meter Compatible with thermistor
- dBm Measurement Range: -30 to 14 dBm
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The NRVD is a used Dual-Channel RF Power Meter from Rohde & Schwarz. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power
-
Supplier: Automation24, Inc.
Description: The capacitive level sensors Liquicap FMI21-D2D2C1 40in from Endress+Hauser is a simple and cost-effective capacitive rod sensor with a probe length of 40 in. for continuous level measurement in conductive liquids. High-quality corrosion-resistant materials enable use in aggressive
- Measuring Range: 39.3701 inch
- Maximum Operating Pressure: 145 psi
- Material Temperature Range: -40 to 212 F
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Automation24, Inc.
Description: The capacitive level sensor Liquicap T FMI21-D2D2C1 20in from Endress+Hauser is a simple and cost-effective capacitive rod sensor with a probe length of 20 in. for continuous level measurement in conductive liquids. High-quality corrosion-resistant materials enable use in aggressive
- Measuring Range: 19.68505 inch
- Maximum Operating Pressure: 145 psi
- Material Temperature Range: -40 to 212 F
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Automation24, Inc.
Description: The capacitive level sensors Liquicap T FMI21-D2D2C1 78in from Endress+Hauser is a simple and cost-effective capacitive rod sensor with a probe length of 78 in. for continuous level measurement in conductive liquids. High-quality corrosion-resistant materials enable use in aggressive
- Measuring Range: 78.7402 inch
- Maximum Operating Pressure: 145 psi
- Material Temperature Range: -40 to 212 F
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: TECAT Performance Systems, LLC
Description: This OEM Telemetry Platform is a sensor fusion platform designed from the ground up for integration into OEM products and is based on TECAT’s proven WISER products. This platform, consisting of a remote unit (the sensor fusion board), base unit (for output from the OEM product),
- Operating Frequency: 2,400 MHz
- Output Power: 13.399999999999995 dBm
- Operating Temperature: -40 to 80 C
- Supply Voltage: 11.5 to 25 volts
-
Supplier: Microchip Technology, Inc.
Description: Monolithic RF Transmitter IC for the Sub-GHz smart RF markets, providing lowest power consumption, high sensitivity and high output power. Industrial and consumer applications include RF remote control such as garage door openers, smart metering, home automation and
- Operating Frequency: 310 to 956 MHz
- Supply Voltage: 1.9 to 3.6 volts
-
Supplier: Newark, An Avnet Company
Description: RF MODULE, MESH, 2.4GHZ; Module Applications:Data Collection, Monitoring, Remote Control, Sensor Networks; MCU Supported Families:ATmega128RFA1; Wireless Protocol:IEEE 802.15.4; Data Rate:2Mbps; Module Interface:SPI, UART RoHS Compliant: Yes
-
Supplier: ABB Measurement & Analytics
Description: FEATURES: Liquids and Bulk Solids KSHIELD™ Sensing Probes and Single Setpoint Electronics that Provide Immunity to Buildup Integral and Remote Electronics Easy Set Up Via External Magnet or Pushbuttons Housing with Glass Viewing Cover Wide Variety of Sensing Probes to (450ºF / 800 psig)
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 800 psi
- Material Temperature Range: 450 F
- Maximum Current: 10 amps
-
Supplier: Newark, An Avnet Company
Description: RF MODULE, MESH, 2.4GHZ, FULL REEL; Module Applications:Data Collection, Monitoring, Remote Control, Sensor Networks; MCU Supported Families:ATmega128RFA1; Wireless Protocol:IEEE 802.15.4; Data Rate:2Mbps; Module Interface:SPI, UART RoHS Compliant: Yes
-
Supplier: Leviton Manufacturing
Description: sensor. Wireless self-powered PIR occupancy sensor, 450 Sq. Ft. Wireless receivers and transmitters sold separately. Item Description LevNet RF, Wireless Self-Powered Occupancy Sensor, 450SF, Enabled by EnOcean®
- Mounting: Ceiling Mount
-
Supplier: Newark, An Avnet Company
Description: WLAN MODULE, 802.11B/G, 2.4GHZ, SPI/UART; Frequency RF:2.462GHz; Module Interface:SPI, UART; Module Applications:Home Automation, Remote Sensors, Security, Telemetry, Wireless Connectivity; Product Range:- RoHS Compliant: Yes
-
Supplier: ValueTronics International, Inc.
Description: The SMB100A is a 6 GHz RF Generator from Rohde & Schwarz. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of
- Minimum Frequency Range: 6,000 MHz
- Maximum Frequency Range: 6,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Sitron
Description: use of a remote controller is not necessary. Models are available with rigid rods, removable rods or pendular electrodes. For applications with heavy vapor, aggressive media or a product that tends to stick to or accumulate on the rods, Sitron recommends that the rods should be Halar coated.
- Maximum Operating Pressure: 290.0754 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Electrical Conductivity / Resistance, Rated for Sanitary Applications, Single Pole, Double Throw (SPDT)
-
Supplier: Sitron
Description: within the housing, the use of a remote controller is not necessary. Models are available with either rigid rods, removable rods or pendular electrodes. For applications with heavy vapor, aggressive media or a product that tends to stick to or accumulate on the rods, Sitron recommends that
- Maximum Operating Pressure: 290.0754 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Electrical Conductivity / Resistance, Rated for Sanitary Applications, Single Pole, Double Throw (SPDT)
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ PWR-8GHS-RC is a compact sensor-head that turns any PC into an average power meter for CW (continuous waveform) signals. The sensor has an 50 dB input dynamic range and wide bandwidth, allowing measurement of RF powers down to -30 dBm over 1 to 8000 MHz. The USB
- Input Voltage Range (Vcc): 15 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ PWR-6RMS-RC is a compact sensor-head that turns any PC into true RMS power meter for CW, modulated and multi tone signals. The sensor has an 55 dB input dynamic range and wide bandwidth, allowing measurement of RF powers down to -35 dBm over 50 to 6000 MHz. The
- Input Voltage Range (Vcc): 16 volts
- Operating Temperature: 0 to 50 C
- Measurement Options: RMS
Find Suppliers by Category Top
Featured Products Top
-
commands and queries Flexibility in accessing sensor data from various devices on the network These advanced connectivity options enhance the versatility and efficiency of LadyBug's RF power sensors in manufacturing test environments, allowing for seamless integration, remote operation, and improved data management across production lines. (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
High-end robots and remote control systems – Rotating sensor and communication payloads. Rotating turrets on combat and security vehicles – EO/IR and RF signal (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, temperature sensor 128 MHz RISC-V coprocessor Advanced security features, including TrustZone® isolation, side-channel protection, and tamper detection Emulation of nRF54L10 and nRF54L05 (available in a future software release) 8 MB external Flash memory (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
FCC/IC/ETSI/CE approved RF modules for up to 256 remote sensor-transmitters & up to 96 Remote Relay Modules. Minimal installation cost - virtually no field wiring required. Continuous 2 year Battery-powered sensor operation with self diagnostics. Sensors are also available (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
Smart meters and remote sensors. Embedded cellular communication modules (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Applications: LoRa and LPWAN IoT devices Smart City Sensors and Gateway Connectivity Asset tracking and (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
LoRa/LPWAN IoT gateways and sensors. Smart City and Metering Systems Industrial and environmental monitoring Remote data collecting and telemetry. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
be found organized and protected. The Amphenol Times Microwave Systems’ LMR Hardcase Tool Kit is a convenient package for cable houses, distributors, contract manufacturers, and remote field workers. To learn more about the Amphenol Times Microwave Systems’ LMR Hardcase (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
phase input. This industrial power supply is ideal for use in many applications including test and measurement equipment, semiconductor fabrication, additive manufacturing, printers, lasers and RF power amplifiers. The high voltage, three-phase input avoids the requirement for costly step down (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Ignion, a Barcelona-based innovator in RF connectivity, announces a one-of-a-kind three-port Virtual Antenna® component to support simultaneous cellular, GNSS, and Wi-Fi/BLE radios. The surface-mounted passive component, called OMNIA mXTEND™, turns the (read more)
Browse Antennas Datasheets for Ignion
More Information Top
-
Small form factor microsensor system using optical MEMS for passive optical digital communications (PODC)
However, RF remote sensors experience RF interference issues, and the signals emitted from the sensor nodes are easily intercepted by unwanted parties.
-
RFI Measurement Database Assembled During the Square Kilometre Array Site Qualification Campaigns
The objective of this paper is to bring to the attention of the wider RF sensor remote sensing community some of the recent work undertaken while qualifying potential sites around the world for siting of the Square Kilometre Array (SKA).
-
When are the isight camera/RF remote displays coming out? - MacRumors Forums
okay anyone who buys a new imac, macbook, macbook pro has front row and photobooth included in their systems. even mac minis have the rf remote sensor right on the front so they can also do front row.
-
Experimental Evaluation of GNSS-Reflectometry Altimetric Precision Using the P(Y) and C/A Signals
[27] A. Rius et al., “PARIS interferometric technique: First aircraft experiment,” in Proc. ESA Workshop Adv. RF Sensors Remote Sens. Instrum., 2011.
-
MIMO SAR Processing for Multichannel High-Resolution Wide-Swath Radars
[29] C. Schaefer, M. Younis, and M. Ludwig, “Advanced SAR instrument based on digital beam forming,” presented at the Advanced RF Sensors Remote Sensing Instruments ESA-ESTEC, Noordwijk, The Netherlands, 2009.
-
Tilting aplanat RF telescope
I. INTRODUCTION Ordinarily, RF remote sensors must cover their fields of regard by moving the entire telescope assembly.
-
A Luneburg-Kline representation for wave propagation in a continuously inhomogeneous medium
I. INTRODUCTION Ordinarily, RF remote sensors must cover their fields of regard by moving the entire telescope assembly.
-
http://www.nxp.com/documents/brochure/75017204.pdf
Application Solutions Light Bulb Switch Sensors Self Powered Switch Remote Control & STB Co- Processor Light Bulb (Self Powered) Switch Sensors RF remote Gateways .
-
CMOS Circuit Design for RF Sensors
The connection between the external transmitter (the base station) and the remote RF sensor can then be described completely by a single cou- pling coefficient k.
-
http://absimage.aps.org/image/GEC11/MWS_GEC11-2011-000148.pdf
Noninvasive sheath diagnostics in an inductively coupled plasma using a remote RF sensor SATORU KOBAYASHI, SHAHID RAUF, KEN COLLINS, Applied Materials — A commercial RF voltage/current (VI) sensor, mounted in the match circuit of an ICP chamber, is used to diagnose plasma …
Indicates content that may require registration and/or purchase.